- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Timing Range | Tradename | Operating Temperature | Packaging | Series | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Optoelectronic Device Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Isolation Voltage-Max | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Mode of Operation | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Terminal Length | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ733-2AE-12DE American Zettler | 212 |
| - | Through Hole | - | - | - | - | - | - | - | - | 275 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 8 ms | 12VDC | Non Latching | 380VAC, 150VDC - Max | 43.6 mA | 5 ms | - | 8.4 VDC | 12 A | - | - | 1.2 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW1AFSN-12FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DDX-18M Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 1130 Ω | - | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DDX-18M | - | - | - | - | 125 °C | -65 °C | - | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | - | 290 mW | - | 115 V | AC/DC | LATCHED | DC | - | - | - | - | - | - | - | - | - | DPDT | 18 V | - | 0.017 A | - | - | 14.5 V | 14.5 V | 4 ms | - | - | - | 7.11 mm | ||
![]() EB2-5NU-L NEC | 2779 | - | - | - | NO | SURFACE MOUNT-STRAIGHT | 1.5 g | 10 | Silver Alloy | GOLD ALLOY | - | 5 V | 178 Ω | - | - | - | 1000000 Cycle(s) | - | WORLD PRODUCTS INC | World Products Inc | EB2-5NUL | - | - | - | - | 85 °C | -40 °C | - | - | Active | - | 5.12 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | 8536.49.00.50 | - | TAPE AND REEL | unknown | CSA; UL | - | 14.3 mm | 9.3 mm | 14.3mm x 9.3mm x 6.15mm | - | 75 mΩ | - | 1000000000 Ω | 1 A | - | 220 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | 2 ms | - | - | - | - | 1 ms | - | - | - | - | 140 mW | - | 250 V | AC/DC | MOMENTARY | DC | 10 | - | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | DPDT | 5 V | - | 0.028 A | - | 2 FORM C | 3.75 V | 0.5 V | - | - | - | - | 6.15 mm | ||
![]() G4-MOD-SOCKETS Opto 22 | 801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Opto 22 | G4-MOD-SOCKETS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER432DM-26A Teledyne Relays | 860 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-B3SA1.5Z-B10 Fujitsu | In Stock | - | - | - | NO | SURFACE MOUNT-STRAIGHT | 0.85 g | 8 | Silver Nickel | GOLD | Fujitsu | 1.5 V | 16.1 Ohms | - | Silver Nickel (AgNi) with Gold Plating | - | 100000 Cycle(s) | 1000 | FUJITSU LTD | Fujitsu | FTR-B3SA1.5Z-B10 | - | 1 A | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.14 | Details | Yes | - | - | - | Reel | FTR-B3 | - | EAR99 | - | - | 8536.49.00.50 | Relays | TAPE AND REEL | compliant | CSA; EN; IEC; UL | - | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.45mm | - | 75 mΩ | - | 1000000000 Ω | 1 A | PLASTIC SEALED | 220 V | SOLDER | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | High Frequency Relays | 1 A | - | 3 ms | 1.5 VDC | Non-Latching | - | - | 3 ms | - | - | - | 140 mW | 140 mW | - | 250 V | AC/DC | MOMENTARY | DC | - | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 1.5 V | - | 0.093 A | - | 2 FORM C | 1.13 V | 0.15 V | - | - | - | High Frequency / RF Relays | 5.45 mm | ||
![]() ER432DM-26B Teledyne Relays | 853 | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ER136CM9-5B/Q Teledyne Relays | In Stock | - | - | - | - | - | 5.36 g | 9 | - | - | - | 5 V | - | - | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | ER136CM9-5B/Q | - | - | - | - | 125 °C | -65 °C | - | - | Active | - | 5.65 | - | No | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | compliant | - | - | 12.95 mm | 9.53 mm | 12.95mm x 9.53mm x 10.16mm | - | 110 mΩ | - | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | - | - | 0.25 A | - | 4 ms | - | - | - | - | 7.5 ms | - | - | - | - | - | - | 115 V | AC/DC | LATCHED | DC | - | - | - | - | Random | - | - | - | - | DPDT | 5.6 V | - | - | - | 2 FORM C | 4 V | 0.13 V | - | - | 0.019 inch | - | 10.16 mm | ||
![]() 722D-12/SQ Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | 722D-12/SQ | - | - | - | 1 | 85 °C | -55 °C | - | HERMETIC SEALED, ULTRA MINIATURE, TO-5, 10 PIN | Active | - | 5.83 | - | No | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172DZM4-5/28Q Teledyne Relays | In Stock | - | - | - | - | - | 4.55 g | 9 | - | - | - | 5 V | 64 Ω | - | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | 172DZM4-5/28Q | - | - | - | - | 85 °C | -55 °C | - | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | compliant | - | - | 8.51 mm | 8.51 mm | 8.51mm x 8.51mm x 7.75mm | - | 160 mΩ | - | 1000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | RF RELAY | - | - | - | 6 ms | - | - | - | - | 6 ms | - | - | - | - | - | - | - | DC | - | DC | - | - | - | - | Random | - | - | - | - | DPDT | 5.8 V | - | - | - | 2 FORM C | 3.8 V | - | - | - | 0.019 inch | - | 7.75 mm | ||
![]() EB2-12NU-L NEC | In Stock | - | - | - | NO | SURFACE MOUNT-STRAIGHT | 1.5 g | 10 | Silver Alloy | GOLD ALLOY | - | 12 V | 1028 Ω | - | - | - | 1000000 Cycle(s) | - | WORLD PRODUCTS INC | World Products Inc | EB2-12NUL | - | - | - | - | 85 °C | -40 °C | - | - | Active | - | 5.69 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | 8536.49.00.50 | - | TAPE AND REEL | unknown | CSA; UL | - | 14.3 mm | 9.3 mm | 14.3mm x 9.3mm x 6.15mm | - | 75 mΩ | - | 1000000000 Ω | 1 A | - | 220 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | 2 ms | - | - | - | - | 1 ms | - | - | - | - | 140 mW | - | 250 V | AC/DC | MOMENTARY | DC | 10 | - | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | DPDT | 12 V | - | 0.012 A | - | 2 FORM C | 9 V | 1.2 V | - | - | - | - | 6.15 mm | ||
![]() G5PA-1DC24 Omron | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 2304 Ω | - | - | - | 100000 Cycle(s) | - | OMRON CORP | OMRON Corporation | G5PA-1-DC24 | G5PA-1 | - | - | - | 70 °C | -40 °C | - | - | Obsolete | - | 5.82 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | 8536.41.00.20 | - | - | unknown | CSA; SEMKO; TUV; UL | - | 24 mm | 10 mm | 24mm x 10mm x 25mm | - | - | - | - | 5 A | - | 30 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 15 ms | - | - | - | - | 5 ms | - | - | - | - | 250 mW | - | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | - | SPST | 24 V | - | 0.01 A | - | - | 1.92 V | 2.4 V | - | - | - | - | 25 mm | ||
![]() J422DD-5PL Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 48 Ω | - | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DD-5PL | - | - | - | - | 125 °C | -65 °C | - | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | - | 290 mW | - | 115 V | AC/DC | LATCHED | DC | - | - | - | - | - | - | - | - | - | DPDT | 5 V | - | 0.104 A | - | - | 4.5 V | 4.5 V | 4 ms | - | - | - | 7.11 mm | ||
![]() MZ-24HG-K-U Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 3.5 g | 5 | Silver Palladium | GOLD | - | 24 V | 1280 Ω | - | - | - | 500000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | MZ-24HG-K-U | - | - | - | - | 55 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | 5.83 | - | Yes | - | - | - | - | - | - | EAR99 | NOT SPECIFIED | - | 8536.41.00.20 | - | - | compliant | CSA; UL | - | 15.4 mm | 11.4 mm | 15.4mm x 11.4mm x 11mm | - | 100 mΩ | - | 1000000000 Ω | 1 A | PLASTIC SEALED | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 0.5 A | - | 6 ms | - | - | - | - | 3 ms | - | - | - | - | 450 mW | - | 120 V | AC/DC | MOMENTARY | DC | 5 | - | - | 500 Vrms | Random | - | 500 Vrms | - | - | SPDT | 24 V | - | 0.019 A | - | 1 FORM C | 16.8 V | 1.2 V | - | - | 0.0031 inch | - | 11 mm | ||
![]() W49RE1C2VF-12DC-SIL Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DD-9WL Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 280 Ω | - | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DD-9WL | - | - | - | - | 125 °C | -65 °C | - | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | - | 290 mW | - | 115 V | AC/DC | LATCHED | DC | - | - | - | - | - | - | - | - | - | DPDT | 9 V | - | 0.034 A | - | - | 7.8 V | 7.8 V | 4 ms | - | - | - | 7.11 mm | ||
![]() V23201L1004A502 TE Connectivity | In Stock | - | - | - | - | - | 11 g | 7 | Silver Tin Oxide | - | - | 12 V | - | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | TE Connectivity | V23201-L1004-A502 | - | - | - | - | 125 °C | -40 °C | - | - | Active | - | 5.56 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | 18.3 mm | 16 mm | 18.3mm x 16mm x 15.9mm | - | - | - | - | 50 A | - | 12 V | SOLDER | - | - | - | - | - | - | - | - | 1.5 ms | - | - | - | - | 1.5 ms | - | - | - | - | - | - | - | DC | - | DC | 7 | - | - | - | Random | - | 500 Vrms | - | - | SPST | - | - | - | - | 1 FORM A | 6.9 V | - | - | - | 0.0032 inch | - | 15.9 mm | ||
![]() 9050JCK70V20 Square D | In Stock | - | - | - | - | - | - | - | - | - | Square D | - | - | 10A | - | 10 A | - | 1 | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 s to 9.99 s | Square D | - | - | 9050JC | - | - | - | - | - | Relays | - | - | - | Plug-In | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | Timing Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Repeat Cycle | - | - | - | - | - | - | Time Delay & Timing Relays | - | ||
![]() UA2-24NJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |