- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Finish Mating | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Special Features | Unit Weight | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Finish Termination | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Device Socket Type | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Device Type Used On | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Terminal Length | Coil Suppression Diode | Product Category | Auxiliary Contacts | Coil Termination | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCLD-P-B-4PDT-S-24VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | - | - | - | - | - | SCLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 841P-1A-S-100120VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 kOhms | - | Silver Tin Oxide (AgSnO) | - | 6200 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form X (SPDT-NO) | - | Details | - | - | - | 3.174657 oz | - | 841 | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Solder Pin | - | - | - | - | - | - | 100 VAC to 120 VAC | Non-Latching | 277 VAC | 22.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | Solder Pin | - | - | 36 mm | 51.5 mm | 34.9 mm | - | - | ||
![]() EB2-5NU-L NEC | 2779 | - | - | NO | SURFACE MOUNT-STRAIGHT | 1.5 g | 10 | Silver Alloy | GOLD ALLOY | - | - | - | 5 V | 178 Ω | - | - | 1000000 Cycle(s) | - | WORLD PRODUCTS INC | - | World Products Inc | EB2-5NUL | - | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | 5.12 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | 8536.49.00.50 | - | TAPE AND REEL | unknown | CSA; UL | - | 14.3 mm | - | 9.3 mm | 14.3mm x 9.3mm x 6.15mm | 75 mΩ | 1000000000 Ω | 1 A | - | 220 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | 2 ms | - | - | - | - | 1 ms | - | - | - | 140 mW | 250 V | AC/DC | MOMENTARY | - | DC | 10 | - | 1000 Vrms | Random | 1000 Vrms | - | - | DPDT | - | 5 V | 0.028 A | 2 FORM C | 3.75 V | 0.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 6.15 mm | - | ||
![]() J422DDX-18M Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 1130 Ω | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DDX-18M | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | DPDT | - | 18 V | 0.017 A | - | 14.5 V | 14.5 V | - | 4 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | - | ||
![]() J422DDX-26M Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 2000 Ω | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DDX-26M | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | 1 | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | DPDT | - | 26.5 V | 0.014 A | - | 19 V | 19 V | - | 4 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | - | ||
![]() G4-MOD-SOCKETS Opto 22 | 801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Opto 22 | G4-MOD-SOCKETS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-B3SB1.5Z Fujitsu | In Stock | - | - | NO | SURFACE MOUNT-STRAIGHT | 0.85 g | 8 | Silver Nickel | GOLD | - | Fujitsu | - | 1.5 V | 22.5 Ohms | - | Silver Nickel (AgNi) with Gold Plating | 100000 Cycle(s) | 50 | FUJITSU LTD | - | Fujitsu | FTR-B3SB1.5Z | - | - | 1 A | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | 5.69 | Details | Yes | - | - | - | Tube | FTR-B3 | - | - | EAR99 | - | - | 8536.49.00.50 | Relays | TUBE | compliant | CSA; EN; IEC; UL | - | 10.6 mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.45mm | 75 mΩ | 1000000000 Ω | 2 A | PLASTIC SEALED | 220 V | SOLDER | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | High Frequency Relays | 2 A | - | 3 ms | 1.5 VDC | Latching | - | - | 3 ms | - | - | 100 mW | 100 mW | 250 V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | - | 1.5 V | 0.067 A | 2 FORM C | 1.13 V | -0.13 V | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | 5.45 mm | - | ||
![]() J422DD-18L Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 1130 Ω | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-18L | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | DPDT | - | 18 V | 0.017 A | - | 14.5 V | 14.5 V | - | 4 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | - | ||
![]() 892H-1CH-F-S-12VDC Song Chuan | In Stock | - | - | - | - | 8 g | 5 | Silver Tin Oxide | - | - | - | - | 12 V | 360 Ω | - | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | - | Song Chuan Precision Company | 892H-1CH-F-S12VDC | 892 | - | - | - | - | 85 °C | -40 °C | - | Contact Manufacturer | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | CSA; TUV; UL; VDE | - | 20 mm | - | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | AC | LATCHED | - | DC | 5 | - | 1000 Vrms | Random | 4000 Vrms | - | - | SPDT | - | 19.2 V | - | 1 FORM C | 9.6 V | 0.6 V | - | - | 0.0037 inch | - | - | - | - | - | - | - | - | - | 16 mm | - | ||
![]() J422DD-12WL Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 500 Ω | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-12WL | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | DPDT | - | 12 V | 0.026 A | - | 10 V | 10 V | - | 4 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | - | ||
![]() J422DD-12WM Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 500 Ω | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-12WM | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | DPDT | - | 12 V | 0.026 A | - | 10 V | 10 V | - | 4 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | - | ||
![]() ER116CZ-5B/Q Teledyne Relays | In Stock | - | - | - | - | 3.12 g | 10 | - | - | - | - | - | 5 V | - | - | - | - | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | ER116CZ-5B/Q | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | 5.65 | - | No | - | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | compliant | - | - | 12.06 mm | - | 9.53 mm | 12.06mm x 9.53mm x 6.99mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | - | - | 0.25 A | - | 2.5 ms | - | - | - | - | 4 ms | - | - | - | - | 115 V | AC/DC | LATCHED | - | DC | - | - | - | Random | - | - | - | DPDT | - | 5.6 V | - | 2 FORM C | 4 V | 0.13 V | - | - | 0.019 inch | - | - | - | - | - | - | - | - | - | 6.99 mm | - | ||
![]() UD2-4.5SNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DD-18PL Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 1130 Ω | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-18PL | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | DPDT | - | 18 V | 0.017 A | - | 14.5 V | 14.5 V | - | 4 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | - | ||
![]() M39016/21-023L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MZF-5HG-K-U Fujitsu | In Stock | - | - | - | - | 3.5 g | 5 | Silver Palladium | GOLD | - | - | - | 5 V | 56 Ω | - | - | 500000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Semiconductor Limited | MZF-5HG-K-U | - | - | - | - | - | 55 °C | -30 °C | - | Obsolete | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | CSA; UL | - | 15.4 mm | - | 11.4 mm | 15.4mm x 11.4mm x 11mm | 100 mΩ | 1000000000 Ω | 1 A | PLASTIC SEALED | 60 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | 6 ms | - | - | - | - | 3 ms | - | - | - | - | 120 V | AC/DC | LATCHED | - | DC | 5 | - | 500 Vrms | Random | 500 Vrms | - | - | SPDT | - | - | - | 1 FORM C | 3.5 V | 0.25 V | - | - | 0.0031 inch | - | - | - | - | - | - | - | - | - | 11 mm | - | ||
![]() 708-AG1D TE Connectivity / Augat | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | BERYLLIUM COPPER | - | - | TYCO ELECTRONICS AMP | - | TE Connectivity | 708-AG1D | 700 | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.42 | - | Yes | - | - | - | - | - | e4 | - | EAR99 | - | - | 8536.69.40.40 | - | - | unknown | - | - | - | 8 | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | - | - | DIP8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422D-5PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | ||
![]() 782XBX2M4L-110D Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | 782XBX2M4L-110D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF30-30-00-14 ABB Control | In Stock | - | - | - | - | - | - | - | - | cULus | - | 250 TO 500 | - | - | - | - | - | - | - | No | ABB | AF30-30-00-14 | - | 20HP | - | Din-Rail | -40C to 70C | - | - | - | - | 45(mm) | No | - | - | - | - | Unsealed | Terminal type: Screw terminals | - | - | - | - | Screw | - | Contactor Relay | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 50(A) | - | 3 FORM B | - | Contactors | - | - | - | 250-500 VAC/VDC | Electronic | - | - | - | - | - | - | - | - | - | - | 250 TO 500 | - | - | - | - | - | - | - | - | - | 3PST-NC | - | - | - | - | - | - | - | - | No | - | None | - | 600(V) | 86(mm) | - | - | - | - | 86(mm) |