- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | Approvals | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Contact Rating | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Device Socket Type | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Device Type Used On | Input Switching Control Type | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Terminal Length | Input Voltage | Coil Termination | Contacts | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J422DDM-18L Teledyne Relays | In Stock | - | - | - | - | - | - | 3.09 g | 10 | - | 18 V | 1130 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DDM-18L | - | - | - | 125 °C | -65 °C | - | Active | - | 5.57 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | compliant | - | - | 9.4 mm | - | - | 9.4mm x 10.11mm | 150 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | - | - | 0.25 A | - | 2 ms | - | - | - | - | - | - | - | - | - | 115 V | AC/DC | - | DC | - | Random | - | DPDT | 24 V | - | - | 2 FORM C | 14.5 V | - | - | - | 0.0094 inch | - | - | - | - | - | - | 10.11 mm | ||
![]() J422DD-6WM Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 97 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DD-6WM | - | - | - | 125 °C | -65 °C | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | - | - | DPDT | 6 V | - | 0.063 A | - | 5.5 V | 5.5 V | - | 4 ms | - | - | - | - | - | - | - | 7.11 mm | ||
![]() HRM2-SDC12V Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 200 Ω | - | - | - | 100000 Cycle(s) | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRM2-SDC12V | - | - | - | 55 °C | -30 °C | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | TUV; UL | 29 mm | - | 12.6 mm | 29mm x 12.6mm x 20.8mm | - | - | 16 A | WATER PROOF | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 15 ms | - | - | - | - | 8 ms | - | - | - | 720 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | SPDT | 12 V | - | 0.06 A | - | 9.6 V | 0.6 V | - | - | - | - | - | - | - | - | - | 20.8 mm | ||
![]() 1-1393315-2 TE Connectivity | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | 37 Ω | - | - | - | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | 1-1393315-2 | 1393315 | - | - | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | 8.66 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.05 | compliant | - | EIA; EN; IEC; UL | 77 mm | - | 40 mm | 77mm X 40mm X 77mm | - | - | 0.8 A | DUST PROOF | 12 V | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | - | 0.8 A | - | 25 ms | - | - | - | - | 8 ms | - | - | - | 3890 mW | 12 V | AC/DC | MOMENTARY | DC | - | - | - | SPDT | 12 V | - | 0.324 A | - | 7.2 V | 1.2 V | - | - | - | - | - | - | - | - | - | 77 mm | ||
![]() EE2-3SNUX-L NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DD-5WM Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 48 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DD-5WM | - | - | - | 125 °C | -65 °C | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | - | - | DPDT | 5 V | - | 0.104 A | - | 4.5 V | 4.5 V | - | 4 ms | - | - | - | - | - | - | - | 7.11 mm | ||
![]() J422DD-18PM Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1130 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DD-18PM | - | - | - | 125 °C | -65 °C | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | - | - | DPDT | 18 V | - | 0.017 A | - | 14.5 V | 14.5 V | - | 4 ms | - | - | - | - | - | - | - | 7.11 mm | ||
![]() UB2-5NU NEC | 1854 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 706AG1D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THOMAS & BETTS CORP | Thomas & Betts | 706-AG1D | 700 | - | - | - | - | - | Transferred | - | 5.42 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.69.40.40 | unknown | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | DIP6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER432TY-5B/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | 9 | - | 5 V | 100 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | ER432TY-5B/Q | - | - | - | 125 °C | -65 °C | - | Active | - | 5.63 | - | No | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn60Pb40) | - | 8536.41.00.20 | compliant | - | - | 9.4 mm | - | - | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | - | - | 0.25 A | - | 4 ms | - | - | - | - | 7.5 ms | - | - | - | - | 115 V | AC/DC | LATCHED | DC | - | Random | - | DPDT | 7.5 V | - | - | 2 FORM C | 3.6 V | - | - | - | 0.019 inch | - | - | - | - | - | - | 9.52 mm | ||
![]() ER114DZM4-5B/Q Teledyne Relays | In Stock | - | - | - | - | - | - | 2.8 g | 9 | - | 5 V | 50 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | ER114DZM4-5B/Q | - | - | - | 125 °C | -65 °C | - | Active | - | 5.63 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | compliant | - | - | 9.53 mm | - | 9.53 mm | 9.53mm x 9.53mm x 7.62mm | 110 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | - | - | 0.25 A | - | 2 ms | - | - | - | - | 4 ms | - | - | - | - | 115 V | AC/DC | LATCHED | DC | - | Random | - | DPDT | 5.8 V | - | - | 2 FORM C | 3.5 V | 0.14 V | - | - | 0.019 inch | - | - | - | - | - | - | 7.62 mm | ||
![]() J422DD-5M Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 48 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DD-5M | - | - | - | 125 °C | -65 °C | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | - | - | DPDT | 5 V | - | 0.104 A | - | 4.5 V | 4.5 V | - | 4 ms | - | - | - | - | - | - | - | 7.11 mm | ||
![]() J422DD-5WL Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 48 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422DD-5WL | - | - | - | 125 °C | -65 °C | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | compliant | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | - | - | DPDT | 5 V | - | 0.104 A | - | 4.5 V | 4.5 V | - | 4 ms | - | - | - | - | - | - | - | 7.11 mm | ||
![]() UB2-12NU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J255-6L/Q Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 63 Ω | - | - | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J255-6L/Q | - | - | - | 125 °C | -65 °C | LEAD FREE | Active | - | 5.77 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | compliant | - | MIL-PRF-39016/45 | 20.57 mm | - | 10.41 mm | 20.57mm x 10.41mm x 10.41mm | - | - | 2 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 0.15 A | - | 7 ms | - | - | - | - | - | - | - | - | 570 mW | 115 V | AC/DC | LATCHED | DC | - | - | - | DPDT | 6 V | - | 0.095 A | - | 4.5 V | 1.3 V | - | - | - | - | - | - | - | - | - | 10.41 mm | ||
![]() 2071507-1 TE Connectivity | 6000 | - | - | - | PCB Mount | - | - | - | - | - | - | 320 Ohms | 10A | Silver Tin Oxide (AgSnO) | - | - | - | 100 | - | - | - | - | - | PCB Mount | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 0.412264 oz | - | Tray | OJT | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10 A | Solder Pin | - | - | - | - | - | 12 VDC | Non-Latching | 250 VAC | - | - | - | - | 450 mW | 450mW | - | - | - | - | - | - | 10A | - | - | SPST | - | - | - | - | Power Relays | - | - | - | - | - | 15.2 mm | 18.2 mm | 10.2 mm | - | ||
![]() RJ22S-CD-D12 IDEC | 16 |
| - | Socket | - | - | - | - | - | CE, CSA | - | 271 Ohms | - | Silver Nickel (AgNi) | 1A | - | Plastic | 1 | - | - | RJ22S-CD-D12 | - | DIN Rail | Panel Mount | - | - | - | - | DPDT | - | Yes | - | - | 250 V | - | RJ | - | Screw Terminals | - | Compact | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 1 A | Plug In | - | Blade Plug-In | - | - | - | - | Non-Latching | 250 VAC, 125 VDC | 44.2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | Power Relays | - | - | DC12V | Plug In | DPDT | 27 mm | 31.1 mm | 12.7 mm | - | ||
![]() JS1-B-18V-6K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | ||
![]() SCL-D-DPDT-24VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | 6200 | - | - | - | - | - | Panel Mount | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 1.234589 oz | - | - | SCL | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | - | - | - | - | - | 24 VAC | Non-Latching | 240 VAC, 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | ||
![]() SCL-D-DPDT-120VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | - | - | SCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - |