- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Case colour | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connectable conductor cross section solid-core | Connections | Contact Current | Contact Materials | Contact Rating | Content | Degree of protection (IP) | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Fall time | For Use With | For Use With/Related Products | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material contact | Material of contact surface | Max. operating voltage | Max. temperature | Maximum Switching Current | Mfr | Min. operating voltage | Min. temperature | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Rated current In | Relay Contact Form | Resistance (coil) | Risk Rank | RoHS | Samacsys Description | Switching current (max.) | Switching voltage (max.) | Transparent | Type of electric connection | Unit Weight | Voltage Rated | Voltage type for actuating | Voltage, Rating | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Accessory Type | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Isolation Voltage | Connection Method | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Coil Voltage(AC)-Max | Features | Compliance | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | IP Rating | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APF30306 Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | NO | 5 | - | - | - | - | - | - | - | - | - | 212Ohm | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | APF | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 170mW | - | - | - | - | UL; VDE | PC Pin | - | - | 28mm | - | - | - | - | - | WATER PROOF | - | - | 250V | - | 6A | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 6A | - | 8ms | 6VDC | Non Latching | 250VAC -Max | 28.3mA | 4ms | - | 4.2VDC | - | - | 170mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() HC2-HTM-AC240V Panasonic Electric Works | 20 | - | Datasheet | - | - | Chassis Mount, Flanges | Chassis Mount | - | - | 8 | 30g | - | - | - | - | - | - | 240V | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | Obsolete | Not Applicable | Plug | - | - | - | 70°C | -50°C | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 7A | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 10ms | - | 192VAC | 7A | - | 1.2W | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LKS1AF-5V Panasonic Electric Works | 3987 | - | Datasheet | - | - | Through Hole | Through Hole | - | - | 4 | 12g | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | LK-S | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 250mW | BOX | 11mm | - | - | CSA; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | 277V | - | - | - | - | - | - | - | - | - | 277V | - | 5A | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5A | 5A@277VAC | 15ms | 5VDC | Non Latching | 277VAC -Max | 50mA | 5ms | - | 3.5VDC | - | 250mW | 250mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 24mm | 11mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() K43C234 TE Connectivity Aerospace, Defense and Marine | 2328 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | PCB | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kV | - | - | - | - | - | 1999 | - | - | Active | - | - | EAR99 | - | 70Ohm | 125°C | -55°C | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | WIRE | 25A | - | - | - | SPDT | 10kV | 25A | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | 171.43mA | - | - | - | - | - | - | - | - | AC/DC | MOMENTARY | 12V | - | - | 10kV | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SZR-LY4-N1-AC220V Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Socket, Socketable | Socketable | - | - | 14 | 35g | - | - | - | - | - | - | 220V | - | 6.7kOhm | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | SZR-LY | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 176V, COIL RELEASE VOLTAGE(AC): 66V, WITH LED INDICATOR | - | - | - | 28mm | - | 10A | CE; UL | Plug In | - | 250V | - | - | - | 50mOhm | - | - | - | - | - | 250V | - | 10A | - | - | - | 4PDT | 125V | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 10A@250VAC | 25ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 13.8mA | 25 ms | - | 176VAC | - | 1.1W | 2.5W | 66VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | 41.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RXG23BD Schneider Electric | 26 |
| - | - | - | - | Socketable | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | 1100Ω | - | - | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | IP40 | - | - | 10 | - | - | - | - | - | Schneider Electric | - | Other | Other | - | - | - | Schneider Electric | - | - | Panel Mount | 5 | 2 | 0 | 0 | - | - | - | - | Box | - | - | Active | 24 - 24 | - | - | - | - | Details | - | - | - | - | Flat plug-in connection | - | - | DC | - | No | -40°C ~ 70°C | - | - | Harmony | - | - | - | - | - | Harmony | - | - | - | Interface | - | Relays | - | - | 28.8 | - | 5 A | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 5 A | Push-In | DPDT (2 Form C) | General Purpose | Plug In | Industrial Relays | - | - | 20 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | - | 20 ms | - | - | 5 A | - | 530mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | DPDT | - | - | - | Industrial Relays | - | - | Lighted Indicator | - | - | Industrial Relays | Plug Pin | - | - | IP40 | 34.5 | 13mm | 13 | - | - | - | - | - | - | ||
![]() G4W-2212P-US-TV5-HP-DC24 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | DIP | - | 6 | 29g | - | - | - | - | - | - | 250V | - | 720Ohms | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 1998 | G4W | - | Active | Not Applicable | PC Pin | - | - | - | 55°C | -25°C | - | - | - | - | - | 19.5mm | - | - | - | PC Pin | - | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 10A | - | - | - | DPST | 125V | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | - | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 5ms | - | 19.2VDC | 10A | - | 800mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | - | ||
![]() JTV1AS-TMP-24V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | 576Ohm | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2000 | JT-V | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 1W | - | - | - | - | UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | 32.2mm | - | - | 50mOhm | 100000000Ohm | - | - | - | - | 277V | - | 30A | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30A@277VAC | 15ms | 24VDC | Non Latching | 277VAC -Max | 41.7mA | 10ms | - | 18VDC | 20A | - | - | 2.4VDC | - | AC | LATCHED | 24V | DC | - | - | - | Sealed - Fully | 1200 Vrms | Random | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | - | 27.4mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ALDP105 Panasonic | 12600 |
| - | - | - | - | PCB Mount | - | - | - | 4 g | 4 | Silver Nickel | ALDP10 | Panasonic Industrial Devices | - | 5V DC | - | 5 V | 125ohm | - | Solder pins | 5A | Silver Nickel | 5 A/277 VAC, 3 A/30 VDC | 1pc(s) | - | (L x W x H) 20.5 x 7.2 x 15.3 mm | 200000 Cycle(s) | 50 | 10ms | - | - | PANASONIC CORP | - | Panasonic | ALDP105 | - | - | - | +85°C | 5 A | Panasonic Electric Works | - | -40°C | Through Hole | - | - | - | - | - | - | 85 °C | -40 °C | Tube | - | Active | Active | - | - | - | 125Ω | 1.33 | Details | PANASONIC ELECTRIC WORKS - ALDP105 - RELAY, SPST-NO, 277VAC, 30VDC, 5A | 5A | 277V AC | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | - | LD-P | - | - | - | - | EAR99 | ALDP105 | - | - | - | - | - | Relays | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 20.5 mm | 7.2 mm | 20.5mm x 7.2mm x 15.3mm | 100 mΩ | 1000000000 Ω | - | - | - | - | - | SOLDER | - | 5 x 10<sup> 6</sup> cycles | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | 5 A | - | 10 ms | 5V dc | Non Latching | 277 VAC, 30 VDC | 40 mA | 10 ms | - | 3.75 VDC | 5 A | 90 W, 1.385 kVA | - | 0.25 VDC | 277 V | AC | - | - | DC | 4 | - | - | - | 750 Vrms | Random | Class E | 4000 Vrms | - | 40mA | SPST | 6.5 V | SPST | 1 FORM A | 3.75 V | 0.25 V | Power Relays | - | - | - | - | 0.0034 inch | General Purpose Relays | Solder Pin | - | - | - | 15.3mm | 20.5mm | 7.2mm | 15.3 mm | - | - | - | - | - | ||
![]() AHN22324 Panasonic Electric Works | 7530 | - | Datasheet | - | - | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.09kOhm | - | - | - | Silver Nickel (AgNi) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | AHN | - | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | WITH DIODE AND LED INDICATION | - | - | BOX | - | - | - | UL; VDE | Plug In | - | - | 29mm | 13 mm | - | - | - | 5A | - | - | - | 250V | - | 5A | - | - | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 5A | 5A@250VAC | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 20ms | 5A@30VDC | 16.8VDC | - | 530mW | 530mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SCL-DPNO-C1-12 VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 Ohms | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO) | - | - | Details | - | - | - | - | - | 1.234589 oz | - | - | - | - | - | - | - | SCL | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | - | - | - | - | - | - | - | 12 VDC | Non-Latching | 240 VAC, 28 VDC | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | - | - | - | - | - | ||
![]() 735-2A-C-T-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 80 g | 8 | Silver Tin Oxide | - | - | - | - | - | 24 V | 472 Ohms | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | 6200 | - | - | - | SONG CHUAN PRECISION CO LTD | - | - | 735-2A-C-T24VDC | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 50 °C | -30 °C | - | - | Contact Manufacturer | - | - | - | 2 Form A (DPST-NO) | - | 5.57 | Details | - | - | - | - | - | 2.821917 oz | - | - | - | - | - | - | - | 735 | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | - | - | - | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | - | 28 V | - | SOLDER | - | - | - | - | - | - | 20 A | Solder Pin | - | - | - | - | 20 A | - | 25 ms | 24 VDC | Non-Latching | 240 VAC, 28 VDC | 51 mA | 20 ms | - | - | - | - | - | - | 240 V | AC/DC | LATCHED | - | DC | 8 | - | - | - | 1000 Vrms | Random | - | 1600 Vrms | - | - | DPST | 31.2 V | - | 2 FORM A | 19.2 V | 2.4 V | Power Relays | - | - | - | - | 0.088 inch | - | Solder Pin | - | - | - | 47.5 mm | 38 mm | 34.8 mm | 47.5 mm | - | - | - | - | - | ||
![]() 812H-1A-S-B-24D Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 kOhms | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | Details | - | - | - | - | - | 0.352740 oz | - | - | - | - | - | - | - | 812 | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | Solder Pin | SPDT (1 Form C) | - | - | - | - | - | - | 24 VDC | Non-Latching | 277 VAC | 15 mA | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | UR, CSA | - | - | Solder Pin | - | - | - | 16.3 mm | 21 mm | 16 mm | - | - | - | - | - | - | ||
![]() 735-3C-F-C1-240VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 80 g | 12 | Silver Tin Oxide | - | - | - | - | - | 240 V | 7.2 kOhms | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | 200 | - | - | - | SONG CHUAN PRECISION CO LTD | - | - | 735-3C-F-C1-240VAC | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | 50 °C | -30 °C | - | - | Contact Manufacturer | - | - | - | 3 Form C (3PDT-NO, NC) | - | 5.57 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | 735 | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | - | - | - | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | - | 28 V | - | QUICK CONNECT | - | - | - | - | - | - | 20 A | Quick Connect | 3PDT (3 Form C) | - | - | - | 20 A | - | 25 ms | 240 VAC | Non-Latching | 240 VAC, 28 VDC | - | 20 ms | - | - | - | 1.5 W | - | - | 120 V | AC/DC | LATCHED | - | AC | - | - | - | - | 1000 Vrms | - | - | 1600 Vrms | - | - | 3PDT | - | - | 3 FORM C | - | - | Power Relays | - | 264 V | - | - | 0.088 inch | - | Quick Connect | 204 V | 72 V | - | 69.85 mm | 38 mm | 34.8 mm | 47.5 mm | - | - | - | - | - | ||
![]() 976XAXH-24DC Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 kOhms | - | - | - | Silver Alloy (Ag) | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 76EURCPCX-17 | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | Solder Pin | SPDT (1 Form C) | - | - | - | - | - | - | 24 VDC | Non-Latching | 300 VAC | - | - | - | - | - | 0.53 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Solder Pin | - | - | - | 25.5 mm | 29.5 mm | 13 mm | - | - | - | - | - | - | ||
![]() RZM040W Schneider | 70 |
| - | - | - | - | - | - | - | - | 3g | - | - | - | Schneider Electric | Anthracite (matt) | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | 10 | - | RSZ Series Relay Sockets | Harmony RSZ, Harmony RGZ Socket | - | - | Schneider Electric | - | - | - | 230V DC | - | - | Schneider Electric | 6V DC | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | 6 - 230 | - | - | - | - | - | - | - | - | - | - | 0.504594 oz | - | AC/DC | - | - | - | - | - | RZM040 | - | - | - | - | - | RZM040W | - | - | - | Industrial | - | Relays | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | + diode | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303-1AH-C-D1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Song Chuan | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | Song Chuan | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.465616 oz | - | - | - | - | - | - | - | 303 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABE7R16T111 Schneider Electric | 789 |
| - | - | - | - | DIN Rail | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | 0.324 - 0.324 | - | - | - | - | - | - | - | - | 1 | - | Advantys ABE7 Telefast Pre-Wired System | - | - | Other | Schneider Electric | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | 0.5 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | -5°C ~ 60°C | - | - | Modicon ABE7 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Base | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | Terminal Block Interface Modules | - | - | - | 19 ~ 30VDC | Non Latching | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | Lighted Indicator | - | - | Terminal Block Interface Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 507HN-1AC-F-S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.087 kOhms | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 507HN1ACFS24VDC | - | - | - | - | 1 Form A (SPST-NO) | - | - | Details | - | - | - | - | - | 0.352740 oz | - | - | - | - | - | - | - | 507 | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 A | Solder Pin | - | - | - | - | - | - | - | 24 VDC | Non-Latching | 277 VAC | 22 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Solder Pin | - | - | - | 15.7 mm | 29 mm | 12.5 mm | - | - | - | - | - | - | ||
![]() 735-1C-C3-240VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 80 g | 5 | Silver Tin Oxide | - | - | - | - | - | 240 V | 7.2 kOhms | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | 200 | - | - | - | SONG CHUAN PRECISION CO LTD | - | - | 735-1C-C3-240VAC | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | 50 °C | -30 °C | - | - | Contact Manufacturer | - | - | - | 1 Form C (SPDT-NO, NC) | - | 5.11 | Details | - | - | - | - | - | 2.821917 oz | - | - | - | - | - | - | - | 735 | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | - | - | - | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | - | 28 V | - | QUICK CONNECT | - | - | - | - | - | - | 20 A | Quick Connect | - | - | - | - | 20 A | - | 25 ms | 240 VAC | Non-Latching | 240 VAC, 28 VDC | - | 20 ms | - | - | - | - | - | - | 240 V | AC/DC | LATCHED | - | AC | - | - | - | - | 1000 Vrms | - | - | 1600 Vrms | - | - | SPDT | - | - | 1 FORM C | - | - | Power Relays | - | 264 V | - | - | 0.088 inch | - | Quick Connect | 204 V | 72 V | - | 47.6 mm | 64.26 mm | 34.8 mm | 47.5 mm | - | - | - | - | - |