- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Contact Rating | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Pick-Up Voltage | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Product | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Product Length | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC4-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In, Socketable | Socketable | - | - | - | 14 | 30g | - | - | - | - | - | - | - | 40Ohm | - | Silver Nickel (AgNi) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | - | 250V | - | 5A | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 5A | 5A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | - | AC | MOMENTARY | - | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RPM23F7 Schneider Electric | 13 |
| - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | 4.43 kOhms | - | Silver Nickel (AgNi) | - | - | - | 10 | - | - | Schneider Electric | - | - | - | Schneider Electric | - | - | Socket | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1.269863 oz | - | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | Harmony Relay | - | - | - | - | - | - | Relays | - | - | - | - | 15 A | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Plug Pin | DPDT (2 Form C) | General Purpose | - | Industrial Relays | - | - | 20 ms | 120VAC | Non Latching | 250VAC, 28VDC - Max | 27.1 mA | 20 ms | - | 96 VAC | 15 A | - | - | 18 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | Lighted Indicator | - | - | Industrial Relays | Plug Pin | - | - | - | IP40 | - | 39 mm | 27 mm | 21 mm | - | - | - | - | - | - | ||
![]() PSR-SPP-24DC/ESP4/2X1/1X2 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/21-043M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RK1A5DC Omron | In Stock | - | - | - | - | - | PCB Mount | - | - | - | - | 17 g | - | Silver Alloy | - | - | - | - | 5 V | 30 (Set Coil) Ω, 42 (Reset Coil) Ω | - | - | - | 1800 Cycle(s) | - | - | OMRON CORP | - | OMRON Corporation | G2RK-1A5DC | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Active | - | - | - | - | - | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Power | - | 8536.41.00.20 | - | - | - | 13mm | unknown | - | - | - | - | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | Through Hole | - | 10 A | - | 20 ms | 5V dc | - | - | - | 20 ms | - | - | - | - | - | - | 250 V | AC/DC | - | - | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | 5A | - | SPST | - | 5.5 V | SPST | - | 1 FORM A | 3.5 V | 3.5 V | - | - | - | 0.004 inch | - | - | - | - | - | - | - | - | 25.5mm | 29mm | - | 25.5 mm | - | - | - | - | - | ||
![]() UA2-4.5NJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RK1A12DC Omron | In Stock | - | - | - | - | - | PCB Mount | - | - | - | - | 17 g | - | Silver Alloy | - | - | - | - | 12 V | 170 (Set Coil) Ω, 240 (Reset Coil) Ω | - | - | - | 1800 Cycle(s) | - | - | OMRON CORP | - | OMRON Corporation | G2RK-1A12DC | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Active | - | - | - | - | - | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Power | - | 8536.41.00.20 | - | - | - | 13mm | unknown | - | - | - | - | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | Through Hole | - | 10 A | - | 20 ms | 12V dc | - | - | - | 20 ms | - | - | - | - | - | - | 250 V | AC/DC | - | - | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | 5A | - | SPST | - | 13.2 V | SPST | - | 1 FORM A | 8.4 V | 8.4 V | - | - | - | 0.004 inch | - | - | - | - | - | - | - | - | 25.5mm | 29mm | - | 25.5 mm | - | - | - | - | - | ||
![]() G2R24AC120BYOMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 kOhm | - | Silver | - | - | - | - | - | - | - | - | 184 V | - | - | 36 Vac | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | DIP | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH1B-UAC12V IDEC | In Stock | - | - | - | - | Socket | - | - | - | - | 5 | 24 g | - | - | - | - | - | 12 V | - | 76.8 Ohms | 10A | Silver Cadmium Oxide (AgCdO) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Details | - | - | - | - | - | - | - | - | RH | - | - | - | - | Quick Connect | - | Compact | - | 50 °C | -25 °C | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 V | - | 10 A | - | DPDT, SPDT | 30 V | 10 A | Solder Pin | - | General Purpose | - | - | - | - | 20 ms | 12 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | - | - | 35.6 mm | 27.5 mm | 14 mm | - | - | - | No SVHC | - | - | ||
![]() 792XDX3M4L-12D Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | 160 Ohms | - | Silver Alloy (Ag) | - | - | Plastic | 10 | - | - | - | C924012M | - | - | - | - | Plug In | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | - | - | - | 1.305137 oz | - | - | Bulk | - | 792 | - | - | - | - | .110 in. Flat Blade | - | Cube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Plug In | 4PDT (4 Form C) | - | - | - | - | - | - | 12 VDC | Non-Latching | 300 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Plug In | 4PDT | - | - | IP40 | - | 27.9 mm | 52.1 mm | 21 mm | - | - | - | - | - | - | ||
![]() HC4-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | 14 | 30g | - | - | - | - | - | 24V | - | 480Ohm | - | Silver Nickel (AgNi) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | - | BOX | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | - | 250V | - | 5A | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 5A | 5A@250VAC | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RH3B-ULDC24V IDEC | 163 | - | Datasheet | 4 Weeks | - | Socket | Socketable | - | - | - | 11 | 50g | - | - | - | - | - | - | - | 400Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2001 | RH | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 1.5W | - | 28mm | - | 10A | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | - | - | - | - | - | - | - | - | 110V | - | 10A | - | 3PDT | 30V | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | - | 25ms | 24VDC | Non Latching | 120VAC 30VDC -Max | 60mA | - | - | 19.2VDC | - | - | - | 2.4VDC | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | 35.6mm | - | 31mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 8501XO40V02Y414 Schneider Electric | In Stock | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 71°C | - | - | Square D NEMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NO (4 Form A) | General Purpose | - | - | - | - | 15 ms | 120VAC | Non Latching | 600VAC - Max | - | 16 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-B3SA009Z Fujitsu | In Stock | - | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | 0.85 g | 8 | Silver Nickel | GOLD | - | Fujitsu | - | 9 V | 579 Ohms | - | Silver Nickel (AgNi) with Gold Plating | 0.5 A | 100000 Cycle(s) | - | 50 | FUJITSU LTD | - | Fujitsu | FTR-B3SA009Z | - | 1 A | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 2.27 | Details | Yes | - | - | 0.029983 oz | - | - | Tube | - | FTR-B3 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | Relays | - | TUBE | - | compliant | - | - | CSA; EN; IEC; UL | - | - | - | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.45mm | 75 mΩ | 1000000000 Ω | 2 A | PLASTIC SEALED | - | 220 V | - | SOLDER | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | High Frequency Relays | 2 A | - | 3 ms | 9 VDC | Non-Latching | - | 28.09 mA | 3 ms | - | - | - | 140 mW | 140 mW | - | 250 V | AC/DC | MOMENTARY | 0.6 dB | - | DC | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | - | 9 V | - | 0.016 A | 2 FORM C | 6.75 V | 0.9 V | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | 5.45 mm | - | - | - | - | - | ||
![]() J422DDM-5L Teledyne Relays | In Stock | - | - | - | - | - | - | TO-5 | - | - | - | - | - | - | - | - | - | - | - | 48(ohm) | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Through Hole | -65C to 125C | - | - | - | - | - | 4.5VDC | 9.4(mm) | - | No | Latching Double Coil | - | - | - | - | HERMETIC SEAL | - | - | 28(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | - | - | - | - | 2(ms) | - | - | - | 104.2(mA) | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 115(V) | - | 9.4(mm) | - | - | - | - | - | 7.11(mm) | - | - | - | ||
![]() G7J2A2BB24DC Omron | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 288Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G7J | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 34.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Screw | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 51.5mm | - | - | - | - | - | - | - | ||
![]() G2R-1A12DC Omron | In Stock | - | - | - | - | - | PCB Mount | - | - | - | - | 17 g | - | Silver Alloy | - | - | - | - | 12 V | 275 Ohm | - | Silver | - | 1800 Cycle(s) | - | - | OMRON CORP | - | OMRON Corporation | G2R-1A12DC | 184 V | - | - | 1.8 Vdc | Through Hole | - | - | 70 °C | -40 °C | - | - | Active | - | - | - | - | Non-Latching | - | 5.55 | - | Yes | - | Dust Cover | - | - | -40 to 70 °C | - | - | G2R-1 | - | - | - | - | - | EAR99 | Power Relay | - | - | - | Power | - | 8536.41.00.20 | - | - | - | 13mm | compliant | - | - | - | - | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | - | 30 V | - | SOLDER | - | 1 | - | - | - | - | - | - | Through Hole | - | 10 A | - | 15 ms | 12V dc | - | - | 3.8 mA | 5 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | 10A | - | SPST | SPST-NO | 13.2 V | SPST | - | 1 FORM A | 8.4 V | 1.8 V | - | - | - | 0.004 inch | - | - | - | - | 29 mm | - | - | - | 25.5mm | 29mm | - | 25.5 mm | - | - | - | - | - | ||
![]() H-18 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 days ago) | Panel | Panel Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | 225Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | KILOVAC | - | Active | 1 (Unlimited) | - | Solder, Turret | EAR99 | - | 250Ohm | - | - | - | RF RATED; SWITCH FUNCTION SPDT AND DPDT ALSO AVAILABLE | - | - | - | - | - | - | - | - | - | Solder Turret | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | DPDT, SPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 15ms | 26.5VDC | Non Latching | 8000VDC -Max | 106mA | - | - | 16VDC | 10A | - | - | 1VDC | - | AC/DC | MOMENTARY | - | 26.5V | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2909512 Phoenix Contact | 30 |
| Datasheet | 5 Weeks | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2017 | PLC-RSC | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 7ms | 230VAC/DC | Non Latching | 250VAC 250VDC -Max | 4.5mA | 10ms | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALZ51F09W Panasonic Electric Works | 39 |
| - | 20 Weeks | - | Through Hole | Through Hole | - | - | - | 6 | 12g | - | - | - | - | - | - | - | 203Ohm | - | Silver Tin Oxide (AgSnO) | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | - | - | - | BOX | - | unknown | - | - | UL; VDE | PC Pin | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | - | 440V | - | 16A | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15ms | 9VDC | Non Latching | 440VAC -Max | 44.4mA | 5ms | - | 6.3VDC | - | - | 400mW | 0.9VDC | - | AC | MOMENTARY | - | 9V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | - |