- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | End Contact Material | Manufacturer Package Identifier | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rad Hardened | Rated control supply voltage at DC | Risk Rank | Rohs Code | Samacsys Description | Turn Off Delay Time | Type of electric connection | Voltage Rating (AC) | Voltage Rating (DC) | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Switching Capacity | Features | Terminal Length | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2903322 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | 9.23kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 15ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 13mA | 20ms | - | - | 8.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DK1A1B-5V Panasonic Electric Works | 6200 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | DIP | 6 | 6g | - | - | - | - | - | 125Ohm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2000 | DK | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | Gold Flash (Au) | - | - | - | RELEASE TIME WITHOUT DIODE | - | 200mW | 125V | BOX; TUBE | - | 15mm | - | 8A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | 20mm x 15mm x 10mm | - | - | 8A | - | 250V | - | 8A | - | DPST, SPST | 125V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | 8A | 8A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 40mA | 8ms | - | 3.5VDC | - | 200mW | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | 2 kW | - | - | 10mm | 20mm | 15mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SP2-DC3V Panasonic Electric Works | 2642 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | 8 | 50g | - | - | - | - | - | 30Ohm | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Tube | 2003 | SP | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | BOX | - | - | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 50mm | - | 25.6 mm | 50mm x 25.6mm x 20.5mm | - | - | 10A | - | 250V | - | 15A | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 15A@250VAC | 30ms | 3VDC | Non Latching | 250VAC 30VDC -Max | 100mA | 20ms | 10A@30VDC | 2.1VDC | - | 300mW | 300mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW2ASN-B-DC5V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | 6 | 13g | - | - | - | - | - | 47Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2003 | JW | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | 5A | - | DPST | 30V | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | - | 3.5VDC | - | - | 530mW | 0.5VDC | - | - | - | 5V | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ23005 Panasonic Electric Works | 10 | - | - | 10 Weeks | PCB, Through Hole | Through Hole | - | 5 | 14g | - | - | - | - | - | 100Ohm | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 250mW | - | BOX | - | - | - | 16A | UL; VDE | PC Pin | 250V | VDE, cULus | 29mm | - | - | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | - | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 50mA | 10 ms | - | 3.5VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 5V | DC | - | - | Sealed - Flux Protection | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | 13mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 2903682 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Plug-In | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | Plug | - | - | 70°C | -40°C | - | - | - | - | - | - | - | 27.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2e+07 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.6mm | 21.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SP2-L2-DC12V Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Plug-In, Socketable | Socketable | - | 10 | 50g | - | - | - | - | - | 480Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2004 | SP | - | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | BOX | - | 25.6mm | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | 50mm x 25.6mm x 20.5mm | - | - | - | - | 250V | - | 15A | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 15A@250VAC | 30ms | 12VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 25mA | 20 ms | - | 8.4VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | 50mm | 25.6mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() S2EB-3V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | 12 | 8g | - | - | - | - | - | 45Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~65°C | Tube | 2003 | S | - | - | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | BOX | - | - | - | - | - | PC Pin | - | - | 28mm | - | - | - | - | - | - | - | 250V | - | - | - | 4PST, DPST | 48V | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | General Purpose | - | - | - | 15ms | 3VDC | Non Latching | 250VAC 48VDC -Max | 66.7mA | 10ms | 3A@48VDC | 2.1VDC | 4A | 200mW | 200mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 36.11.9.024.4011 Finder | In Stock | - | Datasheet | - | PCB | PCB Mount | - | - | - | 5 | SILVER TIN OXIDE | - | - | 24 V | 1.6 kΩ | 10A | Silver, Tin | 50000 Cycle(s) | FINDER SPA | Finder | 36.11.9.024.4011 | 10 | 1 | 0 | 0 | 85 °C | -40 °C | Active | No | 24 - 24 | 1.48 | Yes | Relay PCB SPDT miniature power 10A 24V Finder SPDT PCB Mount Non-Latching Relay, 24V dc Coil | - | PCB connection | 250 V | 24 V | DC | No | - | - | - | 36 Series | - | - | - | - | - | Through Hole | EAR99 | - | 85 °C | -40 °C | Power | - | - | - | - | - | 1.4 W | 15.5 mm | compliant | 15 A | UL; VDE | - | - | - | 19 mm | 5 | 15.2 mm | 19mm x 15.2mm x 15.5mm | - | - | - | - | - | SOLDER | - | 1 | SPDT | - | - | 10 A | - | - | - | Through Hole | 15 A | - | 10 ms | 24V dc | Non Latching | - | 15 mA | 5 ms | - | - | - | - | 360 mW | - | 250 V | AC/DC | MBB | 24 V | DC | 5 | - | - | - | 750 Vrms | Random | - | 2500 Vrms | 85 °C | - | 10 A | - | SPDT | 31.2 V | SPDT | 1 FORM C | 18 V | - | - | 0.0035 inch | 15 mm | 19 mm | 15.2 mm | 15.5 mm | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() HE2AN-Q-AC12V Panasonic Electric Works | 2894 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 6 | - | - | - | - | 12V | - | 75Ohm | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 8.4 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | - | - | BOX | - | - | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 33 mm | - | - | - | - | - | 277V | - | 25A | - | DPST | 30V | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | 25A@277VAC | 30ms | 12VAC | Non Latching | 277VAC 30VDC -Max | 138mA | 30 ms | 25A@30VDC | 8.4VAC | - | 1.7W | 1.7W | 1.8VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2966223 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Chassis, DIN Rail | DIN Rail | Module | 5 | 33.610004g | - | - | - | 24V | - | 2.67kOhm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 ms | - | - | - | - | - | -25°C~60°C | Bulk | 2010 | PLC-RSC | - | - | Active | 1 (Unlimited) | - | Screw | - | - | 60°C | -25°C | - | - | - | - | 250V | - | - | 94mm | - | 6A | - | Screw Terminal | 250V | UL | - | - | - | - | - | - | - | - | 250V | - | 6A | - | SPST | 250V | 5 ms | - | SPST-NO (1 Form A) | 24V | General Purpose | - | - | - | 5ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 9mA | 8ms | - | - | 6A | - | - | - | - | - | - | 24V | - | - | 9mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | 80mm | 6.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DE1A-9V Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | 6 | 7g | - | - | - | - | - | 405Ohm | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 25mm | - | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | - | - | 440V | - | 10A | - | SPST | 230V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 10A@250VAC | 10ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 22.2mA | 5ms | 10A@30VDC | 6.3VDC | - | - | 200mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | 6 | - | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | 2500VA@440VAC | - | 300W@230VDC | - | - | - | - | - | - | - | - | - | - | - | 12mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2900318 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | 2.67kOhm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2009 | PLC-RPT | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 4ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 9mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2903347 Phoenix Contact | 31 | - | Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | 38.33kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 12ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 6mA | 20ms | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JW1AFSN-B-DC5V-F Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | - | - | - | 47Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2003 | JW | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | 10A | - | SPST | 30V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | - | 3.5VDC | - | - | 530mW | 0.5VDC | - | - | - | 5V | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC3-HL-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 11 | 30g | - | - | - | - | - | 650Ohm | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | - | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 7A | - | 3PDT | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() JW1FSN-DC9V Panasonic Electric Works | 7300 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | 5 | 13g | - | - | - | - | - | 155Ohm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | JW | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 530mW | - | BOX | - | 12.8mm | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | 28.6mm x 12.8mm x 20.4mm | - | - | - | - | 250V | - | 10A | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 15ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 58mA | 5ms | 10A@30VDC | 6.3VDC | - | 530mW | 530mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() G6BK-1114P-US-DC12 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | - | 6 | 3.7g | - | - | G6BK-1114P-US-DC12 | - | - | 515Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2000 | G6B | e4 | yes | Active | Not Applicable | - | PC Pin | EAR99 | Silver (Ag) | - | - | - | - | - | 280mW | 125V | - | - | 10mm | unknown | 5A | CSA; UL | PC Pin | 380V | - | - | 3 | - | 20mm x 10mm x 10mm | - | - | 5A | - | 380V | - | 5A | - | SPST | 125V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 10ms | 12VDC | Latching, Dual Coil | 380VAC 125VDC -Max | 23.3mA | 10 ms | - | 8.4VDC | - | 280mW | 280mW | - | - | DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | 70°C | - | 5A | - | - | - | - | - | - | - | - | - | 9.8mm | 21mm | 10mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G6B-4BND-DC5 Omron Electronics Inc-EMC Div | 51 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 125Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2000 | G6B-4 | - | - | Active | Not Applicable | - | Screw | - | - | 55°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST, SPST | - | - | - | SPST-NO (1 Form A) x 4 | - | General Purpose | - | - | - | 10ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 35.5mA | 15ms | - | 4VDC | 5A | - | 200mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MGN1X-AC120 Omron Automation and Safety | 39 |
| Datasheet | 41 Weeks | Chassis Mount, Panel | Chassis Mount | 120 | - | - | - | - | - | 120V | - | 295Ohm | - | Silver | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~80°C | Bulk | 2002 | MGN | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 102 V | 8536.41.00.50 | 9.5W | - | - | - | 63.5mm | - | 30A | UL | Screw Terminal | 600V | UL | - | - | - | 63.5mm X 63.5mm X 55.88mm | - | - | - | - | 240V | - | 30A | - | SPST | 28V | - | - | SPST-NO (DM) (1 Form X) | - | General Purpose | - | - | 30A@240VAC | 30ms | 120VAC | Non Latching | 600VAC 28VDC -Max | 79mA | 30 ms | 30A@28VDC | 102VAC | - | 9.5W | 9.5W | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.8mm | 63.5mm | 55.9mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - |