- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | Rohs Code | Seal | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | On-State Current-Max | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Switching Capacity | Features | Coil Suppression Diode | Product Category | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APF10360 Panasonic Electric Works | 49 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 5g | - | 20.57kOhm | Silver Nickel (AgNi), Gold (Au) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | APF | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | UL; VDE | PC Pin | - | - | 28mm | - | 5 mm | 28mm x 5mm x 15mm | - | - | WATER PROOF | 250V | - | 6A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 6A | 6A@250VAC | 8ms | 60VDC | Non Latching | 250VAC -Max | 2.9mA | 4ms | - | 42VDC | - | - | 175mW | 3VDC | AC | MOMENTARY | 60V | DC | - | - | - | - | - | 6A | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() HE2AN-DC110V Panasonic Electric Works | 40 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | - | 6 | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | yes | Active | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 50mm | - | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | 277V | - | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | - | 25A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 25A@30VDC | 77VDC | - | 1.92W | 1.92W | 11VDC | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() G7L-1A-P-CB-DC24 Omron Electronics Inc-EMC Div | 23 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | - | - | 99.999994g | - | 303Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | PC Pin | - | - | 52.5mm | - | 35.5 mm | 52.5mm x 35.5mm x 47mm | - | - | - | 250V | - | 20A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20A@220VAC | 30ms | 24VDC | Non Latching | 250VAC -Max | 79mA | 30 ms | - | 18VDC | - | 1.9W | 1.9W | 3.6VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | - | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() NC4EBD-JP-DC5V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 14 | - | - | 34.7Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 25.4mm | - | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | 38.1mm x 25.4mm x 10.9mm | - | - | - | 250V | - | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | - | 2A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 144mA | 10ms | - | 4VDC | 5A | 720mW | 720mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | 10.9mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() ALF1T06 Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 40Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | ALF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 40Ohm | - | - | - | - | - | BOX | - | - | - | - | TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | 30.1mm | - | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | - | - | - | 250V | - | 25A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 25A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 15ms | - | 4.2VDC | 20A | - | 900mW | 0.6VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.3mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 8690380000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | - | 80g | - | 475Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | -40°C~50°C | Bulk | 2008 | RRD | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | WITH LED AND TEST BUTTON | - | 1.2W | - | 57mm | - | 50.5mA | - | UL; VDE | Plug In, 8 Pin (Octal) | - | CSA, VDE, cURus | - | 2 | - | 35.5mm x 35.5mm x 57mm | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 400VAC -Max | - | 10ms | - | 18VDC | 10A | - | 1.2W | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | 0.051A | - | - | Lighted Indicator, Test Button | - | - | - | 35.5mm | 35.5mm | 35.5mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() JW2ASN-DC6V Panasonic Electric Works | 20 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 13g | - | 68Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | - | - | 12.8 mm | - | - | 5A | - | 250V | - | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 5A | 5A@250VAC | 15ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 88mA | 5ms | 5A@30VDC | 4.2VDC | - | - | 530mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() G5LE-1-VDDC12 Omron Electronics Inc-EMC Div | 256 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 360Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 5ms | - | 9VDC | 10A | - | 400mW | 1.2VDC | - | - | 12V | - | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() LKQ1AF-5V-TV-5 Panasonic Electric Works | 100 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | LK-Q | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 277V | - | 5A | SPST | - | TRANSISTOR OUTPUT SSR | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 277VAC -Max | 50mA | 5ms | - | 4VDC | - | 250mW | - | 0.5VDC | - | - | 5V | - | 5A | Sealed - Flux Protection | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 25mm | 24mm | 11mm | - | - | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() G2R-1-H-DC12 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | 5 | 17g | - | 400Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | - | 1000000000Ohm | 5A | - | 380V | - | 5A | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | 5A | - | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 30mA | 5ms | - | 8.4VDC | - | - | 360mW | 1.8VDC | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | - | 0.004 inch | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() JA1B-TM-DC48V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J136CM9-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-035M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/21-046L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/20-042L Teledyne Relays | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | 1560 Ω | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/20-042L | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.11 | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | M39016 | - | - | - | - | - | - | - | - | 1 A | HERMETICALLY SEALED | - | WIRE WRAP | - | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPDT | - | 26.5 V | 0.017 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA1A-TM-AC240V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/1-030M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA1B-TMP-AC24V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412DM4-26A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF100Z-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | 390(ohm) | - | - | 1 | - | No | Teledyne Relays | - | Through Hole | - | -55C to 85C | - | - | - | 9VDC | 9.53(mm) | No | Non-Latching | - | - | HERMETIC SEAL | - | - | - | - | RF100 | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | 9 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | High Frequency Relays | - | - | 4(ms) | - | - | - | 30.77(mA) | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | No | High Frequency / RF Relays | 9.53(mm) | - | - | - | - | - | 7.37(mm) | - | - | - | - | - | - |