- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 732TN-26 Teledyne Relays | In Stock | - | - | - | - | - | TO-5 | - | - | - | - | - | - | Teledyne Relays | - | - | 3300(ohm) | Metal Alloy with Gold Plating | - | 1 | - | No | Teledyne Relays | - | 1 A | Through Hole | -55C to 85C | - | - | - | 18VDC | 10.29(mm) | No | Non-Latching | - | - | N | - | HERMETIC SEAL | 0.526067 oz | 28(V) | - | Tray | - | 732 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 9 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | - | High Frequency Relays | - | - | 6(ms) | 26.5 VDC | - | - | 8.03(mA) | - | - | - | - | 200 mW | - | - | - | - | - | 26.5 | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | - | - | - | - | 9.76(mm) | - | - | - | ||
![]() AZ2110-1A-24D American Zettler | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 40 g | 6 | Silver Cadmium Oxide | - | - | 24 V | 660 Ω | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2110-1A-24D | - | - | - | 100 °C | -55 °C | Active | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin | - | - | - | - | - | - | - | - | compliant | - | CUR; UL; VDE | - | - | - | 30.5 mm | 24.65 mm | 30.5mm x 24.65mm x 15.7mm | 20 mΩ | 1000000000 Ω | 40 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 40 A | - | 12 ms | - | - | - | - | 5 ms | - | - | - | - | 500 mW | - | 300 V | AC/DC | LATCHED | - | DC | 6 | 1500 Vrms | Random | - | 2500 Vrms | - | - | SPST | - | 36.1 V | 0.0208 A | 1 FORM A | 18 V | 2.4 V | - | - | 0.0035 inch | - | - | - | - | - | - | - | 15.7 mm | - | - | - | - | ||
![]() G8P1C4CFDC24 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G8P1ACFDC24 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J116C-26M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 732TN-5/G Teledyne Relays | 73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1-F-24V-6K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | - | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2903332 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | 120V | - | 8.8kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2014 | RIF | - | - | Active | 1 (Unlimited) | Screwless | - | - | 50°C | -40°C | - | - | - | - | - | 75mm | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 12ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 8mA | 20ms | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | 93mm | 16mm | - | - | - | - | RoHS Compliant | - | ||
![]() 2961545 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | - | - | 1.44kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | REL-MR | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 15.7mm | unknown | - | - | PC Pin | 30V | UL | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 7ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 17mA | 3ms | - | - | 16A | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | 29mm | 12.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADY12024 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | - | - | - | 5 | - | - | - | - | - | - | 2.88kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 70°C | -40°C | - | - | - | - | BOX; TUBE | - | - | - | CSA; TUV; UL | - | - | - | 20mm | - | - | - | - | - | PLASTIC SEALED | - | 380V | SOLDER | 10A | SPST | 125V | - | - | - | POWER/SIGNAL RELAY | - | - | 10A@380VAC | 10 ms | - | Latching, Dual Coil | - | 8.3mA | 8 ms | - | - | - | 200mW | - | - | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - | ||
![]() AHN21024 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | PCB, Plug-In, Socketable | Socketable | - | - | - | 8 | 17g | - | - | - | 24V | - | 1.09kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | AHN | - | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC):19.2, COIL RELEASE VOLTAGE(AC): 7.2 | - | - | - | BOX | 13mm | - | - | UL; VDE | Plug In | - | - | - | - | - | - | - | 5A | - | - | 250V | - | 5A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 15ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 37.5mA | 5ms | 5A@30VDC | 19.2VAC | - | 1.4W | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | 29mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2D-PL2-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 10 | 16g | - | - | - | - | - | 45Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 25.4mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 133mA | 10ms | - | 4.8VDC | - | 800mW | 800mW | - | - | AC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() JM1AN-P-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | - | 640Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | JM | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | - | 16 mm | - | - | - | - | - | - | 250V | - | 20A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 10ms | - | 16.8VDC | - | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HE1AN-AC24V Panasonic Electric Works | 812 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | - | 4 | 90g | - | - | - | 24V | - | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 16.8 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | - | BOX | 33mm | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | 50mm x 33mm x 35.8mm | - | - | - | - | - | 277V | - | 30A | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@277VAC | 30ms | 24VAC | Non Latching | 277VAC 30VDC -Max | 74mA | 30 ms | 30A@30VDC | 16.8VAC | - | 1.8W | 1.8W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | 35.8mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() JQ1AP-9V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | 7g | - | - | - | - | - | 405Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Active | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPST | 110V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 3A@250VAC | 20ms | 9VDC | Non Latching | 250VAC 110VDC -Max | 22.2mA | 10ms | 3A@110VDC | 7.2VDC | 10A | 200mW | 200mW | 0.45VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | ||
![]() HJ4-L-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | 34g | - | - | - | - | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | - | 900mW | BOX | - | - | - | TUV; UL | Plug In | - | - | - | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | - | - | 250V | - | 5A | 4PDT | 125V | - | - | 4PDT (4 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 5A@125VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 35mm | - | 28mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HC1-H-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 5 | 30g | - | - | - | 24V | - | 480Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | - | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HL-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 5 | 30g | - | - | - | - | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-DC12V Panasonic Electric Works | 12642 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | 160Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | - | BOX | 20.8mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | 7A | 7A@250VAC | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | - | - | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC2K-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 14 | - | - | - | - | - | - | 120Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.4mm | 21 mm | 27.4mm x 21mm x 35.2mm | - | - | - | - | - | 250V | - | 3A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | 3A | 3A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 100mA | 50ms | - | 9.6VDC | - | 900mW | 1.2W | - | - | AC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free |