- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Manufacturer Package Identifier | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Product | Switching Capacity | Contact (AC) Max Rating M Load | Features | Terminal Length | Coil Termination | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8921030000 Weidmüller | 40 |
| Datasheet | 6 Weeks | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | 777Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | -40°C~70°C | Bulk | 2008 | RCM KIT | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | 740mW | - | - | 79mm | - | 31.3mA | - | - | Screw Terminal | - | CE, EN | 75mm | 4 | - | 75mm x 28mm x 82mm | - | - | - | IP20 | - | - | - | - | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | 6A | 6A@250VAC | 15ms | 24VDC | Non Latching | 250VAC -Max | - | 10ms | - | 18VDC | - | - | 750mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 6A | - | - | - | 0.031A | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | 77mm | - | 28mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() G7L-2A-TUB-J-CB-AC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 11 Weeks | - | - | Brackets, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 12V | - | 75Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9 V , COIL RELEASE VOLTAGE(AC): 1.8 V | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 68.5mm | - | 33.5 mm | 68.5mm x 33.5mm x 47mm | - | - | - | - | - | - | 250V | - | 25A | DPST | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 30A | 30A@220VAC | 30ms | 12VAC | Non Latching | 250VAC -Max | 142mA | 30 ms | - | 9VAC | - | 2.5W | 2.5W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | 47mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() NC2D-P-DC3V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | - | - | 8 | 16g | - | - | - | - | - | 25Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | PC Pin | - | - | 25.4mm | - | 11.2 mm | - | - | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 3VDC | Non Latching | 250VAC -Max | 120mA | 10ms | - | 2.4VDC | - | 360mW | 360mW | 0.3VDC | - | AC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() ADJ23112 Panasonic Electric Works | 39 |
| - | 10 Weeks | - | - | Through Hole | Through Hole | - | - | - | 5 | 14g | - | - | - | - | - | 576Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | - | UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | - | 250V | - | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 20.8mA | 10 ms | - | 8.4VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() FTR-K3LJB012W Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 Ohms | Silver Tin Oxide (AgSnO) | - | 500 | FUJITSU LTD | - | FTR-K3LJB012W | FTR-K3L | Through Hole | - | - | - | Active | 1 Form A (SPST-NO) | 2.11 | Details | - | - | - | Tray | - | FTR-K3L | - | - | - | - | - | - | EAR99 | Latching Relay | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | - | - | - | 12 VDC | Latching | 250 VAC | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 892H-1CH-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8 g | 5 | Silver Tin Oxide | - | - | 12 V | 360 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 892H-1CH-C12VDC | 892 | - | 85 °C | -40 °C | - | Contact Manufacturer | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CSA; TUV; UL; VDE | - | - | - | 20 mm | - | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | - | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | - | AC | LATCHED | - | DC | 5 | - | 1000 Vrms | Random | - | 4000 Vrms | - | SPDT | 19.2 V | - | - | 1 FORM C | - | 9.6 V | 0.6 V | - | - | - | - | - | 0.0037 inch | - | - | - | - | 16 mm | - | - | - | - | - | - | - | ||
![]() M39016/15-091L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2-5SNJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RK25DC Omron | In Stock | - | - | - | - | - | - | PCB Mount | - | - | - | - | 17 g | - | Silver Alloy | - | - | 5 V | 30 (Set Coil) Ω, 42 (Reset Coil) Ω | - | 1800 Cycle(s) | - | OMRON CORP | OMRON Corporation | G2RK-25DC | - | - | 70 °C | -40 °C | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Power | - | 8536.41.00.20 | - | - | - | 13mm | unknown | - | - | - | - | - | - | 29 mm | - | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 5 A | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | Through Hole | 5 A | - | 20 ms | 5V dc | - | - | - | 20 ms | - | - | - | - | - | - | 250 V | AC/DC | - | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 3A | DPDT | 5.5 V | DPDT | - | 2 FORM C | - | 3.5 V | 3.5 V | - | - | - | - | - | 0.004 inch | - | 25.5mm | 29mm | - | 25.5 mm | - | - | - | - | - | - | - | ||
![]() DK1A-L2-5V-F Panasonic Electric Works | 10000 |
| - | 12 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 5 | 5g | - | - | - | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2004 | DK | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | 200mW | 125V | - | 12.5mm | - | 10A | - | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 125V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 40mA | 8ms | - | 3.5VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | 2.5 kW | - | - | - | - | 10mm | 20mm | 20mm | - | - | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() 2903326 Phoenix Contact | 39 |
| Datasheet | 7 Weeks | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 571Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 13ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 42mA | 14ms | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() NC4D-JPL2-DC12V Panasonic Electric Works | 2682 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | - | - | 16 | - | - | - | - | - | - | 90Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | - | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | PC Pin | - | - | 38.1mm | - | 25.4 mm | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | - | - | 250V | - | 4A | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | 4A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 133mA | 10ms | - | 9.6VDC | 5A | 1.6W | 1.6W | - | - | AC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1479880000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() ALE74B12 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | 720Ohm | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | 28.6mm | - | - | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 16A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 16.7mA | 25ms | - | 9VDC | - | 200mW | 200mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() FCA-410-CX8 TE Connectivity Aerospace, Defense and Marine | 2637 |
| - | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | Lead, Tin | Flanges, Horizontal | - | 410 | - | - | - | 77g | - | - | - | 115V | - | - | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | e0 | no | Active | - | 14 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -70°C | - | - | 8536.41.00.20 | - | - | - | - | - | 10A | 400Hz | - | - | - | - | 26.04mm | - | 26.04 mm | 26.04mm x 26.04mm x 25.65mm | 10mOhm | 100000000Ohm | - | HERMETICAL | Non-Compliant | 6V | - | SOLDER HOOK | 10A | 4PDT | - | 10A | - | - | POWER/SIGNAL RELAY | - | - | 10A@120VAC | 21 ms | 115V | - | - | 40mA | 51 ms | 10A@6VDC | - | - | - | 4600mW | - | 120V | AC/DC | MOMENTARY | - | AC | - | - | 1250 Vrms | - | - | - | - | - | - | - | - | 4 FORM C | - | - | - | 8A@120VAC | - | - | 4A@120VAC | - | - | - | - | - | - | 25.65mm | 0.0078 inch | No | - | Non-RoHS Compliant | - | - | - | ||
![]() 1123800000 Weidmüller | 48 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 57g | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120V | - | - | - | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 730mW | - | - | 88mm | - | 6.1mA | - | - | - | - | CE, EN | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 2822082 Phoenix Contact | In Stock | - | Datasheet | - | - | - | DIN Rail | - | - | - | - | - | 58.359988g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33mm | - | 20.8mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 833H-1C-C-5VDC Song Chuan | 406 | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 10 g | 5 | Silver Tin Oxide | - | - | 5 V | 70 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 833H-1C-C5VDC | 833H | - | 70 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CUL; TUV; UL | - | - | - | 19 mm | - | 15.5 mm | 19mm x 15.5mm x 15.5mm | 100 mΩ | 100000000 Ω | 7 A | FLUX-TIGHT | - | 30 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 360 mW | - | 125 V | AC/DC | MOMENTARY | - | DC | 5 | - | 750 Vrms | Random | - | 1500 Vrms | - | SPDT | 5 V | - | 0.072 A | 1 FORM C | - | 3.75 V | 0.5 V | - | - | - | - | - | 0.0035 inch | - | - | - | - | 15.5 mm | - | - | - | - | - | - | - | ||
![]() JS1-24V-F Panasonic Electric Works | 17 |
| Datasheet | 16 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 5 | - | - | - | JS1-24V-F | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Box | 2000 | JS | - | yes | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | 1.6kOhm | - | - | - | - | - | - | 360mW | 30V | BOX | 16mm | - | 10A | - | CSA; TUV; UL; VDE | PC Pin | 277V | CSA, TUV, UL, VDE | - | 1 | - | - | - | 100MOhm | 5A | - | - | - | 250V | - | - | SPDT | 100V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | - | - | 16.8VDC | - | 360mW | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 5 | Sealed - Fully | - | Random | - | - | 10A | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 16.8mm | 22mm | 16.4mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | IP67 | ||
![]() LY2-DC24 Omron Automation and Safety | 568 |
| Datasheet | 5 Weeks | - | - | Plug-In, Socket, Socketable | Socketable | - | - | - | 8 | - | - | - | - | - | - | 650Ohm | Silver Alloy | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 900mW | 125V | - | 21.5mm | - | 10A | - | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | - | - | 250V | - | 10A | DPDT | 125V | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 25 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.06mm | 28mm | 21.59mm | - | - | No | - | RoHS Compliant | - | Lead Free | - |