- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Mounting | Part Life Cycle Code | Relay Construction | Risk Rank | RoHS | Rohs Code | Turn Off Delay Time | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Form | Max Input Voltage | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Relay Form | Switching Capacity | Features | Product Length | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-1-DC24 Omron Electronics Inc-EMC Div | 490 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | 1.1kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | 530mW | - | - | 13mm | - | 10A | CSA; SEMKO; TUV; UL; VDE | PC Pin | 380V | - | - | 1 | - | - | - | - | - | 380V | 10A | SPDT | 125V | - | SPDT (1 Form C) | - | General Purpose | - | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | - | 16.8VDC | - | 530mW | 530mW | 3.6VDC | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Flux Protection | - | Random | - | - | 70°C | - | 10A | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() LY2-DC24 Omron Automation and Safety | 568 |
| Datasheet | 5 Weeks | Plug-In, Socket, Socketable | Socketable | - | 8 | - | - | - | 650Ohm | Silver Alloy | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 900mW | 125V | - | 21.5mm | - | 10A | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | 250V | 10A | DPDT | 125V | - | DPDT (2 Form C) | - | General Purpose | - | 10A@110VAC | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 25 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.06mm | 28mm | 21.59mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ALE1PB12 Panasonic Electric Works | 3580 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | 4 | 15g | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | ALE | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | 12.4mm | - | 16A | CSA; SEMKO; TUV; UL; VDE | PC Pin | 277V | - | - | 1 | - | - | - | - | - | 277V | 16A | SPST | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 20ms | 12VDC | Non Latching | 277VAC -Max | 33.3mA | 20 ms | - | 9VDC | - | 400mW | 400mW | 0.6VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | - | Class B | - | 85°C | - | 16A | - | - | - | 4.432 kW | - | - | 25.2mm | 28.6mm | 12.4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() 2909509 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2017 | PLC-RSC | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 8ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 18mA | 10ms | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ST2-L2-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | 10g | GOLD | - | 640Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2000 | ST | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; UL; VDE | PC Pin | - | - | 31mm | - | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | 380V | 8A | DPST | 250V | - | DPST-NO (2 Form A) | - | General Purpose | 8A | - | 10ms | 12VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 18.8mA | 10 ms | - | 9.6VDC | - | 240mW | 240mW | - | AC/DC | LATCHED | 12V | DC | 8 | - | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | - | 150W@250VDC | - | - | - | - | - | - | - | - | 11.3mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() G2R-2-DC12 Omron Electronics Inc-EMC Div | 30 | - | Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | - | 8 | 17g | - | - | 275Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | Electromechanical | - | - | - | - | 530mW | 30V | - | 13mm | - | 5A | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | CE, CSA, UL, VDE | - | 2 | - | - | 50mOhm | 1000000000Ohm | 5A | 380V | 5A | DPDT | 125V | - | DPDT (2 Form C) | - | General Purpose | 5A | - | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.6mA | 5ms | 5A@30VDC | 8.4VDC | - | 530mW | 530mW | 1.8VDC | - | MOMENTARY | 12V | - | - | - | Sealed - Flux Protection | 1000 Vrms | - | - | 5000 Vrms | 70°C | - | 5A | - | - | 1 FORM C | - | - | - | 25.5mm | 29mm | 13mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() G6CK-1114P-US-DC12 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | 6 | 5.6g | - | - | 515Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | - | - | 14.98 mm | - | - | - | - | 250V | 10A | SPST | 125V | - | SPST-NO (1 Form A) | - | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 23.3mA | 10 ms | 10A@30VDC | 8.4VDC | - | - | 280mW | - | AC/DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() G2R-1-H-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | 5 | 17g | - | - | 6.4kOhm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | - | - | 1000000000Ohm | 5A | 380V | 5A | SPDT | 125V | - | SPDT (1 Form C) | - | General Purpose | 5A | - | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 7.5mA | 5ms | - | 33.6VDC | - | - | 360mW | 7.2VDC | AC/DC | MOMENTARY | 48V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | - | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | 0.004 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1A-L-DC9V Panasonic Electric Works | 10000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | - | GOLD | - | 540Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | 11mm | unknown | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | - | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | 250V | - | SPST | 30V | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 10ms | 9VDC | Latching, Single Coil | 250VAC 30VDC -Max | 16.7mA | 5ms | 5A@125VDC | 7.2VDC | 8A | - | 150mW | - | AC/DC | LATCHED | 9V | DC | 4 | - | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | 2000VA@250VAC | - | 150W@125VDC | - | - | - | - | - | - | 20.2mm | - | 10.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G2R-2A-AC110 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | 6 | 17g | - | 110V | 4.6kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | 29mm x 13mm x 25.5mm | - | - | 5A | 380V | 5A | DPST | 125V | - | DPST-NO (2 Form A) | - | General Purpose | 5A | 5A@250VAC | 15ms | 110VAC | Non Latching | 380VAC 125VDC -Max | 10.6mA | 10ms | 5A@30VDC | 88VAC | - | - | 900mW | 33VAC | AC/DC | MOMENTARY | - | AC | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | No | - | RoHS Compliant | - | - | ||
![]() 2941170 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | 24.320007g | - | 5V | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | -20°C~50°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | Green | - | - | - | - | - | 6.2mm | - | 5A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPDT, SPST | - | 8 ms | SPST-NO (1 Form A) | 5V | General Purpose | - | - | 8ms | 5VAC/DC | Non Latching | 250VAC 250VDC -Max | - | - | - | - | 3A | - | - | - | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | 56mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2987969 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120V | -40°C~70°C | Bulk | 2014 | REL-MR | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | - | 16A | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 12ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 7mA | 8ms | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | 29mm | - | 12.7mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() G6BU-1114P-US-DC5 Omron Electronics Inc-EMC Div | 10 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | 4 | 3.5g | - | - | 125Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6B | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | PC Pin | - | - | 20mm | - | 10 mm | 20mm x 10mm x 10mm | - | - | 5A | 380V | 5A | SPST | 125V | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 10ms | 5VDC | Latching, Single Coil | 380VAC 125VDC -Max | 40mA | 10 ms | 5A@30VDC | 3.5VDC | - | - | 200mW | - | DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() 5606331 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | 784 | - | 34.099997g | - | 120V | 784.31Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2014 | PLC-RSC | yes | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | 6.2mm | - | 6A | - | Screw Terminal | 250V | - | - | - | - | - | - | - | - | 250V | 6A | SPDT | 250V | - | SPDT (1 Form C) | - | General Purpose | - | - | 5ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 15.3mA | 8ms | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | 80mm | 94mm | 6.2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G7L-2A-T-J-CB-AC100/120 Omron Electronics Inc-EMC Div | 180 | - | Datasheet | 13 Weeks | Brackets, Flanges | Chassis Mount | 100 | 6 | 99.999994g | - | 120V | 5.26kOhm | Silver Tin Indium (AgSnIn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 75 V , COIL RELEASE VOLTAGE(AC): 18 V | - | 5.5kW | - | - | 33.5mm | - | 25A | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 250V | CE, CSA, UL | - | - | - | 52.5mm x 33.5mm x 53mm | - | - | - | 250V | 25A | DPST | - | - | DPST-NO (2 Form A) | - | General Purpose | 30A | 30A@220VAC | 30ms | 120VAC | Non Latching | 250VAC -Max | 20.4mA | 30 ms | - | 75VAC | - | 2.5W | 2.5W | 18VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | Test Button | - | 42mm | 52.5mm | 33.5mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 2947491 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2017 | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 5ms | 60VDC | Non Latching | 250VAC 250VDC -Max | 9mA | - | - | - | 6A | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Socket Included | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DE1A-L2-3V Panasonic Electric Works | 76 | - | Datasheet | - | Through Hole | Through Hole | - | 8 | 9g | - | - | 45Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DE | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 25mm | - | - | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | - | 440V | 10A | SPST | 230V | - | SPST-NO (1 Form A) | - | General Purpose | - | 10A@250VAC | 10ms | 3VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 66.7mA | 5ms | 10A@30VDC | 2.1VDC | - | 200mW | 200mW | - | AC/DC | LATCHED | 3V | DC | 6 | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | 2500VA@440VAC | - | 300W@230VDC | - | - | - | - | - | - | - | 12.5mm | 12mm | 0.0035 inch | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 1123490000 Weidmüller | 48 | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | 56g | - | - | 1.2kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | -40°C~60°C | Bulk | 2012 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | NOT SPECIFIED | - | - | - | 384mW | - | - | 88mm | - | 16mA | - | Screw Terminal | - | CE, EN | - | 2 | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 6ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 20mA | 18ms | - | 17VDC | 8A | - | - | 3VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | 90mm | - | 12.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() G6S-2G-Y24VDC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | 2.504 kOhm | Gold Clad/Silver | - | OMRON CORP | OMRON Corporation | G6S-2G-Y24VDC | G6S | 2.25 Vdc | 2.4 Vdc | Surface Mount | Unknown | Non-Latching | 5.67 | Non-Compliant | Yes | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | EAR99 | Signal Relay | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 75 mΩ | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 4 ms | - | - | - | 46.7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 14.8 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() LY2Z-D-DC24 Omron Automation and Safety | 49 |
| Datasheet | 1 Weeks | Socket, Socketable | Socketable | - | - | - | - | - | 650Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | 27.94mm | - | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | - | - | - | 250V | 7A | DPDT | 125V | - | DPDT (2 Form C) | - | General Purpose | - | - | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 25 ms | - | 19.2VDC | 5A | 900mW | 900mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | 36.06mm | - | No | - | RoHS Compliant | - | - |