- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Turn Off Delay Time | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Propagation Delay | Quiescent Current | Turn On Delay Time | Contact Current Rating | Logic Function | Contact Form | Max Input Voltage | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Stripping Length | High Level Output Current | Contact/Output Supply Type | Relay Action | Low Level Output Current | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Coil Current(AC)-Max | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9447200000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | - | - | 6 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 50V | - | Digi-Reel® | 2013 | RSM | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 400mW | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3.3 ns | 10μA | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 32mA | - | - | 32mA | - | - | - | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68mm | 365mm | 109mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC3-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 11 | 30g | - | 24V | 480Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | - | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | - | 250V | - | 7A | - | 3PDT | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | 7A | 7A@250VAC | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | - | 1.2W | 7.2VAC | - | - | - | AC | MOMENTARY | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 5543232 Phoenix Contact | 2410 |
| Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 240V | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 2001 | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | 77mm | - | - | - | Screw Terminal | 250V | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 5A | - | DPDT | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 240VAC | Non Latching | 250VAC 30VDC -Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 50mm | 77mm | 22mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2822451 Phoenix Contact | 959 |
| Datasheet | 8 Weeks | DIN Rail | - | - | - | - | - | 66.330003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8630780000 Weidmüller | 52 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 29mm | - | 12.7 mm | 29mm x 12.7mm x 19.5mm | - | - | - | IP40 | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 7ms | 24VDC | Non Latching | 400VAC -Max | - | 3ms | - | - | 16A | - | 400mW | - | 250V | - | - | AC | MOMENTARY | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5mm | - | No | - | RoHS Compliant | - | - | ||
![]() 9406621001 Weidmüller | 488 | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 115V | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | 115V | -25°C~40°C | Bulk | 2008 | RS | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 500mW | - | - | 63.5mm | - | 5mA | CE | Screw Terminal | - | CE, EN | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 13ms | 115VAC/DC | Non Latching | 250VAC -Max | - | 10ms | - | - | 4A | - | 600mW | - | - | - | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.005A | - | - | - | 0.005A | Lighted Indicator, Socket Included | 70mm | 63.5mm | 25mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HE1AN-DC110V Panasonic Electric Works | 48 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | - | 4 | - | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 50mm | - | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | - | - | 277V | - | 30A | - | SPST | 30V | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | 30A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 30A@30VDC | 77VDC | - | 1.92W | 1.92W | 11VDC | - | - | - | AC/DC | MOMENTARY | - | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4-H-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Panel, Plug-In, Socket, Socketable | Socketable | - | - | - | 14 | 30g | - | 240V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2005 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | 1.2W | - | BOX | 20.8mm | - | 5A | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | - | 250V | - | 5A | 4 | 4PDT | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | 5A | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | 1.3W | 1.2W | 72VAC | - | - | - | AC | MOMENTARY | - | - | AC | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | 1.25 kW | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() JW2ASN-DC9V Panasonic Electric Works | 23 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 13g | - | - | 155Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | JW | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | - | - | 12.8 mm | - | - | - | 5A | - | - | - | 250V | - | 5A | - | DPST | 30V | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | 5A | 5A@250VAC | 15ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 58mA | 5ms | 5A@30VDC | 6.3VDC | - | 530mW | 530mW | 0.9VDC | - | - | - | AC/DC | MOMENTARY | - | 9V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP2-PL2-DC3V Panasonic Electric Works | 2471 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | - | 50g | GOLD | - | 30Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~60°C | Box | 2003 | SP | - | - | Active | 1 (Unlimited) | 10 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 51mm | - | 25.6 mm | 51mm x 25.6mm x 22mm | 30mOhm | 1000000000Ohm | - | - | - | 30V | - | - | - | - | DPDT | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 30ms | 3VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 100mA | 20 ms | 10A@30VDC | 2.1VDC | 15A | 300mW | - | - | 250V | - | - | AC/DC | LATCHED | - | 3V | DC | 10 | - | - | 1500 Vrms | Random | 3000 Vrms | 3750VA@250VAC | - | 300W@30VDC | - | - | - | - | - | - | - | - | - | - | - | 22mm | 0.004 inch | - | - | RoHS Compliant | - | - | ||
![]() DK1A-6V-F Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2004 | DK | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | 12.5mm | - | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | 20mm x 12.5mm x 10mm | - | - | - | - | - | - | 250V | - | 10A | - | SPST | 125V | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 8ms | 10A@125VDC | 4.2VDC | - | 200mW | 200mW | 0.6VDC | - | - | - | AC/DC | MOMENTARY | - | 6V | DC | - | - | Sealed - Fully | - | - | - | - | 10A | - | - | - | - | - | - | 2.5 kW | - | - | 9.7mm | 20mm | 12.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2900337 Phoenix Contact | 2430 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | 10 ms | - | -40°C~60°C | Bulk | 2014 | PLC-RPT | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | 144mV | - | 14mm | - | 6A | - | Spring Terminal | 120mV | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 8 ms | - | - | DPDT (2 Form C) | 12V | General Purpose | - | - | 8ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 80mm | 94mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RR1BA-UDC24V IDEC | 14 |
| Datasheet | 8 Weeks | Socket | Socketable | - | - | - | 5 | 82g | - | - | 400Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | - | RR | - | - | Active | Not Applicable | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | 120V | - | 10A | - | SPDT | 30V | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 25ms | 24VDC | Non Latching | 240VAC 30VDC -Max | 60mA | - | - | 19.2VDC | - | - | - | 2.4VDC | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2903362 Phoenix Contact | 72 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 847Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2014 | RIF | - | - | Active | 1 (Unlimited) | - | Screwless | - | - | 60°C | -40°C | - | - | - | - | 66mm | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 5ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 16mA | 8ms | - | - | 6A | - | 170mW | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | 93mm | 6.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2949790 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | Module | - | - | - | 65.38001g | - | 24V | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5mm | 75mm | 22.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RY4V-UDC24V Idec | 3 | - | Datasheet | - | Through Hole | - | - | - | - | 14 | 34 g | - | - | 650 Ω | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 55 °C | -25 °C | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | 5 A | - | 4PDT | 30 V | - | - | - | 5 A | - | - | - | - | - | - | 20 ms | - | - | - | 36.9 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.6 mm | - | 21 mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HRS2H-SDC24V Multicomp | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1280 Ω | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRS2H-S-DC24V | 70 °C | -25 °C | Contact Manufacturer | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 20.5 mm | - | 9.9 mm | 20.5mm x 9.9mm x 11.4mm | - | - | 2 A | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 7 ms | - | - | - | - | 3 ms | - | - | - | - | 450 mW | - | 125 V | - | - | AC/DC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | - | DPDT | 24 V | 0.019 A | 18 V | 2.4 V | - | - | - | - | - | - | 11.4 mm | - | - | - | - | - | - | ||
![]() ADJ23024 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 14g | - | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | - | 250V | - | 16A | - | SPST | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 10.4mA | 10 ms | - | 16.8VDC | - | 250mW | 250mW | - | - | - | - | AC | LATCHED | - | 24V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ12012 Panasonic Electric Works | 39 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | - | - | - | 6 | 14g | - | - | 960Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 12V | BOX | 13mm | unknown | - | UL; VDE | PC Pin | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | - | 250V | - | 16A | - | SPDT | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 250VAC -Max | 12.5mA | 10 ms | - | 8.4VDC | - | 150mW | 150mW | - | - | - | - | AC | LATCHED | - | 12V | DC | - | - | Sealed - Fully | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | - | 16mm | 29mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ13005 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 6 | 14g | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | - | 250V | - | 16A | - | SPDT | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 50mA | 10 ms | - | 3.5VDC | - | 250mW | 250mW | - | - | - | - | AC | LATCHED | - | 5V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - |