- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Package Quantity | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Terminals | Turn Off Delay Time | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Form | Max Input Voltage | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Coil Current(AC)-Max | Features | Contacts | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LKT1AF-9V Panasonic Electric Works | 20 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | 4 | 12g | - | - | 324Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2005 | LK-T | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | TUV; UL; VDE | PC Pin | - | - | - | - | 11 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 277V | 8A | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | 8A@277VAC | 15ms | 9VDC | Non Latching | 277VAC -Max | 27.8mA | 5ms | - | 6.3VDC | 5A | 250mW | 250mW | 0.9VDC | - | AC | LATCHED | 9V | DC | 4 | - | Sealed - Flux Protection | 1000 Vrms | Random | - | - | 1385VA@277VAC | - | - | - | - | - | - | 25mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1123610000 Weidmüller | 143 | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | 59.5g | - | - | 1.2kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | -40°C~60°C | Bulk | 2012 | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | NOT SPECIFIED | - | - | - | - | 384mW | - | - | 88mm | - | 16mA | - | Spring Terminal | - | CE, EN | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 6ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 20mA | 18ms | - | 17VDC | 8A | - | - | 3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | 90mm | - | 12.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2909774 Phoenix Contact | 23 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | 17.14kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 7mA | 20ms | - | - | 8.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JR1AF-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | - | 1.1kOhm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2001 | JR | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | unknown | - | - | PC Pin | - | - | - | - | 12.8 mm | - | - | - | - | - | - | 250V | 16A | SPST | 30V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 2ms | - | 19.2VDC | - | - | 530mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HC1E-HP-AC6V Panasonic Electric Works | 100 | - | Datasheet | - | Through Hole | Through Hole | - | 5 | - | - | 6V | - | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 250V | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 6VAC | Non Latching | 250VAC -Max | 200mA | - | - | 4.8VAC | 5A | - | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2961118 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | PCB, Through Hole | Through Hole | SIP | 5 | 6.671g | - | 60V | 20.5kOhm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | 2004 | REL-MR | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | 5mm | - | 6A | - | PC Pin | 250V | CSA, UL, VDE | - | - | - | - | - | - | - | - | - | 250V | 6A | SPDT | 250V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 5ms | 60VDC | Non Latching | 250VAC 250VDC -Max | 3mA | 2.5ms | - | - | - | 140W | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 28mm | 5mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 2940427 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | 8 | 62.420008g | - | 120V | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | -20°C~40°C | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | 17.5mm | - | 5A | - | Screw Terminal | 250V | EN, UL | - | - | - | - | - | - | - | - | - | 250V | 5A | DPDT | 250V | 8 ms | - | DPDT (2 Form C) | 120V | General Purpose | - | - | 8ms | 120VAC/DC | Non Latching | 250VAC 250VDC -Max | 6mA | - | - | - | - | - | - | - | - | - | - | 120V | - | - | 6mA | - | - | - | - | - | - | - | Socket Included | - | 62.5mm | 75mm | 17.5mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() LY2N-DC48 Omron Automation and Safety | 23 |
| Datasheet | - | Socket, Socketable | Socketable | - | 8 | - | - | - | 2.6kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | - | 250V | 10A | DPDT | 125V | - | - | DPDT (2 Form C) | - | General Purpose | - | 10A@110VAC | 25ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.5mA | 25 ms | 10A@24VDC | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | 36.06mm | 21.59mm | 27.94mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() JS1A-48V-F Panasonic Electric Works | 517 |
| - | 16 Weeks | Through Hole | Through Hole | - | 4 | 12g | - | - | 6.4kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2007 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | - | 16 mm | - | - | - | 5A | - | - | 250V | 10A | SPST | 100V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | 10A@250VAC | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | 10 ms | 5A@100VDC | 33.6VDC | - | 360mW | 360mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ALZ51B09 Panasonic Electric Works | 39 |
| - | 16 Weeks | Through Hole | Through Hole | - | 6 | 12g | - | - | 203Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 28.8mm | - | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 15ms | 9VDC | Non Latching | 440VAC -Max | 44.4mA | 5ms | - | 6.3VDC | - | 430mW | 400mW | 0.9VDC | - | AC | MOMENTARY | 9V | DC | 6 | - | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2942153 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | 5 | 41.220008g | - | 24V | 1.143kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~40°C | Bulk | 2009 | EMG 10-REL | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | WITH LED, POLARITY PROTECTION DIODE, FREEWHEELING DIODE AND DAMPING DIODE | - | - | 24V | - | 10.6mm | not_compliant | 6A | CUL; EAC; EN; IEC; UL | Screw Terminal | 250V | EN, UL | - | - | - | - | - | - | - | - | - | 250V | 6A | SPDT | 250V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 7ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 21mA | 11ms | - | - | - | - | - | - | - | - | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | Socket Included | - | 62.5mm | 75mm | 10.6mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() G7L-1A-BUB-J-CB-AC200/240 Omron Electronics Inc-EMC Div | 20 | - | Datasheet | 14 Weeks | Brackets, Panel | Chassis Mount | 200 | - | 99.999994g | - | 240V | 21kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | - | Active | Not Applicable | - | Screw | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 150 V , COIL RELEASE VOLTAGE(AC): 36 V | - | - | - | - | 34.5mm | - | 30A | CE; CSA; TUV; UL | Screw Terminal | 250V | CE, CSA, UL | - | - | - | 68.5mm x 34.5mm x 49mm | - | - | - | - | - | 250V | 30A | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 25A | 25A@220VAC | 30ms | 240VAC | Non Latching | 250VAC -Max | 10.2mA | 30 ms | - | 150VAC | - | 2.5W | 2.5W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | Class B | - | - | - | Test Button | - | 49mm | 68.5mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SZR-LY4-1P-DC24V Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | 14 | 35g | - | - | 350Ohm | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | 70°C | -25°C | - | - | - | - | - | - | - | - | Bulk | 2002 | SZR-LY | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.49.00.50 | - | 125V | - | 28mm | - | 10A | CE; UL | PC Pin | 250V | - | - | - | - | - | 50mOhm | - | - | - | - | 250V | 10A | 4PDT | 125V | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 69mA | 25 ms | 10A@125VDC | 19.2VDC | - | 900mW | 1.5W | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 21.5mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() S4EB-L2-48V Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | 12 | 8g | - | - | 6.5kOhm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~65°C | Tube | 2003 | S | - | - | Active | - | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | BOX | - | - | - | - | PC Pin | - | - | 28mm | - | - | - | - | - | - | - | - | 250V | - | 4PST | 48V | - | - | 4PST-NO (4 Form A) | - | General Purpose | - | - | 15ms | 48VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 7.4mA | - | - | 33.6VDC | 4A | 355mW | 355mW | - | - | AC/DC | LATCHED | 48V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8690460000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | 80g | - | 24V | 86Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | -40°C~60°C | Bulk | 2008 | RRD | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V; COIL RELEASE VOLTAGE(AC): 9.6 V | - | 2.3W | - | - | 57mm | - | 94.2mA | UL; VDE | Plug In, 11 Pin (Octal) | - | CSA, VDE, cURus | - | 3 | - | - | - | - | - | - | IP20 | - | - | 3PDT | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 15ms | 24VAC | Non Latching | 400VAC -Max | - | 10ms | - | 19.2VAC | 10A | - | 2.3W | 7.2VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 0.094A | Lighted Indicator, Test Button | - | 35.5mm | 35.5mm | 35.5mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() R51-1D40-12F NTE Electronics | In Stock | - | Datasheet | - | Flanges, Panel | - | - | 4 | 31 g | 1 | 12 V | 90 Ω | Silver, Tin | - | Plastic | NTE Electronics | R51-1D40-12F | NTE Electronics, Inc | Flange | - | - | Bulk | Active | Compliant | .250 Inch Quick Connect | - | - | 14 V | -40°C ~ 125°C | - | - | R51 | - | - | - | - | - | 4 Pin Blade | - | - | 125 °C | -40 °C | - | - | 1.6 W | - | - | - | - | 50 A | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | 12 vdc | - | - | 50 A | SPST | - | - | 50 A | SPST-NO (1 Form A) | - | - | - | - | - | 12 VDC | - | - | 133.33 mA | - | - | - | 50 A | 1.6 W | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | 1NO | 25.4 mm | 139.7 mm | 76.2 mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8690550000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | 80g | - | 115V | 2kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | - | -40°C~60°C | Bulk | 2008 | RRD | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 92 V; COIL RELEASE VOLTAGE(AC): 46 V | - | 2.3W | - | - | 57mm | - | 20.6mA | UL; VDE | Plug In, 11 Pin (Octal) | - | CSA, VDE, cURus | - | 3 | - | - | - | - | - | - | IP20 | - | - | 3PDT | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 15ms | 115VAC | Non Latching | 400VAC -Max | - | 10ms | - | 92VAC | 10A | - | 2.3W | 34.5VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 0.021A | Test Button | - | 35.5mm | 57mm | 35.5mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2823638 Phoenix Contact | 877 |
| Datasheet | 10 Weeks | DIN Rail | - | - | - | 35.120013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33mm | - | 14.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HE2AN-DC6V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | 6 | 90g | - | - | 18.8Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 50mm | - | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | - | 277V | 25A | DPST | 30V | - | - | DPST-NO (2 Form A) | - | General Purpose | - | 25A@277VAC | 30ms | 6VDC | Non Latching | 277VAC 30VDC -Max | 320mA | 10ms | 25A@30VDC | 4.2VDC | - | 1.92W | 1.92W | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HC3-H-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 11 | 30g | - | 12V | 120Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.2mm | - | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 7A | 3PDT | - | - | - | 3PDT (3 Form C) | - | General Purpose | 7A | 7A@250VAC | 10ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | - | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | Lead Free |