- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Tradename | Unit Weight | Voltage Rated | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Product | Contact (AC) Max Rating M Load | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP1A-L2-DC6V Panasonic Electric Works | 28 |
| Datasheet | 16 Weeks | - | - | - | Through Hole | - | NO | - | 6 | 4.5g | - | - | - | - | - | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | 300mW | BOX | 11mm | - | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | - | 20.2mm x 11mm x 10.5mm | - | - | - | WATER PROOF | - | - | 250V | - | - | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 6VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 50mA | 5ms | 5A@125VDC | 4.8VDC | 8A | 300mW | 300mW | - | - | AC/DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | 20.2mm | 11mm | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() HL2-H-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | Socket, Socketable | Socketable | - | - | - | 8 | - | - | - | - | - | - | - | 2.6kOhm | Silver Tin Oxide (AgSnO) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2007 | HL | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.2mm | - | - | - | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@125VAC | 25ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | 25 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7760056068 Weidmüller | 40 |
| Datasheet | 8 Weeks | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | 160Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | -40°C~60°C | Bulk | 2011 | DRM | - | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | - | 900mW | - | - | - | 75mA | - | - | Plug In | - | - | - | 2 | - | - | 50mOhm | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | - | - | - | 9VDC | 10A | - | 900mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() M83536/16-022M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | NO | SOCKET MOUNT | - | 77 g | 14 | Silver Cadmium Oxide | GOLD | TE Connectivity / CII | - | 28 V | 290(ohm) | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 1 | TE CONNECTIVITY LTD | No | TE Connectivity | M83536/16-022M | Flange | 125 °C | -70 °C | FCA-410-1622M 2-1617754-1 | Active | 26.04(mm) | No | Non-Latching | 2.26 | Details | Yes | Unsealed | M83536 | 3.451645 oz | - | 6(V) | - | - | - | FCA-410 | e4 | - | - | - | - | - | EAR99 | Military Relay | Gold (Au) | - | - | PANEL MOUNTABLE, TRANSIENT SUPPRESSED DC COIL | 8536.41.00.20 | Relays | - | - | - | compliant | - | 16 | MIL-PRF-83536/16 | Solder Pin | - | - | 26.04 mm | - | 26.04 mm | 26.04mm x 26.04mm x 25.65mm | - | 100000000 Ω | 10 A | HERMETICALLY SEALED | - | 28 V | - | SNAP-ON | - | - | - | 10(A) | Solder Pin | 4 Form C | POWER/SIGNAL RELAY | Industrial Relays | 10 A | - | 15(ms) | 28 VDC | Non-Latching | 115 VAC, 28 VDC | - | 16 ms | - | - | - | - | 3080 mW | - | 115 V | AC/DC | MOMENTARY | 28V | DC | 14 | - | 1250 Vrms | Random | - | - | - | 4PDT | 4PDT | 28 V | 0.11 A | 4 FORM C | 13.5 V | 2.3 V | - | Power Relays | - | - | 0.0068 inch | Yes | Industrial Relays | Solder Pin | - | 43.64(mm) | 25.654 mm | 26.035 mm | 26.035 mm | 25.65 mm | - | 25.65(mm) | - | - | - | - | - | ||
![]() NC2EBD-JPL2-DC12V Panasonic Electric Works | 767 | - | Datasheet | - | - | - | Through Hole | Through Hole | - | - | - | 10 | - | - | - | - | - | - | - | 180Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | PC Pin | - | - | 25.4mm | - | 25.4 mm | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 3A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 66.7mA | 10ms | - | 9.6VDC | 5A | 800mW | 800mW | - | - | AC/DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FCA-410-AY4 TE Connectivity Aerospace, Defense and Marine | 2055 |
| - | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Flanges, Vertical | - | - | - | - | - | 77g | - | - | - | - | - | - | 290Ohm | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | e4 | no | Active | - | 14 | - | EAR99 | - | - | 125°C | -70°C | - | - | - | - | - | - | - | 10A | - | - | - | - | - | 26.03mm | - | 26.03 mm | 26.03mm x 26.03mm x 25.65mm | 10mOhm | 100000000Ohm | - | HERMETICAL | Non-Compliant | 28V | - | SNAP-ON | - | - | - | 10A | - | - | POWER/SIGNAL RELAY | - | - | 10A@120VAC | 16 ms | 28V | - | - | - | 15 ms | 10A@28VDC | - | - | - | - | - | 120V | AC/DC | MOMENTARY | - | DC | 14 | - | 1250 Vrms | Random | - | - | - | 4PDT | - | 28V | - | 4 FORM C | 18V | 1.5V | 8A@120VAC | - | 4A@120VAC | - | - | - | - | - | - | - | - | - | - | 25.65mm | 0.0068 inch | - | - | - | Non-RoHS Compliant | - | Not Applicable | ||
![]() 8690220000 Weidmüller | 18 |
| Datasheet | 8 Weeks | - | - | Plug-In, Socketable | Socketable | - | - | - | - | - | - | - | - | - | - | - | 777Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | -40°C~70°C | Bulk | 2008 | RCM | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | WITH LED AND TEST BUTTON | - | - | 750mW | - | 29mm | - | 31.3mA | - | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | CSA, VDE, cURus | - | 4 | - | 28mm x 22.5mm x 29mm | - | - | - | IP20 | - | - | - | - | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 240VAC -Max | - | 10ms | - | 18VDC | 6A | - | 750mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | 0.031A | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | 28mm | 28mm | 22.5mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2906213 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1.41kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | REL-MR | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 7ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 17mA | 3ms | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADJ56024 Panasonic Electric Works | 19888 |
| Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 9 | 14g | - | - | - | - | - | - | 2.3kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Box | 2008 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | BOX | 13mm | - | - | - | UL; VDE | PC Pin | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | - | 250V | - | 16A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 10.4mA | 10 ms | - | 18VDC | 10A | 250mW | 250mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 29mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 4058500000 Weidmüller | 48 |
| Datasheet | 10 Weeks | - | - | Plug-In, Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | - | - | - | Active | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 7ms | 110VDC | Non Latching | 250VAC -Max | 3.8mA | 3ms | - | 77VDC | 16A | - | 400mW | 11VDC | - | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() G2R-1A-AC12 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | - | 4 | 17g | - | - | - | - | 12V | - | 65Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | - | - | - | - | 380V | - | 10A | SPST | 125V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 15ms | 12VAC | Non Latching | 380VAC 125VDC -Max | 75mA | 10ms | 10A@30VDC | 9.6VAC | - | - | 900mW | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Flux Protection | 1000 Vrms | - | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() HL2-H-AC48V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | Socket, Socketable | Socketable | - | - | - | 8 | 35g | - | - | - | - | 48V | - | - | Silver Alloy | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.2mm | - | - | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@250VAC | 10ms | 48VAC | Non Latching | 125VAC - Nom | 25mA | 25 ms | 10A@30VDC | 38.4VAC | - | - | 1.2W | 14.4VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ALZ21B24 Panasonic Electric Works | 2120 | - | Datasheet | - | - | - | PCB, Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | ALZ | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | 16A | - | UL; VDE | PC Pin | 250V | VDE, cULus | 28.8mm | - | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | - | - | - | - | - | - | 440V | - | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | - | 400mW | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HC4-HL-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | PCB, Plug-In, Socket, Socketable | Socketable | - | - | - | 14 | 30g | - | - | - | - | - | - | 650Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | 20.8mm | - | 5A | - | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | - | 250V | - | 5A | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | 35.2mm | 27.2mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() AHN22148 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | - | - | - | - | - | 4.35kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | - | - | UL; VDE | Plug In | - | - | 29mm | - | 13 mm | - | - | - | 5A | - | - | - | 250V | - | 5A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 15ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 5ms | 5A@30VDC | 33.6VDC | - | 530mW | 530mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2903299 Phoenix Contact | 224336241 |
| Datasheet | 6 Weeks | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 5.22kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 15ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 23mA | 20ms | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2909530 Phoenix Contact | 84 |
| Datasheet | 5 Weeks | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2017 | PLC-RPT | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 7ms | 230VAC/DC | Non Latching | 250VAC 250VDC -Max | 3.2mA | 15ms | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC1-HL-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | Plug-In, Socketable | Socketable | - | - | - | 5 | 30g | - | - | - | - | - | - | 650Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | - | 20.8 mm | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2909533 Phoenix Contact | 55 |
| Datasheet | 5 Weeks | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2017 | PLC-RPT | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 7ms | 120VAC/DC | Non Latching | 250VAC 250VDC -Max | 4.5mA | 10ms | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC2-HL-AC200V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | Plug-In, Socketable | Socketable | 200 | - | - | 8 | 30g | - | - | - | - | 200V | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V ; WITH LED INDICATION | - | - | - | BOX | - | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | - | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | 7A | 7A@250VAC | 10ms | 200VAC | Non Latching | 250VAC -Max | 6mA | 20 ms | - | 160VAC | - | - | 1.2W | 60VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | - | RoHS Compliant | - | Lead Free |