- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Mfr | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 725BXXSC3ML-24D Schneider Electric | 102 | - | Datasheet | - | DIN Rail, Panel | Chassis Mount | - | - | - | 6 | 67 g | - | Schneider Electric Relays | - | 300 Ω | 25A | Silver | - | 10 | Schneider Electric | 100 mA | Schneider Electric | Panel Mount | - | - | Box | Obsolete | Details | 4.232875 oz | - | -20°C ~ 55°C | - | - | Harmony | - | - | - | - | - | Screw | - | Standard | - | - | 55 °C | -20 °C | - | - | Relays | 1.9 W | - | - | 33.1 mm | - | 25 A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 277 V | - | 25 A | DPST | 30 V | 25 A | Screw | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | - | - | 30 ms | 24VDC | Non Latching | 300 V | 80 mA | - | - | 19.2 VDC | 25 A | 1.9 W | 1.9 W | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | Power Relays | Test Button | General Purpose Relays | Screw | IP20 | 53.2 mm | 67.7 mm | 33.1 mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADW1206HLW Panasonic Electric Works | 117 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 90Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 6VDC | Latching, Dual Coil | 277VAC -Max | 66.7mA | 15ms | - | 4.8VDC | 16A | - | 400mW | - | - | - | - | 75V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 9406221001 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 24V | 1333.33Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | 24V | -25°C~40°C | Bulk | 2008 | - | - | - | Active | Not Applicable | - | Screw | EAR99 | - | - | - | - | - | - | - | - | 600mW | - | - | 63.5mm | - | 28mA | CE; CSA | Screw Terminal | - | CE, CSA, EN | - | 2 | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 13ms | 24VAC/DC | Non Latching | 250VAC -Max | - | 10ms | - | - | 4A | - | 600mW | - | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | 0.018A | - | - | - | Socket Included | - | - | - | 70mm | 63.5mm | 25mm | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 14 |
| - | 8 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 12.25kOhm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | RH | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 110VDC | Non Latching | 240VAC 30VDC -Max | 8.2mA | - | - | 88VDC | 10A | - | - | 11VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD5AB57 TE Connectivity Aerospace, Defense and Marine | 2973 |
| Datasheet | 8 Weeks | Panel | - | - | - | - | 4 | - | - | - | - | 290Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | Stud | EAR99 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 5A | - | Non-Compliant | - | - | - | 20A | SPST | 320V | 5A | - | - | POWER/SIGNAL RELAY | - | 5A | - | 10 ms | - | - | - | 82.76mA | - | - | - | - | - | - | - | - | AC/DC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() 2908501 Phoenix Contact | 19 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | 364Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 8ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 33mA | 10ms | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JW2ASN-B-DC24V Panasonic Electric Works | 20 |
| Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 6 | 13g | - | - | - | 1.1kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2003 | JW | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 30V | - | 12.8mm | - | 5A | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 5A | DPST | 30V | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | - | 16.8VDC | - | 300mW | 530mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MJN3C-N-DC12 Omron Automation and Safety | 38 |
| Datasheet | 14 Weeks | - | Socketable | - | NO | PANEL MOUNT | 11 | - | - | - | - | 120Ohm | - | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~70°C | Bulk | 2002 | MJN | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | 35.56mm | unknown | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 600V | - | - | - | - | - | - | - | - | - | - | 28V | - | - | - | 3PDT | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 600VAC 28VDC -Max | 100mA | 10ms | - | 9VDC | 10A | 1.2W | 1.2W | - | 240V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | 38.73mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RR2BA-UDC12V IDEC | 42 | - | - | 4 Weeks | Panel, Socket | Socketable | 120 | - | - | 8 | 82g | - | - | - | 100Ohm | - | Silver (Ag) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2002 | RR | - | - | Active | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | SOCKET MOUNTABLE | - | - | 1.5W | - | - | - | - | 10A | CSA; CUL; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CSA, UL | - | - | - | 36mm x 36mm x 47.5mm | - | - | - | - | - | - | 120V | - | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@240VAC | 25ms | 12VDC | Non Latching | 240VAC 30VDC -Max | 120mA | 25 ms | 10A@30VDC | 9.6VDC | - | - | 1500mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.5mm | - | 36mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TX2-LT-6V-TH Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | 257Ohm | - | - | 100000 Cycle(s) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | BOX; TUBE | - | - | - | BSI; CSA; UL | - | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 7.5A | WATER PROOF | - | 220V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 7.5A | 7.5A@250VAC | 4 ms | - | - | - | - | 4 ms | 7.5A@220VDC | - | - | - | 140mW | - | 250V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | DPDT | 6V | - | 0.023A | 4.5V | 4.5V | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | ||
![]() 2903341 Phoenix Contact | 30 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 24V | 350Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2014 | RIF | - | - | Active | 1 (Unlimited) | - | Screwless | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 12ms | 24VAC | Non Latching | 250VAC 250VDC -Max | 33mA | 20ms | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | 93mm | 16mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2903356 Phoenix Contact | 69 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | 15kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 12ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 8mA | 20ms | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-14-DC24-BY-OMI Omron | 12000 | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 1.1 kΩ | - | Silver | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | Box | Active | Compliant | - | - | -40°C ~ 70°C | Bulk | - | G2R | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 380 V | - | 10 A | SPDT | 125 V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 380VAC, 125VDC - Max | 21.8 mA | 10 ms | - | 16.8 VDC | 10 A | - | - | 3.6 VDC | - | - | - | 24 V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() PQ1A-6V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 180Ohm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2003 | PQ | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electrical, Mechanical | - | Gold (Au) | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | - | 10 mm | 20mm x 10mm x 16mm | - | - | 5A | - | - | - | 250V | - | 5A | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | 5A | 5A@250VAC | 20ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 33.3mA | 10ms | 5A@110VDC | 4.5VDC | - | 200mW | 200mW | 0.3VDC | - | - | MOMENTARY | 6V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE73B12 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 3 | - | - | - | - | 720Ohm | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | 720Ohm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | 28.6mm | - | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 16A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 16.7mA | 25ms | - | 9VDC | - | 200mW | 200mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSP1A-L-DC24V Panasonic Electric Works | 60 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | - | 4 | - | GOLD | - | - | 3.84kOhm | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | 150mW | - | - | - | unknown | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | - | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | - | - | - | 250V | - | - | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 24VDC | Latching, Single Coil | 250VAC 30VDC -Max | 6.3mA | 5ms | 5A@125VDC | 19.2VDC | 8A | - | 150mW | - | - | AC/DC | LATCHED | 24V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1AG-PA-F-DC5V Panasonic Electric Works | 48 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 31Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 5VDC | Non Latching | 277VAC -Max | 160mA | 10ms | - | 3.75VDC | 30A | - | 800mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1AG-TMP-F-DC6V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 45Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 6VDC | Non Latching | 277VAC -Max | 133mA | 10ms | - | 4.5VDC | 30A | - | 800mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1G-PA-F-DC12V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 180Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 277VAC -Max | 66.7mA | 10ms | - | 9VDC | 20A | - | 800mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HL-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 100 | - | - | 8 | - | - | - | - | 10kOhm | - | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | Gold (Au) | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.2mm | - | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | 7A | 7A@250VAC | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | - | - | 1W | 11VDC | - | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free |