- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Degree of protection (IP) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material contact | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Range | Rated control supply voltage at DC | Risk Rank | RoHS | Standards Met | Turn Off Delay Time | Type of electric connection | Type of electrical connection of main circuit | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Termination | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Circuit Protection Type | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Contact Configuration | Coil Current(DC)-Max | Relay Form | Product | Switching Capacity | Features | Product Category | Coil Termination | Pole Configuration | IP Rating | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADJ23106 Panasonic Electric Works | 48 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 14g | - | - | - | 144Ohm | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | 29mm | - | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | FLUX FREE SEALED | - | 250V | - | 16A | - | SPST | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 41.7mA | 10 ms | - | 4.2VDC | - | 250mW | 250mW | - | - | - | AC | LATCHED | 6V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | Test Button | - | - | - | - | - | - | - | 16mm | - | RoHS Compliant | - | Lead Free | ||
![]() 2953854 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail, PCB | DIN Rail | Module | - | - | - | 56.699046g | - | - | 24V | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | SPDT (1 Form C) | 24V | General Purpose | - | - | - | - | - | 24VAC/DC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() W67RCSX-3 Schneider Electric | In Stock | - | Datasheet | - | Plug-In, Socket | - | 120 | - | - | 8 | - | - | - | 3 V | 700 Ω | Gold, Silver | - | - | - | - | Schneider Electric | W67RCSX-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | 60 °C | -40 °C | - | - | - | 1.5 W | - | 18.7 mm | - | 5 A | - | - | cULus | - | - | - | - | - | - | - | - | 120 V | - | 5 A | - | DPDT | 28 V | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | 34.29 mA | - | - | - | - | - | 1 W | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.3 mm | 24.8 mm | 18.7 mm | - | - | RoHS Compliant | - | - | ||
![]() 8869890000 Weidmüller | 50 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | 13g | - | - | - | 1.44kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -40°C~70°C | Bulk | 2012 | RCI | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 400mW | - | 25.5mm | - | 16.7mA | UL; VDE | PC Pin | CSA, VDE, cURus | - | 2 | 13.7 mm | - | 50mOhm | - | - | - | - | - | - | - | DPDT | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | - | 4ms | - | 16.8VDC | 8A | - | 400mW | 2.4VDC | - | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | 0.017A | - | - | - | - | - | - | - | - | 29mm | - | 13mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() MK2KP-UA-AC240 Omron Automation and Safety | In Stock | - | - | 5 Weeks | Socketable | Socketable | - | - | - | - | - | - | - | 240V | 7.4kOhms | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2007 | MKK | - | Active | 1 (Unlimited) | - | Plug | - | - | - | 40°C | -10°C | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 30ms | 240VAC | Latching, Dual Coil | 250VAC 250VDC -Max | 10.4mA | 30ms | - | 192VAC | 5A | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HL2-HP-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | 6V | - | Silver Alloy | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 10A | - | DPDT | 30V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 10A@250VAC | 10ms | 6VAC | Non Latching | 125VAC - Nom | 200mA | 25 ms | 10A@30VDC | 4.8VAC | - | - | 1.2W | 1.8VAC | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | - | Lead Free | ||
![]() HL2-HTM-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | - | 6V | - | Silver Alloy | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | - | 20.6 mm | 43mm x 20.6mm x 35.4mm | - | - | - | - | 250V | - | 10A | - | DPDT | 30V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 10A@250VAC | 10ms | 6VAC | Non Latching | 125VAC - Nom | 200mA | 25 ms | 10A@30VDC | 4.8VAC | - | - | 1.2W | 1.8VAC | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | - | Lead Free | ||
![]() JQ1AP-B-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 2.88kOhm | Silver Alloy | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JQ | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 20mm | - | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | 250V | - | - | - | SPST | 110V | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 3A@250VAC | 5ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 8.3mA | 2ms | 3A@110VDC | 19.2VDC | 10A | 200mW | 200mW | 1.2VDC | - | - | - | MOMENTARY | 24V | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | RoHS Compliant | - | Lead Free | ||
![]() 2952363 Phoenix Contact | 519 |
| Datasheet | 4 Weeks | Chassis, DIN Rail | DIN Rail | Module | - | - | - | 68.900001g | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 2003 | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | 62.5mm | - | 5A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 9 ms | - | - | SPDT (1 Form C) | 24V | General Purpose | - | - | - | - | 9ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 21mA | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | 21mA | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | 62.5mm | 75mm | 22.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() HL2-HTM-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | - | - | 2.6kOhm | Silver Alloy | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | 2.6kOhm | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | - | 20.6 mm | 43mm x 20.6mm x 35.4mm | - | - | - | - | 250V | - | 10A | - | DPDT | 30V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 10A@250VAC | 10ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | 5ms | 10A@30VDC | 38.4VDC | - | - | 900mW | 4.8VDC | - | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | - | Lead Free | ||
![]() NC2EBD-DC5V Panasonic Electric Works | 24 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | - | 8 | 16g | - | - | - | 69.4Ohm | Silver Nickel (AgNi) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | yes | Active | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | 25.4mm | - | 11.2 mm | - | - | - | - | - | 250V | - | - | - | DPDT | 30V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 3A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 72mA | 10ms | - | 4VDC | 5A | 360mW | 360mW | 0.5VDC | - | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ALZ52F48T Panasonic Electric Works | 10 |
| Datasheet | 24 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | 12g | Silver Tin Oxide | - | - | 5.76kOhm | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | 105°C | -40°C | LOW PROFILE | - | - | 400mW | TUBE | - | unknown | - | UL; VDE | - | - | 28.8mm | - | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | SOLDER | 16A | - | SPST | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | 15 ms | 48V | - | - | 8.3mA | 5 ms | - | - | - | - | - | - | - | - | AC | MOMENTARY | 48V | DC | 6 | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | Lead Free | ||
![]() RXM4AB1FD Schneider Electric | 14 |
| - | - | DIN Rail, PCB | Plug In | - | - | - | - | - | - | Schneider Electric | - | 13440Ω | Silver | IP40 | - | 10 | - | Schneider Electric | - | Other | Other | - | Schneider Electric | - | Plug In | 6 | - | - | 4 | 0 | 0 | Box | - | Active | - | 110 - 110 | - | Compliant | CE, CSA, EN/IEC, GOST, Lloyds, REACH, RoHS Compliant, UL | - | Plug-in connection | - | 1.269863 oz | - | - | DC | No | -40°C ~ 55°C | - | - | RXM | - | - | - | - | Plug | - | Harmony Relay | - | 55 °C | -40 °C | - | - | Relays | - | - | 47.7mm | - | 6 A | - | Plug In | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | 4 | 4PDT | - | - | 6 A | Quick Connect | 4PDT (4 Form C) | - | General Purpose | Plug In | Industrial Relays | - | - | 20 ms | 110V dc | Non-Latching | 120 VAC | 8.2 mA | 20 ms | - | 88 VDC | 6 A | 1.1 W | 900mW | 11 VDC | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 8A | 4PDT | - | - | Industrial Relays | - | - | Industrial Relays | Plug Pin | - | IP40 | 27mm | 21mm | 21 | - | - | - | - | - | ||
![]() ALE1PF12 Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | - | 277V | - | 16A | - | SPST | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 16A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 33.3mA | 20 ms | - | 9VDC | - | 400mW | 400mW | 0.6VDC | - | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | Class F | - | 16A | - | - | - | - | 4.432 kW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2476880000 Weidmüller | 51 |
| Datasheet | 16 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | 270Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | - | DRI | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 15ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 44.4mA | 10ms | - | 9VDC | 5A | - | - | 1.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MGN1X-AC480 Omron Automation and Safety | In Stock | - | Datasheet | 99 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 480V | 4.86kOhm | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~80°C | Bulk | 2002 | MGN | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 408 V | 8536.41.00.50 | - | - | - | - | unknown | - | UL | Screw Terminal | - | 63.5mm | - | 63.5 mm | 63.5mm X 63.5mm X 55.88mm | - | - | - | 28V | - | - | - | - | SPST | - | - | - | - | SPST-NO (DM) (1 Form X) | - | General Purpose | - | - | - | - | 30ms | 480VAC | Non Latching | 600VAC 28VDC -Max | 20mA | 30 ms | - | 408VAC | 30A | - | 9.5W | - | - | 240V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.88mm | - | RoHS Compliant | - | - | ||
![]() 2476910000 Weidmüller | 20 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | 22.8kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | - | DRI | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 15ms | 110VDC | Non Latching | 250VAC 250VDC -Max | 4.8mA | 10ms | - | 82.5VDC | 5A | - | - | 16.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LRD08 Schneider Electric | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | LRD08 | - | - | +60°C | - | -20°C | Direct Contactor | - | 1 | 1 | - | - | - | - | Active | - | TeSys | - | 1.89 | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | LRD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | Screw | - | -20 → +60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | THERMAL CIRCUIT BREAKER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | 123mm | 45mm | - | - | - | - | - | ||
![]() 2903676 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | PCB | Socketable | - | - | - | - | - | - | - | - | 154Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2014 | REL-IR | - | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | - | - | - | 27.5mm | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | - | 13ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 78mA | 14ms | - | - | 6A | - | 36mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | - | 35.6mm | 21.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() HL2-HTM-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 8 | 35g | - | - | 240V | - | Silver Tin Oxide (AgSnO) | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | - | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | 125V | - | 10A | - | DPDT | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 10A@125VAC | 25ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | - | 192VAC | - | 1.3W | 1.2W | 72VAC | - | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | RoHS Compliant | - | - |