- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Current Rating (Max) | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2966553 Phoenix Contact | In Stock | - | - | 3 Weeks | DIN Rail | DIN Rail | Module | - | - | 30.709989g | 24V | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | -40°C~60°C | Bulk | 2011 | PLC-RSP | - | Obsolete | 1 (Unlimited) | - | Screwless | - | - | - | - | - | - | - | - | 6A | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 6ms | 24VAC/DC | Non Latching | 250VAC 250VDC -Max | 11mA | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HL1-H-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket, Socketable | Socketable | - | - | 5 | 35g | 24V | - | Silver Tin Oxide (AgSnO) | - | - | -50°C~70°C | Bulk | 2000 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | BOX | - | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 125V | 15A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | - | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2987121 Phoenix Contact | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LKG1AF-9V-10-1 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | - | 4 | - | - | 153Ohm | - | - | 1 | - | Box | 2003 | - | yes | Active | 1 (Unlimited) | - | - | - | 70°C | -40°C | HIGH SENSITIVITY, UL APPROVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277V | 10A | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 58.8mA | - | - | - | - | - | - | - | - | - | - | 9V | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() HE2AN-S-DC6V Panasonic Electric Works | 2348 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 6 | - | - | 18.8Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -50°C~55°C | Bulk | 2003 | HE | yes | Active | Not Applicable | - | Screw | EAR99 | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | 51mm | 34 mm | 51mm x 34mm x 52.8mm | - | - | - | - | - | 277V | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 6VDC | Non Latching | 277VAC 30VDC -Max | 320mA | 10ms | 25A@30VDC | 4.2VDC | - | 1.92W | 1.92W | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | 25A | - | - | - | 6.925 kW | - | - | - | - | 52.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G7L-1A-B-CB-AC200/240 Omron Electronics Inc-EMC Div | 63 |
| Datasheet | 10 Weeks | Brackets | Chassis Mount | 200 | - | 4 | 99.999994g | 240V | 21kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Screw | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 150 V , COIL RELEASE VOLTAGE(AC): 36 V | - | - | - | - | - | CE; CSA; TUV; UL | Screw Terminal | - | - | 52.5mm | - | - | - | - | - | - | - | 250V | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 25A | 25A@220VAC | 30ms | 240VAC | Non Latching | 250VAC -Max | 10.2mA | 30 ms | - | 150VAC | - | 2.5W | 2500mW | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | 55mm | - | No | - | RoHS Compliant | - | - | ||
![]() ALQ3F05 Panasonic Electric Works | 49 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | 7g | - | 125Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | - | -40°C~85°C | Tube | - | ALQ | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | BOX | - | - | - | CUL; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 5VDC | Non Latching | 250VAC -Max | 40mA | 20 ms | 5A@30VDC | 3.75VDC | 10A | - | 200mW | 0.25VDC | 125V | AC/DC | MOMENTARY | - | DC | - | 4 | - | 1000 Vrms | Random | Class F | 4000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | - | 16mm | 0.0042 inch | - | - | ROHS3 Compliant | - | - | ||
![]() G2R-1A-E-DC5 Omron Electronics Inc-EMC Div | 129 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 6 | 17g | - | 47Ohm | Silver Alloy | 100000 Cycle(s) | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | 13mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 380V | - | - | - | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | - | - | - | 380V | 16A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 106mA | 5ms | - | 3.5VDC | - | - | 530mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | - | - | 29mm | - | 25.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G2RK-2-DC6 Omron | 37 |
| Datasheet | 5 Weeks | Through Hole | - | - | - | 10 | 17g | - | 43.5Ohm | Silver | - | - | - | - | 2002 | - | yes | Active | - | - | PC Pin | EAR99 | 70°C | -40°C | - | 8536.41.00.20 | - | - | unknown | - | CSA; SEMKO; TUV; UL; VDE | - | - | - | 28.95mm | 12.95 mm | 28.95mm x 12.95mm x 25.4mm | 50mOhm | - | - | - | - | 380V | - | DPDT | 125V | - | - | General Purpose | - | 3A@250VAC | 20 ms | 6V | Latching, Dual Coil | - | 138mA | 20 ms | 3A@30VDC | - | 3A | - | 850mW | - | - | AC/DC | LATCHED | 6V | DC | 3A | - | - | - | Random | - | 5000 Vrms | - | - | - | 1 FORM C | - | - | - | - | - | - | 25.4mm | 0.004 inch | - | - | RoHS Compliant | - | - | ||
![]() JTV1AS-PA-48V Panasonic Electric Works | 49 |
| - | 20 Weeks | Through Hole | Through Hole | - | - | 4 | 25g | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -55°C~85°C | Bulk | 2004 | JT-V | yes | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | 26.9mm | - | - | UL | PC Pin | 277V | - | - | - | 31.9mm x 26.9mm x 20.2mm | 50mOhm | 100000000Ohm | - | - | - | 277V | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 15ms | 48VDC | Non Latching | 277VAC -Max | 20.8mA | 10ms | - | 36VDC | 20A | 1W | - | 4.8VDC | - | AC | LATCHED | 48V | DC | - | 4 | Sealed - Fully | 1200 Vrms | Random | - | - | 8310VA@277VAC | 30A | - | - | - | 8.31 kW | - | - | 31.9mm | - | 20.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() HC2-HL-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | 30g | 120V | - | Silver Alloy, Cadmium Free | - | - | -50°C~60°C | Bulk | - | HC | - | Obsolete | 1 (Unlimited) | - | Plug | - | 60°C | -50°C | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 120VAC | Non Latching | 250VAC -Max | 10.9mA | 20ms | - | 96VAC | 7A | 1.3W | 1.2W | 36VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HL2-L-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket | - | - | - | 8 | 35g | - | 650Ohm | Silver, Tin | 500000 Cycle(s) | - | - | Bulk | 2003 | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | 60°C | -50°C | - | - | BOX | - | - | - | CSA; UL | - | - | - | 27.2mm | - | - | - | - | - | - | - | 125V | 10A | DPDT | - | - | - | POWER/SIGNAL RELAY | - | 10A@125VAC | 25 ms | - | Non-Latching | - | 37mA | - | - | - | - | 900mW | - | - | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() 32.21.7.024.4300 Finder Relays, Inc. | 36 | - | Datasheet | - | PCB | Through Hole | 200 | - | - | - | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~85°C | Bulk | - | 32 | - | Active | - | 4 | - | - | - | - | - | - | - | - | - | - | UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 10.7mm | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15A@400VAC | 6ms | 24VDC | Non Latching | 400VAC -Max | 8.3mA | 2ms | - | 18.7VDC | 6A | - | - | - | 400V | AC/DC | MBB | - | DC | - | 4 | - | 1000 Vrms | Random | - | 4000 Vrms | 1500VA@400VAC | 3A | - | - | - | - | - | - | - | - | 10.7mm | 0.0035 inch | - | - | RoHS Compliant | - | IP67 | ||
![]() 2987312 Phoenix Contact | In Stock | - | - | 3 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DK1A-L2-12V-F Panasonic Electric Works | 36 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 5 | 5g | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~65°C | Bulk | 2000 | DK | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | - | BOX; TUBE | 12.5mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | - | - | - | - | 250V | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 16.7mA | 8ms | - | 8.4VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | 10A | - | - | - | 2.5 kW | - | 10mm | 20mm | 12.5mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() S4EB-L-12V Panasonic Electric Works | 20 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | - | 12 | - | - | 720Ohm | Silver Alloy, Cadmium Free | - | - | -55°C~65°C | Tube | 2003 | S | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | 12mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 4PST | 48V | - | 4PST-NO (4 Form A) | General Purpose | - | - | 15ms | 12VDC | Latching, Single Coil | 250VAC 48VDC -Max | 16.7mA | - | 3A@48VDC | 8.4VDC | 4A | 200mW | - | - | - | AC/DC | LATCHED | 12V | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 10mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RV8H-1L1-AD12 IDEC | 30 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | 414Ohm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | 2015 | RV8 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 12VAC/DC | Non Latching | 250VAC - Nom | 29mA | - | - | 9.6VAC/DC | 16A | - | - | 0.84VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() G6CU-2114P-US-DC5 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | 6 | 5.6g | - | 125Ohm | Silver Alloy, Cadmium Free | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | - | 14.98 mm | - | - | - | 8A | - | - | 250V | 8A | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 5VDC | Latching, Single Coil | 250VAC 125VDC -Max | 40mA | 10 ms | 8A@30VDC | 3.5VDC | - | - | 200mW | - | - | AC/DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() ALE12B05 Panasonic Electric Works | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | - | - | 3 | 17g | - | 63Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~85°C | Bulk | 2004 | ALE | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITH DIODE | - | - | 12.4mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | - | 277V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 80mA | 20 ms | - | 3.75VDC | - | 400mW | 400mW | 0.25VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | 28.6mm | - | 24.9mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JVN1A-9V-F Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2004 | JV-N | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | ELECTRICAL LIFE AT 125 VAC: 30000 | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 10.9mm | - | - | 10A | - | - | 277V | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 12ms | 9VDC | Non Latching | 277VAC 30VDC -Max | 22.2mA | 5ms | 10A@30VDC | 6.75VDC | - | 200mW | 200mW | 0.45VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | Sealed - Fully | - | - | - | - | - | 16A | - | - | 2.5kV | - | - | - | - | - | 10.9mm | - | - | - | RoHS Compliant | - | IP67 |