- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Pick-Up Voltage | Maximum Power Rating | Minimum Dropout Voltage | Mounting | Mounting Styles | Part # Aliases | Relay Construction | RoHS | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Arrangement | Contact Configuration | Product | Switching Capacity | Features | Product Category | Product Length | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23154D 721F104 TE Connectivity | 60 |
| Datasheet | - | PCB, Plug-In, Socketable | PCB Mount | - | - | - | 10 | - | TE Connectivity / Axicom | - | 890 Ω | Gold, Silver | - | 5 | TE Connectivity | - | - | - | - | Socket | 1393809-1 | - | - | 0.846575 oz | - | - | 24 V | - | Bulk | - | Cradle N | - | - | - | - | Plug, Solder | - | Standard | - | 70 °C | -40 °C | - | - | - | Relays | - | - | 19 mm | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 5 A | 2 | DPDT | 250 V | 5 A | Plug In | DPDT (2 Form C) | General Purpose | Through Hole | General Purpose Relays | - | - | - | 24V dc | Non-Latching | 250 VAC, 250 VDC | 27 mA | - | - | - | - | 647 mW | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | 5 A | - | - | DPDT | Power Relays | - | - | General Purpose Relays | - | 30 mm | 30 mm | 19 mm | - | - | - | - | RoHS Compliant | - | - | IP30 | ||
![]() 8530631001 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 1.44kOhm | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | -40°C~50°C | Bulk | 2013 | PRS | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | - | 400mW | - | 95mm | - | 20mA | CE; UL | Screw Terminal | - | CE, EN, cURus | - | 2 | - | - | - | - | - | - | 250V | 16A | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 7.6 ms | 24VDC | Non Latching | 250VAC -Max | 16.7mA | 45 ms | - | 16.8VDC | 10A | - | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | 92mm | 92mm | 15.3mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 2961532 Phoenix Contact | 31 |
| - | 4 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | 360Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | REL-MR | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | PC Pin | 30V | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 7ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 33mA | 3ms | - | - | 16A | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | 29mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() JW1AFSN-DC6V-F Panasonic Electric Works | 23 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 68Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tray | 2003 | JW | - | yes | Active | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | 12.8mm | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | 10A | - | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10A@250VAC | 15ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 88mA | 5ms | 10A@30VDC | 4.2VDC | - | - | 530mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.6mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() ALE14F48 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 4 | 17g | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | ALE | - | - | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | 28.6mm | - | - | - | - | - | - | - | 277V | 16A | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 16A@277VAC | 20ms | 48VDC | Non Latching | 277VAC -Max | 8.3mA | 20 ms | - | 36VDC | - | 400mW | 400mW | 2.4VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() HL2-H-AC24V-F Panasonic Electric Works | 142 |
| Datasheet | 12 Weeks | Socket, Socketable | Socketable | - | - | - | 8 | 35g | - | 24V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | - | BOX | 20.8mm | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | - | - | - | - | - | 125V | 10A | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 10A@125VAC | 25ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | 25 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.4mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() ALFG1PF181 Panasonic Electric Works | 46 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 230Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | ALFG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | 22A | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 20ms | 18VDC | Non Latching | 250VAC -Max | 78mA | 10ms | - | 12.6VDC | 25A | - | - | 1.8VDC | - | - | - | 18V | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() NC2D-DC100V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 13.5kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 25.4mm | - | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 20ms | 100VDC | Non Latching | 250VAC -Max | 7.4mA | 10ms | - | 80VDC | 5A | - | 740mW | 10VDC | 250V | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() G7L-1A-TUB-J-CB-AC100/120 Omron Electronics Inc-EMC Div | 748 | - | Datasheet | 14 Weeks | Brackets, Panel | Chassis Mount | 100 | - | - | 4 | 99.999994g | - | 120V | 5.26kOhm | Silver Tin Indium (AgSnIn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 75 V , COIL RELEASE VOLTAGE(AC): 18 V | - | - | 6.6kW | - | 33.5mm | - | 30A | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 250V | CE, CSA, UL | - | - | - | - | - | - | - | - | 250V | 30A | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30A@220VAC | 30ms | 120VAC | Non Latching | 250VAC -Max | 20.4mA | 30 ms | - | 75VAC | - | 2.5W | 2500mW | 18VAC | - | AC | MOMENTARY | - | AC | - | - | - | Class B | - | - | - | - | - | - | - | - | Test Button | - | - | 36mm | 52.5mm | 33.5mm | - | - | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() G2RL1424DC Omron | In Stock | - | - | - | PCB | PCB Mount | - | - | - | 5 | - | - | - | 1.44 kOhm | Silver | - | - | - | 6.3 Vdc | 0.4 W | 2.4 Vdc | Through Hole | - | - | Non-Latching | Compliant | - | - | 440 V | - | -40 to 85 °C | - | - | G2RL | - | - | - | - | PC Pin | - | Power Relay | - | 85 °C | -40 °C | Power | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | 12 A | - | - | General Purpose | Through Hole | - | - | - | 15 ms | 24V dc | Non-Latching | - | 16.7 mA | - | - | - | - | - | 400 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | 12 A | - | SPDT | SPDT | - | 2 kW | - | - | 29 mm | 15.7 mm | 29 mm | 12.7 mm | - | - | - | Unknown | - | - | - | IP67 | ||
![]() HC1-H-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | 5 | 30g | - | - | 160Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 900mW | BOX | 20.8mm | - | - | CSA; UL; VDE | Plug In | 250V | - | - | - | - | - | - | - | - | - | 250V | 10A | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() G2R-1A-H-DC24 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | 4 | 17g | - | - | 1.6kOhms | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2002 | G2R | - | - | Active | Not Applicable | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 380V | 5A | - | SPST | 125V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 15mA | 5ms | - | 16.8VDC | 5A | - | - | 3.6VDC | - | - | - | 24V | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() HP2-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 8 | 60g | - | - | 1.8kOhm | Silver (Ag) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | - | 36mm | - | 25 mm | 36mm x 25mm x 44mm | - | - | - | - | 250V | 10A | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 10A@250VAC | 25ms | 48VDC | Non Latching | 250VAC - Nom | 26.7mA | 25 ms | - | 38.4VDC | - | 1.3W | 1.3W | 7.2VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() MJN1C-DC12 Omron Automation and Safety | 10 |
| Datasheet | 27 Weeks | Plug-In, Socket, Socketable | Socketable | 120 | - | - | 5 | - | - | - | 120Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~70°C | Bulk | 2002 | MJN | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 1.2W | - | 35.56mm | unknown | 10A | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CSA, UL | - | - | - | - | - | - | - | - | 600V | 10A | - | SPDT | 28V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10A@240VAC | 20ms | 12VDC | Non Latching | 600VAC 28VDC -Max | 100mA | 10ms | 10A@28VDC | 9VDC | - | 1.2W | 1.2W | - | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.38mm | 38.73mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() HC2-HTM-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 8 | - | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2012 | HC | - | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 37.6mm | - | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | 7A | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 7A | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() HC2-HTM-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 8 | - | - | - | 40Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 37.6mm | - | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | 7A | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 7A | 7A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() ADJ11005 Panasonic Electric Works | 20 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 6 | 14g | - | - | 167Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | 16A | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20ms | 5VDC | Latching, Single Coil | 250VAC -Max | 30mA | 10 ms | - | 3.5VDC | - | 150mW | 150mW | - | - | AC | LATCHED | 5V | DC | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() HC3-HL-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | 11 | 30g | - | - | 160Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | - | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | 7A | - | 3PDT | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | 7A | 7A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() HC4D-HL-DC48V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | 30g | - | - | 2.6kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | - | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | 3A | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 3A | 3A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | 8PDT | - | - | - | - | Lighted Indicator | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() HJ4-AC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | - | - | 24V | - | Silver (Ag) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | 8536.49.00.50 | - | - | BOX | - | - | - | TUV; UL | Plug In | - | - | 28mm | - | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | - | 250V | 5A | - | 4PDT | 125V | - | - | 4PDT (4 Form C) | General Purpose | - | - | 5A | 5A@250VAC | 20ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 45.6mA | - | 5A@125VDC | 19.2VAC | - | 1.5W | 1.3W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | RoHS Compliant | - | Lead Free | - |