- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Turn Off Delay Time | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Form | Max Input Voltage | Relay Type | Dropout Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Stripping Length | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Current(DC)-Max | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LY1N-AC220/240 Omron Automation and Safety | 48 |
| Datasheet | - | Socket | Socketable | - | 8 | - | - | 240V | 18.79kOhm | Silver Alloy | - | - | - | -25°C~55°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | - | 15A | SPDT | 125V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 15A@110VAC | 25ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 4.6mA | 25 ms | 15A@24VDC | 192VAC | - | 1.1W | 1200mW | 72VAC | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | 36.06mm | 21.59mm | 27.94mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() G2R-1A-H-DC12 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 400Ohm | Silver Alloy | 100000 Cycle(s) | - | - | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | - | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | 5A | - | 380V | - | 5A | SPST | 125V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | 5A | 5A@250VAC | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 30mA | 5ms | 5A@30VDC | 8.4VDC | - | 360mW | 360mW | 1.8VDC | - | - | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() JTV1G-PA-18V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | - | 5 | - | Silver Tin Oxide | - | 324Ohm | - | 100000 Cycle(s) | - | - | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | UL | - | - | - | 31.9mm | - | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | - | 100000000Ohm | - | - | 277V | SOLDER | - | SPDT | - | - | - | - | - | POWER/SIGNAL RELAY | - | 20A | 20A@277VAC | - | 18V | - | - | 55.6mA | 10 ms | - | - | - | - | - | - | - | - | AC | LATCHED | 18V | DC | 5 | - | - | 1200 Vrms | Random | - | - | - | - | - | - | 1 FORM C | - | - | - | - | - | 20.2mm | 0.0036 inch | - | - | RoHS Compliant | - | - | ||
![]() JC1AF-S-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 4 | 31g | - | - | 640Ohm | Silver Alloy | 100000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2005 | JC | - | - | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | BOX | 19mm | - | CSA; SEMKO; TUV; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 15A | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 15A@250VAC | 15ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 2ms | - | 19.2VDC | - | - | 900mW | 2.4VDC | - | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ADJ25012 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | 4 | - | - | - | 576Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | - | BOX | - | - | UL; VDE | - | - | - | 29mm | - | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | SPST | - | - | 16A | - | - | POWER/SIGNAL RELAY | - | - | 16A@250VAC | 10 ms | 12V | Non-Latching | - | 20.83mA | 10 ms | - | - | - | 250mW | - | - | - | - | AC | MOMENTARY | 12V | DC | - | - | - | 1000 Vrms | Random | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | 16mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() ADJ15048 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | 6 | 14g | - | - | 9.216kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | - | BOX | - | - | UL; VDE | - | - | - | 29mm | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | SPDT | - | - | 16A | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | 48V | Non-Latching | - | 5.2mA | 10 ms | - | - | - | 250mW | - | - | - | - | AC | MOMENTARY | 48V | DC | - | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | 1 FORM C | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() LKS1AF-9V Panasonic Electric Works | 78 | - | Datasheet | - | Through Hole | Through Hole | - | 4 | 12g | - | - | 324Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | LK-S | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | - | - | 11 mm | - | - | - | - | - | 277V | - | 5A | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | 5A | 5A@277VAC | 15ms | 9VDC | Non Latching | 277VAC -Max | 27.8mA | 5ms | - | 6.3VDC | - | - | 250mW | 0.9VDC | - | - | AC | MOMENTARY | 9V | DC | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MGN1C-AC120 Omron Automation and Safety | 49 |
| Datasheet | 41 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 120V | 295Ohm | Silver | 100000 Cycle(s) | - | - | -45°C~80°C | Bulk | 2002 | MGN | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 102 V | 8536.41.00.50 | 9.5W | - | 63.5mm | 30A | UL | Screw Terminal | 240V | UL | - | - | - | 63.5mm X 63.5mm X 55.88mm | - | - | - | - | 240V | - | 30A | SPDT | 28V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 30A@240VAC | 30ms | 120VAC | Non Latching | 600VAC 28VDC -Max | 79mA | 30 ms | 30A@28VDC | 102VAC | - | 9.5W | 9.5W | - | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | 55.88mm | 63.5mm | 63.5mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() HJ4-T-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 14 | 34g | - | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | - | BOX | - | - | TUV; UL | Plug In | - | - | - | - | - | 28mm x 21.5mm x 43mm | - | - | 5A | - | 250V | - | 5A | 4PDT | 125V | - | - | 4PDT (4 Form C) | - | General Purpose | - | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 5A@125VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | 38mm | 28mm | 21.5mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2942807 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | 4 | 36.099999g | - | - | 1.14kOhm | Silver Nickel (AgNi) | - | 11 ms | - | -20°C~40°C | Bulk | 2011 | EMG 10-REL | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | 10.6mm | 6A | - | Screw Terminal | 250V | UL | - | - | - | - | - | - | - | - | 250V | - | 6A | SPDT, SPST | 250V | 7 ms | - | SPST-NO (1 Form A) | 24V | General Purpose | - | - | - | 7ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 21mA | - | - | - | - | - | - | - | - | 8mm | - | - | 24V | - | - | 21mA | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | 75mm | 75mm | 10.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC1-HTM-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | 5 | - | - | 12V | 120Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | 27.2mm | - | 20.8 mm | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 10ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | - | 1.2W | 3.6VAC | - | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() LY4N-AC200/220 Omron Automation and Safety | 500 |
| Datasheet | - | Socket | Socketable | 200 | 14 | - | - | 220V | 6.7kOhm | Silver Alloy | - | - | - | -25°C~40°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | 8536.41.00.20 | - | - | 41.5mm | - | CE; CSA; TUV; UL | Plug In | 250V | - | - | - | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | - | - | - | - | 250V | - | 10A | 4PDT | 125V | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | 10A@110VAC | 25ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 11.2mA | 25 ms | 10A@24VDC | 176VAC | - | 2.5W | - | 66VAC | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | 36mm | 28mm | 28mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() HE1AN-W-DC9V-Y6 Panasonic Electric Works | 2826 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | - | 4 | - | - | - | 42.2Ohm | Silver Nickel (AgNi) | - | - | - | -50°C~55°C | Bulk | - | HE-PV | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 90A | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 277V | - | 90A | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 900mV | - | - | 30ms | 9VDC | Non Latching | 277VAC -Max | 213mA | 10ms | - | 6.3VDC | - | - | 1.92W | 0.9VDC | - | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() JW1AFSN-DC5V Panasonic Electric Works | 6200 | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | - | - | 47Ohm | Silver Alloy | 100000 Cycle(s) | - | - | -40°C~60°C | Tray | 2000 | JW | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; FIMKO; SEMKO; SEV; TV-5; TUV; UL; VDE | PC Pin | - | - | 28.6mm | - | 12.8 mm | 28.6mm x 12.8mm x 20mm | - | - | - | SEALED TYPE | 250V | - | 10A | SPST | 30V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 10A@250VAC | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | 10A@30VDC | 3.5VDC | - | 530mW | 530mW | 0.5VDC | - | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2905662 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | 51.11kOhm | Silver Nickel (AgNi) | - | - | - | -40°C~45°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 12ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 4.5mA | 20ms | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1123670000 Weidmüller | 47 |
| Datasheet | 16 Weeks | - | DIN Rail | - | - | 59.5g | - | - | 57.5kOhm | Silver Nickel (AgNi) | - | - | 230V | -40°C~60°C | Bulk | 2012 | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 920mW | - | 88mm | 4mA | - | Spring Terminal | - | CE, EN | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 4.5ms | 230VAC/DC | Non Latching | 250VAC 250VDC -Max | - | 16ms | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 12.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() G7L-1A-T-CB-AC24 Omron Electronics Inc-EMC Div | 23 |
| Datasheet | 17 Weeks | Brackets | Chassis Mount | - | - | 99.999994g | - | 24V | 303Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 18 V , COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 52.5mm | - | 33.5 mm | 52.5mm x 33.5mm x 53mm | - | - | - | - | 250V | - | 30A | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 30A@220VAC | 30ms | 24VAC | Non Latching | 250VAC -Max | 71mA | 30 ms | - | 18VAC | - | 2.5W | 2500mW | 3.6VAC | - | - | AC | MOMENTARY | - | AC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | 53mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() HE1AN-S-AC24V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 4 | - | - | 24V | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 16.8 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | BOX | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | 51mm | - | - | - | - | - | - | - | 277V | - | 30A | SPST | 30V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 30A@277VAC | 30ms | 24VAC | Non Latching | 277VAC 30VDC -Max | 74mA | 30 ms | 30A@30VDC | 16.8VAC | - | 1.8W | 1.8W | 3.6VAC | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 30A | - | - | - | 8.31 kW | - | - | - | - | 52.8mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2834876 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | 24V | - | Silver Tin Oxide (AgSnO) | - | - | - | -20°C~60°C | Bulk | 2008 | PLC-RSC | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | 6A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 6ms | 24VAC/DC | Non Latching | 250VAC 250VDC -Max | 11mA | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8866910000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | - | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO), Tungsten (W) | - | - | 12V | -25°C~70°C | Bulk | 2008 | RCL | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 400mW | - | 15.7mm | 33.3mA | VDE | PC Pin | - | CSA, VDE, cURus | - | 1 | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 240VAC -Max | - | 4ms | - | 8.4VDC | 16A | - | 400mW | 1.2VDC | 240V | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | SPDT | 0.333A | - | - | - | 29mm | 29mm | 12.7mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - |