- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | Electrical lifespan | ElectricalLife | Fall time | Ihs Manufacturer | Insulation voltage | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Nominal voltage (details) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Contact type | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Response time | Contact Form | Control mode | Relay Type | Contact Current(AC)-Max | Temperature range | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Switching capacity | Features | Terminal Length | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ943-1CH-18DE ZETTLER | 20 |
| - | - | Through Hole | - | 10 g | 5 | Silver Tin Oxide | - | 18V DC | 18 V | 900 Ohms | Solder pins | AgSnO | 1pc(s) | (L x W x H) 19 x 15.3 x 15.7 mm | 1 x 10<sup>5</sup> Switching processes | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | (Coil/contact) 1500 V/(contacts) 1000V | American ZETTLER Inc | AZ943-1CH-18DE | 40.2V DC | 210W,2770VA | +70°C | American Zettler | 13.5V DC | -40°C | 18V DC | 90 °C | -40 °C | Tube | Active | Active | 900Ω | 5.65 | - | Yes | Yes | 15A | 30V DC,300V AC | -40°C ~ 90°C | * | e3 | EAR99 | AZ943-1CH-18DE | Tin (Sn) | - | - | 1 change-over | compliant | TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | (500 V/DC) <Min/> 100MΩ | - | 10 A | EPOXY | 30 V | - | SOLDER | - | 1 x 10<sup>6</sup> Switching processes | - | - | - | SPDT (1 Form C) | monostable, 1 coil | General Purpose | 10 A | -40 - +70°C | - | 10 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 20 mA | 5 ms | - | 13.5 VDC | 10 A | 1.8 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | <br> <Max/> 15A | - | SPDT | 23.4 V | 1 FORM C | 13.5 V | <br> <Max/> 2770 VA/210W | - | 0.0035 inch | 15.7mm | 19mm | 15.3mm | 15.95 mm | - | ||
![]() 507432 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgPd alloy, gold plated | 1pc(s) | (L x W x H) 20 x 9.8 x 12 mm | - | - | - | - | 1000V | - | - | 52.9V DC | 60W,125VA | +90°C | - | 16.8V DC | -55°C | - | - | - | - | - | - | 2880Ω | - | - | - | Yes | 2A | 220V DC,250V AC | - | - | - | - | AZ822-2C-24DSE | - | - | - | 2 change-overs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 20mm | 9.8mm | - | - | ||
![]() 507445 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgPd alloy, gold plated | 1pc(s) | (L x W x H) 14 x 9 x 5 mm | - | - | - | - | 1000V | - | - | 40V DC | 30W,62.5VA | +70°C | - | 18V DC | -40°C | - | - | - | - | - | - | 1920Ω | - | - | - | Yes | 1A | 220V DC,250V AC | - | - | - | - | AZ850P2-24 | - | - | - | 2 change-overs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | bi-stable, 2 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 14mm | 9mm | - | - | ||
![]() 507429 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 6V DC | - | - | Solder pins | AgPd alloy, gold plated | 1pc(s) | (L x W x H) 20 x 9.8 x 12 mm | - | - | - | - | 1000V | - | - | 15V DC | 60W,125VA | +90°C | - | 4.2V DC | -55°C | - | - | - | - | - | - | 240Ω | - | - | - | Yes | 2A | 220V DC,250V AC | - | - | - | - | AZ822-2C-6DSE | - | - | - | 2 change-overs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 20mm | 9.8mm | - | - | ||
![]() 507444 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | AgPd alloy, gold plated | 1pc(s) | (L x W x H) 14 x 9 x 5 mm | - | - | - | - | 1000V | - | - | 24V DC | 30W,62.5VA | +70°C | - | 9V DC | -40°C | - | - | - | - | - | - | 720Ω | - | - | - | Yes | 1A | 220V DC,250V AC | - | - | - | - | AZ850P2-12 | - | - | - | 2 change-overs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | bi-stable, 2 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 14mm | 9mm | - | - | ||
![]() AZ6960-1AE-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.5 x 10.1 x 12.5 mm | - | - | 5ms | - | - | - | - | - | 240W | +85°C | - | - | -40°C | - | - | - | - | - | - | 2300Ω | - | - | - | - | 10A | 24V DC,250V AC | - | - | - | - | AZ6960-1AE-24DE | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 10ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 28.5mm | 10.1mm | - | - | ||
![]() AZ6991-1A-12DE ZETTLER | 20 |
| - | Through Hole | Through Hole | 4 | - | - | - | - | 12V DC | - | 848 Ohms | Solder pins | AgNi | 1pc(s) | (L x W x H) 28 x 5 x 15 mm | - | - | 4ms | - | - | - | - | - | 180W | +85°C | American Zettler | - | -40°C | - | - | - | Box | - | Active | 848Ω | - | Non-Compliant | - | - | 8A | 125V DC,400V AC | -40°C ~ 85°C | * | - | - | AZ6991-1A-12DE | - | 85 °C | -40 °C | 1 maker | - | - | PC Pin | - | - | - | 100 mΩ | - | - | - | - | - | 400 V | - | 6 A | 1 x 10E7 | SPST | 150 V | 8ms | SPST-NO (1 Form A) | monostable, 1 coil | General Purpose | - | - | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 14.2 mA | 4 ms | - | 9 VDC | 8 A | 0.6 VDC | - | - | - | 12 V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 28mm | 5mm | - | - | ||
![]() AZ21501-1CET-12DF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 32.50 x 27.60 x 20.50 mm | - | - | - | - | - | - | - | 15.6V DC | 1500W | +85°C | - | 9V DC | -55°C | - | - | - | - | - | - | 96Ω | - | - | - | - | 50 | 30V DC | - | - | - | - | AZ21501-1CET-12DF | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 15ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.50mm | 32.50mm | 27.60mm | - | - | ||
![]() AZ9571-1C-5DSE ZETTLER | 8850 | - | - | - | - | - | 2.2 g | 6 | Silver | GOLD | 5V DC | 5 V | 167 Ω | - | AgNi+Au | 1pc(s) | (L x W x H) 12.50 x 7.50 x 10.00 mm | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ9571-1C-5DSE | 10V DC | 30W | +70°C | - | 4V DC | -30°C | - | 70 °C | -40 °C | - | Active | - | 167Ω | 5.68 | - | Yes | Yes | 1 | 60V DC | - | - | e3 | - | AZ9571-1C-5DSE | Tin | - | - | 1 change-over | compliant | UL | - | 12.8 mm | 7.8 mm | 12.8mm x 7.8mm x 10.8mm | 100 mΩ | - | 100000000 Ω | 1 A | EPOXY | 60 V | - | SOLDER | - | 5 x 10E6 | - | - | 5ms | - | monostable, 1 coil | POWER/SIGNAL RELAY | 1 A | - | - | 5 ms | - | - | - | - | 5 ms | - | - | - | - | 125 V | AC/DC | - | - | DC | 6 | - | 400 Vrms | Random | - | 1000 Vrms | - | - | - | SPDT | 10 V | 1 FORM C | 4 V | - | - | 0.0035 inch | 10.00mm | 12.50mm | 7.50mm | 10.8 mm | - | ||
![]() 2349914 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 6V DC | - | - | Pins | AgSnO | 1pc(s) | (L x W x H) 18.4 x 10.2 x 15.5 mm | - | - | - | - | 500V AC | - | - | 7.8V DC | 300W,2500VA | 85°C | - | 4.2V DC | -40°C | - | - | - | - | - | - | 80Ω | - | - | - | Yes | 10A | 250V AC | - | - | - | - | AZ7709T-1AE-6DEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | 18.4mm | 10.2mm | - | - | ||
![]() AZ762-1AE-24DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | 24V DC | - | 1.44 kOhms | Solder pins | AgSnO | 1pc(s) | (L x W x H) 29.3 x 13 x 16 mm | - | - | - | - | 1000V | - | - | 49.4V DC | 480W,4432VA | +100°C | American Zettler | 16.8V DC | -40°C | - | - | - | Box | - | Active | 1440Ω | - | - | - | Yes | 16A | 150V DC,440V AC | -40°C ~ 85°C | AZ762 | - | - | AZ762-1AE-24DE | - | - | - | 1 maker | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | monostable, 1 coil | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 16.7 mA | 8 ms | - | 16.8 VDC | 20 A | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | 16mm | 29.3mm | 13mm | - | - | ||
![]() 507422 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 3V DC | - | - | Solder pins | AgPd alloy, gold plated | 1pc(s) | (L x W x H) 20 x 9.8 x 12 mm | - | - | - | - | 1000V | - | - | 6.5V DC | 60W,125VA | +90°C | - | 2.1V DC | -55°C | - | - | - | - | - | - | 45Ω | - | - | - | Yes | 2A | 220V DC,250V AC | - | - | - | - | AZ822-2C-3DE | - | - | - | 2 change-overs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 20mm | 9.8mm | - | - | ||
![]() AZ770-1C-24DE ZETTLER | 396 |
| - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgNi | 1pc(s) | (L x W x H) 17.85 x 10.35 x 12.95 mm | - | - | 4ms | - | - | - | - | - | 90W | +85°C | American Zettler | - | -40°C | - | - | - | Box | - | Active | 1280Ω | - | - | - | Yes | 5A | 30V DC,400V AC | - | * | - | - | AZ770-1C-24DE | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | 8ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.95mm | 17.85mm | 10.35mm | - | - | ||
![]() AZ957-1C-12DSE ZETTLER | 20 |
| - | Through Hole | - | 6 | 2.2 g | 6 | Silver | GOLD | 12V DC | 12 V | 960 Ω | Solder pins | AgPd + Au | 1pc(s) | (L x W x H) 12.8 x 7.8 x 10.3 mm | - | 100000 Cycle(s) | 1ms | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ957-1C-12DSE | - | 30W | +80°C | American Zettler | - | -40°C | - | 80 °C | -40 °C | Box | Active | Active | 960Ω | 5.68 | Non-Compliant | Yes | - | 1A | 60V DC,125V AC | - | * | e3 | EAR99 | AZ957-1C-12DSE | Tin | 80 °C | -40 °C | 1 change-over | compliant | UL | - | 12.8 mm | 7.8 mm | 12.8mm x 7.8mm x 10.3mm | 100 mΩ | - | 100000000 Ω | 1 A | EPOXY | 60 V | 125 V | SOLDER | 1 A | 1 x 10E6 | SPDT | 60 V | 5ms | - | monostable, 1 coil | POWER/SIGNAL RELAY | 1 A | - | - | 3 ms | - | - | - | 12.5 mA | 1 ms | - | - | - | - | 125 V | AC/DC | LATCHED | 12 V | DC | 6 | - | 400 Vrms | Random | - | 1250 Vrms | - | - | - | SPDT | 21.9 V | 1 FORM C | 9.6 V | - | - | 0.0035 inch | 10.3mm | 12.8mm | 7.8mm | 10.3 mm | - | ||
![]() AZ764-1AT-24D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | - | 61.2V DC | 480W | +85°C | - | 16.8V DC | -40°C | - | - | - | - | - | - | 1440Ω | - | - | - | Yes | 20 | 300V DC | - | - | - | - | AZ764-1AT-24D | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | 7ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ2501P2-1A-24DW American Zettler | In Stock | - | - | Through Hole | - | 5 | 32 g | 5 | Silver Tin Oxide | - | - | 24 V | 192 Ω | - | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | - | AZ2501P2-1A-24DW | - | - | - | American Zettler | - | - | - | 70 °C | -40 °C | Box | Active | Active | - | 5.69 | Compliant | Yes | - | - | - | - | * | - | EAR99 | - | - | 70 °C | -40 °C | - | compliant | UL | - | 39.3 mm | 15.3 mm | 39.3mm x 15.3mm x 30.5mm | 50 mΩ | - | 1000000000 Ω | - | - | - | 440 V | SOLDER | 50 A | - | SPST | - | - | - | - | POWER/SIGNAL RELAY | 50 A | - | - | 15 ms | - | - | - | 125 mA | 15 ms | - | - | - | - | 440 V | AC | - | 24 V | DC | 5 | - | 1500 Vrms | Random | - | 4000 Vrms | - | - | - | SPST | 31.2 V | 1 FORM A | 19.2 V | - | - | 0.0052 inch | - | - | - | 30.5 mm | Lead Free | ||
![]() AZ697-1C-5DE American Zettler | In Stock | - | - | - | Through Hole | - | 18 g | 5 | Silver Cadmium Oxide | - | - | 5 V | 47 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ697-1C-5DE | - | - | - | American Zettler | - | - | - | - | -40 °C | Box | Active | Active | - | 2.11 | - | Yes | - | - | - | -40°C ~ 90°C | * | - | - | - | - | - | - | - | compliant | TUV; UL | PC Pin | 29 mm | 13 mm | 29mm x 13mm x 25.9mm | 50 mΩ | - | 1000000000 Ω | 10 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | 10 A | - | - | 8 ms | 5VDC | Non Latching | 277VAC, 150VDC - Max | 106.4 mA | 5 ms | - | 3.75 VDC | 10 A | 0.5 VDC | 380 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | SPDT | 9.4 V | 1 FORM C | 3.5 V | - | - | 0.0042 inch | - | - | - | 25.9 mm | - | ||
![]() AZ2501P1-1C-6D American Zettler | 31 |
| - | - | Through Hole | - | 32 g | 6 | Silver Tin Oxide | - | - | 6 V | 24 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2501P1-1C-6D | - | - | - | American Zettler | - | - | - | 70 °C | -40 °C | Box | Active | Active | - | 2.26 | - | Yes | - | - | - | -40°C ~ 70°C | * | e3 | EAR99 | - | Tin | - | - | - | compliant | UL | PC Pin | 39.3 mm | 15.3 mm | 39.3mm x 15.3mm x 30.5mm | 50 mΩ | - | 1000000000 Ω | - | - | - | - | SOLDER | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | 50 A | - | - | 15 ms | 6VDC | Latching, Single Coil | 440VAC - Max | 250 mA | 15 ms | - | 4.8 VDC | 50 A | - | 440 V | AC | - | - | DC | 6 | - | 1500 Vrms | Random | - | 4000 Vrms | - | - | - | SPDT | 7.8 V | 1 FORM C | 4.8 V | - | - | 0.0052 inch | - | - | - | 30.5 mm | - | ||
![]() AZ762-1A-24DE American Zettler | 6200 |
| - | - | Through Hole | - | - | - | - | - | - | - | 1.44 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ762-1A-24DE | - | - | - | American Zettler | - | - | - | - | - | Box | Active | Active | - | 5.66 | - | Yes | - | - | - | -40°C ~ 100°C | AZ762 | - | EAR99 | - | - | - | - | - | compliant | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 7 ms | 24VDC | Non Latching | 440VAC, 150VDC - Max | 16.7 mA | 3 ms | - | 16.8 VDC | 16 A | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2151-1A-110DE American Zettler | In Stock | - | - | - | Through Hole | - | 25 g | 6 | Silver Cadmium Oxide | - | - | 110 V | 13.45 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2151-1A-110DE | - | - | - | American Zettler | - | - | - | 100 °C | -55 °C | Box | Active | Active | - | 2.24 | - | Yes | - | - | - | -55°C ~ 85°C | AZ2151 | e3 | EAR99 | - | Tin | - | - | - | compliant | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | - | 1000000000 Ω | 40 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 40 A | - | - | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | - | 82.5 VDC | 40 A | 11 VDC | 300 V | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | - | SPST | 163.2 V | 1 FORM A | 82.5 V | - | - | 0.0033 inch | - | - | - | 19.1 mm | - |