- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil nominal voltage | Coil Voltage AC | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | Dimensions | Dropout Volt | ElectricalLife | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fall time | Ihs Manufacturer | Insulation voltage | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Push To Test Button | Rad Hardened | Relay Construction | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seal | Switching current (max.) | Switching voltage (max.) | Voltage Rating (VDC) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Contact type | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Response time | Contact Termination | Contact Form | Control mode | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Coil Operate Voltage(AC) | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ6991-1CE-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | 848 Ohms | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.00 x 5.00 x 15.00 mm | - | - | - | - | - | - | - | - | - | - | - | - | 18V DC | 180W | +85°C | - | - | American Zettler | 9V DC | -40°C | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | 848Ω | - | - | - | - | - | 8 | 125V DC | - | -40°C ~ 85°C | * | - | - | - | AZ6991-1CE-12DE | - | - | - | - | - | 1 change-over | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | 8ms | - | SPDT (1 Form C) | monostable, 1 coil | General Purpose | - | - | - | - | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 14.2 mA | 4 ms | - | 9 VDC | 8 A | - | 0.6 VDC | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.00mm | 28.00mm | 5.00mm | - | - | ||
![]() EMI-SS-212FI GOODSKY | In Stock | - | - | - | - | - | - | - | - | 12.5g | - | - | - | - | 12V DC | - | 0.4W | - | - | Solder pins | Ag-alloy | 1pc(s) | (L x W x H) 29.4 x 12.8 x 17.45 mm | - | - | - | White | - | 8ms | - | - | - | - | - | - | 9.6V DC | 240W | 85°C | - | - | - | 0.6V DC | -40°C | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | 360Ω | - | - | - | - | - | 8A | 300V DC | - | - | - | - | - | - | EMI-SS-212FI | - | - | - | - | - | 2 change-overs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ms | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | 29.4mm | 12.8mm | - | - | ||
![]() 2349916 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | Pins | - | 1pc(s) | (L x W x H) 18.4 x 10.2 x 15.5 mm | - | - | - | - | - | - | - | 500V | - | - | - | - | 31.2V DC | 300W,2500W | 85°C | - | - | - | 16.8V DC | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1280Ω | - | - | - | Yes | - | 10A | 250V AC | - | - | - | - | - | - | AZ7709T-1AE-24DEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | 18.4mm | 10.2mm | - | - | ||
![]() AZ764-1C-12DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | - | Solder pins | AgNi | 1pc(s) | (L x W x H) 29 x 12.7 x 15.7 mm | - | - | - | - | - | 3ms | - | - | - | - | - | - | - | 480W | +85°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360Ω | - | - | - | Yes | - | 16A | 300V DC,400V AC | - | - | - | - | - | - | AZ764-1C-12DE | - | - | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | 7ms | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.7mm | - | - | ||
![]() AZ942-1CT-24DE American Zettler | 1033 |
| - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 13 g | 5 | Silver Tin Oxide | - | - | - | - | - | 24 V | 1.6 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ942-1CT-24DE | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 100 °C | -40 °C | Tube | - | - | - | Active | - | - | Active | - | - | - | - | 1.7 | - | Yes | - | - | - | - | - | -40°C ~ 100°C | AZ942 | - | - | EAR99 | - | - | - | - | 8536.41.00.50 | - | - | - | compliant | - | CUL; UL | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 16.8mm | 100 mΩ | 100000000 Ω | 16 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 16 A | - | 10 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 15 mA | 5 ms | - | 19.2 VDC | 16 A | 360 mW | 2.4 VDC | 300 V | AC/DC | MOMENTARY | - | DC | 5 | - | Sealed - Fully | 1000 Vrms | Random | Class B | 1750 Vrms | - | - | SPDT | - | 24 V | - | 0.015 A | 1 FORM C | 19.2 V | - | - | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | - | - | 16.8 mm | - | ||
![]() AZ8-1CH-9DE American Zettler | 20 |
| - | - | Through Hole | - | - | - | - | 8 g | 5 | Silver Nickel | - | - | - | - | - | 9 V | 180 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | 180000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ8-1CH-9DE | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 90 °C | -55 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 2.26 | - | Yes | - | - | - | - | - | -55°C ~ 90°C | AZ8 | e3 | - | - | - | Tin | - | - | - | - | - | - | compliant | - | UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 6 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 6 A | - | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 2 ms | - | 6.75 VDC | 6 A | - | 0.45 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | - | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | - | 19 V | - | - | 1 FORM C | 6.75 V | - | - | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | - | - | 14.35 mm | - | ||
![]() AZ2100-1A-15D American Zettler | 20 |
| - | Through Hole | Through Hole | - | - | - | 4 | 43 g | 5 | Silver Cadmium Oxide | - | - | - | - | - | 15 V | 256 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ2100-1A-15D | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 85 °C | -55 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 5.66 | Non-Compliant | Yes | - | - | - | - | - | -55°C ~ 85°C | AZ2100 | e3 | PC Pin | - | - | Tin | 100 °C | -55 °C | - | - | - | - | compliant | - | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | - | 30 V | 300 V | SOLDER | 40 A | - | - | SPST | 30 V | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 40 A | - | 15 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 10 ms | - | 11.25 VDC | 40 A | - | 1.5 VDC | 300 V | AC/DC | LATCHED | 15 V | DC | - | - | - | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | - | 22.5 V | - | - | 1 FORM A | 11.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.92 mm | - | ||
![]() AZ2100-1C-110DE American Zettler | 20 |
| - | - | Through Hole | - | - | - | - | 43 g | 5 | Silver Cadmium Oxide | - | - | - | - | - | 110 V | 13.45 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ2100-1C-110DE | AZ2100 | - | - | - | - | - | American Zettler | - | - | - | - | - | 85 °C | -55 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 2.26 | - | Yes | - | - | - | - | - | -55°C ~ 85°C | AZ2100 | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 40 A | - | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | - | 82.5 VDC | 40 A | - | 11 VDC | 300 V | AC/DC | LATCHED | - | DC | - | - | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | - | 163.2 V | - | - | 1 FORM C | 82.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.92 mm | - | ||
![]() AZ8-1C-24DSE American Zettler | 8760 |
| - | - | Through Hole | - | - | - | - | 8 g | 5 | Silver | - | - | - | - | - | 24 V | 1.78 kOhms | - | Silver (Ag) | - | - | - | - | 300000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ8-1C-24DSE | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 90 °C | -55 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 1.65 | - | Yes | - | - | - | - | - | -55°C ~ 90°C | AZ8 | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | CUR; UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 3 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 3 A | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 13.5 mA | 2 ms | - | 18 VDC | 3 A | - | 1.2 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | - | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | - | 60 V | - | - | 1 FORM C | 18 V | - | - | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | - | - | 14.35 mm | - | ||
![]() AZ943-1CH-48DE American Zettler | 1250 |
| - | - | Through Hole | - | - | - | - | 10 g | 5 | Silver Tin Oxide | - | - | - | - | - | 48 V | 6.4 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ943-1CH-48DE | AZ943 | - | - | - | - | - | American Zettler | - | - | - | - | - | 90 °C | -40 °C | Tube | - | - | - | Active | - | - | Active | - | - | - | - | 2.26 | - | Yes | - | - | - | - | - | -40°C ~ 90°C | AZ943 | e3 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | compliant | - | TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 10 A | - | 10 ms | 48VDC | Non Latching | 277VAC, 30VDC - Max | 7.5 mA | 5 ms | - | 36 VDC | 10 A | - | 4.8 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | - | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | - | SPDT | - | 62.4 V | - | - | 1 FORM C | 36 V | - | - | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | - | - | 15.95 mm | - | ||
![]() AZ952-1CM-12DE American Zettler | 31 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Ohms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 55°C | AZ952 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | - | - | 5 ms | 12VDC | Non Latching | 220VAC, 60VDC - Max | 37.5 mA | 1 ms | - | 9 VDC | 3 A | - | 1.2 VDC | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1CE-5D American Zettler | In Stock | - | - | - | Through Hole | - | - | - | - | 8 g | 5 | Silver Cadmium Oxide | - | - | - | - | - | 5 V | 63 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ9481-1CE-5D | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 85 °C | -40 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | -40°C ~ 85°C | AZ9481 | e3 | - | EAR99 | - | Tin | - | - | - | - | - | - | compliant | - | - | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 11.4mm | 100 mΩ | 100000000 Ω | 10 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 10 A | - | 10 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 79.4 mA | 5 ms | - | 4 VDC | 10 A | - | 0.5 VDC | 250 V | AC/DC | LATCHED | - | DC | 5 | - | - | 1000 Vrms | Random | Class F | 2500 Vrms | - | - | SPDT | - | 9.5 V | - | - | 1 FORM C | 4 V | - | - | - | - | 0.0037 inch | - | - | - | - | - | - | - | - | - | - | 11.4 mm | - | ||
![]() AZ2280-1C-277AF American Zettler | 48 |
| - | - | Chassis Mount | - | - | - | - | 36 g | 5 | Silver Cadmium Oxide | - | - | - | - | - | 277 V | 15 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ2280-1C-277AF | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 85 °C | -55 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 2.27 | - | Yes | - | - | - | - | - | -55°C ~ 60°C | AZ2280 | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | UL; VDE | Quick Connect - 0.187"/0.250" | 50.2 mm | 27.5 mm | 50.2mm x 27.5mm x 27.8mm | 50 mΩ | 1000000000 Ω | - | - | - | - | QUICK CONNECT | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | - | - | 15 ms | 277VAC | Non Latching | 277VAC, 28VDC - Max | 18.5 mA | 10 ms | - | 235.4 VAC | 20 A | - | 55.4 VAC | - | AC/DC | LATCHED | - | AC | - | - | - | 1500 Vrms | - | Class F | 2500 Vrms | - | - | SPDT | - | - | - | - | 1 FORM C | - | - | - | 318.5 V | - | - | - | - | - | 235.4 V | - | - | - | - | - | - | 27.8 mm | - | ||
![]() AZ2100-1C-70D American Zettler | In Stock | - | - | - | Through Hole | - | - | - | - | 43 g | 5 | Silver Cadmium Oxide | - | - | - | - | - | 70 V | 5.5 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ2100-1C-70D | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 85 °C | -55 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 2.28 | - | Yes | - | - | - | - | - | -55°C ~ 85°C | AZ2100 | e3 | - | - | - | Tin | - | - | - | - | - | - | compliant | - | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 40 A | - | 15 ms | 70VDC | Non Latching | 300VAC, 30VDC - Max | 12.7 mA | 10 ms | - | 52.5 VDC | 40 A | - | 7 VDC | 300 V | AC/DC | LATCHED | - | DC | - | - | - | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | - | 104.4 V | - | - | 1 FORM C | 52.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.92 mm | - | ||
![]() AZ2100-1A-24DF American Zettler | In Stock | - | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 660 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ2100-1A-24DF | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | Active | - | - | - | - | 5.66 | Non-Compliant | Yes | - | - | - | - | - | -55°C ~ 105°C | AZ2100 | - | - | EAR99 | - | - | 125 °C | -55 °C | - | - | - | - | compliant | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | 300 V | - | 40 A | - | - | SPST | 30 V | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | - | 15 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 10 ms | - | 18 VDC | 40 A | - | 2.4 VDC | - | - | - | 24 V | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ952-1CH-5DE American Zettler | 20 |
| - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3.5 g | 5 | Silver Nickel | GOLD | - | - | - | - | 5 V | 56 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ952-1CH-5DE | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 55 °C | -25 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 2.23 | - | Yes | - | - | - | - | - | -25°C ~ 55°C | AZ952 | e3 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | compliant | - | UL | PC Pin | 15.75 mm | 10.75 mm | 15.75mm x 10.75mm x 11.81mm | 50 mΩ | 100000000 Ω | 5 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 5 A | - | 5 ms | 5VDC | Non Latching | 220VAC, 60VDC - Max | 89.3 mA | 1 ms | - | 3.75 VDC | 5 A | - | 0.5 VDC | 300 V | AC/DC | MOMENTARY | - | DC | 5 | - | Sealed - Fully | 500 Vrms | Random | - | 1000 Vrms | - | - | SPDT | - | 6.7 V | - | - | 1 FORM C | 3.75 V | - | - | - | - | 0.0032 inch | - | - | - | - | - | - | - | - | - | - | 11.81 mm | - | ||
![]() 2909661 Phoenix Contact | 34 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | 2670(ohm) | - | Silver Tin Oxide | - | - | 94 x 80 x 6.2mm | - | - | - | 10 | - | PHOENIX CONTACT GMBH & CO KG | - | Yes | Phoenix Contact | 2909661 | - | - | - | - | 24V dc | +60°C | Phoenix Contact | - | - | -40°C | Din-Rail | -40C to 60C | - | - | Bulk | - | - | - | Active | - | 94(mm) | Active | No | No | Non-Latching | - | 2.24 | Details | Yes | - | - | - | - | 250(V) | -40°C ~ 60°C | PLC-RSC | - | - | - | RELAY MODULE | - | - | - | - | Relays | - | 6.2mm | not_compliant | 4 | - | PLUG-IN | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 6(A) | - | Screw | 1 Form A | - | General Purpose | Screw | Industrial Relays | -40 → +60°C | - | - | 5(ms) | 24VDC | Non Latching | 250VAC, 250VDC - Max | 9(mA) | 8 ms | - | - | 6 A | - | - | - | - | - | 24 | - | - | 15.3mA | - | - | - | Class A | - | - | - | - | SPST | - | SPST | - | - | - | Industrial Relays | - | - | Diode, Lighted Indicator, Socket Included | - | Yes | Industrial Relays | Screw | - | 250(V) | IP20 | 6.2(mm) | 80mm | 94mm | 6.2 mm | - | 80(mm) | ||
![]() AZ2100-1A-6DE American Zettler | 242 |
| - | Through Hole | Through Hole | - | - | - | 4 | 43 g | 5 | Silver Cadmium Oxide | - | - | - | - | - | 6 V | 40 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ2100-1A-6DE | - | - | - | - | - | - | American Zettler | - | - | - | - | - | 85 °C | -55 °C | Box | - | - | - | Active | - | - | Active | - | - | - | - | 5.68 | Non-Compliant | Yes | - | - | - | - | - | -55°C ~ 85°C | AZ2100 | e3 | PC Pin | - | - | Tin | 100 °C | -55 °C | - | - | - | - | compliant | - | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | 300 V | SOLDER | 40 A | - | - | SPST | 30 V | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 40 A | - | 15 ms | 6VDC | Non Latching | 300VAC, 30VDC - Max | 150 mA | 10 ms | - | 4.5 VDC | 40 A | - | 0.6 VDC | 300 V | AC/DC | LATCHED | 6 V | DC | - | - | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | - | 8.9 V | - | - | 1 FORM A | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.92 mm | - | ||
![]() KUMP-11A58-24 TE Connectivity | In Stock | - | Datasheet | - | - | Dust Cover | NO | PANEL MOUNT | - | - | - | - | - | - | - | 24 | - | - | 72(ohm) | - | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | No | TE Connectivity | KUMP-11A58-24 | - | - | - | - | - | - | - | - | - | - | Bracket | -45C TO 55C | - | - | - | ROHS COMPLIANT | - | - | Active | 20.4VAC | 38.89(mm) | - | No | No | Non-Latching | - | 2.25 | - | Yes | - | Unsealed | - | - | - | - | - | - | - | EAR99 | Industrial Relay | - | - | - | - | - | - | - | compliant | 8 | CSA; UL | - | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | 15 A | - | - | - | QUICK CONNECT | - | - | - | - | - | 15(A) | - | - | 2 Form C | - | POWER/SIGNAL RELAY | - | - | - | 15 A | - | 15(ms) | - | - | - | 115(mA) | - | - | - | - | 2700 mW | - | - | AC/DC | MOMENTARY | - | AC/DC | - | - | - | - | - | - | - | - | - | DPDT | DPDT | 24 V | - | 0.113 A | - | - | - | 0.113 A | 24 V | - | - | No | - | - | - | 277(V) | - | 73.7(mm) | - | - | - | 48.4 mm | 55.55(mm) | ||
![]() M6106/19-003 TE Connectivity | In Stock | - | Datasheet | Sealed | - | - | NO | PANEL MOUNT | - | - | - | - | - | TE Connectivity | - | - | - | - | 320(ohm) | - | Silver Cadmium Oxide | - | - | - | 2.3VDC | - | - | 1 | - | TE CONNECTIVITY LTD | - | No | TE Connectivity | M6106/19-003 | - | - | - | - | - | - | - | - | - | - | Flange | -70C to 125C | - | - | - | - | - | 3-1617748-4 | Active | 13.5VDC | 13.34(mm) | - | No | No | Non-Latching | - | 2.42 | Non-Compliant | No | - | HERMETIC SEAL | - | - | 28(V) | - | - | e0 | - | EAR99 | Military Relay | Tin/Lead (Sn/Pb) | - | - | - | Relays | - | - | compliant | 5 | - | Solder Hook | - | - | - | - | - | 25 A | - | - | - | SOLDER HOOK | - | - | - | - | - | 25(A) | - | - | 1 Form C | - | POWER/SIGNAL RELAY | - | General Purpose Relays | - | 25 A | - | 10(ms) | - | - | - | 87.5(mA) | 10 ms | - | - | - | - | - | - | AC/DC | MOMENTARY | 28 | - | - | - | - | - | - | - | - | - | - | SPDT | SPDT | 28 V | - | - | - | - | Power Relays | - | - | - | - | No | General Purpose Relays | - | - | 115(V) | - | 43.64(mm) | - | - | - | - | 25.65(mm) |