- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Maximum Power Rating | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Push To Test Button | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Termination Method | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Family | Contact Termination | Contact Form | Relay Type | Product Type | Number of Phases | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3100-20T18999CL TE Connectivity | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | 3100-20 | TE Connectivity | 120 | - | 250(ohm) | Silver Cadmium Oxide | 20VAC | - | 1 | - | No | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Panel | -40C to 65C | - | - | Bulk | 2-1611004-4 | - | 88VAC | 53.3(mm) | Active | No | No | Non-Latching | - | Details | - | Sealed | - | 20 VAC | 88 VAC | 10.405819 oz | - | -40°C ~ 65°C | Bulk | 3100, Products Unlimited | - | Active | - | - | Contactor Relay | - | - | - | - | Contactors | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | 2 Pole | - | - | 25(A) | - | Screw | 2 Form X | - | Electromechanical Contactors | 1 Phase | - | - | - | 120VAC | - | 600VAC - Max | - | - | - | 88 VAC | 40A | 7 VA | 20 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO-DM | - | - | - | - | - | Contactors | Insulation - Class B | - | No | Contactors - Electromechanical | Quick Connect | - | 600(V) | 83.8(mm) | - | 66.3(mm) | ||
![]() RD1A-24S World Products | In Stock | - | Datasheet | Through Hole | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | 4 | 9 | 4 | Silver Alloy | - | - | - | 24 | 1600(ohm) | Silver | 1.2VDC | 100000 | - | - | Yes | - | - | RD | - | - | - | - | - | Through Hole | -40C to 85C | 85 | -40 | - | - | - | 18VDC | 15.4(mm) | - | Yes | No | Non-Latching | - | Non-Compliant | - | Sealed | - | - | - | - | 125(V) | - | - | - | - | - | - | - | Industrial Relay | - | 85 °C | -40 °C | - | - | - | 4 | UL | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | 50 | 100000000 | 12 | - | 125 | 250 V | SOLDER | 12 A | - | SPST | 125 V | 12(A) | - | - | 1 Form A | POWER/SIGNAL RELAY | - | - | 12 | - | 8(ms) | - | - | - | 15(mA) | 5 | - | - | - | 360 | - | 250 | AC/DC | MOMENTARY | 24 | DC | 4 | - | - | Random | - | - | - | - | SPST | SPST-NO | 24 | .015 | 1 FORM A | 18 | 1.2 | - | - | .003 | Yes | - | - | - | 250(V) | 19.6(mm) | 15 | 15(mm) | ||
![]() MDR-4088 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 120 | - | 210(ohm) | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 0C to 65C | - | - | - | - | - | - | 66.675(mm) | - | No | No | - | - | - | - | Unsealed | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | - | 8 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | 8PDT | - | - | - | - | - | Power Relays | - | - | No | - | - | - | 120(V) | 66.675(mm) | - | 89.622(mm) | ||
![]() RG1A-24DSF World Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 660(ohm) | Silver | 1.2VDC | - | - | - | No | - | - | - | - | 7.2KVA | - | - | - | Through Hole | -40C to 105C | - | - | - | - | - | 18VDC | 24.4(mm) | - | No | No | Non-Latching | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relay | - | - | - | - | - | - | 5 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30(A) | - | - | 1 Form A | - | - | - | - | - | 15(ms) | - | - | - | 36.4(mA) | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | No | - | - | - | 250(V) | 30.5(mm) | - | 16.5(mm) | ||
![]() P30P42A12P1-24 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | Silver Cadmium Oxide | - | - | - | - | No | - | - | - | - | - | - | - | - | Flange | -55C to 65C | - | - | - | - | - | 20.4VAC | 82.55(mm) | - | No | No | Contactor | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30(A) | - | - | 3 Form X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO-DM | - | - | - | - | - | - | - | - | No | - | - | - | 600(V) | 96.52(mm) | - | - | ||
![]() 6-1618385-2 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | Flange Mount | - | - | - | - | Box | - | - | - | - | Active | No | No | Non-Latching | - | - | - | - | Screw | - | - | - | - | - | Individual | * | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() RY612021 TE Connectivity | 296 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 2KVA | - | - | - | Through Hole | -40C to 70C | - | - | - | - | - | - | 10.1(mm) | - | No | No | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | - | - | - | - | - | - | - | Miniature PCB Relay | - | - | - | - | - | - | 5 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(A) | - | - | 1 Form C | - | - | - | - | - | 9(ms) | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | No | - | - | - | 400(V) | 28.5(mm) | - | 12.3(mm) | ||
![]() MAP200ARDEA TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 18 Vdc | - | - | 2 Vdc | Flange Mount | - | - | - | - | - | - | - | - | - | - | No | No | Contactor | - | - | - | - | Screw | - | - | - | - | -55 to 85 °C | - | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | No | - | - | 80.48 mm | - | - | - | - | ||
![]() MAP200AAAND TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 TO 36 | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() P40P42D12P1-24 TE Connectivity | 2351 |
| Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | P40P42 | TE Connectivity / P&B | - | - | 84(ohm) | Silver Cadmium Oxide | - | - | 9 | - | No | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Flange Mount | Flange | -55C to 65C | - | - | Bulk | 7-1393132-5 | - | 18VDC | 82.55(mm) | Active | No | No | Contactor | - | Details | - | Sealed | - | - | - | 1.563 lbs | - | -55 to 65 °C | Individual | P40 | - | - | - | - | Contactor Relay | - | - | - | - | Contactors | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40(A) | - | Screw | 3 Form X | - | Electromechanical Contactors | - | - | - | - | 24 VDC | Non-Latching | 600 VAC | 286(mA) | - | - | 18 VDC | 40 A | 7.5W | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 3PST-NO-DM | - | - | - | - | - | Contactors | - | - | No | Contactors - Electromechanical | Quick Connect | 96.52 mm | 600(V) | 96.52(mm) | - | 100.97(mm) | ||
![]() P40P42D12P1-12 TE Connectivity | 2481 |
| Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | P40P42 | TE Connectivity / P&B | - | - | 20.8(ohm) | Silver Cadmium Oxide | - | - | 9 | - | No | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Flange | -55C to 65C | - | - | Bulk | 7-1393132-4 | - | 9VDC | 82.55(mm) | Active | No | No | Contactor | - | - | - | Sealed | - | - | - | 1.563 lbs | - | -55°C ~ 65°C | Individual | P40 | - | - | - | - | Contactor Relay | - | - | - | - | Contactors | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40(A) | - | Screw | 3 Form X | - | Electromechanical Contactors | - | - | - | - | 12VDC | Non-Latching | 600VAC - Max | 577(mA) | - | - | 9 VDC | 40 A | 7.5W | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 3PST-NO-DM | - | - | - | - | - | Contactors | - | - | No | Contactors - Electromechanical | Quick Connect | - | 600(V) | 96.52(mm) | - | 100.97(mm) | ||
![]() 4-1672273-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | Silver Cadmium Oxide | 9.6VAC | - | - | - | No | - | - | - | - | - | - | - | - | Din-Rail | -5C TO 40C | - | - | - | - | - | 40.8VAC | 59(mm) | - | No | No | Contactor | - | - | - | Sealed | - | - | - | - | - | - | Bulk | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(A) | - | - | 3 FORM X/1 FORM B | - | - | - | - | - | 15 TO 24(ms) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO-DM/SPST-NC | - | - | - | - | - | - | - | - | No | - | - | - | 690(V) | 86(mm) | - | 102(mm) | ||
![]() 1-1672273-7 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 220/240 | - | - | - | 44VAC/48VAC | - | - | - | No | - | - | - | - | - | - | - | - | Din-Rail | -5C TO 40C | - | - | - | - | - | 187VAC/204VAC | 47(mm) | - | No | No | Contactor | - | - | - | Sealed | - | - | - | - | - | - | Bulk | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25(A) | - | - | 3 FORM X/1 FORM A | - | - | - | - | - | 12 TO 22(ms) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO-DM/SPST-NO | - | - | - | - | - | - | - | - | No | - | - | - | 690(V) | 76(mm) | - | 82(mm) | ||
![]() 1617125-1 TE Connectivity | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | - | - | - | - | - | 390 ohm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Through Hole | -65C to 125C | - | - | - | - | - | 7VDC | 10.29 mm | - | No | No | Non-Latching | - | - | - | Hermetic | - | - | - | - | 28 V | - | - | - | - | - | - | - | Mil/AerospaceHPRelay | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | High Frequency Relays | - | 2 Form C | - | - | - | - | - | 2 ms | - | - | - | 30.76 mA | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | No | - | - | - | - | 9.4 mm | - | 7.11 mm | ||
![]() 1423254-6 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | Silver Cadmium Oxide | - | - | - | - | No | - | - | - | - | - | - | - | - | Flange | -55C to 65C | - | - | - | - | - | 94VAC | 82.55(mm) | - | No | No | Contactor | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40(A) | - | - | 3 FORM X/1 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO-DM/SPDT | - | - | - | - | - | - | - | - | No | - | - | - | 600(V) | 96.52(mm) | - | 86.87(mm) | ||
![]() AZ942-1CT-24DE American Zettler | 1033 |
| - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 13 g | 5 | Silver Tin Oxide | - | - | - | 24 V | 1.6 kOhms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ942-1CT-24DE | - | - | - | American Zettler | - | - | - | - | 100 °C | -40 °C | Tube | - | Active | - | - | Active | - | - | - | 1.7 | - | Yes | - | - | - | - | - | - | -40°C ~ 100°C | - | AZ942 | - | - | - | EAR99 | - | - | - | - | 8536.41.00.50 | - | compliant | - | CUL; UL | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 16.8mm | 100 mΩ | 100000000 Ω | 16 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 16 A | - | 10 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 15 mA | 5 ms | - | 19.2 VDC | 16 A | 360 mW | 2.4 VDC | 300 V | AC/DC | MOMENTARY | - | DC | 5 | Sealed - Fully | 1000 Vrms | Random | Class B | 1750 Vrms | - | - | SPDT | - | 24 V | 0.015 A | 1 FORM C | 19.2 V | - | - | - | 0.0035 inch | - | - | - | - | - | - | 16.8 mm | - | ||
![]() AZ8-1CH-9DE American Zettler | 20 |
| - | - | Through Hole | - | - | - | - | 8 g | 5 | Silver Nickel | - | - | - | 9 V | 180 Ohms | Silver Nickel (AgNi) | - | 180000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ8-1CH-9DE | - | - | - | American Zettler | - | - | - | - | 90 °C | -55 °C | Box | - | Active | - | - | Active | - | - | - | 2.26 | - | Yes | - | - | - | - | - | - | -55°C ~ 90°C | - | AZ8 | e3 | - | - | - | - | Tin | - | - | - | - | compliant | - | UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 6 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 6 A | - | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 2 ms | - | 6.75 VDC | 6 A | - | 0.45 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | - | 19 V | - | 1 FORM C | 6.75 V | - | - | - | 0.0035 inch | - | - | - | - | - | - | 14.35 mm | - | ||
![]() AZ2100-1A-15D American Zettler | 20 |
| - | Through Hole | Through Hole | - | - | - | 4 | 43 g | 5 | Silver Cadmium Oxide | - | - | - | 15 V | 256 Ohms | Silver Cadmium Oxide (AgCdO) | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2100-1A-15D | - | - | - | American Zettler | - | - | - | - | 85 °C | -55 °C | Box | - | Active | - | - | Active | - | - | - | 5.66 | Non-Compliant | Yes | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2100 | e3 | - | PC Pin | - | - | Tin | 100 °C | -55 °C | - | - | compliant | - | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | - | 30 V | 300 V | SOLDER | 40 A | - | SPST | 30 V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 40 A | - | 15 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 10 ms | - | 11.25 VDC | 40 A | - | 1.5 VDC | 300 V | AC/DC | LATCHED | 15 V | DC | - | - | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | - | 22.5 V | - | 1 FORM A | 11.25 V | - | - | - | - | - | - | - | - | - | - | 27.92 mm | - | ||
![]() AZ2100-1C-110DE American Zettler | 20 |
| - | - | Through Hole | - | - | - | - | 43 g | 5 | Silver Cadmium Oxide | - | - | - | 110 V | 13.45 kOhms | Silver Cadmium Oxide (AgCdO) | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2100-1C-110DE | AZ2100 | - | - | American Zettler | - | - | - | - | 85 °C | -55 °C | Box | - | Active | - | - | Active | - | - | - | 2.26 | - | Yes | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2100 | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 40 A | - | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | - | 82.5 VDC | 40 A | - | 11 VDC | 300 V | AC/DC | LATCHED | - | DC | - | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | - | 163.2 V | - | 1 FORM C | 82.5 V | - | - | - | - | - | - | - | - | - | - | 27.92 mm | - | ||
![]() AZ8-1C-24DSE American Zettler | 8760 |
| - | - | Through Hole | - | - | - | - | 8 g | 5 | Silver | - | - | - | 24 V | 1.78 kOhms | Silver (Ag) | - | 300000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ8-1C-24DSE | - | - | - | American Zettler | - | - | - | - | 90 °C | -55 °C | Box | - | Active | - | - | Active | - | - | - | 1.65 | - | Yes | - | - | - | - | - | - | -55°C ~ 90°C | - | AZ8 | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | CUR; UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 3 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 3 A | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 13.5 mA | 2 ms | - | 18 VDC | 3 A | - | 1.2 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | - | 60 V | - | 1 FORM C | 18 V | - | - | - | 0.0035 inch | - | - | - | - | - | - | 14.35 mm | - |