- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Number of Terminals | End Contact Material | Built-in depth | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Content | Degree of protection (IP) | Dim | ElectricalLife | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. operating voltage | Max. temperature | Min. operating voltage | Min. temperature | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Output Frequency | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS-compliant | Special Features | Standards Met | Switching current (max.) | Type of electric connection | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Power Rating | Contact Type | Pitch | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Row Spacing | Note | Interface | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Contact Termination | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Drive Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Overall Length | Thermal Resistance @ Natural | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Power Dissipation @ Temperature Rise | Coil Voltage(AC)-Max | Features | Terminal Length | Overall Depth | Coil Operate Voltage(AC) | Phase | IP Rating | Diameter | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7SL82101CA200AA0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 12.23°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 7PG18231KM801CH0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AT Series™ | Active | Receptacle | - | 8 | Black | 2 | Latch Holder | - | Male Pin | -- | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | ||
![]() 7PG18241FR801CD0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AT Series™ | Active | Receptacle | - | 2 | Black | 1 | Latch Holder | - | Male Pin | -- | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | - | - | ||
![]() 7PG18212QG801CF0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AT Series™ | Active | Plug | - | 8 | Gray | 2 | Latch Lock | - | Female Socket | -- | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | ||
![]() 7SL87110DA200AA0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 7PA26320AA001 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.46°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 7SD86110EA100AA0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 18.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 7PG18214BV801CB0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 7PG18241TD801CF0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 7PG18214CU801CH0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 7SD86100EA200AA0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.46°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 7SD87120EA100AA0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.46°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 7PG18241KM801CH0 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 25B-D024N114 Allen Bradley | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Networked Machine | - | - | - | - | - | - | - | - | - | - | - | - | - | 500Hz | - | - | - | - | - | - | Enhance Safety, Excellent Reliability, Flexible Control | ACS 156, ATEX, CE, CE Marine (RINA), C-Tick, cUL, GOST R, KCC, RoHS, Semi F47, TUV, UL | - | - | - | - | - | - | PowerFlex 525 | - | - | - | - | - | - | - | 11 kW | - | - | 400 V ac | - | - | 24 A | Motor Control | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vector Control | - | - | - | - | - | 130mm | - | - | - | - | - | - | - | - | 212mm | - | 3 | IP20, IP30 | - | - | - | - | - | ||
![]() 265324 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | 250V AC | +45°C | 250V AC | -20°C | - | 1 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | AC | - | - | - | - | - | Z-SC230/1S1W | - | - | - | - | - | - | - | - | 60mm | - | - | Mechanical for centralized control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55.34.8.230.2050 Finder | In Stock | - | - | - | - | - | - | - | 14 | SILVER CADMIUM OXIDE | - | - | 230 V | 17000 Ω | - | - | - | - | 150000 Cycle(s) | - | FINDER SPA | Finder | 55.34.8.230.2050 | - | - | - | - | 7 | 4 | 0 | 0 | 85 °C | -40 °C | - | Active | 230 - 230 | 230 - 230 | - | 5.57 | - | - | - | - | Plug-in connection | AC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.7 | compliant | - | - | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | QUICK CONNECT | - | - | - | - | 15 A | - | 11 ms | 3 ms | - | 250 V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | - | 4PDT-CO | - | - | - | 4 FORM C | - | - | 253 V | - | 0.0056 inch | - | 184 V | - | - | - | 37.2 | - | 20.7 | 37.2 mm | ||
![]() 49.52.8.024.2060 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | 8 | 2 | 0 | 0 | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | Screw connection | AC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | 15.5 | - | ||
![]() 62.33.9.024.4040 Finder | 19 | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Connector | 10pc(s) | - | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | - | - | - | - | - | 16 | 3 | 0 | 0 | - | - | - | - | - | - | 24 - 24 | - | - | - | - | 16A | Plug-in connection | DC | - | No | - | - | - | - | 62.33.9.024.4040 | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.6mm | - | 38.2mm | - | ||
![]() 65.31.9.024.4300 Finder | 16 | - | - | - | - | - | - | - | - | SILVER TIN OXIDE | - | 24V DC | 24 V | 445 Ω | CEE 7/16 CEE plug | 10pc(s) | - | (W x H x D) 32.2 x 52.2 x 36.5 mm | 80000 Cycle(s) | - | FINDER SPA | Finder | 65.31.9.024.4300 | - | - | - | - | 30 | 0 | 0 | 1 | 75 °C | -40 °C | - | Active | - | - | 24 - 24 | 5.57 | Yes | - | - | 30A | Flat plug-in connection | DC | - | No | - | - | - | - | 65.31.9.024.4300 | - | - | - | - | - | - | - | - | 36.5mm | compliant | - | - | 36.5 mm | 32.2 mm | 36.5mm x 32.2mm x 42.2mm | - | - | - | QUICK CONNECT | - | - | - | - | 120 A | - | 10 ms | 12 ms | 1300 mW | 400 V | AC/DC | BBM | DC | - | 1500 Vrms | Random | 2500 Vrms | - | SPST-NO | - | - | 26.4 V | 1 FORM A | 20.4 V | - | - | - | 0.0096 inch | - | - | - | - | - | 52.2mm | - | 32.2mm | 42.2 mm | ||
![]() 34.51.7.060.0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | 1 | 0 | 0 | - | - | - | - | - | - | 60 - 60 | - | - | - | - | - | PCB connection | DC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 5 | - |