- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Approvals | Brand | CoilResistance | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Pick-Up Voltage | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Voltage-Input | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Color | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Depth | Style | Reach Compliance Code | Current Rating | Frequency | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Impedance | Current - Output | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Voltage - Output | Contact Current Rating | Contact Termination | Contact Form | Number of Inputs | Relay Type | Terminal Type | Input | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Contact (DC) Max Rating R Load | Must Operate Voltage | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Turn On Time | PCB Hole Count | Turn Off Time | Dielectric Strength Between Open Contacts | Input Switching Control Type | Contact Arrangement | Contact Configuration | Product | Features | Coil Suppression Diode | Product Category | Primary Type | Coil Termination | Product Length | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2987309 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALD124 Panasonic Electric Works | 6500 | - | Datasheet | - | PCB, Through Hole | Through Hole | - | 4 | 4g | - | - | 2.88kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | ALD | - | Obsolete | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | RELEASE TIME WITH DIODE | - | 200mW | 30V | 7.2mm | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | 277V | - | 3A | 277V | 3A | - | - | 1 | SPST | 30V | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | 3A | 3A@277VAC | 10ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 8.3mA | 3A@30VDC | 18VDC | 200mW | 200mW | 1.2VDC | AC/DC | MOMENTARY | 24V | DC | - | 4 | - | 750 Vrms | Random | - | - | - | - | - | - | - | - | - | - | - | 15.3mm | 20.5mm | 20.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 18.82 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 220 VAC to 240 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 4 mA to 4.6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 27.5 mm | 21 mm | - | - | - | - | - | ||
![]() RH1B-D-DC48V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 2660 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | RH1B-D-DC48V | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 48 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 18 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 27.5 mm | 14 mm | - | - | - | - | - | ||
![]() RH4B-D-DC125V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | - | - | - | ||
![]() RH1B-D-TDC24V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 750 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 24 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 32 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 27.5 mm | 14 mm | - | - | - | - | - | ||
![]() RH1B-DC125V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 27.5 mm | 14 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 12.25 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 100 VDC to 110 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 8.2 mA to 9 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 27.5 mm | 21 mm | - | - | - | - | - | ||
![]() 207H-1AH-F-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 25 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | Details | - | 0.529109 oz | - | - | - | - | - | 207 | - | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 12 VDC | Non-Latching | 277 VAC | 33 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 20.7 mm | 21.5 mm | 16 mm | - | - | - | - | - | ||
![]() RH4V2-UDC230V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 230 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 275 Ohm | Silver Alloy | - | - | - | - | - | - | 184 V | - | 1.8 Vdc | - | Through Hole | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-AIMA-4 Opto 22 | In Stock | - | - | - | - | I/O Rack | - | - | - | CE, UL | - | - | - | - | - | - | Opto 22 | SNAP-AIMA-4 | - | - | Opto 22 | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -4-158 °F | - | - | - | - | - | - | - | - | - | Analog Input Module | White | - | - | - | - | - | Standard | - | 170mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | 4 | - | - | -20-20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Channel | - | - | Input | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 833H-1A-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | Song Chuan | 400 Ohms | Silver (Ag) | - | 1000 | - | Song Chuan | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | 0.352740 oz | - | - | - | - | - | 833H | - | - | - | - | - | - | Cube | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPST (1 Form A) | - | - | - | - | General Purpose Relays | - | - | - | - | 12 VDC | Non-Latching | - | 30 mA | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | Solder Pin | - | - | - | 15 mm | 19 mm | 15.5 mm | - | - | - | - | - | ||
![]() RF300-5 Teledyne Relays | 65 |
| - | - | - | PCB Mount | TO-5 | - | - | - | Teledyne Relays | 50(ohm) | Gold Plated | 9.4(Dia.) x 6.99mm | 1 | No | Teledyne Relays | - | +85°C | - | - | - | -55°C | - | Through Hole | -55C to 85C | - | 3.6VDC | 9.4(mm) | - | No | Non-Latching | - | Details | HERMETIC SEAL | 0.089949 oz | 28(V) | - | - | - | - | RF300/303 | - | - | - | - | - | - | - | - | - | Relays | - | - | 9.4mm | - | - | - | 3 GHz | 8 | - | PC Pin | - | 150 mΩ | - | - | - | 50Ω | - | - | - | - | - | - | 1(A) | Solder Pin | 2 Form C | - | RF Relay | Through Hole | - | High Frequency Relays | -55 → +85°C | - | - | 4(ms) | 5V dc | - | 28V dc | 100(mA) | - | - | 450 mW | 450mW | - | - | - | 5 | - | - | - | - | - | - | DPDT | DPDT | - | - | No | High Frequency / RF Relays | - | - | - | 9.4(mm) | 9.4mm | 6.99mm | 9.4mm | - | 6.99(mm) | - | - | - | - | ||
![]() RH4B-D-LCDC12V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 96 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 12 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 125 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | - | - | - | ||
![]() RH2B-DC125V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 27.5 mm | 21 mm | - | - | - | - | - | ||
![]() RH4B-UD-LCAC120 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 7.36 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 120 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 16.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | - | - | - | ||
![]() RH4B-D-LAC120V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 7.36 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 120 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 16.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | - | - | - | ||
![]() RH4B-D-LDC110V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 7.34 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 110 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | - | - | - | ||
![]() RH4B-UD-LCDC12V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 96 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | 12 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 125 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | - | - | - |