- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Base Product Number | Brand | Capacitance Tolerance | Coil Voltage AC | CoilResistance | Contact Materials | Contact Rating | Continuous Drain Current Id | Current Rating - Max | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Standard Frequency | Standards Met | Supplier Package | Suppression Class | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Frequency Stability | Pin Count | Reference Standard | Termination Style | Function | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Operating Supply Voltage | Lead Spacing | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Load Capacitance | Power Dissipation | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Family | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Reverse Recovery Time | Contact Current(AC)-Max | ESR | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | RMS Current (Irms) | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Screening Level | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Channel Type | Coil Voltage (DC) | Coil/Input Supply Type | Diode Configuration | Speed Grade | Legend | Operating Frequency-Min | VSWR | Resistance Tolerance | Seal Rating | Repetitive Peak Reverse Voltage | Coil Insulation | Ambient Temperature Range High | Switching Current | Background Color | Relay Function | Output Level | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Language | Connection Type | Switching Time | Features | Input Voltage | Coil Suppression Diode | Product Category | Product Length | Product Width | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8-1393104-2 TE Connectivity | 125 | - | - | - | - | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | 120(ohm) | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | No | - | - | - | - | 0.33HP | - | - | - | - | Socket | - | -45C to 70C | - | - | - | - | - | - | 9VDC | 35.71(mm) | - | No | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | - | - | - | - | - | - | Box or Tray | - | - | - | - | - | SECURE LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | 11-Pin Circular Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | Plug Pin | 3 Form C | - | - | - | - | - | - | - | 15(ms) | - | Non-Latching | 240 VAC | 100(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 240(V) | 35.71(mm) | 50.8 mm | 35.7 mm | 35.7 mm | - | 50.8(mm) | - | - | ||
![]() RT314005F TE Connectivity | 40 | - | - | - | - | - | - | Through Hole | - | - | - | - | - | RT314 | TE Connectivity / P&B | 20% | - | 62 Ohm | Nickel-Silver | - | - | - | - | 20 | - | - | - | - | TE Connectivity | - | - | - | - | 30 A | TE Connectivity Potter & Brumfield Relays | 0.5 Vdc | Through Hole | Through Hole | - | - | - | - | Tube | - | 1419108-8 | - | - | - | Active | - | Non-Latching | - | - | - | - | - | - | DIP | Y2 | 0.5 VDC | 3.5 VDC | - | - | - | - | -40 to 85 °C | Tube | RT1 | Active | - | - | - | Standard | - | - | - | - | - | - | 0.022 uF | Relays | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | - | - | 8 ms | 5VDC | Non Latching | 400VAC - Max | 80.6mA | 6ms | - | 3.5 VDC | - | 16A | 400 mW | 403 mW | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | Class F | - | - | - | - | - | SPDT | - | - | - | - | - | Power Relays | - | - | - | Insulation - Class F, Sealed - Flux Protection | - | - | General Purpose Relays | 29 mm | - | - | - | 15.7 mm | 29 mm | 12.7 mm | - | - | - | - | ||
![]() 1-1393194-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | - | 100 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T77S1D3-06-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Printed Circuit Board (PCB) Relays | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124907 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 124907 | - | - | - | Brady Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Security/Admittance Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Private Property/Propiedad Privada No Hunting Or Trespassing Allowed/Prohibido Entrar/Cazar | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | English;Spanish | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R10S-0069-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | R10S | - | - | - | 9 kOhms | Silver Cadmium Oxide (AgCdO) | - | 1.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 75°C | - | R10S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 115VAC | Non Latching | - | 12.8 mA | - | - | 86 VAC | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP431012 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | RP43 | - | - | - | 270 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 1.2 VDC | 8.4 VDC | - | - | - | - | -40°C ~ 70°C | Tube | RP II/1, SCHRACK | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | - | 8ms | 12VDC | Non Latching | 400VAC - Max | 44.4mA | 2ms | - | 8.4 VDC | - | 8A | - | 500 mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1393292-2 TE Connectivity | In Stock | - | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 430 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | V23074, AXICOM | - | - | - | 200 ppm/K | - | 3.3 Ohm | - | - | - | - | - | - | - | 0.25 W | - | - | General Purpose | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | - | 6 ms | 24VDC | Non Latching | 14VDC - Nom | 55.8 mA | 3 ms | - | 14.4 VDC | - | 30 A | - | - | 3.6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23105A5307A201 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Gold | Through Hole | PCB Mount | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | - | V23105 | - | - | - | 11.52 kOhm | Nickel-Silver/Gold | 3 A at 5 VDC | - | - | 300000 Cycle(s) | - | TE CONNECTIVITY LTD | -0.27 dB | -20.7 dB | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | V23105-A5307A201 | V23105 | - | 3 A | TE Connectivity Potter & Brumfield Relays | 2.4 Vdc | Through Hole | - | 900 MHz | - | 85 °C | -25 °C | Box | - | - | Active | - | - | Active | - | Non-Latching | 5.72 | Compliant | - | - | - | CSA, UL | DIP | - | - | - | - | - | 250 V | - | -25 to 85 °C | Tube | D2n | - | PC Pin | - | - | Signal Relay | - | NOT SPECIFIED | 85 °C | -40 °C | Communications Equipment, Consumer Electronics, Entertainment Electronics, Measurement & Control Equipment, Medical Equipment, Office Equipment | - | - | - | - | - | 10 mm | - | unknown | 3 A | - | - | CSA; UL | PC Pin | - | 20.3 mm | 2 | 10.1 mm | 20.3mm X 10.1mm X 11.43mm | - | - | 3 A | IP67 | Compliant | 220 V | 250 V | SOLDER | 3 A | - | - | 2 | DPDT | 220 V | 3 A | - | Solder Pin | DPDT (2 Form C) | Telecom | Through Hole | - | - | 3 A | - | - | 5 ms | 48V dc | Non-Latching | 250VAC, 220VDC - Max | 4.17 mA | 4 ms | - | 33.6 VDC | - | 3 A | 200 mW | 200 mW | 2.4 VDC | - | 250 V | AC/DC | MOMENTARY | - | 48 V | DC | - | - | - | 100 MHz | 1.4 | - | - | - | - | 85 °C | 3 A | - | DPDT | - | DPDT | 48 V | DPDT | 0.004 A | 33.6 V | 2.4 V | Communications Relays | - | - | 20 ms | - | - | - | - | 20.2 mm | - | - | - | 10.9 mm | 20.193 mm | 10 mm | 11.43 mm | - | No SVHC | Lead Free | ||
![]() 9-1393109-7 TE Connectivity | 56 | - | - | 16 Weeks | - | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | 1393109 | TE Connectivity / AMP | - | - | 472 Ohms | Silver Cadmium Oxide | - | - | - | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | No | TE Connectivity | - | 9-1393109-7 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | - | - | Bracket | - | -45C to 85C | 85 °C | -45 °C | Box | ROHS COMPLIANT | KU-11D45F-24 | Active | 18VDC | - | Active | No | Non-Latching | 2.25 | Details | Yes | Unsealed | - | - | - | - | - | - | 3 oz | - | - | 32(V) | -45°C ~ 85°C | Box or Tray | KU | - | - | EAR99 | - | Industrial Relay | - | - | - | - | - | 8536.41.00.20 | - | Relays | - | - | - | - | compliant | - | - | 8 | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 38.9 mm | - | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | 10 A | DUST PROOF | - | 28 V | - | QUICK CONNECT | - | - | - | - | - | - | 10(A) | - | Quick Connect | 2 Form C | General Purpose | - | General Purpose Relays | - | 10 A | - | - | 15(ms) | 24 VDC | Non-Latching | 240 VAC | 52 mA | 10 ms | - | 18 VDC | - | 10 A | - | 1200 mW | - | - | 240 V | AC/DC | MOMENTARY | - | 24 | DC | - | - | - | - | - | - | - | - | Class B | - | - | - | DPDT | - | DPDT | 24 V | - | 0.05 A | 18 V | - | Power Relays | - | - | - | - | - | No | General Purpose Relays | - | - | 240(V) | 58.17(mm) | 35.6 mm | 61.7 mm | 37.3 mm | 48.4 mm | 32.56(mm) | - | - | ||
![]() 3-1416100-7 TE Connectivity | In Stock | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | 3.4 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 1.2 VDC | 16.8 VDC | - | - | - | - | -40°C ~ 55°C | Bulk | SNR, SCHRACK | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose with Socket | - | - | - | - | - | - | 12ms | 24VDC | Non Latching | 400VAC - Max | 7.0mA | 5ms | - | 16.8 VDC | - | 6A | - | 220 mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1956137-7 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 1956137 | TE Connectivity / P&B | - | - | 14 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | 20 | - | - | - | - | TE Connectivity | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | 0.282192 oz | - | - | - | -40°C ~ 70°C | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | - | - | - | - | 9 ms | 60VDC | Non Latching | 400VAC - Max | 4.3 mA | 5 ms | - | 42 VDC | - | 8 A | - | - | 6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR246D-80C1-12V-010M Microchip | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Surface Mount | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 25 MHz | - | QFN | - | - | - | - | Automotive grade | - | - | -55 to 125 °C | - | BR246D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm | 4 | - | Plug In | MEMS | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | - | - | 15 ms | 12VDC | Non Latching | 208VAC, 28VDC - Max | 150 mA | 15 ms | - | 9 VDC | - | 10 A | - | - | 3.5 VDC | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS/LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1415060-1 TE Connectivity | 730 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1415060 | TE Connectivity / P&B | - | - | 20 kOhm | Silver Tin Oxide | 8 A | - | 8 A | - | 2 | - | - | - | - | TE Connectivity | - | - | - | 2 kVA | - | TE Connectivity Potter & Brumfield Relays | - | Socket Mount | - | - | - | - | - | Box | - | - | - | - | - | Active | - | Non-Latching | - | Details | - | - | - | - | Dust Cover | - | - | - | 3.174657 oz | - | - | - | -25 to 50 °C | - | * | Active | - | - | - | Safety Relay | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Connectors | SPST (1 Form B), 5PST (5 Form A) | General Purpose | - | Safety Relays | - | - | - | - | - | 230 VDC | Non Latching | 250VAC - Max | 22.8 mA | - | - | 207 VAC | - | 8 A | - | - | 23 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5PST-NO/SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAP-5AG-120 TE Connectivity | In Stock | - | - | 15 Weeks, 2 Days | - | - | - | Socketable | Dust Cover | - | - | - | - | KAP | TE Connectivity / AMP | 10% | 120 | 2250(ohm) | Silver Cadmium Oxide | - | - | - | - | 25 | TE CONNECTIVITY LTD | - | - | No | TE Connectivity | - | KAP-5AG-120 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | - | -45C to 70C | - | - | Bulk | - | 1393100-8 | Active | 102VAC | 35.71(mm) | Obsolete | No | Non-Latching | 2.24 | Details | Yes | Unsealed | - | - | - | - | -- | 102 VAC | 3 oz | - | - | 28(V) | -45°C ~ 70°C | Bulk | KAP | Active | - | EAR99 | - | Industrial | - | - | - | - | - | - | 27 uF | Relays | - | - | - | - | compliant | - | - | 8 | - | 8-Pin Circular Plug | - | - | - | - | - | - | 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | Plug In | 1 Form C | General Purpose | - | General Purpose Relays | - | - | 4.6 mOhm | - | 15(ms) | 120VAC | Non Latching | 240VAC - Max | 17.5(mA) | - | - | 102 VAC | 17.5 A | 10A | - | 2.1 VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | SPDT | - | - | - | - | - | Power Relays | - | - | - | Insulation - Class B | - | No | General Purpose Relays | 42 mm | 28 mm | 240(V) | 35.71(mm) | 34.9 mm | 48.8 mm | 37.3 mm | - | 50.8(mm) | - | - | ||
![]() KUP-11AA5-240 TE Connectivity | In Stock | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | KUP-11 | TE Connectivity | - | - | 9.11 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 25 | - | - | - | - | TE Connectivity | - | - | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | - | - | Panel Mount | - | - | - | - | Bulk | - | 1-1393117-1 | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | -- | 204 VAC | 3 oz | - | - | - | -45°C ~ 55°C | Bulk | KUP | Active | - | - | - | Industrial Relay | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | Quick Connect | DPDT (2 Form C) | General Purpose | - | General Purpose Relays | - | - | - | - | 15ms | 240VAC | Non Latching | 240VAC - Max | 8.8mA | 10ms | - | 204 VAC | - | 10A | 2 VA | 2.1 VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Insulation - Class B | - | - | General Purpose Relays | - | - | - | - | 48.4 mm | 38.9 mm | 35.7 mm | - | - | - | - | ||
![]() RY2V-UCAC120V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 3A | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RYRM | - | - | - | - | Miniature | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | PCB Mount Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | Power Relays | - | - | - | - | 120VAC | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA25DU19RT ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | TA25DU19RT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4R-32681-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 4 Ω | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | - | - | ||
![]() 410DC-HX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Under-Voltage Relay, Single-Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1393224-8 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 1393224 | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | RY, SCHRACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 30 | - | - | - | 9 ms | 21VDC | Non Latching | 400VAC - Max | - | 5 ms | - | 14.7 VDC | - | 8 A | - | - | 2.1 VDC | - | - | - | - | - | - | - | Single | - | - | - | - | - | Sealed - Flux Protection | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |