- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Contact Sizes | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Number of Circuits | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Cable Opening | Voltage - Output | Data Rate | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Form | Must Release Voltage | Output Connector | Contents | Channel Type | Absolute Pull Range (APR) | Seal Rating | Platform | Coil Insulation | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Features | Interconnect System | Suggested Programming Environment | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9481-1CE-9D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | XC7VX485 | 203 Ohms | - | Silver Tin Oxide (AgSnO) | - | XC7VX485T | AMD | Bulk | - | Active | - | - | -40°C ~ 85°C | Virtex®-7 XT | - | - | - | - | - | - | FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | - | 44.3 mA | 5 ms | 7.2 VDC | 10 A | - | 0.9 VDC | - | Board(s), Cable(s), Power Supply | - | - | - | Virtex-7 FPGA VC7203 | Class F | - | - | - | - | - | - | - | FMC | ISE, Vivado | - | - | - | - | ||
![]() AZ9481-1AT-48D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 11.52 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | Glenair | Retail Package | - | Active | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | - | 4.2 mA | 5 ms | 38.4 VDC | 16 A | - | 4.8 VDC | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1AE-9D ZETTLER | In Stock | - | - | Through Hole | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | 405 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | Stackpole Electronics Inc | Bulk | - | Active | - | - | -55°C ~ 155°C | RMEF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 178 kOhms | - | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | - | 22.2 mA | 5 ms | 7.2 VDC | 10 A | - | 0.9 VDC | - | - | - | - | - | - | Class F | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.014 (0.35mm) | - | - | AEC-Q200 | ||
![]() AZ943S-1CH-12D ZETTLER | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum | - | - | Metal | D38999/20FE | - | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 6 | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 17-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ9481-1AE-9DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 405 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | Conec | Bulk | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | - | 22.2 mA | 5 ms | 7.2 VDC | 10 A | - | 0.9 VDC | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ943-1CH-6D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 100 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | PEI-Genesis | Bulk | - | Active | - | - | -40°C ~ 90°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 ms | 6VDC | Non Latching | 277VAC, 30VDC - Max | - | 60 mA | 5 ms | 4.5 VDC | 10 A | - | 0.6 VDC | - | - | - | - | Sealed - Flux Protection | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1A-24DF ZETTLER | In Stock | - | - | Through Hole | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RN73R1J | 660 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 132 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | - | 36 mA | 10 ms | 18 VDC | 30 A | - | 2.4 VDC | - | - | - | - | - | - | Class F | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() AZ8-1CH-9D ZETTLER | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | - | CTV06RW | 180 Ohms | - | Silver Nickel (AgNi) | 22D | - | Amphenol Aerospace Operations | Bulk | - | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 79 | - | - | - | - | Threaded | Crimp | - | - | E | Shielded | Environment Resistant | - | - | - | Cadmium | 21-35 | PC Pin | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | - | 50 mA | 2 ms | 6.75 VDC | 6 A | - | 0.45 VDC | - | - | - | - | - | - | Class B | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | ||
![]() AZ762H-1AB-60DS ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | 12.857 kOhms | Gold | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | A | - | - | - | - | - | Passivated | 37-22 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | - | 4.7 mA | 3 ms | 45 VDC | 10 A | - | 6 VDC | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ6991-1C-48D ZETTLER | In Stock | - | - | Through Hole | 1206 (3216 Metric) | - | - | - | 1206 | - | - | RN73R2B | 10.6 kOhms | - | Silver Nickel (AgNi) | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 505 Ohms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 8 ms | 48VDC | Non Latching | 400VAC, 125VDC - Max | - | 4.5 mA | 4 ms | 36 VDC | 8 A | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() AZ6991-1A-60DE ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 16.6 kOhms | - | Silver Nickel (AgNi) | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | ±30ppm | - | - | - | PC Pin | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 19pF | Fundamental | - | ±15ppm | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 60VDC | Non Latching | 400VAC, 125VDC - Max | - | 3.6 mA | 4 ms | 45 VDC | 8 A | - | 3 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() AZ2705-1A-48D ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 1.2 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | PEI-Genesis | Bulk | - | Active | - | - | -40°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 48VDC | Non Latching | 277VAC, 150VDC - Max | - | 40 mA | 30 ms | 36 VDC | 30 A | - | 2.4 VDC | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2700-2A-220AF ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 22 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | AUTEC POWER SYSTEMS | Case | - | Active | 100 ~ 240 VAC | - | -40°C ~ 105°C | DT200A (200W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Level VI | - | - | - | - | - | - | - | 8.3A | - | - | - | - | - | IEC 320-C6 | - | 24V | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | - | 10 mA | 30 ms | 176 VAC | 30 A | Desktop | 33 VAC | Stripped, Tinned Wire Leads | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1CB-60DSE ZETTLER | In Stock | - | - | Surface Mount | 8-XFDFN Exposed Pad | - | - | - | 8-X2SON (1.35x0.8) | - | - | - | 12.857 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | - | Texas Instruments | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | Tri-State | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 200Mbps | SPDT (1 Form C) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | - | 4.7 mA | 3 ms | 45 VDC | 10 A | - | 6 VDC | - | - | Bidirectional | - | Sealed - Fully | - | Class F | - | Voltage Level | - | 1.08 V ~ 5.5 V | 1.08 V ~ 5.5 V | 2 | - | - | - | - | - | - | - | ||
![]() AZ22801-1A-12D ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 160 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±25ppm | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | 17pF | Fundamental | - | ±25ppm | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | - | 75 mA | 10 ms | 9 VDC | 40 A | - | 1.2 VDC | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() AZ22801-1A-24D ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 640 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | Good-Ark Semiconductor | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | - | 38 mA | 10 ms | 18 VDC | 40 A | - | 2.4 VDC | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ770-1A-24DEK ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 1.28 kOhms | - | Silver Nickel (AgNi) | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | 520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | 18.432 MHz | ±1.5ppm | Clipped Sine Wave | - | - | PC Pin | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | - | 18.8 mA | 4 ms | 18 VDC | 5 A | - | 1.2 VDC | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() AZ21501-1AE-12DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 96 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | Glenair | Retail Package | - | Active | - | - | -55°C ~ 125°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | - | 75 mA | 10 ms | 9 VDC | 50 A | - | 1.2 VDC | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2701-1A-12D ZETTLER | In Stock | - | - | Socketable | - | - | - | - | - | - | - | - | 75 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | PEI-Genesis | Bulk | - | Active | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | - | 160 mA | 30 ms | 9 VDC | 30 A | - | 0.6 VDC | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ697-1C-5DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 47 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 110°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 8 ms | 5VDC | Non Latching | 277VAC, 150VDC - Max | - | 106.4 mA | 5 ms | 3.75 VDC | 10 A | - | 0.5 VDC | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - |