- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | End Contact Material | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Finish Mating | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Tip Shape | Tip Style | Tip Type | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Physical Dimension | ESR (Equivalent Series Resistance) | Failure Rate | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Load Capacitance | Speed | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Throw Configuration | Frequency Tolerance | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Cable Opening | Operating Temperature - Junction | Contact Form | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Capacitance @ Vr, F | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Absolute Pull Range (APR) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Reverse Recovery Time (trr) | Relay Form | Coil Operate Voltage(DC) | Features | Pattern Number | Height Seated (Max) | Contact Finish Thickness - Mating | Body Height | Length - Overall | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ743-2C-115AEF ZETTLER | In Stock | - | - | - | Through Hole | A, Axial | - | - | - | A, Axial | - | - | - | - | - | - | 1N6536 | - | 8.1 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | - | - | 1.5 V @ 1 A | - | - | - | - | - | - | DPDT (2 Form C) | 400 V | 1A | General Purpose | - | - | 7 ms | 115VAC | Non Latching | 400VAC, 150VDC - Max | 6.6 mA | 4 ms | - | - | 86.3 VAC | 10 A | 17.25 VAC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | 30 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ165-2C-48D ZETTLER | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 kOhms | - | Silver Cerium (AgCe) | - | - | - | - | Murata Electronics | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 25 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 18.5 mA | 25 ms | - | - | 38.4 VDC | 7 A | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ165-4C-48A ZETTLER | In Stock | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 580 | - | 735 Ohms | - | Silver Cerium (AgCe) | - | - | - | - | CTS-Frequency Controls | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 52 MHz | ±280ppb | Clipped Sine Wave | - | - | - | Plug In | Standby (Power Down) | Crystal | 6mA | - | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | - | General Purpose | - | - | 25 ms | 48VAC | Non Latching | 250VAC, 30VDC - Max | 25 mA | 25 ms | - | - | 38.4 VAC | 5 A | 14.4 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | ||
![]() AZ165-2C-12A ZETTLER | In Stock | - | - | - | Socketable | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | 46 Ohms | - | Silver Cerium (AgCe) | - | - | - | - | Swanstrom Tools USA | - | - | Bulk | - | - | Active | - | - | - | Straight | Round | - | - | -55°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 25 ms | 12VAC | Non Latching | 250VAC, 30VDC - Max | 100 mA | 25 ms | - | - | 9.6 VAC | 7 A | 3.6 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acid Resistant, Anti-Magnetic, ESD Safe | - | - | - | - | 4.50 (114.3mm) | - | - | ||
![]() AZ951-1CM-24DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.28 kOhms | - | Silver (Ag), Gold (Au) | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 55°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 5 ms | 24VDC | Non Latching | 220VAC, 60VDC - Max | 18.8 mA | 1 ms | - | - | 18 VDC | 3 A | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1AT-9D ZETTLER | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | 405 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±50ppm | - | - | - | - | PC Pin | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | 8pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | 10 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 22.2 mA | 5 ms | - | - | 7.2 VDC | 16 A | 0.9 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() AZ9481-1CE-18DE ZETTLER | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | 810 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 700 kHz | ±20ppm | CMOS | - | - | - | PC Pin | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 10 ms | 18VDC | Non Latching | 250VAC, 30VDC - Max | 22.2 mA | 5 ms | - | - | 14.4 VDC | 10 A | 1.8 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
![]() AZ2100-1C-12D ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 10 ms | - | - | 9 VDC | 40 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2100-1C-18D ZETTLER | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Polyamide (PA), Nylon, Glass Filled | - | - | 43 g | Polyamide (PA), Nylon, Glass Filled | 5 | - | Silver Cadmium Oxide | ADC-03PMMS | 18 V | 380 Ohms | Gold | Copper Alloy | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2100-1C-18D | Amphenol LTW | 85 °C | -55 °C | Bulk | Active | Plastic | Active | 2.28 | - | Yes | - | - | - | 250VAC/DC | -40°C ~ 105°C | Large | - | - | e3 | - | Solder Cup | - | Receptacle, Male Pins | - | - | 3 | Tin | - | - | - | Black | - | - | Threaded | 20A | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | compliant | - | - | - | - | UL; VDE | D | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | - | - | 20 mΩ | - | 1000000000 Ω | 40 A | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | 40 A | - | 15 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 10 ms | - | - | 13.5 VDC | 40 A | 1.8 VDC | 300 V | AC/DC | LATCHED | - | DC | - | - | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 27.4 V | - | 1 FORM C | 13.5 V | - | - | - | - | 27.92 mm | - | UL94 V-0 | - | ||
![]() AZ9321-1AE-9DE ZETTLER | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | - | - | - | - | D38999/26TB | - | 225 Ohms | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | Metal | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 7 | - | - | - | - | - | Aviation, Marine, Military | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Durmalon™ | - | 11-99 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | 10 ms | 9VDC | Non Latching | 277VAC, 30VDC - Max | 40 mA | 5 ms | - | - | 6.8 VDC | 16 A | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 100.0µin (2.54µm) | - | - | - | - | ||
![]() AZ673-1A-24D ZETTLER | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | 1.08 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | SiTime | - | - | Strip | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 133.333 MHz | ±25ppm | LVCMOS, LVTTL | - | - | - | PC Pin | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | 15 ms | 24VDC | Non Latching | - | 22.2 mA | 5 ms | - | - | 18 VDC | 10 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() AZ2701-1A-48D ZETTLER | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | 1.2 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 13.5168 MHz | ±15ppm | CMOS | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | 30 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | - | - | 36 VDC | 30 A | 2.4 VDC | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() AZ165-3C-220A ZETTLER | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | - | - | - | TVP00RK | - | 14.4 kOhms | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | Metal | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 19 | - | - | - | - | - | Military | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Passivated | - | 11-19 | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | - | General Purpose | - | - | 25 ms | 220VAC | Non Latching | 250VAC, 30VDC - Max | 5.5 mA | 25 ms | - | - | 176 VAC | 5 A | 66 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firewall Usage | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() AZ2700-1A-240A ZETTLER | In Stock | - | - | - | Chassis Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | RS73G2BRT | - | 26.667 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | 2 | - | ±50ppm/°C | - | - | 110 Ohms | - | - | - | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | 30 ms | 240VAC | Non Latching | 400VAC, 150VDC - Max | 9 mA | 30 ms | - | - | 192 VAC | 30 A | 36 VAC | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() AZ762H-1CB-24DSE ZETTLER | In Stock | - | - | - | Through Hole | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | RN731J | - | 2.3 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | - | ±25ppm/°C | - | - | 68 kOhms | - | - | - | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 7 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 10.4 mA | 3 ms | - | - | 18 VDC | 10 A | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() AZ2100-1A-18D ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | CY9BF406 | - | 380 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | Infineon Technologies | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | 15 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 10 ms | - | - | 13.5 VDC | 40 A | 1.8 VDC | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1AET-9D ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 405 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | 10 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 22.2 mA | 5 ms | - | - | 7.2 VDC | 16 A | 0.9 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2151-1C-48DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.56 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 12 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 5 ms | - | - | 36 VDC | 40 A | 4.8 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1AE-5D ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | 10 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 40 mA | 5 ms | - | - | 4 VDC | 10 A | 0.5 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8-1C-24DF ZETTLER | In Stock | - | - | Through Hole | Through Hole | 5322 J-Lead | - | 5 | - | 5322 | - | 8 g | - | - | - | - | - | - | 1.28 kOhms | - | Silver (Ag) | - | - | - | - | Bourns Inc. | - | - | Bulk | - | - | Active | - | Non-Compliant | - | - | - | - | - | -55°C ~ 155°C | PWR5322 | 0.531 L x 0.217 W (13.50mm x 5.50mm) | ±1% | - | 2 | PC Pin | ±50ppm/°C | - | - | 1.5 Ohms | - | - | 115 °C | -55 °C | Wirewound | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | 3 A | - | - | - | - | - | - | SPDT | - | 150 V | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 18.8 mA | 2 ms | - | - | 18 VDC | 3 A | 1.2 VDC | - | - | - | 24 V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | Current Sense, Pulse Withstanding | - | 0.249 (6.33mm) | - | - | - | - | - |