- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Current-IEC | Current-UL | Frequency-Self-Resonant | Inductance Frequency-Test | Luminous Flux @ Current/Temperature | Material-Core | Mfr | Package | Primary Material | Product Status | RoHS | Temperature-Test | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Shell Finish | Shell Size - Insert | Termination Style | Failure Rate | Contact Tail Length | Inductance | Max Voltage Rating (AC) | Max Current Rating | DC Resistance (DCR) | Number of Levels | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Throw Configuration | Viewing Angle | Q @ Freq | Cable Opening | Contact Mating Finish | Current - Test | Wire Gauge or Range - AWG | Contact Form | Lumens/Watt @ Current - Test | Positions Per Level | Plug Wire Entry | Header Orientation | Relay Type | Current - Max | Wire Gauge or Range - mm² | Wire Strip Length | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Screw Size | Contact Rating (Current) | Must Release Voltage | Wavelength | Coil Voltage (DC) | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ762-1CE-12DEI ZETTLER | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | Polyphenylene Sulfide (PPS) | - | 2M804-004 | 360 Ohms | Gold | Copper Alloy | - | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 2 | - | - | - | Silver | Aviation, Military | - | Push-Pull | 23A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 10-2 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 8 ms | 8.4 VDC | - | 20 A | 1.2 VDC | - | - | Sealed - Fully | Class F | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ9405-1A-24DSE ZETTLER | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | KJB6T | - | Gold | - | - | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | KJB | - | - | - | Crimp | - | Plug, Male Pins | - | - | 8 | - | - | - | Olive Drab | - | - | Threaded | - | - | A | Shielded | Environment Resistant | - | Olive Drab Cadmium | 13-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ22801-1A-240A ZETTLER | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | MS27484E16B | 15.74 kOhms | Gold | Copper Alloy | - | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II, JT | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 8 | - | - | - | Olive Drab | Aviation, Marine, Military | - | Bayonet Lock | - | - | A | Shielded | Environment Resistant | - | Olive Drab Cadmium over Nickel | 16-8 | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 15 ms | 240VAC | Non Latching | 300VAC, 110VDC - Max | 15.2 mA | 10 ms | 180 VAC | - | 40 A | 72 VAC | - | - | - | Class B | Coupling Nut, Ground | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ697-1AE-12DEF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 275 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | -40°C ~ 110°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 8 ms | 12VDC | Non Latching | 277VAC, 150VDC - Max | 43.6 mA | 5 ms | 9 VDC | - | 10 A | 1.2 VDC | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ743-2CB-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 360 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | General Purpose | - | - | - | 7 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 33.3 mA | 4 ms | 8.4 VDC | - | 10 A | 1.2 VDC | - | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ762FH-1AB-48DF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9321-1A-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 400 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 95°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | - | 16 A | 1.2 VDC | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ762-1CE-110DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 25.2 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | - | - | - | 15 ms | 110VDC | Non Latching | 440VAC, 125VDC - Max | 4.4 mA | 8 ms | 77 VDC | - | 20 A | 11 VDC | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ21501-1CE-120AE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 3.04 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -55°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | - | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | 90 VAC | - | 50 A | 36 VAC | - | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ9321-1AE-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 400 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 95°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | - | 16 A | 1.2 VDC | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ2501P1-1C-12D ZETTLER | In Stock | - | - | Through Hole | Surface Mount | 2-SMD, J-Lead | - | 5 | - | SMD | - | - | - | - | 96 Ω | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Obsolete | Non-Compliant | 25°C | - | - | - | - | Mini TOPLED® | 0.079 L x 0.071 W (2.00mm x 1.80mm) | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440 V | 50 A | - | - | - | 3.05V | SPDT | 120° | - | - | - | 20mA | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | 125 mA | - | - | - | - | - | 463nm | 12 V | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() AZ22801-1CE-12DEF ZETTLER | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | -55°C ~ 130°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | - | 40 A | 1.2 VDC | - | - | - | Class F | - | - | - | - | - | ||
![]() AZ22801-1A-120AE ZETTLER | In Stock | - | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | 1212 | - | - | - | - | 3.04 kOhms | - | Silver Cadmium Oxide (AgCdO) | 1.3A | - | - | - | 100 kHz | - | - | TAI-TECH Advanced Electronics Co., Ltd. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 125°C | HPC3015BMV | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | 1.7 A | - | - | Shielded | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | 4.7 µH | - | - | 134mOhm Max | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | 90 VAC | - | 40 A | 36 VAC | - | - | - | Class B | - | 0.059 (1.50mm) | - | - | AEC-Q200 | ||
![]() AZ743-2C-24AE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 350 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | General Purpose | - | - | - | 7 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 31.6 mA | 4 ms | 18 VAC | - | 10 A | 3.6 VAC | - | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ9405-1A-12DSE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 720 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | -40°C ~ 105°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 16.7 mA | 5 ms | 9 VDC | - | 10 A | - | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ22801-1CE-12AEF ZETTLER | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | - | -55°C ~ 130°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | - | - | - | 15 ms | 12VAC | Non Latching | 300VAC, 110VDC - Max | 444.4 mA | 10 ms | 9 VAC | - | 40 A | 3.6 VAC | - | - | - | Class F | - | - | - | - | - | ||
![]() AZ697-1AE-24DEF ZETTLER | In Stock | - | - | - | Through Hole | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | RS73F2BRT | 1.1 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 7.87 kOhms | - | - | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 8 ms | 24VDC | Non Latching | 277VAC, 150VDC - Max | 21.8 mA | 5 ms | 18 VDC | - | 10 A | 2.4 VDC | - | - | Sealed - Fully | Class F | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() AZ762-1CB-60DE ZETTLER | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Thermoplastic | - | - | TS23 | 7.5 kOhms | - | Phosphor Bronze | - | - | 8 A | - | - | - | - | Amphenol Anytek | Bulk | - | Active | - | - | 0.2 Nm (1.7 Lb-In) | 300 V | - | -40°C ~ 115°C | TS | - | - | - | - | - | - | Plug, Female Sockets | - | 23 | - | - | - | Green | - | - | - | - | 0.150 (3.81mm) | - | - | - | 0.752 (19.10mm) | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Tin | - | 16-28 AWG | SPDT (1 Form C) | - | 23 | 270° | - | General Purpose | - | 1.5mm² | 6-7mm | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | 42 VDC | M2 | 20 A | 6 VDC | - | - | Sealed - Fully | Class F | Mating Flange | - | - | UL94 V-0 | - | ||
![]() AZ762-1AE-60DEI ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 7.5 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | 42 VDC | - | 20 A | 6 VDC | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ762-1AE-12DI ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 8 ms | 8.4 VDC | - | 20 A | 1.2 VDC | - | - | Sealed - Flux Protection | Class F | - | - | - | - | - |