- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | For Use With/Related Products | Mfr | Package | Power Dissipation (Max) | Primary Material | Product Status | Standard Number | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Efficiency | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Polarization | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Cable Opening | Voltage - Output | Contact Form | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Relay Type | Drain to Source Voltage (Vdss) | Vgs (Max) | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Specifications | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Form | Region Utilized | Must Release Voltage | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Absolute Pull Range (APR) | Seal Rating | FET Feature | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ7705T-1A-5DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 55 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | PEI-Genesis | Bulk | - | - | Active | - | - | - | -30°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | 15 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | - | 90.9 mA | 4 ms | 3.5 VDC | 5 A | - | - | 0.5 VDC | - | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ6991-1CE-48DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | TR9CZ8421 | 10.6 kOhms | - | - | - | - | - | GlobTek, Inc. | Bulk | - | - | Active | 60335-1; 60601-1-11; 60601-1-2; 60950-1; 62368-1 | 90 ~ 264 VAC | - | -10°C ~ 40°C | - | 6.95 L x 2.91 W x 1.58 H (176.5mm x 74.0mm x 40.0mm) | - | - | - | - | - | - | - | - | - | - | Household Appliances, ITE (Commercial), Medical | 160 W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | CB, CCC, CE, cETLus, EAC, ETL, FCC, PSE, RCM, S-Mark, UKRSepro, VCCI | Level VI, CoC Tier 2 | - | - | - | - | 8.42A | - | - | - | - | - | - | Cord (Sold Separately) | - | 19V | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | 8 ms | 48VDC | Non Latching | 400VAC, 125VDC - Max | - | 4.5 mA | 4 ms | 36 VDC | 8 A | Desktop (Class I) | International | 2.4 VDC | 47.2 (1.20m) | IEC 320-C14 | Power DIN, 4 Pin | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
![]() AZ762H-1AB-48DSF ZETTLER | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum | - | Thermoplastic | - | TV07RW | 9.216 kOhms | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | Bulk | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 6 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | E | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 11-98 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | 7 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | - | 5.2 mA | 3 ms | 36 VDC | 10 A | - | - | 4.8 VDC | - | - | - | - | - | - | - | Class F | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ697-1A-48DEF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1A-24DE ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 640 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | Glenair | Retail Package | - | - | Active | - | - | - | -55°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | - | 38 mA | 10 ms | 18 VDC | 40 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | Class B | - | - | - | - | - | ||
![]() AZ22801-1AE-120AEF ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 3.04 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 130°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | - | 39.5 mA | 10 ms | 90 VAC | 40 A | - | - | 36 VAC | - | - | - | - | - | - | - | Class F | - | - | - | - | - | ||
![]() AZ22801-1A-120AEF ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 3.04 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | Suntsu Electronics, Inc. | Bulk | - | - | Active | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±25ppm | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | 100 Ohms | - | - | - | - | 16pF | Fundamental | - | - | ±20ppm | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | - | 39.5 mA | 10 ms | 90 VAC | 40 A | - | - | 36 VAC | - | - | - | - | - | - | - | Class F | - | 0.031 (0.80mm) | - | - | - | ||
![]() AZ9375-1A-12DE ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | Retail Package | - | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Olive Drab | - | - | Threaded | - | - | - | C | - | - | - | - | - | Olive Drab Cadmium | 42-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501-1CE-12DEF ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | 96 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | EPSON | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 29.1328 MHz | ±15ppm | CMOS | - | - | PC Pin | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | - | 75 mA | 10 ms | 9 VDC | 50 A | - | - | 1.2 VDC | - | - | - | - | - | Sealed - Fully | - | Class F | - | 0.055 (1.40mm) | - | - | - | ||
![]() AZ762-1A-24AE ZETTLER | In Stock | - | - | Through Hole | 01005 (0402 Metric) | - | - | 1005 | - | - | - | 350 Ohms | - | - | - | - | - | Stackpole Electronics Inc | Bulk | - | - | Active | - | - | - | -55°C ~ 125°C | RMCF | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 140 Ohms | - | Thick Film | - | - | 0.03W, 1/32W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | 10 ms | 24VAC | Non Latching | 440VAC, 125VDC - Max | - | 31.6 mA | 8 ms | 18 VAC | 20 A | - | - | 3.6 VAC | - | - | - | - | - | Sealed - Fully | - | Class F | Automotive AEC-Q200 | 0.006 (0.15mm) | - | - | AEC-Q200 | ||
![]() AZ743-2CB-48DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 5.76 kOhms | - | Silver Nickel (AgNi) | - | - | - | Rosenberger | Bulk | - | - | Active | - | - | - | -40°C ~ 100°C | RPC | - | - | - | - | - | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Adapter | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | General Purpose | - | - | 7 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | 2.92 Jack, HFM Plug | 8.3 mA | 4 ms | 33.6 VDC | 10 A | - | - | 4.8 VDC | - | - | - | - | - | Sealed - Fully | - | Class B | - | - | - | - | - | ||
![]() AZ762FV-1AB-24DF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1.44 kOhms | - | Silver Nickel (AgNi) | - | - | - | Glenair | Retail Package | - | - | Active | - | - | - | -40°C ~ 125°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | - | - | - | - | General Purpose | - | - | 7 ms | 24VDC | Non Latching | 440VAC, 150VDC - Max | - | 16.7 mA | 3 ms | 16.8 VDC | 20 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | Class F | - | - | - | - | - | ||
![]() AZ761-1CE-5DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 62 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | PEI-Genesis | Bulk | - | - | Active | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | 15 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | - | 80.6 mA | 8 ms | 3.5 VDC | 12 A | - | - | 0.5 VDC | - | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ762H-1CB-60DSEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 12.857 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | Glenair | Retail Package | - | - | Active | - | - | - | -40°C ~ 105°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | - | 4.7 mA | 3 ms | 45 VDC | 10 A | - | - | 6 VDC | - | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ762-1CB-5DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 62 Ohms | - | Silver Nickel (AgNi) | - | - | - | Glenair | Retail Package | - | - | Active | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | 15 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | - | 80.6 mA | 8 ms | 3.5 VDC | 20 A | - | - | 0.5 VDC | - | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ21501-1CE-24DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 384 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | Nexperia USA Inc. | Bulk | - | - | Active | - | - | - | -55°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | - | 38 mA | 10 ms | 18 VDC | 50 A | - | - | 2.4 VDC | - | - | - | - | - | Sealed - Fully | - | Class B | - | - | - | - | - | ||
![]() AZ762H-1AB-60DSE ZETTLER | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | TO-263 (D2Pak) | - | - | AOB66811 | 12.857 kOhms | - | Silver Nickel (AgNi), Gold (Au) | 44A (Ta), 140A (Tc) | 8V, 10V | - | Alpha & Omega Semiconductor Inc. | Tube | 10W (Ta), 310W (Tc) | - | Active | - | - | - | -55°C ~ 175°C (TJ) | AlphaSGT2™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | N-Channel | 2.7mOhm @ 20A, 10V | 3.8V @ 250µA | 5750 pF @ 40 V | 110 nC @ 10 V | General Purpose | 80 V | ±20V | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | - | 4.7 mA | 3 ms | 45 VDC | 10 A | - | - | 6 VDC | - | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ8-1AH-48D ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | 3.8 kOhms | Gold | Copper Alloy | - | - | - | Glenair | Retail Package | - | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | A | - | - | - | - | - | Electroless Nickel | 45-22 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | - | 12.6 mA | 2 ms | 36 VDC | 6 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | Class B | - | - | - | - | - | ||
![]() AZ697-1CE-5DEF ZETTLER | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RN73R2B | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±25ppm/°C | - | - | 3.36 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() AZ6991-1CE-12D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 848 Ohms | - | - | - | - | - | Glenair | Retail Package | - | - | Active | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | - | 14.2 mA | 4 ms | 9 VDC | 8 A | - | - | 0.6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - |