- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Base Product Number | CoilResistance | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Failure Rate | Overall Contact Length | Current - Supply (Disable) (Max) | Shell Size, MIL | Spread Spectrum Bandwidth | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Absolute Pull Range (APR) | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2150-1C-18DF ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | 380 Ohms | Gold | - | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Black | - | - | - | Threaded | - | - | - | F | - | - | - | - | - | - | - | - | - | - | Black Zinc Nickel | 27-28 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 12 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 5 ms | 13.5 VDC | 40 A | 1.8 VDC | - | - | Class F | - | - | - | - | - | - | ||
![]() AZ8-1AH-24DE ZETTLER | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | VG952 | 1.28 kOhms | Silver | - | Silver Nickel (AgNi) | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | -55°C ~ 125°C | VG 95234, CA-B | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 10 | - | Olive Drab | - | - | - | Reverse Bayonet Lock | - | 22A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | Olive Drab Cadmium | 18-1 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 18.8 mA | 2 ms | 18 VDC | 6 A | 1.2 VDC | - | Sealed - Fully | Class B | Shrink Boot Adapter | - | 196.9µin (5.00µm) | - | - | - | ||
![]() AZ9481-1A-18D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | 1.62 kOhms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | Texas Instruments | Tube | - | Active | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 18VDC | Non Latching | 250VAC, 30VDC - Max | 11.1 mA | 5 ms | 14.4 VDC | 10 A | 1.8 VDC | - | - | Class F | - | - | - | - | - | - | ||
![]() AZ940-1A-5DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | 55 Ohms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | Glenair | Retail Package | - | Active | - | -40°C ~ 90°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 90.9 mA | 5 ms | 3.8 VDC | 10 A | 0.25 VDC | - | Sealed - Fully | Class B | - | - | - | - | - | - | ||
![]() AZ7705T-1A-6DEF ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 16.0915 MHz | - | ±15ppm | - | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() AZ21501-1CH-110DEF ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | 13.445 kOhms | Gold | - | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | E | - | - | - | - | - | - | - | - | - | - | Passivated | 25-3 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 300VAC, 110VDC - Max | 8 mA | 10 ms | 82.5 VDC | 30 A | 11 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | ||
![]() AZ2703-2A-220A ZETTLER | In Stock | - | - | Socketable | - | - | - | - | - | - | 22 kOhms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | Glenair | Retail Package | - | Active | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | 176 VAC | 30 A | 33 VAC | - | - | Class B | - | - | - | - | - | - | ||
![]() AZ770-1A-12DSEK ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | 720 Ohms | - | - | Silver Nickel (AgNi) | - | - | Glenair | Retail Package | - | Active | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 16.7 mA | 4 ms | 9 VDC | 5 A | 0.6 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | ||
![]() AZ2501P1-1A-12DW ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ743-2A-230AEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | 32.5 kOhms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 7 ms | 230VAC | Non Latching | 400VAC, 150VDC - Max | 3.2 mA | 4 ms | 172.5 VAC | 10 A | 34.5 VAC | - | Sealed - Fully | Class F | - | - | - | - | - | - | ||
![]() AZ743-2CB-60DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | 7.5 kOhms | - | - | Silver Nickel (AgNi) | - | - | EDAC Inc. | Bulk | - | Active | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 7 ms | 60VDC | Non Latching | 400VAC, 150VDC - Max | 8 mA | 4 ms | 42 VDC | 10 A | 6 VDC | - | Sealed - Fully | Class B | - | - | - | - | - | - | ||
![]() AZ762-1CE-12DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | 360 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | PEI-Genesis | Bulk | - | Active | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 8 ms | 8.4 VDC | 20 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | ||
![]() AZ2250-1AE-240AEF ZETTLER | In Stock | - | - | Through Hole, Right Angle | - | - | Circular | - | - | AT13 | - | Gold | - | Copper Alloy | Thermoplastic | - | Amphenol Sine Systems Corp | Tray | - | Active | 250V | -55°C ~ 125°C | BoardLock™ AT | - | - | - | Solder | - | Receptacle | - | - | 12 | - | - | Automotive, Industrial | 2 | - | Latch Holder | Male Pin | 13A | - | - | - | IP67 | 1.390 (35.30mm) | Board to Cable/Wire | All | - | - | - | Black | - | - | - | PC Pin | - | - | - | 0.250 (6.35mm) | 0.122 (3.10mm) | Shrouded - 4 Wall | Gold | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 240VAC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | 192 VAC | 40 A | 48 VAC | - | Sealed - Fully | Class F | Board Guide, Mating Flange, Mounting Flange | - | - | - | - | - | ||
![]() AZ762H-1CB-5DEF ZETTLER | In Stock | - | - | Through Hole | 0402 (1005 Metric) | - | - | - | 0402 | - | 62 Ohms | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | Stackpole Electronics Inc | Bulk | - | Active | - | -55°C ~ 155°C | RMEF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 140 Ohms | - | Thick Film | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 7 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 3 ms | 3.5 VDC | 16 A | 0.5 VDC | - | Sealed - Fully | Class F | Automotive AEC-Q200 | 0.014 (0.35mm) | - | - | - | AEC-Q200 | ||
![]() AZ942-1AT-24DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | 1.6 kOhms | - | - | Silver Tin Oxide (AgSnO) | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 15 mA | 5 ms | 19.2 VDC | 16 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | ||
![]() AZ762-1CE-24DI ZETTLER | In Stock | - | - | Through Hole | 0402 (1005 Metric) | - | - | - | 0402 | SG73P1 | 1.44 kOhms | - | - | Silver Tin Oxide (AgSnO) | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73P-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 3.48 kOhms | - | Thick Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 16.7 mA | 8 ms | 16.8 VDC | 20 A | 2.4 VDC | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() AZ22801-1CE-12AE ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 27 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | Glenair | Retail Package | - | Active | - | -55°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VAC | Non Latching | 300VAC, 110VDC - Max | 444.4 mA | 10 ms | 9 VAC | 40 A | 3.6 VAC | - | - | Class B | - | - | - | - | - | - | ||
![]() AZ9371-1A-6DE ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | Gold | - | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | B | - | - | - | - | - | - | - | - | - | - | Passivated | 43-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
![]() AZ2151-1C-70DEF ZETTLER | In Stock | - | - | Through Hole | 1206 (3216 Metric) | - | - | - | 1206 | RK73H2B | 5.5 kOhms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 1.3 kOhms | - | Thick Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 12 ms | 70VDC | Non Latching | 300VAC, 30VDC - Max | 12.7 mA | 5 ms | 52.5 VDC | 40 A | 7 VDC | - | Sealed - Fully | Class F | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() AZ9481-1CE-6DE ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | 90 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 4.64 MHz | - | ±15ppm | - | CMOS | - | - | PC Pin | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | SPDT (1 Form C) | General Purpose | 10 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 66.7 mA | 5 ms | 4.8 VDC | 10 A | 0.6 VDC | - | Sealed - Fully | Class F | - | 0.047 (1.20mm) | - | - | - | - |