- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Dielectric Material | Housing Material | Weight | Material - Insulation | Body Material | Number of Terminals | Terminal Screw Material | Contact Material - Plating | Center Contact Plating | Center Contact Material | Clamp Material - Plating | Screw Material - Plating | End Contact Material | End Contact Plating | Approvals | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Display | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Pick-Up Voltage | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Torque-Screw | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Subcategory | Pitch | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Housing Color | Contact Resistance | Wire Gauge | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Impedance | Connector Style | Number of Levels | Number of Ports | Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Mating Cycles | Contact Termination | Contact Form | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Relay Type | Terminal Type | Product Type | Mating Orientation | Wire Termination | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Screw Thread | Switching Voltage | Includes | Coil Current | Terminal Screw Finish | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Number of Wire Entries | Body Finish | Cable Group | PCB Hole Count | Shield Termination | Seal Rating | Number of Gangs | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Humidity Range | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Material Flammability Rating | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2100-1A-12DEF ZETTLER | In Stock | - | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 43 g | - | - | - | - | - | - | - | - | - | - | - | - | AZ2100 | - | - | 155 Ω | Cadmium, Silver | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | Miscellaneous | AZ2100-1A-12DEF | AZ2100 | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | Active | - | - | Active | - | - | 5.64 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | - | - | - | PC Pin | EAR99 | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | 40 A | - | - | - | - | - | - | SPST | 30 V | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 8 ms | 12VDC | Non Latching | - | 277VAC, 30VDC - Max | - | 77.42 mA | - | 10 ms | - | 9 VDC | 40 A | - | - | 1.2 VDC | - | - | - | - | 12 V | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() AZ7709T-1AE-18DS ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 6 g | - | - | 4 | - | - | - | - | - | - | Silver Tin Oxide | - | - | - | - | 18 V | 1.62 kOhms | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | Miscellaneous | A642A | - | - | - | American Zettler | - | - | - | - | - | 80 °C | -30 °C | Box | - | Active | - | - | Active | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ7709 | e3 | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TUV; UL | PC Pin | 18.4 mm | - | 10.2 mm | 18.4mm x 10.2mm x 15.2mm | - | 100 mΩ | - | 1000000000 Ω | 5 A | - | EPOXY | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | - | 5 A | - | 8 ms | 18VDC | Non Latching | - | 250VAC, 30VDC - Max | - | 11.1 mA | - | 4 ms | - | 13.5 VDC | 10 A | - | - | 0.9 VDC | 250 V | AC/DC | LATCHED | - | - | DC | - | - | - | 4 | - | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | SPST | - | 23.4 V | - | - | - | 1 FORM A | 13.5 V | - | - | - | - | 0.0041 inch | - | - | - | - | - | - | - | - | - | 15.2 mm | - | - | - | - | ||
![]() AZ2501LP2-1A-24D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | 32 g | - | - | 5 | - | - | - | - | - | - | Silver Tin Oxide | - | - | - | - | 24 V | 360 Ω | - | - | - | 30000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | Turck | U5135-0 | AZ2501L | - | - | American Zettler | - | - | - | - | - | 85 °C | -40 °C | Box | - | Active | - | - | Active | - | - | 5.69 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CUR; UL | - | 39 mm | - | 15 mm | 39mm x 15mm x 29.3mm | - | 50 mΩ | - | 1000000000 Ω | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | 60 A | - | 15 ms | - | - | - | - | - | - | - | 15 ms | - | - | - | - | 1800 mW | - | 440 V | AC | - | - | - | DC | - | - | - | 5 | - | - | - | 1500 Vrms | Random | - | 4000 Vrms | - | - | - | SPST | - | 31.2 V | - | - | - | 1 FORM A | 19.2 V | - | - | - | - | 0.0052 inch | - | - | - | - | - | - | - | - | - | 29.3 mm | - | - | - | Lead Free | ||
![]() AZ2100-1A-12D ZETTLER | In Stock | - | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 43 g | - | - | 5 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | 12 V | 155 Ohms | Silver Cadmium Oxide (AgCdO) | None | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | Honeywell | HP971A1024/U | - | - | - | American Zettler | - | - | - | - | - | 85 °C | -55 °C | Box | - | Active | - | - | Active | - | - | 5.69 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2100 | e3 | - | - | - | - | - | - | Tin | 100 °C | -55 °C | - | - | Duct | - | - | - | - | - | - | - | - | compliant | - | - | UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 32.23 mm | - | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | - | 20 mΩ | - | 1000000000 Ω | 40 A | - | - | - | - | 30 V | 300 V | SOLDER | 40 A | - | - | - | - | - | - | SPST | 30 V | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | - | 40 A | - | 15 ms | 12VDC | Non Latching | - | 300VAC, 30VDC - Max | - | 77.4 mA | - | 10 ms | - | 9 VDC | 40 A | - | - | 1.2 VDC | 300 V | AC/DC | LATCHED | - | 12 V | DC | - | - | - | - | - | - | - | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | - | SPST | - | 17.5 V | - | - | - | 1 FORM A | 9 V | - | - | - | 15-85% RH | - | - | - | - | - | - | - | - | - | - | 27.92 mm | - | - | - | - | ||
![]() AZ832-2C-6DE ZETTLER | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | Thermoplastic | - | - | 5 g | - | - | 8 | - | - | - | - | - | - | Silver | GOLD | cULus | - | - | 6 V | 180 Ω | - | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | Hubbell | PJ3GY | - | - | - | American Zettler | - | - | - | - | - | 85 °C | -40 °C | Box | - | Active | - | - | Active | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | - | * | e3 | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | Non-Metallic | Gray | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | compliant | - | - | FCC; UL | - | 20.2 mm | - | 10 mm | 20.2mm x 10mm x 10.65mm | - | 50 mΩ | - | 1000000000 Ω | 3 A | - | EPOXY TERMINAL SEALED | - | - | 250 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | 3 A | - | 6 ms | - | - | - | - | - | - | - | 5 ms | - | - | - | - | 198 mW | - | 250 V | AC/DC | MOMENTARY | - | - | DC | - | - | - | 8 | - | - | 3 | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | - | 6 V | - | - | 0.033 A | 2 FORM C | 4.8 V | - | - | - | - | 0.003 inch | - | - | - | - | - | - | - | - | - | 10.65 mm | - | - | - | - | ||
![]() R10-E1Y4-J1.0K TE Connectivity | In Stock | - | - | - | Panel Mount | Dust Cover | - | Bulkhead - Front Side Nut | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | Brass | - | - | - | Gold | Phosphor Bronze | - | - | - | - | - | 1127 | TE Connectivity | - | 1000(ohm) | Silver | - | - | - | 50 | 4 GHz | - | - | No | TE Connectivity | - | - | - | - | Amphenol RF | - | - | - | Plug-In | -55C to 75C | - | - | Bulk | 4-1393766-8 | - | - | 18.67(mm) | Active | No | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | 28(V) | 500 V | - | Box or Tray | - | - | - | - | - | - | Jack, Female Socket | - | - | - | - | - | - | - | - | - | - | Bayonet Lock | Relays | - | - | - | - | - | 14 | - | Solder Lug | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC | - | 1 | - | - | - | - | 3(A) | 500 | Crimp | 4 Form C | - | - | - | - | - | General Purpose | - | Industrial Relays | - | - | - | - | - | 12VDC | Non-Latching | - | 120 VAC | 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Lockwasher, 1 Nut, 1 Sleeve | 45(mA) | - | - | - | 8.5 VDC | 3 A | 175 mW | - | - | - | - | - | 0.2dB | 45 | - | - | Nickel | RG-174, 188A, 316 | - | Crimp | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | Power Relays | - | - | - | No | Industrial Relays | Quick Connect Terminal | - | 120(V) | 29.59(mm) | 30.2 mm | 29.6 mm | 18.7 mm | - | 30.15(mm) | - | - | - | ||
![]() AZ743-2C-12DEF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 16 g | - | - | 8 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | 12 V | 360 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | Cutler Hammer, Div of Eaton Co | C25DNJ350DC-GL | - | - | - | American Zettler | - | - | - | - | - | 100 °C | -40 °C | Box | - | Active | - | - | Active | - | - | 5.55 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | UL; VDE | PC Pin | 29.5 mm | - | 13.2 mm | 29.5mm x 13.2mm x 16.2mm | - | 50 mΩ | - | 1000000000 Ω | 10 A | - | EPOXY | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | General Purpose | - | - | - | - | 10 A | - | 7 ms | 12VDC | Non Latching | - | 400VAC, 150VDC - Max | - | 33.3 mA | - | 4 ms | - | 8.4 VDC | 10 A | - | - | 1.2 VDC | 400 V | AC/DC | LATCHED | - | - | DC | - | - | - | 8 | - | Sealed - Fully | - | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | DPDT | - | 24.7 V | - | - | - | 2 FORM C | 8.4 V | - | - | - | - | 0.0041 inch | - | - | - | - | - | - | - | - | - | 16.2 mm | - | - | - | - | ||
![]() AZ733-2CE-110D ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 18 g | - | - | 8 | - | - | - | - | - | - | Silver Tin Oxide | - | - | - | - | 110 V | 22900 Ω | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | Crompton Instruments | 239-302A-LSSC-AC-S1-S2 | - | - | - | American Zettler | - | - | - | - | - | 90 °C | -40 °C | Box | - | Active | - | - | Active | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | e3 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TUV; UL | PC Pin | 29 mm | - | 13 mm | 29mm x 13mm x 25.9mm | - | 50 mΩ | - | 1000000000 Ω | 12 A | - | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | General Purpose | - | - | - | - | 12 A | - | 15 ms | 110VDC | Non Latching | - | 400VAC, 250VDC - Max | - | - | - | 5 ms | - | - | 12 A | - | - | 11 VDC | 380 V | AC/DC | LATCHED | - | - | DC | - | - | - | 8 | - | Sealed - Flux Protection | - | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | DPDT | - | 170.5 V | - | - | - | 2 FORM C | 79.3 V | - | - | - | - | 0.0042 inch | - | - | - | - | - | - | - | - | - | 25.9 mm | - | - | - | - | ||
![]() AZ942-1CT-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 13 g | - | - | 5 | - | - | - | - | - | - | Silver Tin Oxide | - | - | - | - | 12 V | 400 Ohms | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | Cutler Hammer, Div of Eaton Corp | HVX07511AAP3RB | - | - | - | American Zettler | - | - | - | - | - | 100 °C | -40 °C | Tube | - | Active | - | - | Active | - | - | 1.63 | - | Yes | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | * | e3 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | UL | PC Pin | 22.5 mm | - | 16.5 mm | 22.5mm x 16.5mm x 16.8mm | - | 100 mΩ | - | 100000000 Ω | 16 A | - | EPOXY | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | - | - | 16 A | - | 10 ms | 12VDC | Non Latching | - | 300VAC, 30VDC - Max | - | 30 mA | - | 5 ms | - | 9.6 VDC | 16 A | - | - | 1.2 VDC | 300 V | AC/DC | LATCHED | - | - | DC | - | - | - | 5 | - | Sealed - Fully | - | 1000 Vrms | Random | Class B | 1750 Vrms | - | - | - | SPDT | - | 26.8 V | - | - | - | 1 FORM C | 9.6 V | - | - | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | - | 16.8 mm | - | - | - | - | ||
![]() AZ743-2A-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 16 g | - | - | 8 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | 12 V | 360 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | Iberville | CIBC-2 | - | - | - | American Zettler | - | - | - | - | - | 100 °C | -40 °C | Box | - | Active | - | - | Active | - | - | 1.66 | - | Yes | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | * | e3 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | SOCKET MOUNTABLE | - | - | - | - | - | - | compliant | - | - | CUL; UL; VDE | PC Pin | 29.5 mm | - | 13.2 mm | 29.5mm x 13.2mm x 16.2mm | - | 50 mΩ | - | 1000000000 Ω | 10 A | - | EPOXY TERMINAL SEALED | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | - | General Purpose | - | - | - | - | 10 A | - | 7 ms | 12VDC | Non Latching | - | 400VAC, 150VDC - Max | - | 33.3 mA | - | 4 ms | - | 8.4 VDC | 10 A | - | 400 mW | 1.2 VDC | 400 V | AC/DC | MOMENTARY | - | - | DC | - | - | - | 8 | - | Sealed - Fully | - | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | DPST | - | 12 V | - | - | 0.033 A | 2 FORM A | 8.4 V | 1.2 V | - | - | - | 0.0041 inch | - | - | - | - | - | - | - | - | - | 16.2 mm | - | - | - | - | ||
![]() AZ8-1AT-48DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 kOhms | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 90°C | - | AZ8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 5 ms | 48VDC | Non Latching | - | 300VAC, 150VDC - Max | - | 12.6 mA | - | 2 ms | - | 36 VDC | 3 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T9AS1L22-18 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T9AS1 | - | - | 380 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | PCB Mount | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | 1.8 VDC | 13.5 VDC | - | - | - | - | -55°C ~ 85°C | Bulk | T9A | - | Active | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | Solder Pin | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 15ms | 18VDC | Non Latching | - | 277VAC - Max | - | 50.0mA | - | 15ms | - | 13.5 VDC | 30A | - | 900 mW | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | Insulation - Class F, Sealed - Fully | - | - | - | - | Quick Connect Terminal | - | - | - | 27.9 mm | 32.5 mm | 27.4 mm | - | - | - | - | - | ||
![]() RP820048 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP82 | - | - | 4.4 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Box | - | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | RP II/2, SCHRACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 9 ms | 48VDC | Non Latching | - | 400VAC - Max | - | 10.9 mA | - | 3 ms | - | 33.6 VDC | 8 A | - | - | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T90N1D42-24 TE Connectivity | In Stock | - | - | PCB, Through Hole | Through Hole | - | - | - | 5 | - | - | - | 20 g | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | T90N1 | - | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | -- | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | 2.4 VDC | 18 VDC | - | 24 V | - | - | -55°C ~ 85°C | Bulk | T90 | - | Active | -- | PCB | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 24.13 mm | - | 30 A | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 277 V | - | - | - | - | - | - | - | - | SPST | - | 30 A | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 15ms | 24VDC | Non Latching | - | 240VAC, 28VDC - Max | - | 36.0mA | - | 15ms | - | 18 VDC | 30A | - | 900 mW | 2.4 VDC | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | 277 V | - | - | - | - | - | Insulation - Class F | - | - | - | - | - | - | - | - | 17.2974 mm | 30.734 mm | 24.1046 mm | - | - | - | Unknown | Contains Lead | ||
![]() PM-17DY-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | 9.5 g | - | - | - | - | Copper Alloy - Tin Plated | - | - | Copper Alloy - Nickel Plated | Steel - Zinc Plated | - | - | - | J107F1CS | - | 24 V | 1.6 kOhms | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | CIT RELAY & SWITCH | - | - | CIT Relay & Switch | J107F1CS1224VDC.36 | - | - | - | CIT Relay and Switch | - | - | - | - | - | 125 °C | -55 °C | Tube | - | Contact Manufacturer | - | - | Active | - | - | 5.5 | - | Yes | - | 0.2 Nm (1.7 Lb-In) | - | - | - | - | - | - | -40°C ~ 115°C | Bulk | 26-350 | - | Active | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | compliant | - | - | - | PC Pin | 19 mm | - | 15.5 mm | 19mm x 15.5mm x 15.3mm | - | 50 mΩ | 16-24 AWG | - | 20 A | 300V | - | - | - | 16 V | - | - | - | - | - | 1 | - | 10A | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 23 | - | General Purpose | - | - | Horizontal with Board | Screw - Rising Cage Clamp | 20 A | - | 10 ms | 24VDC | Non Latching | M2 | 380VAC, 110VDC - Max | - | 15 mA | - | 5 ms | - | 18 VDC | 12 A | - | 360 mW | 2.4 VDC | 125 V | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | 0.004 inch | - | - | - | - | - | - | - | - | - | 15.3 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | -- | - | - | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | - | - | - | - | - | -40°C ~ 115°C | Bulk | YC | - | Active | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 16-26 AWG | - | - | 300V | - | - | - | - | - | - | - | - | - | 1 | - | 10A | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 24 | - | General Purpose | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 7 ms | 48VDC | Non Latching | M3 | 380VAC, 110VDC - Max | - | 9.4 mA | - | 4 ms | - | 36 VDC | 10 A | - | - | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184-918 Emerson | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C ~ 115°C | Bulk | YK311 | - | Active | - | - | - | - | - | - | - | - | - | Black | - | 1 | - | - | - | - | 0.300 (7.62mm) | - | - | - | 15A | - | - | - | - | - | - | - | - | - | 16-22 AWG | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 1432790-1 TE Connectivity | 8 |
| - | Plug-In, Socket, Socketable | Socketable | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1432790 | TE Connectivity / AMP | - | 90 Ohm | Silver Tin Oxide | - | 1.2VDC | - | 100 | - | - | -- | No | TE Connectivity | - | - | +85°C | 7.8 | TE Connectivity Potter & Brumfield Relays | 1.2 Vdc | -40°C | Plug-In | Plug-In | -40C to 85C | - | - | Bulk | - | - | 7.8VDC | 26.5(mm) | Obsolete | No | Non-Latching | - | Details | - | Unsealed | - | 1.2 VDC | 7.8 VDC | 1.032010 oz | 14 V | 16(V) | - | -40 to 85 °C | Bulk | VF4 | - | Active | -- | Plug | - | - | General Purpose Relay | - | 85 °C | -40 °C | - | - | - | - | - | - | - | Relays | - | - | 26.5mm | - | 40 A | 5 | - | Solder Lug | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | 16 V | 90(NO)/30(NC)(A) | - | - | 1 Form C | - | - | - | - | - | General Purpose | Quick Connect | Automotive Relays | - | - | - | - | 10 ms | 12VDC | Non Latching | - | 14VDC - Nom | - | 133.3 mA | - | 13ms | - | 7.8 VDC | 30A | 1.6 W | 1.6 W | 1.2 VDC | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | SPDT | - | SPDT | - | - | - | - | - | - | Diode | - | - | No | Automotive Relays | - | 26.5 mm | - | 26.5(mm) | 24.5mm | 26.5mm | 26.5 mm | - | 24.5(mm) | - | Unknown | Lead Free | ||
![]() LAB2N-002DC5 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |