- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Base Product Number | Brand | Capacitance Tolerance | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Current Rating - Max | Direction Type | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | LED Indicator | Manual Reset | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Supply Voltage | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Minimum Operating Supply Voltage | Mounting | Mounting Styles | Number of Supervisors | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Peak Pulse Power Dissipation | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Standard Frequency | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (VDC) | Watchdog Timers | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Frequency Stability | Pin Count | Reference Standard | Termination Style | Function | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Operating Supply Voltage | Failure Rate | Lead Spacing | Contact Resistance | Wire Gauge | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Ripple Current | Max Voltage Rating (AC) | Termination Type | Load Capacitance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Terminal and Terminal Block Type | Contact Termination | Contact Form | Test Current | Relay Type | Product Type | Reverse Recovery Time | Contact Current(AC)-Max | ESR | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | RMS Current (Irms) | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Screening Level | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Wire Cross Section | Diode Configuration | ESD Protection | Operating Frequency-Min | VSWR | Resistance Tolerance | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Repetitive Peak Reverse Voltage | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Output Level | Contact Arrangement | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Connection Type | Switching Time | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Product Width | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR246D-80C1-12V-010M Microchip | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Surface Mount | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 25 MHz | QFN | - | - | - | Automotive grade | - | - | - | -55 to 125 °C | - | BR246D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm | 4 | - | Plug In | MEMS | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | - | 15 ms | 12VDC | Non Latching | 208VAC, 28VDC - Max | 150 mA | 15 ms | - | 9 VDC | - | 10 A | - | - | 3.5 VDC | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS/LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1415060-1 TE Connectivity | In Stock | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | 1415060 | TE Connectivity / P&B | - | - | - | 20 kOhm | Silver Tin Oxide | 8 A | 8 A | - | - | - | 2 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 2 kVA | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket Mount | - | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | Non-Latching | - | Details | - | - | - | Dust Cover | - | - | 3.174657 oz | - | - | - | - | -25 to 50 °C | - | * | - | Active | - | - | - | - | Safety Relay | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Connectors | SPST (1 Form B), 5PST (5 Form A) | - | General Purpose | Safety Relays | - | - | - | - | - | 230 VDC | Non Latching | 250VAC - Max | 22.8 mA | - | - | 207 VAC | - | 8 A | - | - | 23 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5PST-NO/SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAP-5AG-120 TE Connectivity | In Stock | - | - | 15 Weeks, 2 Days | - | - | Socketable | Dust Cover | - | - | - | - | - | - | - | - | KAP | TE Connectivity / AMP | 10% | 120 | - | 2250(ohm) | Silver Cadmium Oxide | - | - | - | - | - | 25 | TE CONNECTIVITY LTD | - | - | - | - | No | - | TE Connectivity | - | KAP-5AG-120 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Socket | - | - | -45C to 70C | - | - | Bulk | - | 1393100-8 | Active | - | 102VAC | 35.71(mm) | Obsolete | - | No | Non-Latching | 2.24 | Details | Yes | Unsealed | - | - | -- | 102 VAC | 3 oz | - | - | 28(V) | - | -45°C ~ 70°C | Bulk | KAP | - | Active | - | - | EAR99 | - | Industrial | - | - | - | - | - | 27 uF | Relays | - | - | - | - | compliant | - | - | 8 | - | 8-Pin Circular Plug | - | - | - | - | - | - | - | 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | Plug In | 1 Form C | - | General Purpose | General Purpose Relays | - | - | 4.6 mOhm | - | 15(ms) | 120VAC | Non Latching | 240VAC - Max | 17.5(mA) | - | - | 102 VAC | 17.5 A | 10A | - | 2.1 VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | Power Relays | - | - | - | - | Insulation - Class B | No | General Purpose Relays | - | 42 mm | 28 mm | 240(V) | 35.71(mm) | 34.9 mm | 48.8 mm | 37.3 mm | - | 50.8(mm) | - | - | ||
![]() KUP-11AA5-120 TE Connectivity | In Stock | - | - | - | - | - | Chassis Mount | Dust Cover | - | - | - | - | - | - | - | - | KUP-11 | TE Connectivity | - | 120 | - | 2250(ohm) | Silver Cadmium Oxide | - | - | - | - | - | 25 | - | - | - | - | - | No | - | TE Connectivity | - | - | - | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | - | - | - | Socket | - | - | -45C TO 55C | - | - | Bulk | - | 1393117-9 | - | - | 102VAC | 35.71(mm) | Active | - | No | Non-Latching | - | Details | - | Unsealed | - | - | -- | 102 VAC | 3 oz | - | - | 32(V) | - | -45°C ~ 55°C | Box or Tray | KUP | - | Active | - | - | - | 100.0000 ppm/°C | Industrial Relay | 2.61 kOhm | - | - | - | - | - | Relays | 0.2 W | - | - | - | - | - | - | 8 | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | Quick Connect | 2 Form C | - | General Purpose | General Purpose Relays | - | - | - | - | 15(ms) | 120VAC | Non Latching | 240VAC - Max | 17.5(mA) | 10ms | - | 102 VAC | - | 10A | 2 VA | 2.1 VA | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Class B | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | Power Relays | - | - | - | - | Insulation - Class B | No | General Purpose Relays | - | 1.6 | 0.8 | 240(V) | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | - | 55.55(mm) | - | - | ||
![]() TA25DU19RT ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | TA25DU19RT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B07A912BC1-0955 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | No | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-1617526-0 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | No | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26A1349A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | TE Connectivity | - | 26A1349A | 26A1349A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 100 ppm/°C | - | 10 MOhm | - | - | - | 8536.90.40.00 | - | - | 0.1 W | - | - | High Reliability | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm2 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1617038-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY613024 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | RY61 | - | - | - | - | 2.35 kOhms | Silver Tin Oxide (AgSnO) | - | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Surface Mount | - | - | - | - | - | - | Bulk | - | - | - | 400 W | - | - | Active | - | - | - | - | - | - | - | - | SMA | - | - | - | - | - | - | - | -65 to 150 °C | - | RY, SCHRACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | 1 mA | General Purpose | - | - | - | - | - | 9 ms | 24VDC | Non Latching | 400VAC - Max | 10.2 mA | 5 ms | - | 16.8 VDC | - | 8 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | - | No | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1462038-8 TE Connectivity | In Stock |
| - | 77 Weeks, 6 Days | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 0.75 g | 8 | Silver Nickel | GOLD | - | 1462038 | - | - | - | 4.5 V | 145 Ohm | Nickel-Silver/Gold | - | - | - | 0.45VDC | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | 60 W | -0.03 dB | -37 dB | - | No | - | TE Connectivity | - | 9-1462038-8 | 1462038 | - | 60W/62.5VA | - | TE Connectivity Potter & Brumfield Relays | 0.45 Vdc | - | Surface Mount | Surface Mount | - | 900 MHz | -40C to 85C | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ROHS COMPLIANT | - | Active | - | 3.38VDC | 7.5(mm) | Active | - | No | Non-Latching | 1.66 | - | Yes | Unsealed | - | - | 0.45 VDC | 3.38 VDC | - | - | - | 220(V) | - | -40 to 85 °C | Tape and Reel | IM, AXICOM | Yes | Active | - | - | EAR99 | 20.0000 ppm/°C | Signal Relay | 66.5 Ohm | - | - | RELEASE TIME WITH DIODE | 8536.49.00.50 | - | - | 7.0000 W | BOX; TAPE AND REEL | - | High Reliability, MIL-PRF-39007 | compliant | - | - | 8 | UL | Gull Wing | - | 10 mm | - | 6 mm | 10mm x 6mm x 5.65mm | - | - | - | 50 mΩ | - | - | 1000000000 Ω | 5 A | IP67/RT5 | - | 220 V | - | - | SOLDER | - | - | - | 5(A) | - | - | 2 Form C | - | Telecom | - | - | 5 A | - | - | 1 ms | 4.5VDC | Non Latching | 250VAC, 220VDC - Max | 31.03(mA) | 3ms | - | 3.38 VDC | - | 5A | - | 140 mW | 0.45 VDC | - | 250 V | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | 100 MHz | 1.49 | 1 | Sealed - Hermetically | 750 Vrms | Random | - | - | 1500 Vrms | - | - | - | - | DPDT | - | DPDT | 4.5 V | - | 0.031 A | 2 FORM C | 3.38 V | 0.45 V | - | - | 18 ms | - | - | Sealed - Hermetically | No | - | - | 22.23 | - | 250(V) | 10(mm) | - | - | - | 5.65 mm | 5.65(mm) | - | - | ||
![]() T9AP5D52-12 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 days ago) | Panel | Chassis Mount | - | - | - | 5 | 33 g | - | - | - | CSA, UL | T9AP5 | TE Connectivity / P&B | - | 12 V | - | 144 Ohm | Silver Cadmium Oxide | - | - | Uni-Directional | - | - | 50 | - | - | - | - | - | - | - | TE Connectivity | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | 1.2 Vdc | - | Surface Mount | Flange Mount | - | - | - | - | - | Bulk | - | 5-1419102-4 | - | 600 W | - | - | Active | - | - | Non-Latching | - | Compliant | - | - | - | SMB | - | - | 1.199315 oz | - | 240 V | - | - | -55 to 150 °C | - | T9A | - | - | - | Quick Connect | - | - | Standard | - | 85 °C | -55 °C | - | - | - | Relays | - | - | 27.43 mm | - | - | 20 A | - | 2 | - | Quick Connect - 0.187/0.250 | - | - | 1 | - | - | - | - | - | 75 mΩ | - | Single | - | - | - | Non-Compliant | - | - | 277 V | - | - | SPDT | 28 V | 20 A | - | Quick Connect | SPDT (1 Form C) | 1 mA | General Purpose | General Purpose Relays | - | - | - | - | 15 ms | 12 VDC | Non-Latching | 277 VAC | 83 mA | 15 ms | - | 9 VDC | - | 20 A | 1 W | 1 W | 1.2 VDC | - | - | - | - | 12 V | - | - | - | No | - | - | - | - | - | - | - | Class F | - | 85 °C | - | 20 A | - | - | - | SPDT | - | 277 V | - | - | - | - | Power Relays | - | - | - | - | - | - | General Purpose Relays | - | 50.29 mm | - | - | - | 27.8892 mm | 32.5 mm | 27.4 mm | - | - | Unknown | Lead Free | ||
![]() 4-1419108-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 Ohm | Nickel-Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 Vdc | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | DIP | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 250.0000 ppm/°C | - | 22 Ohm | - | - | - | - | - | - | 3.0000 W | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() R10S-E1Y2-J2.5K TE Connectivity | In Stock | - | - | - | - | - | Socketable | Dust Cover | - | - | - | - | - | - | - | - | R10S-E1 | TE Connectivity | - | - | - | 2.5 kOhm | Silver | - | - | - | - | - | 50 | - | - | - | - | - | No | - | TE Connectivity | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Plug-In | Plug-In | - | - | -55C to 75C | - | - | Bulk | - | 7-1393769-4 | - | - | 9VDC | 18.67(mm) | Active | - | No | Non-Latching | - | - | - | Unsealed | - | Dust Cover | -- | 7.25 VDC | - | - | - | 28(V) | - | -55 to 75 °C | Bulk | R10 | - | Active | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | 8 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | Quick Connect Terminal | DPDT (2 Form C) | - | General Purpose | Industrial Relays | 1.8 | - | - | - | - | 12VDC | Non Latching | 120VAC, 30VDC - Max | 2.9mA | - | - | 7.25 VDC | - | 3A | 20 mW | -- | - | - | - | - | - | 12 | - | - | Single | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | Power Relays | - | - | - | - | -- | No | Industrial Relays | Quick Connect Terminal | 24.13 mm | - | 120(V) | 24.13(mm) | 30.2 mm | 29.6 mm | 18.7 mm | - | 38.1(mm) | - | - | ||
![]() T9AS1D22-110 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | T9AS1 | TE Connectivity / P&B | - | - | - | 12.1 kOhm | Silver Cadmium Oxide | - | - | - | - | - | 50 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | 11 Vdc | - | Through Hole | PCB Mount | - | - | - | - | - | Bulk | - | 1-1419104-6 | - | - | - | - | Active | - | - | Non-Latching | - | Details | - | - | - | - | - | - | 1.128003 oz | - | - | - | - | -55 to 85 °C | - | T9A | - | - | - | - | - | - | Standard | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | Solder Pin | SPST (1 Form A) | - | General Purpose | General Purpose Relays | - | - | - | - | 15 ms | 110 VDC | Non-Latching | 277 VAC | 9 mA | 15 ms | - | 82.5 VDC | - | 30 A | 1 W | - | 11 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | General Purpose Relays | - | 32.51 mm | - | - | - | 27.9 mm | 32.5 mm | 27.4 mm | - | - | - | - | ||
![]() QR50H TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | No | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1616132-1 | - | - | - | - | - | MIL-PRF-39006/22 | No | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 uF | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P | - | - | - | - | - | - | - | - | - | 1365 mA | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | No | General Purpose Relays | - | 17.88 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() RT314024F TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | RT314 | TE Connectivity / P&B | 5% | - | - | 1.44 kOhm | Nickel-Silver | - | - | - | - | - | 20 | - | - | - | - | -- | - | - | TE Connectivity | - | - | - | - | - | 30 A | TE Connectivity Potter & Brumfield Relays | 2.4 Vdc | - | Through Hole | Through Hole | - | - | - | - | - | Box | - | 2-1393237-3 | - | - | - | - | Active | - | - | Non-Latching | - | Details | - | - | - | DIP | 2.4 VDC | 16.8 VDC | 0.479726 oz | - | - | - | - | -40 to 85 °C | Tube | RT1 | - | Active | -- | - | - | - | Standard | - | - | - | - | - | 270 pF | Relays | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | Solder Pin | SPDT (1 Form C) | - | General Purpose | General Purpose Relays | - | - | - | - | 8 ms | 24VDC | Non Latching | 400VAC - Max | 16.7mA | 6ms | - | 16.8 VDC | - | 16A | 400 mW | 400 mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | Class F | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | Power Relays | - | - | - | - | Insulation - Class F, Sealed - Flux Protection | - | General Purpose Relays | - | 2.01 mm | 2 x 1.25 x 1.45 mm | - | - | 15.7 mm | 29 mm | 12.7 mm | - | - | - | - | ||
![]() 38YD152D3777 TE Connectivity | In Stock | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 38YD | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 120 VAC | 275 VAC | - | - | - | - | - | -- | Bulk | 38, Products Unlimited | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | General Purpose | - | - | - | - | - | - | 395VAC | Non Latching | 277VAC - Max | 12.7mA | - | - | 275 VAC | - | 35A | - | 5 VA | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulation - Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393800-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1393800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15722C2L3 TE Connectivity | In Stock | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 15722C | - | - | - | - | 470 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 5.5 V | - | - | TE Connectivity Potter & Brumfield Relays | - | 0.95 V | Surface Mount | - | 1 | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | SOT-23 | - | - | - | - | - | - | No | -40 to 85 °C | - | * | - | Active | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | - | 20 ms | 24VDC | Non Latching | 240VAC, 28VDC - Max | 51.1 mA | 10 ms | - | 18 VDC | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KUHP-5A51-120 TE Connectivity | In Stock | - | - | 25 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | KUHP-5 | TE Connectivity | - | - | - | 1.7 kOhm | Silver Cadmium Oxide | - | - | - | - | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | - | -- | - | - | TE Connectivity | - | KUHP-5A51-120 | - | - | - | 30 A | TE Connectivity Potter & Brumfield Relays | - | - | Bracket Mount | Panel Mount | - | - | - | 45 °C | -45 °C | Bulk | ROHS COMPLIANT | 8-1393114-4 | Active | - | - | - | Active | - | - | Non-Latching | 2.2 | Details | Yes | - | - | - | -- | 102 VAC | 3 oz | - | - | - | - | -45 to 45 °C | Bulk | KUHP | - | Active | -- | - | EAR99 | - | Industrial Relay | - | - | - | COIL OPERATE VOLTAGE(AC): 102 V | 8536.41.00.50 | - | Relays | - | - | - | - | compliant | - | - | - | CSA; UL | Quick Connect - 0.250 (6.3mm) | - | 38.9 mm | - | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | - | - | - | - | 30 A | DUST PROOF | - | 28 V | - | - | QUICK CONNECT | - | - | - | 30 A | - | Quick Connect | SPDT (1 Form C) | - | General Purpose | General Purpose Relays | - | 30 A | - | - | 20 ms | 120VAC | Non Latching | 240VAC - Max | 24.0mA | 20ms | - | 102 VAC | - | 30A | 2.7 VA | 2.9 VA | - | - | 240 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | SPDT | - | SPDT | - | - | - | - | - | - | Power Relays | - | - | 0.023 A | 120 V | Insulation - Class B | - | General Purpose Relays | - | 73.66 mm | - | - | - | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | - | - | - |