- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Brand | CoilResistance | Contact Current | Contact Materials | Degree of protection (IP) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material contact | Material of contact surface | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Termination | Type | Subcategory | Depth | Reach Compliance Code | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Contact Configuration | Product | Features | Product Category | Coil Termination | Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8501RS42V14 Schneider Electric | 17 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D | - | - | - | - | - | Plug In | - | - | DPDT (2 Form C) | General Purpose | - | 20 ms | 24VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR23-12V-900-1A CUI Devices | 171 |
| - | Through Hole | - | CUI Devices | 160 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | PR23 | - | Standard | Relays | - | - | PC Pin | 30 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 15 ms | 12VDC | Non Latching | 250VAC, 28VDC - Max | 75 mA | 10 ms | 8.4 VDC | 30 A | 1.2 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 20 mm | 31.8 mm | 27.4 mm | ||
![]() PR5-12V-200-1A CUI Devices | 275 |
| - | Through Hole | - | CUI Devices | 720 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Box | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | PR5 | - | Standard | Relays | - | - | PC Pin | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 16.7 mA | 5 ms | 9 VDC | 5 A | 1.2 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 15.5 mm | 18.2 mm | 10.2 mm | ||
![]() PR21-5V-400-2C CUI Devices | 279 |
| - | Through Hole | - | CUI Devices | 62.5 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | PR21 | - | Standard | Relays | - | - | PC Pin | 8 A | Solder Pin | DPDT (2 Form C) | General Purpose | General Purpose Relays | 10 ms | 5VDC | Non Latching | 440VAC, 120VDC - Max | 80 mA | 5 ms | 3.5 VDC | 8 A | 0.5 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 15.8 mm | 29 mm | 12.6 mm | ||
![]() PR16-24V-540-2A CUI Devices | 75 |
| - | Through Hole | - | CUI Devices | 1.067 kOhms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -30°C ~ 70°C | PR16 | - | Standard | Relays | - | - | PC Pin | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22.5 mA | 8 ms | 18 VDC | 5 A | 2.4 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 20.8 mm | 29 mm | 12.6 mm | ||
![]() PR16-12V-540-2A CUI Devices | 413 |
| - | Through Hole | - | CUI Devices | 267 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -30°C ~ 70°C | PR16 | - | Standard | Relays | - | - | PC Pin | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44.9 mA | 8 ms | 9 VDC | 5 A | 1.2 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 20.8 mm | 29 mm | 12.6 mm | ||
![]() 8501RS24V20 Schneider Electric | 168 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D | - | - | - | - | - | Plug In | - | - | 4PDT (4 Form C) | General Purpose | - | 20 ms | 120VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8501RSD24V53 Schneider Electric | 53 |
| - | Socketable | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | 8501RSD24V53 | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | Active | Active | - | 5.65 | - | Yes | - | - | - | - | -40°C ~ 55°C | Square D | - | Miniature | - | - | unknown | Plug In | 1 A | - | 4PDT (4 Form C) | General Purpose | - | 20 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | 3 A | - | - | - | - | Power Relays | - | - | - | - | - | - | - | ||
![]() 9AS3A240 Schneider Electric | 42 | - | - | Chassis Mount | - | Schneider Electric Relays | 13.49 kOhms | 30A | Silver Alloy | - | - | 20 | - | Schneider Electric | - | - | - | 100 mA | Schneider Electric | - | Panel Mount | - | - | - | - | Box | W9AS1A52-240 | - | Active | - | - | - | - | - | 1.515319 oz | - | - | -40°C ~ 40°C | Harmony | - | Miniature | Relays | - | - | Quick Connect - 0.187"/0.250" | 30 A | Quick Connect | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 20 ms | 240VAC | Non Latching | 277VAC, 28VDC - Max | 17.8 mA | 10 ms | 204 VAC | 30 A | 48 VAC | Sealed - Fully | - | SPST-NO | Power Relays | - | General Purpose Relays | - | - | - | - | - | ||
![]() RSB2A080BDPV Schneider Electric | 50 | - | - | DIN Rail | - | - | 1.44 kOhms | 8A | Silver Nickel (AgNi) | IP20 | - | - | - | - | - | Other | Other | - | Schneider Electric | - | - | 8 | 2 | 0 | 0 | Box | - | - | Active | 0 - 24 | - | - | - | Plug-in connection | - | DC | Yes | -40°C ~ 85°C | Harmony | - | - | - | 15 | - | Screw Terminal | - | - | DPDT (2 Form C) | General Purpose | - | 20 ms | 24VDC | Non Latching | 300VDC - Max | 16.7 mA | 20 ms | - | 8 A | 2.4 VDC | - | - | DPDT | - | Lighted Indicator | - | - | - | 84 | - | 64 | ||
![]() 8501CO6V20 Schneider Electric | 52 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -30°C ~ 50°C | Square D | - | Standard | - | - | - | Screw Terminal | 30 A | Screw | SPST-NO (1 Form A) | General Purpose | - | - | 120VAC | Non Latching | 600VAC - Max | - | - | - | 30 A | - | - | - | - | Power Relays | - | - | Screw | - | 57.2 mm | 61.7 mm | 63.5 mm | ||
![]() 8501RSD34V53 Schneider Electric | 33 |
| - | Socketable | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Square D | - | - | - | - | - | Plug In | - | - | 4PDT (4 Form C) | General Purpose | - | 20 ms | 24VDC | Non Latching | 240VAC, 30VDC - Max | - | 20 ms | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9AS3A120 Schneider Electric | 62 | - | - | Chassis Mount | UL | - | 2.5 kOhms | 30A | Silver Alloy | - | Sealed Plastic | - | - | Schneider | P093033 | - | - | - | Schneider Electric | Panel | - | - | - | - | - | Box | - | - | Active | - | - | Yes | - | - | - | - | - | -40°C ~ 40°C | Harmony | Quick Connect | - | - | - | - | Quick Connect - 0.187"/0.250" | - | - | SPST-NO (1 Form A) | General Purpose | - | 20 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | 102 VAC | 30 A | 24 VAC | Sealed - Fully | - | SPST-NO | - | - | - | - | 1NO | - | - | - | ||
![]() RPM1SOC24D Schneider Electric | In Stock | - | - | Socketable | - | Schneider Electric | 450 Ohms | - | Silver Nickel (AgNi) | - | - | 1 | - | Schneider Electric | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 55°C | Harmony | - | - | Relays | - | - | Plug In | - | - | SPDT (1 Form C) | General Purpose | Industrial Relays | 20 ms | 24VDC | Non Latching | 250VAC, 28VDC - Max | 53.3 mA | 20 ms | 19.2 VDC | 15 A | 2.4 VDC | - | - | - | - | Lighted Indicator, Test Button | Industrial Relays | - | - | - | - | - | ||
![]() PR16-5V-540-2C CUI Devices | 602 |
| - | Through Hole | - | CUI Devices | 46 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -30°C ~ 70°C | PR16 | - | Standard | Relays | - | - | PC Pin | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | General Purpose Relays | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 108.7 mA | 8 ms | 3.75 VDC | 5 A | 0.5 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 20.8 mm | 29 mm | 12.6 mm | ||
![]() PR22-5V-400-1A CUI Devices | 1079 |
| - | Through Hole | - | CUI Devices | 62.5 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | PR22 | - | Standard | Relays | - | - | PC Pin | 16 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 10 ms | 5VDC | Non Latching | 440VAC, 120VDC - Max | 80 mA | 5 ms | 3.5 VDC | 16 A | 0.5 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 15.8 mm | 29 mm | 12.6 mm | ||
![]() PR14-12V-360-1A CUI Devices | 84 |
| - | Through Hole | - | CUI Devices | 320 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | PR14 | - | Standard | Relays | - | - | PC Pin | 10 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 10 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 37.5 mA | 5 ms | 8.4 VDC | 10 A | 1.2 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 15.8 mm | 19 mm | 15.5 mm | ||
![]() PR7-12V-200-1A CUI Devices | 101 |
| - | Through Hole | - | CUI Devices | 720 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Box | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | PR7 | - | Standard | Relays | - | - | PC Pin | 10 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 16.7 mA | 5 ms | 9 VDC | 10 A | 1.2 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 15.5 mm | 18.2 mm | 10.2 mm | ||
![]() PR11-5V-200-1A CUI Devices | 1071 |
| - | Through Hole | - | CUI Devices | 125 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | PR11 | - | Standard | Relays | - | - | PC Pin | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 8 ms | 5VDC | Non Latching | 250VAC, 28VDC - Max | 40 mA | 5 ms | 3.75 VDC | 10 A | 0.5 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 15.5 mm | 20.9 mm | 10.2 mm | ||
![]() PR17-5V-540-1C CUI Devices | 843 |
| - | Through Hole | - | CUI Devices | 46 Ohms | - | Silver Alloy | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | Through Hole | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | - | - | - | -30°C ~ 70°C | PR17 | - | Standard | Relays | - | - | PC Pin | 16 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 108.7 mA | 8 ms | 3.75 VDC | 16 A | 0.5 VDC | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 20.8 mm | 29 mm | 12.6 mm |