- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Mounting Feature | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Contact (AC) Max Rating M Load | Product Category | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR231-450B2-28V-001 Microchip | 2699 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR250D-320C2-28V-015 Microchip | 2807 |
| - | Production (Last Updated: 2 months ago) | Flanges | - | - | - | - | - | - | 320 Ω | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Plug | - | - | 125 °C | -70 °C | - | - | - | - | - | - | - | - | - | - | 208 V | - | 25 A | SPDT | 28 V | - | - | - | - | - | 87.5 mA | - | - | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() BR230-890B2-48V-029L Microchip | 2683 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR247-600A1-28V Microchip | 2449 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR247-38C3-6V Microchip | 2881 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR247-38A2-6V-002L Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR246-80B3-12V Microchip | 2102 |
| - | - | - | - | - | - | - | Microchip Technology | - | - | - | 1 | - | Microchip | - | - | - | - | - | - | 1.587328 oz | - | BR246 | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | ||
![]() BR231D-450B2-28V Microchip | 2526 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR250D-320B2-28V Microchip | 2036 |
| - | - | Flanges | - | - | - | - | Microchip Technology | - | 320 Ω | - | 1 | - | Microchip | - | - | - | - | - | Compliant | - | Bulk | - | - | J-Hook | - | - | 125 °C | -70 °C | - | Relays | - | - | - | - | - | - | - | - | 208 V | - | 25 A | SPDT | 28 V | - | PCB Relays | - | - | - | 87.5 mA | - | - | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | No | ||
![]() BR246-1000B1-48V Microchip | 2709 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR250D-320A2-28V Microchip | In Stock | - | - | - | Flanges | - | - | - | - | - | - | 320 Ω | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Plug | - | - | 125 °C | -70 °C | - | - | - | - | - | - | - | - | - | - | 208 V | - | 25 A | SPDT | 28 V | - | - | - | - | - | 87.5 mA | - | - | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() BR230-290C2-28V Microchip | 2081 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR250-320B1-28V Microchip | 2929 |
| - | - | Plain Case | NO | PANEL MOUNT | 45.36 g | 5 | - | 28 V | 320 Ω | 50000 Cycle(s) | - | MICROSEMI CORP | Microsemi Corporation | BR250-320B1-28V | 125 °C | -70 °C | Active | 5.25 | Compliant | - | Bulk | - | - | J-Hook | EAR99 | - | 125 °C | -70 °C | 8536.41.00.50 | - | compliant | MIL-PRF-6106 | 26.04 mm | 13.34 mm | 26.04mm x 13.34mm x 25.65mm | 100000000 Ω | 25 A | 28 V | 208 V | SOLDER HOOK | 25 A | SPDT | 28 V | POWER/SIGNAL RELAY | - | 25 A | - | 16 ms | 87.5 mA | 16 ms | - | 2464 mW | 208 V | AC/DC | MOMENTARY | 28 V | DC | 1250 Vrms | Random | 1250 Vrms | SPDT | 28 V | 0.088 A | 1 FORM C | 18 V | 5.1 V | - | - | - | 25.65 mm | No | ||
![]() BR247-600B2-28V-009L Microchip | 2645 |
| - | - | - | - | - | - | - | Microchip Technology | - | - | - | 1 | - | Microchip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | ||
![]() BR250D-320B3-28V-024 Microchip | 2024 |
| - | Production (Last Updated: 2 months ago) | Flanges | - | - | - | - | - | - | 320 Ω | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | J-Hook | - | - | 125 °C | -70 °C | - | - | - | - | - | - | - | - | - | - | 208 V | - | 25 A | SPDT | 28 V | - | - | - | - | - | 87.5 mA | - | - | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() BR247-150B3-12V-006M Microchip | 2806 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR230-893B3-48V-032L Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR246-320B1-28V Microchip | 2444 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR230-290B1-28V-40 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR250D-320C1-28V Microchip | 2440 |
| - | - | Plain Case | NO | THROUGH HOLE-STRAIGHT MOUNT | 45.36 g | 5 | - | 28 V | 320 Ω | 50000 Cycle(s) | - | MICROSEMI CORP | Microsemi Corporation | BR250D-320C1-28V | 125 °C | -70 °C | Active | 5.27 | Compliant | - | Bulk | - | e3 | Plug | EAR99 | TIN | 125 °C | -70 °C | 8536.41.00.50 | - | compliant | MIL-PRF-6106 | 26.04 mm | 13.34 mm | 26.04mm x 13.34mm x 25.65mm | 100000000 Ω | 25 A | 28 V | 208 V | SOLDER | 25 A | SPDT | 28 V | POWER/SIGNAL RELAY | - | 25 A | - | 16 ms | 87.5 mA | 16 ms | - | 2464 mW | 208 V | AC/DC | MOMENTARY | 28 V | DC | 1250 Vrms | Random | 1250 Vrms | SPDT | 28 V | 0.088 A | 1 FORM C | 18 V | 5.1 V | - | - | - | 25.65 mm | No |