- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | CoilResistance | Contact Materials | Contact Rating | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer Part Number | Maximum Switching Current | Mounting | Mounting Styles | Relay Contact Form | RoHS | Series | Termination | Type | Contact Current Rating | Contact Termination | Terminal Type | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Contact Configuration | Product | Input Voltage | Coil Termination | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU42S-D-D48 IDEC | 26 |
| - | CE, CSA, UL | - | Gold Plated, Silver Nickel | 3A | Plastic | 1 | RU42S-D-D48 | - | Plug In | - | - | Details | RU | .110 in. Flat Blade | Universal | - | - | Blade Plug-In | - | - | - | - | - | 4PDT | Power Relays | 48VDC | - | 4PDT | - | - | - | - | ||
![]() RU42S-D110 IDEC | In Stock | - | - | CE, CSA, UL | - | Gold Plated, Silver Nickel | 3A | Plastic | 1 | RU42S-D110 | - | Plug In | - | - | Details | RU | .110 in. Flat Blade | Universal | - | - | Blade Plug-In | - | - | - | - | - | 4PDT | Power Relays | 110VDC | - | 4PDT | - | - | - | - | ||
![]() RY2KS-UAC24V IDEC | 26 |
| - | - | 132 Ohms | Silver (Ag) | 3 A | - | 1 | - | 3 A | - | Panel Mount | 2 Form C (DPDT-NO, NC) | - | RY2KS | - | Miniature | 3 A | Plug In | Blade Plug-In | 24 VAC | Dual Coil Latching | 250 VAC, 125 VDC | 58 mA | - | DPDT | Power Relays | 24VAC | - | - | - | 55.3 mm | 27.5 mm | 21 mm | ||
![]() RU42S-CD-D110 IDEC | 26 |
| - | CE, CSA, UL | - | Gold Plated, Silver Nickel | 3A | Plastic | 1 | RU42S-CD-D110 | - | Plug In | - | - | Details | RU | .110 in. Flat Blade | Universal | - | - | Blade Plug-In | - | - | - | - | - | 4PDT | Power Relays | 110VDC | - | 4PDT | - | - | - | - | ||
![]() RH4B-D-DC48V IDEC | In Stock | - | - | - | 1.55 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | 4PDT | - | RH | - | Compact | 10 A | Solder Pin | - | 48 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 31 mA | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RH2B-UD-LDC24V IDEC | In Stock | - | - | - | 650 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | DPDT | - | RH | - | Compact | 10 A | Solder Pin | - | 24 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 36.9 mA | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH2B-UD-CDC24V IDEC | In Stock | - | - | - | 650 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | DPDT | - | RH | - | Compact | 10 A | Solder Pin | - | 24 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 36.9 mA | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH4B-D-LDC24V IDEC | In Stock | - | - | - | 388 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | 4PDT | - | RH | - | Compact | 10 A | Solder Pin | - | 24 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 62 mA | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RH4B-UD-LDC24V IDEC | In Stock | - | - | - | 388 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | 4PDT | - | RH | - | Compact | 10 A | Solder Pin | - | 24 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 62 mA | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RH4V2-D-DC12V IDEC | In Stock | - | - | - | 96 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | 4PDT | - | RH | - | Compact | 10 A | Solder Pin | - | 12 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 125 mA | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RH2B-UCD-DC110V IDEC | In Stock | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | DPDT | - | RH | - | Compact | 10 A | Solder Pin | - | 110 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH4B-LD-DC48V IDEC | In Stock | - | - | - | 1.55 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | 4PDT | - | RH | - | Compact | 10 A | Solder Pin | - | 48 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 31 mA | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RJ22S-CLD-D12 IDEC | 12 |
| - | CE, CSA | 271 Ohms | Silver Nickel (AgNi) | 12A | Plastic | 1 | RJ22S-CLD-D12 | - | DIN Rail | Panel Mount | DPDT | Yes | RJ | Screw Terminals | Compact | 1 A | Plug In | Blade Plug-In | - | Non-Latching | 250 VAC, 125 VDC | 48 mA | - | SPDT | Power Relays | 12VDC | Plug In | DPDT | - | 27 mm | 31.1 mm | 12.7 mm | ||
![]() RH2B-ULC-DC125V IDEC | In Stock | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | DPDT | - | RH | - | Compact | 10 A | Solder Pin | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RJ22S-CD-D24 IDEC | 12 |
| - | CE, CSA | 1.08 kOhms | Silver Nickel (AgNi) | 1A | Plastic | 1 | RJ22S-CD-D24 | - | DIN Rail | Panel Mount | DPDT | Yes | RJ | Screw Terminals | Compact | 1 A | Plug In | Blade Plug-In | 24 VDC | Non-Latching | 250 VAC, 125 VDC | 22.1 mA | - | DPDT | Power Relays | DC24V | Plug In | DPDT | - | 27 mm | 31.1 mm | 12.7 mm | ||
![]() RH2B-LD-DC125V IDEC | In Stock | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | DPDT | - | RH | - | Compact | 10 A | Solder Pin | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH4B-LD-DC12V IDEC | In Stock | - | - | - | 96 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PCB Mount | 4PDT | - | RH | - | Compact | 10 A | Solder Pin | - | 12 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 125 mA | - | - | Power Relays | - | Solder Pin | - | - | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RL2N-D-A100 IDEC | 12 |
| - | - | - | Silver Alloy (Ag) | - | - | 1 | RL2N-D-A100 | - | - | DIN Rail Mount | 2 Form A (DPDT-NO) | Details | RL | - | 2 Poles Power Relay | 25 A | Screw | - | 100 VAC to 120 VAC | Non-Latching | 250 VAC, 30 VDC | 16.6 mA | - | - | Power Relays | - | Screw | - | - | 53.4 mm | 50 mm | 54 mm | ||
![]() RL1N-D-D12 IDEC | In Stock | - | - | - | 75 Ohms | Silver Alloy (Ag) | - | - | 1 | RL1N-D-D12 | - | - | DIN Rail Mount | 1 Form A (SPST-NO) | Details | RL | - | 1 Pole | 30 A | Screw | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 160 mA | - | - | Power Relays | - | Screw | - | - | 53.4 mm | 50 mm | 54 mm | ||
![]() RV2H-1HG1-D110 IDEC | In Stock | - | - | - | - | Silver Nickel (AgNi) | 16 A | - | 1 | RV2H-1HG1-D110 | 16 A | DIN Rail | Panel Mount | 1 Form C (SPDT-NO, NC) | Yes | RV | PCB Pin | Interface Relay | 16 A | Solder Pin | - | 110 VDC | Non-Latching | 250 VAC | - | 640 mW | - | Power Relays | - | - | SPDT | IP20 | 15.7 mm | 29 mm | 12.7 mm |