- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Brand | Coil nominal voltage | CoilResistance | Connections | Contact Current | Contact Materials | Content | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Switching current (max.) | Switching voltage (max.) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Switching Current | Relay Function | Number of Coils | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Compliance | Product Category | Coil Termination | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1393225-1 TE Connectivity | In Stock | - | - | Through Hole | - | - | 1393225 | TE Connectivity / P&B | - | - | - | - | Silver Nickel (AgNi) | - | - | 20 | - | Arrow-Hart | AH5352V | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | - | * | Active | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | General Purpose | General Purpose Relays | - | - | 9 ms | 18VDC | Non Latching | 400VAC - Max | - | 5 ms | - | 12.6 VDC | 8 A | - | - | 1.8 VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | ||
![]() PC236-1C-24SF-X Picker Components | In Stock | - | - | Through Hole | - | - | - | - | - | 960 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10 ms | 24VDC | Non Latching | 380VAC, 42VDC - Max | 25 mA | 5 ms | - | 19.2 VDC | 30 A | - | - | 1.2 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC740-2C-C1-12D Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 58 Ohms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 25 ms | 12VDC | Non Latching | 250VAC, 28VDC - Max | 206.9 mA | 15 ms | - | 9.6 VDC | 40 A | - | - | 1 VDC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC730-2C-C1-24A Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 48 Ohms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | -25°C ~ 55°C | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 25 ms | 24VAC | Non Latching | 330VAC, 36VDC - Max | 500 mA | 15 ms | - | 19 VAC | 30 A | - | - | 7 VAC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTRA-1C-120S-1-X Picker Components | In Stock | - | - | Through Hole | - | - | - | - | - | 3.04 kOhms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | - | 90 VAC | 40 A | - | - | 36 VAC | - | - | - | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZSR1200-1AE-12D American Zettler | 63 |
| - | Through Hole | - | - | AZSR1200 | - | - | 48 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | EV Charging, Solar | - | - | - | 40 ms | 12VDC | Non Latching | 920VAC - Max | 250 mA | 15 ms | - | 9 VDC | 200 A | - | - | 0.6 VDC | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZSR190-1A-24D American Zettler | 78 | - | - | Through Hole | - | - | AZSR190 | - | - | 300 Ohms | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | Solar | - | - | - | 40 ms | 24VDC | Non Latching | 800VAC - Max | 80 mA | 10 ms | - | 18 VDC | 100 A | - | - | 2.4 VDC | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC730-2C-C1-208A Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 3.62 kOhms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | -25°C ~ 55°C | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 25 ms | 208VAC | Non Latching | 330VAC, 36VDC - Max | 57.4 mA | 15 ms | - | 166 VAC | 30 A | - | - | 62 VAC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW2HN-DC24V Panasonic Electric Works | 16 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW2HN | Panasonic Industrial Devices | - | 1.1 kOhms | - | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW2HN-DC24V | - | 5 A | Panasonic Electric Works | Through Hole | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | - | Active | Active | 5.69 | Details | - | - | - | -40°C ~ 60°C | - | JW | - | EAR99 | Miniature | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | 530 mW | 2.4 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | - | DPDT | - | 24 V | - | 0.022 A | 16.8 V | 2.4 V | Power Relays | - | - | General Purpose Relays | Solder Pin | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW2HN-B-DC6V Panasonic Electric Works | 16 |
| - | Through Hole | - | - | JW2HN | Panasonic Industrial Devices | - | 68 Ohms | - | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 5 A | 530 mW | - | 0.6 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1AFHN-B-DC9V-F Panasonic Electric Works | 9 |
| - | Through Hole | - | - | JW1AFHN | Panasonic Industrial Devices | - | 155 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | 100 | PANASONIC CORP | Panasonic | JW1AFHN-B-DC9V-F | JW | 10 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | - | Active | Active | 5.59 | - | - | - | - | -40°C ~ 60°C | - | JW | - | EAR99 | - | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | - | 10 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 10 A | 530 mW | - | 0.9 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW2AHN-DC5V Panasonic Electric Works | 16 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW2AHN | Panasonic Industrial Devices | - | 47 Ohms | - | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW2AHN-DC5V | - | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | - | Active | Active | 5.69 | - | - | - | - | -40°C ~ 60°C | - | JW | - | EAR99 | - | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | 530 mW | 0.5 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | - | DPST | - | 5 V | - | 0.106 A | 3.5 V | 0.5 V | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW1HN-B-DC5V Panasonic Electric Works | 16 |
| - | Through Hole | - | - | JW1HN | Panasonic Industrial Devices | - | 47 Ohms | - | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | - | 0.5 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() G5PZ-1A-E DC24 Omron Electronics Inc-EMC Div | In Stock |
| - | Through Hole | - | - | G5PZ | Omron Electronics | 24V DC | 1.087 kOhms | 20A | Silver Alloy, Cadmium Free | 1pc(s) | - | 1000 | - | Omron | - | - | 20 A | Omron Electronics Inc-EMC Div | Through Hole | - | - | Tray | - | Tray | G5PZ1AEDC24BYOMZ | - | Active | - | Details | 20A | 250V AC | 0.578352 oz | -40°C ~ 70°C | Tray | G5PZ | - | - | G5PZ-1A-E-DC24 | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 1 | 20 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 24VDC | Non Latching | 250VAC - Max | 22.1 mA | 5 ms | - | 18 VDC | 20 A | 530 mW | 530mW | 2.4 VDC | - | - | - | - | Sealed - Flux Protection | - | 20A | - | Single | - | SPST | - | - | - | Power Relays | - | CSA, CQC, EN/IEC, TUV, UL, VDE | General Purpose Relays | Solder Pin | 24.9 mm | 23.8 mm | 10.3 mm | - | |||
![]() G5PZ-1A DC24 Omron Electronics Inc-EMC Div | 48 |
| - | Through Hole | - | - | G5PZ | Omron Electronics | 24V DC | 1.087 kOhms | 16A | Silver Alloy, Cadmium Free | 1pc(s) | - | 1000 | - | Omron | - | - | 16 A | Omron Electronics Inc-EMC Div | Through Hole | - | - | Tray | - | Tray | G5PZ1ADC24BYOMZ | - | Active | - | Details | 16A | 250V AC | 0.546358 oz | -40°C ~ 70°C | Tray | G5PZ | - | - | G5PZ-1A-DC24 | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 1 | 16 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 24VDC | Non Latching | 250VAC - Max | 22.1 mA | 5 ms | - | 18 VDC | 16 A | 530 mW | 530mW | 2.4 VDC | - | - | - | - | Sealed - Flux Protection | - | 16A | - | Single | - | SPST | - | - | - | Power Relays | - | CSA, CQC, EN/IEC, TUV, UL, VDE | General Purpose Relays | Solder Pin | 24.9 mm | 23.8 mm | 10.3 mm | - | |||
![]() JW2AHN-DC24V Panasonic Electric Works | 14 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW2AHN | Panasonic Industrial Devices | - | 1.1 kOhms | - | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW2AHN-DC24V | - | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | - | Active | Active | 5.69 | - | - | - | - | -40°C ~ 60°C | - | JW | - | EAR99 | - | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | 530 mW | 2.4 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | - | DPST | - | 24 V | - | 0.022 A | 16.8 V | 2.4 V | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW1AHN-DC24V-F Panasonic Electric Works | 14 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AHN | Panasonic Industrial Devices | - | 1.1 kOhms | - | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW1AHN-DC24V-F | - | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | - | Active | Active | 5.69 | - | - | - | - | -40°C ~ 60°C | - | JW | - | EAR99 | - | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | 530 mW | 2.4 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | - | SPST | - | 24 V | - | 0.022 A | 16.8 V | 2.4 V | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW1FHN-B-DC5V Panasonic Electric Works | 23 |
| - | Through Hole | - | - | JW1FHN | Panasonic Industrial Devices | - | 47 Ohms | - | - | Silver Nickel (AgNi) | - | - | 100 | PANASONIC CORP | Panasonic | JW1FHN-B-DC5V | JW | 10 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | - | Active | Active | 5.59 | - | - | - | - | -40°C ~ 60°C | - | JW | - | EAR99 | - | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 10 A | 530 mW | - | 0.5 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1SN-B-DC48V Panasonic Electric Works | 14 |
| - | Through Hole | - | - | JW1SN | Panasonic Industrial Devices | - | 4.4 kOhms | - | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 11 mA | 5 ms | - | 33.6 VDC | 5 A | 530 mW | - | 4.8 VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1HN-DC12V Panasonic Electric Works | 14 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1HN | Panasonic Industrial Devices | - | 270 Ohms | - | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW1HN-DC12V | - | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | - | Active | Active | 5.69 | - | - | - | - | -40°C ~ 60°C | - | JW | - | EAR99 | - | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44 mA | 5 ms | - | 8.4 VDC | 5 A | 530 mW | 530 mW | 1.2 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | - | SPDT | - | 12 V | - | 0.044 A | 8.4 V | 1.2 V | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm |