- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | ECCN Code | Type | Applications | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6RL14ASI24DC Omron | In Stock | - | - | PCB Mount | - | - | - | - | - | 2.618 kOhm | Silver-Tin-Indium | - | - | - | - | - | - | - | - | - | 2.4 Vdc | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | -40 to 85 °C | - | G6RL | - | Power Relay | Power | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Through Hole | - | - | - | 10 ms | 24V dc | - | - | - | - | - | - | - | - | 220mW | - | - | - | - | - | - | - | - | 10A | - | SPDT | - | SPDT | - | - | - | - | - | - | - | - | 28.5 mm | - | - | 12.3mm | 28.5mm | - | - | - | ||
![]() M39016/15-091M Teledyne Relays | 754 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1393766-3 TE Connectivity | In Stock | - | - | - | Dust Cover | NO | SOCKET MOUNT | - | - | 1000(ohm) | Silver | - | 50 | TE CONNECTIVITY LTD | No | - | 3-1393766-3 | - | - | - | - | - | Plug-In | -55C to 75C | - | - | - | ROHS COMPLIANT | R10-E1Y2-J1.0K | Active | 18.67(mm) | - | No | Non-Latching | - | 2.23 | Details | Yes | Unsealed | 1.410958 oz | 28(V) | - | Box or Tray | R10 | - | Industrial Relay | - | - | - | - | - | unknown | 8 | CSA; UL | Solder Lug | 29.6 mm | 18.7 mm | 29.6mm x 18.7mm x 30.2mm | 3 A | - | SNAP-ON | - | 3(A) | - | 2 Form C | POWER/SIGNAL RELAY | - | - | 3 A | - | - | - | - | - | 45(mA) | - | - | - | - | - | 85 mW | - | - | AC/DC | MOMENTARY | 45 | DC | - | - | - | DPDT | DPDT | 9.44 V | - | 0.009 A | - | - | Power Relays | - | No | - | - | - | 120(V) | 24.13(mm) | - | - | - | 30.2 mm | 30.15(mm) | ||
![]() 9-1393243-6 TE Connectivity | 18 |
| - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | 20 | - | - | - | - | - | 15 A | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | - | - | - | Box | - | - | - | - | Active | - | - | 2 Form A (DPST-NO) | - | Details | - | - | 0.458562 oz | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Solder Pin | DPST (2 Form A) | - | - | - | - | - | - | 6 VDC | Non-Latching | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7 mm | 29 mm | 12.7 mm | - | - | ||
![]() JW2AHN-DC24V Panasonic Electric Works | 14 |
| - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | JW2AHN | Panasonic Industrial Devices | 1.1 kOhms | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | JW2AHN-DC24V | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | Active | - | - | - | 5.69 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | 8536.41.00.20 | Relays | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | - | General Purpose Relays | 5 A | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | 530 mW | 2.4 VDC | 250 V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | Class E | - | DPST | - | 24 V | - | 0.022 A | 16.8 V | 2.4 V | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | ||
![]() JW1AHN-DC24V-F Panasonic Electric Works | 14 |
| - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AHN | Panasonic Industrial Devices | 1.1 kOhms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | JW1AHN-DC24V-F | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | Active | - | - | - | 5.69 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | 8536.41.00.20 | Relays | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | 5 A | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | 530 mW | 2.4 VDC | 250 V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | Class E | - | SPST | - | 24 V | - | 0.022 A | 16.8 V | 2.4 V | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | ||
![]() JW1FHN-B-DC5V Panasonic Electric Works | 23 |
| - | Through Hole | - | - | - | JW1FHN | Panasonic Industrial Devices | 47 Ohms | Silver Nickel (AgNi) | - | 100 | PANASONIC CORP | - | Panasonic | JW1FHN-B-DC5V | JW | 10 A | Panasonic Electric Works | - | - | PCB Mount | - | - | - | Bulk | - | - | Active | - | Active | - | - | - | 5.59 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | - | Relays | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 10 A | 530 mW | - | 0.5 VDC | - | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | - | ||
![]() JW1SN-B-DC48V Panasonic Electric Works | 14 |
| - | Through Hole | - | - | - | JW1SN | Panasonic Industrial Devices | 4.4 kOhms | Silver Nickel (AgNi) | - | 100 | - | - | Panasonic | - | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 11 mA | 5 ms | - | 33.6 VDC | 5 A | 530 mW | - | 4.8 VDC | - | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | - | ||
![]() JW1HN-DC12V Panasonic Electric Works | 14 |
| - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1HN | Panasonic Industrial Devices | 270 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | JW1HN-DC12V | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | Active | - | - | - | 5.69 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | 8536.41.00.20 | Relays | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | 5 A | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44 mA | 5 ms | - | 8.4 VDC | 5 A | 530 mW | 530 mW | 1.2 VDC | 250 V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | Class E | - | SPDT | - | 12 V | - | 0.044 A | 8.4 V | 1.2 V | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | ||
![]() JW1AFHN-DC6V-F Panasonic Electric Works | 14 |
| - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AFHN | Panasonic Industrial Devices | 68 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | JW1AFHN-DC6V-F | - | 10 A | Panasonic Electric Works | - | - | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | Active | - | - | - | 5.69 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | 8536.41.00.20 | Relays | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 10 A | 30 V | SOLDER | - | 10 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | 10 A | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 10 A | 530 mW | 530 mW | 0.6 VDC | 250 V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | Class E | - | SPST | - | 6 V | - | 0.088 A | 4.2 V | 0.6 V | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | ||
![]() JW1AHN-DC5V-F Panasonic Electric Works | 23 |
| - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AHN | Panasonic Industrial Devices | 47 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | JW1AHN-DC5V-F | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | Active | - | - | - | 5.67 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | 8536.41.00.20 | Relays | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | 5 A | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | 530 mW | 0.5 VDC | 250 V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | Class E | - | SPST | - | 5 V | - | 0.106 A | 3.5 V | 0.5 V | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | ||
![]() JW1HN-B-DC6V Panasonic Electric Works | 23 |
| - | Through Hole | - | - | - | JW1HN | Panasonic Industrial Devices | 68 Ohms | Silver Nickel (AgNi) | - | 100 | - | - | Panasonic | - | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 5 A | 530 mW | - | 0.6 VDC | - | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | - | ||
![]() JW2HN-B-DC9V Panasonic Electric Works | 14 |
| - | Through Hole | - | - | - | JW2HN | Panasonic Industrial Devices | 155 Ohms | Silver Nickel (AgNi) | - | 100 | PANASONIC CORP | - | Panasonic | JW2HN-B-DC9V | JW | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | - | - | Bulk | - | - | Active | - | Active | - | - | - | 5.59 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | - | Relays | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 5 A | 530 mW | - | 0.9 VDC | - | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | - | ||
![]() JW1AFHN-B-DC5V-F Panasonic Electric Works | 14 |
| - | Through Hole | - | - | - | JW1AFHN | Panasonic Industrial Devices | 47 Ohms | Silver Tin Oxide (AgSnO) | - | 100 | PANASONIC CORP | - | Panasonic | JW1AFHN-B-DC5V-F | JW | 10 A | Panasonic Electric Works | - | - | PCB Mount | - | - | - | Bulk | - | - | Active | - | Active | - | - | - | 5.59 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | - | Relays | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | 10 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 10 A | 530 mW | - | 0.5 VDC | - | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | - | ||
![]() JW1HN-B-DC24V Panasonic Electric Works | 14 |
| - | Through Hole | - | - | - | JW1HN | Panasonic Industrial Devices | 1.1 kOhms | Silver Nickel (AgNi) | - | 100 | - | - | Panasonic | - | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | - | 2.4 VDC | - | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | - | ||
![]() JW1AFHN-DC5V-F Panasonic Electric Works | 23 |
| - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AFHN | Panasonic Industrial Devices | 47 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | JW1AFHN-DC5V-F | - | 10 A | Panasonic Electric Works | - | - | Through Hole | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | Active | - | - | - | 5.69 | Details | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | Miniature | - | 8536.41.00.20 | Relays | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 10 A | 30 V | SOLDER | - | 10 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | 10 A | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 10 A | 530 mW | 530 mW | 0.5 VDC | 250 V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | Class E | - | SPST | - | 5 V | - | 0.106 A | 3.5 V | 0.5 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | ||
![]() JW2AHN-B-DC5V Panasonic Electric Works | 14 |
| - | Through Hole | - | - | - | JW2AHN | Panasonic Industrial Devices | 47 Ohms | Silver Nickel (AgNi) | - | 100 | PANASONIC CORP | - | Panasonic | JW2AHN-B-DC5V | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | - | - | Bulk | - | - | Active | - | Active | - | - | - | 5.69 | - | Yes | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | - | Relays | - | - | compliant | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | - | 0.5 VDC | - | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | - | ||
![]() JW1HN-DC24V Panasonic Electric Works | 23 |
| - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1HN | Panasonic Industrial Devices | 1.1 kOhms | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | JW1HN-DC24V | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | Active | - | - | - | 5.68 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | 8536.41.00.20 | Relays | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | 5 A | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | 530 mW | 2.4 VDC | 250 V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | Class E | - | SPDT | - | 24 V | - | 0.022 A | 16.8 V | 2.4 V | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | ||
![]() JW1HN-B-DC9V Panasonic Electric Works | 14 |
| - | Through Hole | - | - | - | JW1HN | Panasonic Industrial Devices | 155 Ohms | Silver Nickel (AgNi) | - | 100 | - | - | Panasonic | - | - | 5 A | Panasonic Electric Works | - | - | PCB Mount | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 5 A | 530 mW | - | 0.9 VDC | - | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | - | ||
![]() JW1FHN-DC9V Panasonic Electric Works | 23 |
| - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1FHN | Panasonic Industrial Devices | 155 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | JW1FHN-DC9V | - | 10 A | Panasonic Electric Works | - | - | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | Active | - | - | - | 5.69 | - | - | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | 8536.41.00.20 | Relays | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 10 A | 30 V | SOLDER | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | 10 A | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 10 A | 530 mW | 530 mW | 0.9 VDC | 250 V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | Class E | - | SPDT | - | 9 V | - | 0.058 A | 6.3 V | 0.9 V | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - |