- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Current | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Subcategory | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Must Release Voltage | Seal Rating | Coil Insulation | Contact Configuration | Product | Features | Product Category | Coil Termination | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2RN5313A Omron Electronics Inc-EMC Div | 54 | - | - | Through Hole | G2R | - | 1.1 kOhms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 70°C | - | G2R | - | - | PC Pin | - | - | DPST-NO (2 Form A) | General Purpose | - | 15 ms | 24VDC | Non Latching | 380VAC, 125VDC - Max | 21.8 mA | 5 ms | 16.8 VDC | 4 A | - | 3.6 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() COM-16888 SparkFun Electronics | In Stock | - | - | Through Hole | - | SparkFun | 22.5 Ohms | - | Silver Tin Oxide (AgSnO) | - | 1 | SparkFun Electronics | - | SparkFun Electronics | PCB Mount | Bulk | Active | N | -25°C ~ 85°C | - | G5LE | Cubic | Relays | PC Pin | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | 10 ms | 3VDC | Non Latching | 250VAC, 125VDC - Max | 133 mA | 5 ms | 2.25 VDC | 10 A | - | 0.3 VDC | Sealed - Flux Protection | Class B | - | Power Relays | - | General Purpose Relays | - | 19 mm | 22.5 mm | 16.5 mm | ||
![]() G5RL6309D Omron Electronics Inc-EMC Div | 258 |
| - | Through Hole | G5RL6309 | - | 5.36 Ohms | - | Silver Alloy | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G5RL | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 48VDC | Non Latching | 250VAC, 24VDC - Max | 9 mA | 5 ms | 33.6 VDC | 16 A | - | 4.8 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G5NB8005D Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | G5NB | - | 125 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 70°C | - | G5NB | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 40 mA | 10 ms | 3.75 VDC | 3 A | - | 0.5 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G2RL8118G Omron Electronics Inc-EMC Div | 359 | - | - | Through Hole | G2R | - | 62.5 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G2RL | - | - | PC Pin | - | - | DPDT (2 Form C) | General Purpose | - | 15 ms | 5VDC | Non Latching | 440VAC, 300VDC - Max | 80 mA | 5 ms | 3.5 VDC | 8 A | - | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | ||
![]() G2RL8123C Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | G2R | - | 5.36 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G2RL | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 48VDC | Non Latching | 440VAC, 300VDC - Max | 9 mA | 5 ms | 33.6 VDC | 16 A | - | 4.8 VDC | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | ||
![]() G2RL8028H Omron Electronics Inc-EMC Div | 1891 | - | - | Through Hole | G2R | - | 360 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G2RL | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 12VDC | Non Latching | 440VAC, 300VDC - Max | 33.3 mA | 5 ms | 8.4 VDC | 12 A | - | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | ||
![]() G2RL8119E Omron Electronics Inc-EMC Div | 561 | - | - | Through Hole | G2R | - | 360 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G2RL | - | - | PC Pin | - | - | DPDT (2 Form C) | General Purpose | - | 15 ms | 12VDC | Non Latching | 440VAC, 300VDC - Max | 33.3 mA | 5 ms | 8.4 VDC | 8 A | - | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | ||
![]() G6RN8025E Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | G6RN8025 | - | 2.62 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G6RN | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 9.2 mA | 5 ms | 16.8 VDC | 8 A | - | 2.4 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G2RL8076H Omron Electronics Inc-EMC Div | 390 | - | - | Through Hole | G2R | - | 100 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G2RL | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 5VDC | Non Latching | 440VAC, 300VDC - Max | 50 mA | 5 ms | 3.75 VDC | 10 A | - | 0.5 VDC | Sealed - Flux Protection | Class F | - | - | - | - | - | - | - | - | ||
![]() G2RN5013B Omron Electronics Inc-EMC Div | 400 | - | - | Through Hole | G2R | - | 47 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 70°C | - | G2R | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 5VDC | Non Latching | 380VAC, 125VDC - Max | 106 mA | 5 ms | 3.5 VDC | 10 A | - | 0.75 VDC | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() G5RL6268C Omron Electronics Inc-EMC Div | 57 | - | - | Through Hole | G5RL6268 | - | 15 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G5RL-U | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 3VDC | Latching, Single Coil | 250VAC, 24VDC - Max | 200 mA | 15 ms | 2.1 VDC | 16 A | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() G5NB8010M Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | G5NB | - | 720 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 70°C | - | G5NB | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 16.7 mA | 10 ms | 9 VDC | 5 A | - | 1.2 VDC | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() G6RN8001H Omron Electronics Inc-EMC Div | 397 | - | - | Through Hole | G6RN8001 | - | 164 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G6RN | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 36.7 mA | 5 ms | 4.2 VDC | 8 A | - | 0.6 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G2RL8085G Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | G2R | - | 811 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | - | G2RL | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 18VDC | Non Latching | 440VAC, 300VDC - Max | 22.2 mA | 5 ms | 12.6 VDC | 16 A | - | 1.8 VDC | Sealed - Flux Protection | Class F | - | - | - | - | - | - | - | - | ||
![]() G9EA1005D Omron Electronics Inc-EMC Div | In Stock | - | - | Chassis Mount | G9EA1005 | - | 469 Ohms | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 70°C | - | G9EA | - | - | Screw Terminal | - | - | SPST-NO (1 Form A) | General Purpose | - | 50 ms | 48VDC | Non Latching | 400VDC - Max | 102 mA | 30 ms | 36 VDC | 100 A | - | 3.84 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G2RN5333F Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | G2R | - | 1.6 kOhms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 70°C | - | G2R | - | - | PC Pin | - | - | DPDT (2 Form C) | General Purpose | - | 15 ms | 24VDC | Non Latching | 380VAC, 125VDC - Max | 15 mA | 5 ms | 16.8 VDC | 3 A | - | 3.6 VDC | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() G5RL6136R Omron Electronics Inc-EMC Div | 67 | - | - | Through Hole | G5RL6136 | - | 11.6 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 70°C | - | G5RL | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 120VAC | Non Latching | 250VAC, 24VDC - Max | 6.3 mA | 5 ms | 90 VAC | 16 A | - | 18 VAC | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() ALDP1F05W Panasonic Electric Works | 208 |
| - | Through Hole | ALDP1F | Panasonic Industrial Devices | 125 Ohms | - | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | 100 | Panasonic | 5 A | Panasonic Electric Works | Through Hole | Tray | Active | Details | -40°C ~ 85°C | Bulk | ALDP | Slim | Relays | PC Pin | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 10 ms | 5VDC | Non Latching | 277VAC - Max | 40 mA | 10 ms | 3.75 VDC | 5 A | 90 W, 1.385 kVA | 0.25 VDC | - | Class F | - | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | 20.5 mm | 7.2 mm | ||
![]() ALDP1F09 Panasonic Electric Works | 68 | - | - | Through Hole | ALDP1F | Panasonic Industrial Devices | 405 Ohms | 5A | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | 50 | Panasonic | 5 A | Panasonic Electric Works | Through Hole | Tube | Active | Details | -40°C ~ 85°C | Tube | ALDP | Slim | Relays | PC Pin | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 10 ms | 9VDC | Non Latching | 277VAC - Max | 22.2 mA | 10 ms | 6.75 VDC | 5 A | 90 W, 1.385 kVA | 0.45 VDC | - | Class F | SPST-NO | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | 20.5 mm | 7.2 mm |