- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Coil nominal voltage | CoilResistance | Connections | Contact Materials | Content | Dim | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Package | Product Status | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | Type | Termination Style | Durability | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9403-1C-5DE American Zettler | 1083 |
| - | Through Hole | - | 55 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 110°C | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 8 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 90.9 mA | 5 ms | 3.8 VDC | 10 A | 0.25 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZDC105-1AH-24DT American Zettler | 75 |
| - | Through Hole | - | 180 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 65°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 60VDC - Max | 133.3 mA | 10 ms | 18 VDC | 150 A | 1.2 VDC | - | Class F | - | - | - | - | ||
![]() AZDC105-1AH-12DT American Zettler | 63 |
| - | Through Hole | - | 45 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 65°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 60VDC - Max | 266.7 mA | 10 ms | 9 VDC | 150 A | 0.6 VDC | - | Class F | - | - | - | - | ||
![]() AZ7709T-1AE-24DEF American Zettler | 14772 |
| - | Through Hole | - | 1.28 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 18.8 mA | 4 ms | 16.8 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ733-2CE-24DE American Zettler | 1118 |
| - | Through Hole | 24V DC | 1.1 kOhms | Solder pins | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 29 x 13 x 25.9 mm | 45.7V DC | 300W,2500VA | +85°C | American Zettler | 16.8V DC | -40°C | Tray | Active | 1100Ω | Yes | 12A | 150V DC,380V AC | -40°C ~ 85°C | - | AZ733-2CE-24DE | PC Pin | - | DPDT (2 Form C) | General Purpose | 8 ms | 24VDC | Non Latching | 380VAC, 150VDC - Max | 21.8 mA | 5 ms | 16.8 VDC | 12 A | 2.4 VDC | Sealed - Fully | Class B | - | 25.9mm | 29mm | 13mm | ||
![]() AZ733W-2AE-5DE American Zettler | 1181 |
| - | Through Hole | - | 31 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | DPST-NO (2 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 277VAC, 250VDC - Max | 161.3 mA | 4 ms | 3.8 VDC | 12 A | 0.5 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() OZ-SH-148L1200 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ576-1C-5DE American Zettler | 4150 |
| - | Through Hole | - | 62.5 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 105°C | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 480VAC, 30VDC - Max | 80 mA | 8 ms | 3.75 VDC | 20 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9322-1BH-24D American Zettler | 625 |
| - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZEV132-1AE-12D American Zettler | 94 |
| - | Through Hole | - | 93 Ohms | - | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC - Max | 129 mA | 10 ms | 9 VDC | 32 A | 0.6 VDC | - | Class F | - | - | - | - | ||
![]() AZ7709T-1AE-24DSEF American Zettler | 100 |
| - | Through Hole | 24V DC | 2.8 kOhms | - | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 18.90 x 10.70 x 15.70 mm | 31.2V DC | 300W | +85°C | American Zettler | 18V DC | -40°C | Tray | Active | 2800Ω | - | 10 | 30V DC | -40°C ~ 85°C | - | AZ7709T-1AE-24DSEF | PC Pin | 1 x 10E7 | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 8.6 mA | 4 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class F | - | 15.70mm | 18.90mm | 10.70mm | ||
![]() AZ9322-1AH-12D American Zettler | 433 |
| - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9322-1BH-5D American Zettler | 645 |
| - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ733-2AE-5DE American Zettler | 316 |
| - | Through Hole | - | 47 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | DPST-NO (2 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 380VAC, 150VDC - Max | 106.4 mA | 5 ms | 3.5 VDC | 12 A | 0.5 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ2150-1CE-5DEF American Zettler | 43 |
| - | Through Hole | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 12 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 5 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ733W-2AE-12DE American Zettler | 1012 |
| - | Through Hole | - | 180 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | DPST-NO (2 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 277VAC, 250VDC - Max | 66.7 mA | 4 ms | 9 VDC | 12 A | 1.2 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ9422-1AE-24DEF American Zettler | 562 |
| - | Through Hole | - | 1.6 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | 18 VDC | 20 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2100-1AE-12DEF American Zettler | 1623 |
| - | Through Hole | - | 155 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() RZ01-1C4-D024-000I TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RK5011B Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |