- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | CoilResistance | Contact Materials | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Termination Style | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ942-1AW-5DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | American Zettler | Tube | Active | - | -40°C ~ 100°C | AZ942 | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | - | 5 ms | - | - | 0.5 VDC | - | Sealed - Fully | Class B | - | ||
![]() AZ9481-1AET-18DE ZETTLER | 15 |
| - | - | Through Hole | - | 1.62 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 85°C | * | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 18VDC | Non Latching | 250VAC, 30VDC - Max | 11.1 mA | 5 ms | 14.4 VDC | 16 A | 1.8 VDC | - | Sealed - Fully | Class F | - | ||
![]() AZ8-1AT-9DE ZETTLER | 15 |
| - | - | Through Hole | - | 180 Ohms | Silver (Ag) | American Zettler | Box | Active | - | -55°C ~ 90°C | AZ8 | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 2 ms | 6.75 VDC | 3 A | 0.45 VDC | - | Sealed - Fully | Class B | - | ||
![]() AZ8-1CH-5D ZETTLER | 15 |
| - | - | Through Hole | - | 56 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | -55°C ~ 90°C | AZ8 | - | - | PC Pin | - | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 89.3 mA | 2 ms | 3.75 VDC | 6 A | 0.25 VDC | - | - | Class B | - | ||
![]() AZ2501P2-1A-6DW ZETTLER | In Stock | - | - | Through Hole | - | 5 | 12 Ω | - | American Zettler | Box | Active | Non-Compliant | - | * | 70 °C | -40 °C | - | 440 V | 50 A | SPST | - | - | - | - | - | - | 500 mA | - | - | - | - | 6 V | - | - | - | ||
![]() AZ2705-2A-24DF ZETTLER | 15 |
| - | - | - | - | - | - | American Zettler | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ6991-1C-60DE ZETTLER | 15 |
| - | - | Through Hole | - | 16.6 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | -40°C ~ 85°C | * | - | - | PC Pin | - | - | - | SPDT (1 Form C) | General Purpose | 8 ms | 60VDC | Non Latching | 400VAC, 125VDC - Max | 3.6 mA | 4 ms | 45 VDC | 8 A | 3 VDC | - | Sealed - Fully | - | - | ||
![]() AZ832P2-2C-3DSE ZETTLER | 15 |
| - | - | - | - | - | - | American Zettler | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ743-2AE-12DE ZETTLER | 15 |
| - | - | Through Hole | - | 360 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 100°C | AZ743 | - | - | PC Pin | - | - | - | DPST-NO (2 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 33.3 mA | 4 ms | 8.4 VDC | 10 A | 1.2 VDC | - | Sealed - Fully | Class B | - | ||
![]() AZ767-1A-9DE ZETTLER | 15 |
| - | - | Through Hole | - | 180 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -40°C ~ 90°C | * | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 9VDC | Non Latching | 380VAC, 150VDC - Max | 50 mA | 5 ms | 6.75 VDC | 3 A | 0.45 VDC | - | Sealed - Fully | Class B | - | ||
![]() AZ767-1C24DE ZETTLER | In Stock | - | - | - | - | - | - | - | American Zettler | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2704-2A-220A ZETTLER | In Stock | - | - | - | Socketable | - | 22 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -40°C ~ 85°C | AZ2704 | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | 176 VAC | 30 A | 33 VAC | - | - | Class B | - | ||
![]() AZ2700-2A-3D ZETTLER | In Stock | - | - | - | Chassis Mount | - | 5 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -40°C ~ 85°C | AZ2700 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | - | Class B | - | ||
![]() AZ943-1AH-6DE ZETTLER | 2050 |
| - | - | Through Hole | - | 100 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | - | -40°C ~ 90°C | * | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 6VDC | Non Latching | 277VAC, 30VDC - Max | 60 mA | 5 ms | 4.5 VDC | 15 A | 0.6 VDC | - | Sealed - Fully | Class B | - | ||
![]() AZ673-1A-24DSA ZETTLER | In Stock | - | - | - | Through Hole | - | 2.31 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 105°C | * | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | - | 10.4 mA | 5 ms | 18 VDC | 10 A | 1.2 VDC | - | - | Class B | - | ||
![]() AZ762H-1AB-48DE ZETTLER | In Stock | - | - | - | Through Hole | - | 5.76 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | - | -40°C ~ 105°C | AZ762H | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 3 ms | 33.6 VDC | 16 A | 4.8 VDC | - | Sealed - Fully | Class F | - | ||
![]() AZ762-1A-48DE ZETTLER | In Stock | - | - | - | - | - | - | - | American Zettler | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1AB-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | 360 Ohms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | - | -40°C ~ 105°C | AZ762H | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 3 ms | 8.4 VDC | 16 A | 1.2 VDC | - | Sealed - Fully | Class F | - | ||
![]() AZ942-1AT-5DE ZETTLER | In Stock | - | - | - | Through Hole | - | 70 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | - | -40°C ~ 100°C | * | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 71.4 mA | 5 ms | 4 VDC | 16 A | 0.5 VDC | - | Sealed - Fully | Class B | - | ||
![]() AZ2150-1A-48DEF ZETTLER | 436 |
| - | - | Through Hole | - | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 105°C | AZ2150 | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | 12 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 5 ms | 36 VDC | 40 A | 4.8 VDC | - | Sealed - Fully | Class F | - |