- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Terminals | End Contact Material | Base Product Number | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Switching current (max.) | Type of electric connection | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | With detachable clamps | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Depth | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Output Type | Dielectric | ELV | Termination Type | Wire/Cable Type | Cable Length | Number of Poles | Mechanical Life | Accuracy | Contact Current Rating | Contact Form | Relay Type | Pressure Type | Port Style | Terminal Type | Wire/Cable Diameter | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Connector Type A | Release Time | Must Operate Voltage | Contact Rating (Current) | Connector Type B | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Mode | Seal Rating | Wire/Cable Color | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Connectors Color | Height | Length | Width | Thickness | Body Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OJ-SS-112LMH2-WG TE Connectivity | In Stock | - | - | - | Through Hole | - | - | OJ-SS | - | - | 720 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | - | 15 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 16.7 mA | - | 4 ms | 9 VDC | 8 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 563281102000 Finder | 18955836 |
| - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 110V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 403170210000 Finder | 2000 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | Analog Current | - | - | - | - | - | 1 | - | 0.5 % | - | - | - | Sealed Gauge | Threaded | - | - | - | - | - | 21V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 563480480040 Finder | 18955836 |
| - | - | Plug-In Mount | - | - | - | 48V AC | - | - | Connector | - | 10pc(s) | (W x H x D) 41 x 35.2 x 27.8 mm | - | - | - | - | - | - | 12 | 4 | 0 | 0 | - | - | - | 48 - 48 | 48 - 48 | - | - | Non-Compliant | 12A | Plug-in connection | - | AC | - | No | - | - | - | - | - | 56.34.8.048.0040 | - | - | - | - | - | 27.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 48V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | 35.2mm | - | 41mm | - | - | - | - | ||
![]() 403171100000 Finder | 18955836 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 110V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 403170280000 Finder | 18955836 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 28V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405270125001 Finder | 18955836 |
| - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302270090010 Finder | 18955836 |
| - | - | PCB Mount | - | - | - | 9V DC | - | - | - | 20pc(s) | (W x H x D) 10.1 x 11.4 x 20.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 2A | - | - | - | - | - | - | - | - | - | - | 30.22.7.009.0010 | - | - | - | - | - | 20.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 9V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 11.4mm | - | 10.1mm | - | - | - | - | |||
![]() 563484000010 Finder | 18955836 |
| - | Surface Mount | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 2 kV | - | 2 kV | - | - | Tape & Reel | - | 10 % | SMD/SMT | - | - | 125 °C | -55 °C | - | 220 pF | 3.2 mm | - | - | - | 4532 | - | 1812 | - | - | - | C0G | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | 2.54 mm | 4.4958 mm | 3.2004 mm | 2.54 mm | - | No | Lead Free | ||
![]() 403182400001 Finder | 18955836 |
| - | Cable | PCB Mount, Plug In | - | - | - | 240V AC | - | - | Connector | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | OFNR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 10A | - | - | - | - | - | - | - | - | - | - | 40.31.8.240.0001 | - | - | - | Orange | - | 29mm | - | - | - | - | - | - | - | - | - | - | Compliant | - | Twin Zip | 17 m | 1 | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 240V ac | - | - | - | LC, LC Duplex | - | - | - | LC Duplex | - | - | - | - | - | - | - | 0.52 dB | Multimode | - | Orange | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | - | Beige | 25mm | 17 m | 12.4mm | - | - | No | Not Applicable | ||
![]() 405160120000 Finder | 18955836 |
| - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | 12 - 12 | 12 - 12 | 12 - 12 | - | - | - | PCB connection | - | AC/DC | - | No | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 12V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | - | - | 25 | - | 12.4 | - | - | - | - | ||
![]() 406170240301 Finder | 18955836 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 563290060074 Finder | 18955836 |
| - | - | Flange Mount | - | - | - | - | - | - | - | Brass, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | 2 | 65 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10 kcycles | - | 1 A | - | - | - | - | - | - | - | - | - | 6V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 322170124300 Finder | 17 | - | - | - | PCB Mount | 4 | SILVER TIN OXIDE | - | - | 12 V | 720 Ω | - | - | - | - | 100000 Cycle(s) | FINDER SPA | - | Finder | 32.21.7.012.4300 | - | 6 | 0 | 0 | 1 | - | Active | - | - | - | 12 - 12 | 1.92 | - | - | PCB connection | - | DC | - | No | - | - | - | - | - | - | - | - | - | - | - | 20.3 | compliant | UL; VDE | - | - | 20 mm | - | 10 mm | 20mm x 10mm x 10.7mm | - | - | - | SOLDER | - | - | 1 | - | - | - | - | - | - | - | - | - | 15 A | - | 6 ms | 12V dc | - | - | - | - | 2 ms | - | - | - | 200 mW | - | 400 V | AC/DC | MBB | DC | 4 | - | - | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | 6A | SPST-NO | 18 V | SPST | 1 FORM A | 9.4 V | - | 0.0035 inch | - | 10.7 | - | 10.2 | - | 10.7 mm | - | - | ||
![]() 563280060054 Finder | In Stock | - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 6V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406170050001 Finder | 18955836 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406270064000 Finder | 51 |
| - | - | PCB Mount, Plug In | - | - | - | - | - | 55Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | 12.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Plug In | - | - | - | - | 6V dc | - | - | - | - | - | - | - | - | 650mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | DPDT | - | - | - | - | - | 25mm | 29mm | - | - | - | - | - | ||
![]() 406182304300 Finder | 18955836 |
| - | - | PCB Mount | - | - | - | 230V AC | - | - | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | 16 | 0 | 0 | 1 | - | - | - | 230 - 230 | 230 - 230 | - | - | Non-Compliant | 16A | PCB connection | - | AC | - | No | - | - | - | - | - | 40.61.8.230.4300 | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | - | - | - | 25mm | - | 12.4mm | - | - | - | - | ||
![]() 406170244301 Finder | 14 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406170900000 Finder | 18955836 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - |