- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Approvals | Base Product Number | Brand | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Packing Method | Voltage - Supply | Depth | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Accessory Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Dropout Voltage | Terminal Type | Number of Logic Elements/Cells | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Specifications | Coil Current | Release Time | Total RAM Bits | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Number of LABs/CLBs | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Ambient Temperature Range High | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Product Category | Product Length | Height | Length | Width | Body Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1393218-1 TE Connectivity | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | 5.000856 g | CE, CSA, UL | - | - | 70 Ω | Cadmium, Silver | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG24F0150E3CK | - | - | TE Connectivity Potter & Brumfield Relays | - | Panel | - | - | - | - | Bulk | - | - | - | Obsolete | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | - | REL, SCHRACK | - | - | PCB | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 150 A | - | - | PC Pin | - | - | - | - | - | - | Compliant | - | 400 V | - | - | - | SPST | 5 A | - | SPST-NO (1 Form A) | General Purpose | 500 mV | - | - | - | - | - | 10 ms | 5VDC | Non Latching | 400VAC - Max | - | 71.4 mA | 5 ms | - | - | 3.75 VDC | 5 A | - | - | 400 mW | 0.5 VDC | - | - | - | 5 V | - | Sealed - Flux Protection | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | 11.9888 mm | 20.701 mm | 10.7 mm | - | No | - | ||
![]() AZ940-1AE-18DSE ZETTLER | 44 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1.6 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 90°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | - | 8 ms | 18VDC | Non Latching | 400VAC, 150VDC - Max | - | 11.3 mA | 5 ms | - | - | 13.5 VDC | 10 A | - | - | - | 0.9 VDC | - | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT3B6115 TE Connectivity | In Stock | - | - | - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | MT3B | - | 2 kOhms | Silver Nickel (AgNi) | - | 30000 Cycle(s) | - | - | TE CONNECTIVITY LTD | TE Connectivity | - | MT3B6115 | MT | - | ITT Cannon, LLC | - | - | - | - | 50 °C | -45 °C | Bulk | ROHS COMPLIANT | - | Obsolete | Active | 5.6 | - | Yes | - | 46 VAC | 92 VAC | - | -40°C ~ 50°C | Bulk | - | - | Obsolete | - | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 92 V, COIL RELEASE VOLTAGE(AC): 34.5 V | - | - | TRAY | - | - | compliant | - | - | CE; UL; VDE | Plug In, 11 Pin (Octal) | 35.5 mm | - | 35.5 mm | 35.5mm X 35.5mm X 57mm | 4 A | DUST PROOF | - | - | - | SNAP-ON | Washer | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | - | 4 A | - | 15ms | 115VAC | Non Latching | 400VAC - Max | - | - | 10ms | - | - | 92 VAC | 4A | - | - | 2.4 VA | 46 VAC | 250 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | 0.02 A | 115 V | Test Button | - | - | - | - | - | 57 mm | - | - | ||
![]() AZ2200-1AE-48DF ZETTLER | 6 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 2.56 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Hubbell | - | REKSJ40 | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | - | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | - | 19 mA | 10 ms | - | - | 36 VDC | 30 A | - | - | - | 4.8 VDC | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ6975-1A-5DSEF ZETTLER | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-K2GAK005T Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | 20 | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() FTR-K1AK024W-MB Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | 50 | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() FTR-K1AL012W-LA Fujitsu | 3250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | 50 | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() FTR-K2WAK048W Fujitsu | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | 1160 Ω | - | - | 10000 Cycle(s) | 10 | - | FUJITSU COMPONENT LTD | Fujitsu | - | FTR-K2WAK048W | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | Active | - | 5.69 | - | - | - | - | - | - | - | Tray | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.50 | Relays | - | - | - | unknown | - | - | TUV; UL | - | 36.5 mm | - | 34.9 mm | 36.5mm x 34.9mm x 30.2mm | 30 A | - | - | 60 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | General Purpose Relays | - | - | 30 ms | - | - | - | - | - | 15 ms | - | - | - | - | - | - | 2000 mW | - | - | DC | MOMENTARY | - | DC | - | - | - | - | SPST | 48 V | - | - | 0.042 A | 31.2 V | 2.4 V | - | - | - | - | - | General Purpose Relays | - | - | - | - | 30.2 mm | - | - | ||
![]() FTR-K1CK012W-HT Fujitsu | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | 360 Ω | - | - | 30000 Cycle(s) | 50 | - | FUJITSU LTD | Fujitsu | - | FTR-K1CK012W-HT | - | - | - | - | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 5.69 | Details | Yes | - | - | - | - | - | Tray | - | Yes | - | - | EAR99 | - | - | - | - | LOW PROFILE | 8536.41.00.50 | Relays | - | - | - | compliant | - | - | CSA; DEMKO; FIMCO; NEMCO; SEMKO; UL; VDE | - | 29 mm | - | 12.7 mm | 29mm x 12.7mm x 15.7mm | 16 A | - | - | 24 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | General Purpose Relays | 16 A | - | 15 ms | - | - | - | - | - | 5 ms | - | - | - | - | - | - | 400 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | SPDT | 12 V | - | - | 0.033 A | 8.4 V | 1.2 V | - | - | - | - | - | General Purpose Relays | - | - | - | - | 15.7 mm | - | - | ||
![]() FTR-K1AK024W-MA Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | 1440 Ohms | Silver Tin Oxide (AgSnO2) | - | - | 50 | - | - | Fujitsu | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | 1 Pole | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | Solder Pin | - | - | - | - | - | General Purpose Relays | - | - | - | 24 VDC | - | 440 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | General Purpose Relays | - | 16 mm | 29.3 mm | 13 mm | - | - | - | ||
![]() AZ8A-1AH-48DE ZETTLER | 38 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 3.8 kOhms | Silver Alloy | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 90°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | - | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | - | 12.6 mA | 2 ms | - | - | 36 VDC | 10 A | - | - | - | 2.4 VDC | - | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37702-1AN6622 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1415062-1 TE Connectivity | 1129 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | REL, SCHRACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | - | 10 ms | 12VDC | Non Latching | 400VAC - Max | - | - | 5 ms | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T9GV5L24-9 TE Connectivity | 38 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | T9GV5 | TE Connectivity / P&B | 90 Ohms | Silver Alloy (Ag) | 1 A | - | 10 | - | - | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Panel Mount | - | - | - | Bulk | - | 1558670-2 | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C | - | T9G | - | - | - | - | Standard | - | - | - | - | - | Relays | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | SPDT (1 Form C) | General Purpose | - | - | - | General Purpose Relays | - | - | 15 ms | 9 V | Non Latching | 250 V | - | 100 mA | 22 ms | - | - | 6.75 VDC | 20 A | - | - | - | 0.9 VDC | - | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() MDR-167-1 TE Connectivity | In Stock | - | - | 20 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | MDR | TE Connectivity / AMP | 42 Ω | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | TE CONNECTIVITY LTD | TE Connectivity | - | MDR-167-1 | MDR-167-1 | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | 65 °C | - | Bulk | - | 1-1393139-7 | Active | Active | 5.76 | Details | No | - | - | - | - | 0°C ~ 65°C | - | * | - | Active | - | EAR99 | - | - | - | - | - | - | Relays | - | - | - | compliant | - | - | - | Screw Terminal | 106.43 mm | - | 106.43 mm | 106.43mm x 106.43mm x 146.1mm | - | - | - | - | - | - | - | - | - | - | - | 24PDT (24 Form C) | General Purpose | - | - | - | Industrial Relays | - | - | 90 ms | 28VDC | Non-Latching | - | - | 667 mA | 30 ms | - | - | - | 10 A | - | - | 18700 mW | - | - | - | MOMENTARY | - | DC | - | - | - | - | 24PDT | 28 V | - | - | 0.667 A | - | - | Rotary Relays | - | - | - | - | Industrial Relays | - | 146.1 mm | - | - | 146.1 mm | - | - | ||
![]() PRD-11AY0-6 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | - | 1517-FBGA (40x40) | - | - | PRD-11 | TE Connectivity / P&B | 0.9 Ohms | Silver (Ag) | - | - | 20 | - | - | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Panel Mount | 696 | - | - | Bulk | - | 3-1393127-2 | - | Active | - | - | - | - | 0.6 VAC | 5.1 VAC | 10 oz | -40°C ~ 100°C (TJ) | Bulk | Stratix® V GS | - | Active | - | - | Standard | - | - | - | - | - | Relays | - | 0.82 V ~ 0.88 V | - | - | - | 5SGSMD5 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | Screw | DPDT (2 Form C) | General Purpose | - | - | 457000 | General Purpose Relays | - | - | 40ms | 6VAC | Non Latching | 240VAC - Nom | - | 1.6A | 20ms | 46769152 | - | 5.1 VAC | 25A | 9.8 VA | 172600 | 9.8 VA | 0.6 VAC | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Insulation - Class B | General Purpose Relays | - | 63.5 mm | 85.7 mm | 63.8 mm | - | - | - | ||
![]() ETS-1C-N-SL24VDC Advantech | In Stock | - | - | - | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | - | 1517-HBGA (45x45) | - | - | - | - | 3390 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | 696 | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | 5SGXEA9 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 840000 | - | - | - | 8 ms | 24VDC | Non Latching | - | - | - | 4 ms | 64210944 | - | 18 VDC | 6 A | - | 317000 | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/3-041L. TE Connectivity | 2721 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT334730 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Socket | PCB Mount | - | - | - | 6 | - | 14.004664 g | CSA, UL, VDE | RT33K | TE Connectivity / P&B | 32.5 kΩ | Nickel-Silver | - | - | 20 | - | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | - | - | 30 A | TE Connectivity Potter & Brumfield Relays | 34.5 Vac | Through Hole | Through Hole | - | - | - | Tube | - | 5-1393240-6 | - | Active | - | Compliant | - | DIP | - | - | 0.493835 oz | -40 to 70 °C | Carton | RT1 | - | - | Plug | - | Standard | 70 °C | -40 °C | Power | - | - | Relays | - | - | 12.7 mm | - | 16 A | - | - | PC Pin | - | 1 | - | - | - | - | Compliant | - | - | - | - | 1 | SPST | 16 A | Solder Pin | SPST (1 Form A) | General Purpose | 34.5 V | Through Hole | - | General Purpose Relays | - | - | 8 ms | 230V ac | Non-Latching | 400 VAC | - | 7.1 mA | 6 ms | - | - | 172.5 VAC | 16 A | - | - | 740 mW | 34.5 VAC | - | - | - | - | - | Sealed - Flux Protection | Class F | 70 °C | 16 A | - | - | SPST | 250 V | - | - | - | Power Relays | 4 kW | - | - | - | General Purpose Relays | 29 mm | 15.7 mm | 29 mm | 12.7 mm | - | - | IP54 |