- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Material | Dielectric Material | Weight | Number of Terminals | Shell Material, Finish | Surface Mount Land Size | Package Quantity | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Harmonized Code | Ihs Manufacturer | Itar Registered | Lead Free Status / RoHS Status | LED Indicator | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Memory Types | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rated | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Additional Feature | HTS Code | Capacitance | Subcategory | Contact Type | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Ingress Protection | Reach Compliance Code | Pin Count | Reference Standard | Shell Size - Insert | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | ESR (Equivalent Series Resistance) | Lead Spacing | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Contact Current(DC)-Max | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Memory Size | Polarization | Impedance | Connector Style | Ripple Current @ Low Frequency | Accessory Type | Throw Configuration | Contact Current Rating | Access Time | Memory Format | Memory Interface | Contact Termination | Contact Form | Shell Size, Connector Layout | Relay Type | Write Cycle Time - Word, Page | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Capacitance @ Frequency | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Varistor Voltage (Max) | Energy | Contact/Output Supply Type | Relay Action | Varistor Voltage (Min) | Coil Voltage (DC) | Coil/Input Supply Type | Backset Spacing | Maximum AC Volts | PCB Hole Count | Seal Rating | Maximum DC Volts | Current - Surge | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Contact (AC) Max Rating M Load | Features | Terminal Length | Coil Suppression Diode | Product Category | Memory Organization | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Body Height | Product Height (mm) | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ770-1C-5DEK ZETTLER | 46 |
| - | - | Surface Mount | 64-LBGA | - | - | - | 64-FBGA (13x11) | - | - | - | - | - | - | - | S29GL064 | - | - | - | 55 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | GL-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mbit | - | - | - | - | - | - | - | 90 ns | FLASH | Parallel | - | SPDT (1 Form C) | - | General Purpose | 90ns | - | - | - | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 90.9 mA | 4 ms | - | 3.75 VDC | - | 5 A | - | - | 0.25 VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8M x 8, 4M x 16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762-1CE-48DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.76 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | - | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | - | 33.6 VDC | - | 20 A | - | - | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ697-1C-48DEF ZETTLER | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | GDB11 | - | - | - | 4.17 kOhms | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | GD | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal | 5A | - | - | - | - | - | - | - | - | Gold | PC Pin | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 8 ms | 48VDC | Non Latching | 277VAC, 150VDC - Max | 11.5 mA | 5 ms | - | 36 VDC | - | 10 A | - | - | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1393302-1 TE Connectivity | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY4S-UTDC48V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T90N5D12-110 TE Connectivity | In Stock | - | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | 20 g | - | - | - | - | T90N5 | TE Connectivity / AMP | 110 V | - | 13.45 kΩ | Cadmium, Silver | - | - | - | 50 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | Through Hole | - | - | - | Bulk | - | 8-1393208-5 | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | - | 0.687842 oz | - | - | - | -55°C ~ 85°C | - | T90 | - | - | - | - | - | PCB | - | - | High Power | - | - | 85 °C | -55 °C | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 277 V | - | - | - | - | - | - | - | SPDT | 30 A | - | - | - | Solder Pin | SPDT (1 Form C) | - | General Purpose | - | General Purpose Relays | - | - | 15 ms | 110 VDC | Non-Latching | 277 VAC | 8 mA | 15 ms | - | 82.5 VDC | - | 20 A | 900 mW | 1 W | 11 VDC | - | - | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | - | Class F | - | - | - | 277 V | - | - | - | - | - | Power Relays | - | - | - | - | - | - | General Purpose Relays | - | - | 17.2974 mm | - | 30.734 mm | 24.1046 mm | - | - | - | - | Lead Free | - | ||
![]() B07Z999BZ1-0249 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Axicom | - | - | 3 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 1 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Through Hole | - | - | - | - | - | 1-1617005-3 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRD-11AH0-120 TE Connectivity | 46 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | PRD-11 | TE Connectivity / P&B | - | - | 290 Ohms | Silver (Ag) | - | - | - | 20 | - | - | - | - | -- | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | Panel Mount | - | - | - | Bulk | - | 1-1393127-6 | - | - | - | Active | - | - | - | Details | - | - | 12 VAC | 102 VAC | 10.000168 oz | - | - | - | -55°C ~ 45°C | Bulk | PRD | - | - | - | Active | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | Screw | DPDT (2 Form C) | - | General Purpose | - | General Purpose Relays | - | - | 40ms | 120VAC | Non Latching | 125VDC - Nom | 85.0mA | 20ms | - | 102 VAC | - | 20A | 9.8 VA | 9.8 VA | 12 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Insulation - Class B | - | - | General Purpose Relays | - | - | 63.5 mm | - | 85.7 mm | 63.8 mm | - | - | - | - | - | - | ||
![]() RTD34012F TE Connectivity | 8500 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | RTD34 | TE Connectivity / P&B | - | - | 360 Ohms | Silver Nickel (AgNi) | - | - | - | 20 | - | - | - | - | -- | - | - | TE Connectivity | - | 30 A | - | TE Connectivity Potter & Brumfield Relays | Through Hole | - | - | - | Box | - | 3-1419108-6 | - | - | - | Active | - | - | - | Details | - | - | 1.2 VDC | 8.4 VDC | 0.674438 oz | - | - | - | -40°C ~ 85°C | Tube | RT1 | - | - | - | Active | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | Solder Pin | SPST-NO (1 Form A) | - | General Purpose | - | General Purpose Relays | - | - | 8ms | 12VDC | Non Latching | 400VAC - Max | 33.3mA | 6ms | - | 8.4 VDC | - | 16A | 400 mW | 400 mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Insulation - Class F, Sealed - Fully | - | - | General Purpose Relays | - | - | 15.7 mm | - | 29 mm | 12.7 mm | - | - | - | - | - | - | ||
![]() FW1201G03 TE Connectivity | 2885 |
| - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 540/770(ohm) | - | 2.3VDC | - | - | 1 | - | - | TE CONNECTIVITY LTD | - | - | No | - | TE Connectivity | FW1201G03 | - | - | - | Through Hole | -65C to 125C | - | - | - | - | M5757/10-054 1617020-4 | Active | 13VDC | 20.3(mm) | - | No | Non-Latching | 2.4 | N | No | Unsealed | - | - | - | - | 28(V) | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | compliant | 8 | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | - | 2 Form C | - | POWER/SIGNAL RELAY | - | General Purpose Relays | - | - | 6(ms) | 26.5 VDC | - | - | 34.4(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5 | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | No | General Purpose Relays | - | 22.23(mm) | - | - | - | - | - | - | 10.16(mm) | - | - | - | ||
![]() FW1201D02 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | M5757/10-060 1617020-1 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83536/6-012L TE Connectivity | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 26.4 g | 14 | - | - | - | - | TE Connectivity | - | 12 V | 70 Ω | - | - | - | 100000 Cycle(s) | 1 | - | - | TE CONNECTIVITY LTD | - | - | - | - | TE Connectivity | M83536/6-012L | - | - | - | - | - | 125 °C | -70 °C | - | - | 7-1617760-3 | Active | - | - | - | - | - | 5.7 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin Lead | - | - | - | - | - | PANEL MOUNTABLE, TRANSIENT SUPPRESSED DC COIL | 8536.41.00.20 | - | Relays | - | - | - | - | - | - | unknown | - | MIL-PRF-83536/6 | - | - | - | 20.57 mm | 20.57 mm | 20.57mm x 20.57mm x 16.25mm | - | - | 50 mΩ | - | 100000000 Ω | - | 5 A | HERMETICALLY SEALED | - | - | 28 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 7 ms | - | - | - | - | 7 ms | - | - | - | - | - | 2052 mW | - | 115 V | - | - | AC/DC | MOMENTARY | - | - | DC | - | - | 14 | - | - | - | 1000 Vrms | Random | - | 4PDT | - | 12 V | - | 0.171 A | 4 FORM C | 6.6 V | 0.75 V | - | - | - | - | - | - | 0.0043 inch | - | General Purpose Relays | - | - | - | - | - | - | - | 16.25 mm | - | - | - | - | ||
![]() 56.OA03.3253C Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56.OA22.2133N Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-634 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R40-17D2-5/6C NTE ELECT | In Stock | - | - | PC Mount | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C400GK32L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT326006 TE Connectivity | In Stock | - | - | Socket | Through Hole | Radial, Can - Snap-In - 3 Lead | NO | SOCKET MOUNT | - | - | - | - | 80.059053 g | - | - | -- | - | MT32 | - | 6 V | - | 5.3 Ohms | Silver Nickel (AgNi) | - | - | 30000 Cycle(s) | - | - | - | TE CONNECTIVITY LTD | - | -- | - | 12000 Hrs @ 85°C | TE Connectivity | MT326006 | - | - | TE Connectivity Potter & Brumfield Relays | - | - | 50 °C | -45 °C | Tray | ROHS COMPLIANT | - | Obsolete | - | - | Active | - | - | 5.81 | Compliant | Yes | - | 2.4 VAC | 4.8 VAC | - | 100V | - | - | -40°C ~ 85°C | Bulk | 056 PSM-SI | 0.984 Dia (25.00mm) | ±20% | - | Active | -- | Plug | EAR99 | - | - | - | - | 50 °C | -40 °C | - | Audio | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | 1500µF | - | - | - | TRAY | - | - | - | compliant | - | CE; UL; VDE | - | - | Plug In, 11 Pin (Octal) | 35.5 mm | 35.5 mm | 35.5mm x 35.5mm x 57mm | 180 mOhm @ 100Hz | 0.394 (10.00mm) | - | - | - | - | 10 A | DUST PROOF | - | - | - | - | SNAP-ON | - | Polar | 160 mOhms | - | 1.75A @ 100Hz | - | 3PDT | 10 A | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 10 A | - | 15ms | 6VAC | Non Latching | 400VAC - Max | - | 10ms | - | 4.8 VAC | - | 10A | - | 2.3 VA | 2.4 VAC | 240 V | - | - | AC/DC | MOMENTARY | - | - | AC | - | - | - | - | - | - | - | - | - | 3PDT | - | - | 240 V | - | - | - | - | - | - | 0.383 A | 6 V | - | Test Button | - | - | - | - | - | 57 mm | 1.654 (42.00mm) | 35.6108 mm | 35.5 mm | - | 57 mm | - | - | - | -- | ||
![]() RM735024 TE Connectivity | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | -- | - | RM73 | - | - | - | 345 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | -- | - | 2000 Hrs @ 105°C | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Tray | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 2.4 VDC | 18 VDC | - | 450V | - | - | -25°C ~ 105°C | Bulk | 094 PME-SI | 1.378 Dia (35.00mm) | ±20% | - | Active | -- | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 680µF | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 210 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 160 mOhms | - | 2.6A @ 120Hz | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | - | - | 15ms | 24VDC | Non Latching | 440VAC - Max | 70.8mA | 10ms | - | 18 VDC | - | 16A | - | 1.7 W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | 2.441 (62.00mm) | - | - | - | - | - | - | - | -- | ||
![]() SR4D4015 TE Connectivity | 10 |
| - | - | Through Hole | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | SR4D | - | - | - | 281 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | MIL-DTL-26482 Receptacle | - | - | - | -- | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | - | Military, MIL-DTL-26482 | - | - | - | Active | -- | - | - | - | - | - | - | - | - | Olive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Protective | - | - | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | General Purpose | - | - | - | - | - | 15VDC | Non Latching | 400VAC - Max | 53.4 mA | - | - | 11.3 VDC | - | 8 A | - | - | 1.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Chain with Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5CA6010H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R10-E2Y2-S800 TE Connectivity | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -- | 9 VDC | - | - | - | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | - | 12VDC | Non Latching | 120VAC, 30VDC - Max | 15.0mA | - | - | 9 VDC | 1300pF @ 1kHz | 3A | - | 180 mW | - | - | 26V | 1.0J | - | - | 21.6V | - | - | - | 14V | - | - | 18V | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |