- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Push To Test Button | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Termination Method | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Compliance | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Coil Operate Voltage(AC) | Product Length | Contact (AC) Max Power Rating M Load | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8-1419125-0 TE Connectivity | 40 |
| Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | - | 1419125 | TE Connectivity / OEG | - | - | 47(ohm) | 10A | Silver Tin Oxide | - | - | 25 | - | -- | No | TE Connectivity | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | - | - | - | Tube | - | SDT-S-105DMR.000 SDT-S-105DMR,000 | - | - | 10(mm) | Obsolete | No | No | Non-Latching | - | Details | - | FLUX SEALED | - | - | 0.5 VDC | 3.75 VDC | 0.388014 oz | - | -30°C ~ 70°C | Tube | SDT-R, OEG | Active | -- | - | Slimline | - | - | - | - | Relays | - | 4 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 1 | - | 10(A) | Solder Pin | 1 Form A | General Purpose | General Purpose Relays | - | - | 15ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106.38(mA) | 5ms | - | 3.75 VDC | 10A | 540 mW | 540 mW | 0.5 VDC | - | - | - | 5 | - | - | - | - | - | Class E | - | - | 10A | - | SPST-NO | - | SPST-NO | - | - | - | - | Power Relays | - | - | Insulation - Class E | UL, CSA, Semko, TUV | - | No | General Purpose Relays | - | - | - | - | - | - | 24(mm) | 25 mm | 24 mm | 10 mm | - | 25(mm) | ||
![]() 7-1393104-8 TE Connectivity | In Stock | - | Datasheet | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | - | 24 | - | 85(ohm) | - | Silver | - | - | - | - | - | No | - | - | - | - | 0.1HP | - | - | - | - | Socket | -45C TO 55C | - | - | - | - | - | - | 20.4VAC | 35.71(mm) | - | No | No | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | - | - | Box or Tray | - | - | - | - | - | - | - | - | - | - | - | 11 | - | 11-Pin Circular Plug | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | 3 Form C | - | - | - | - | 15(ms) | - | - | - | 84(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 120(V) | - | 35.71(mm) | - | - | - | - | 50.8(mm) | ||
![]() 7-1393117-2 TE Connectivity | In Stock | - | Datasheet | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | - | 24 | - | 72(ohm) | - | Silver Cadmium Oxide | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Flange | -45C to 45C | - | - | - | - | - | - | 20.4VAC | 38.56(mm) | - | No | No | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | 32(V) | - | Box or Tray | - | - | - | - | Industrial Relay | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | Quick Connect Terminal | 3 Form C | - | - | - | - | 15(ms) | 24 VAC | Non-Latching | 240 VAC | 115(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 240(V) | - | 50.52(mm) | 57.1 mm | 38.6 mm | 34.9 mm | - | 57.1(mm) | ||
![]() KUP-5D55-6 TE Connectivity | In Stock | - | Datasheet | - | - | - | Dust Cover | - | - | - | 85 g | 11 | Silver Cadmium Oxide | GOLD | - | - | - | 6 V | 32.1(ohm) | - | Silver Cadmium Oxide | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | No | TE Connectivity | KUP-5D55-6 | - | - | - | - | - | - | - | Bracket | -45C to 70C | 70 °C | -45 °C | - | - | - | Active | 4.5VDC | 38.89(mm) | - | No | No | Non-Latching | 1.95 | - | - | Unsealed | - | - | - | - | - | 32(V) | - | Box or Tray | - | - | - | - | Industrial Relay | - | - | - | - | - | unknown | 5 | CSA; UL | - | 38.89 mm | 35.71 mm | 38.89mm x 35.71mm x 48.41mm | - | 10 A | PLASTIC SEALED | 28 V | - | QUICK CONNECT | - | - | - | 10(A) | - | 1 Form C | - | - | 3 A | - | 15(ms) | - | - | - | 187(mA) | 10 ms | - | - | - | - | 1200 mW | - | 600 V | AC/DC | LATCHED | 6 | DC | - | - | 1200 Vrms | Random | - | 2200 Vrms | - | - | SPDT | SPDT | - | - | - | 1 FORM C | 4.5 V | - | - | - | - | - | - | 0.007 inch | No | - | - | - | - | - | 240(V) | - | 73.7(mm) | - | - | - | 48.41 mm | 55.55(mm) | ||
![]() R10-E1Y4-J5.0K TE Connectivity | In Stock | - | Datasheet | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | - | - | - | 5000(ohm) | - | Silver | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Plug-In | -55C to 75C | - | - | - | - | - | - | - | 18.67(mm) | - | No | No | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | 28(V) | - | Box or Tray | - | - | - | - | - | - | - | - | - | - | - | 14 | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | 4 Form C | - | - | - | - | - | - | - | - | 20(mA) | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 120(V) | - | 29.59(mm) | - | - | - | - | 38.1(mm) | ||
![]() KRPA-14AY-6 TE Connectivity | In Stock | - | Datasheet | - | Socket | - | Dust Cover | NO | SOCKET MOUNT | 11 | 85 g | - | Silver | - | - | - | 6 | 6 V | 6(ohm) | - | Silver | - | 10000000 Cycle(s) | - | TE CONNECTIVITY LTD | - | No | TE Connectivity | KRPA-14AY-6 | KRPA | - | 0.1HP | - | - | - | - | Socket | -45C TO 55C | 55 °C | -45 °C | - | - | - | Active | 5.1VAC | 35.71(mm) | - | No | No | Non-Latching | 2.07 | Non-Compliant | - | Unsealed | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 55 °C | -45 °C | COIL OPERATE VOLTAGE(AC): 5.1 V | - | - | unknown | 11 | CSA; UL | 11-Pin Circular Plug | 35.71 mm | 35.71 mm | 35.71mm X 35.71mm X 50.8mm | 1000000000 Ω | - | - | - | 120 V | SNAP-ON | 5 A | - | 3PDT | 5(A) | - | 3 Form C | POWER/SIGNAL RELAY | - | 5 A | - | 15(ms) | - | - | - | 335(mA) | 10 ms | - | - | - | - | 2000 mW | - | 120 V | AC | MOMENTARY | - | AC | - | - | 1000 Vrms | - | - | 1000 Vrms | - | - | 3PDT | 3PDT | - | - | - | 3 FORM C | - | - | - | 0.335 A | 6 V | - | - | - | No | - | - | 5.1 V | - | - | 120(V) | - | 35.71(mm) | - | - | - | 50.8 mm | 50.8(mm) | ||
![]() KA-11AY-12 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT | - | 85 g | - | Silver | - | - | - | 12V | 12 V | 24(ohm) | - | Silver | - | 10000000 Cycle(s) | - | TE CONNECTIVITY LTD | - | No | TE Connectivity | KA-11AY-12 | KA | - | - | - | - | - | - | Socket | -45C to 70C | 70 °C | -45 °C | - | - | - | Obsolete | 10.2VAC | 37.29(mm) | - | No | No | Non-Latching | 8.2 | - | - | Unsealed | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 10.2 V | - | - | unknown | 8 | CSA; UL | Solder | 48.8 mm | 37.29 mm | 48.8mm X 37.29mm X 34.93mm | 100000000 Ω | - | - | - | - | SOLDER | - | - | - | 5(A) | - | 2 Form C | POWER/SIGNAL RELAY | - | 5 A | - | 15(ms) | - | - | - | 168(mA) | 10 ms | - | - | - | - | 2000 mW | - | 120 V | AC | MOMENTARY | - | AC | - | - | 1000 Vrms | - | - | 1000 Vrms | - | - | DPDT | DPDT | - | - | - | 2 FORM C | - | - | - | 0.168 A | 12 V | - | - | 0.0064 inch | No | - | - | 10.2 V | - | - | 120(V) | - | 48.8(mm) | - | - | - | 34.93 mm | 34.93(mm) | ||
![]() KUP-14D51-24 TE Connectivity | In Stock | - | Datasheet | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | - | - | - | 472(ohm) | - | Silver Cadmium Oxide | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Bracket | -45C to 70C | - | - | - | - | - | - | 18VDC | 38.89(mm) | - | No | No | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | 32(V) | - | Box or Tray | - | - | - | - | Industrial Relay | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | 3 Form C | - | - | - | - | 15(ms) | - | - | - | 51(mA) | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 240(V) | - | 73.7(mm) | - | - | - | - | 55.55(mm) | ||
![]() KHAU-11A11-24 TE Connectivity | 24 |
| Datasheet | - | - | Socketable | Dust Cover | - | - | - | - | - | - | - | KHAU | TE Connectivity / AMP | 24 | - | 160(ohm) | - | Silver | - | - | 50 | - | - | No | TE Connectivity | - | - | - | 0.1HP | 2.5 A | TE Connectivity Potter & Brumfield Relays | - | - | Socket | -45C to 70C | - | - | Bulk | - | 1-1393122-1 | - | 20.4VAC | 28.17(mm) | Active | No | No | Non-Latching | - | - | - | Unsealed | - | - | -- | 20.4 VAC | 1.093493 oz | 28(V) | -45°C ~ 70°C | Box or Tray | KHA | Active | - | - | Standard | - | - | - | - | Relays | - | 8 | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | Solder Lug | 2 Form C | General Purpose | General Purpose Relays | - | - | 13(ms) | 24VAC | Non Latching | 240VAC - Max | 52(mA) | 6ms | - | 20.4 VAC | 3A | 1.2 VA | 1.3 VA | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | DPDT | - | - | - | - | - | - | Power Relays | - | - | Insulation - Class B | - | - | No | General Purpose Relays | - | - | - | - | 120(V) | - | 21.82(mm) | 32.54 mm | 28.17 mm | 21.8 mm | - | - | ||
![]() KUP-14A41-120 TE Connectivity | In Stock | - | Datasheet | - | - | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | - | KUP-14 | TE Connectivity | - | - | 1700(ohm) | - | Silver | - | - | 25 | TE CONNECTIVITY LTD | - | Yes | TE Connectivity | KUP-14A41-120 | KUP | - | 0.33HP | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | -45C to 45C | - | - | Bulk | ROHS COMPLIANT | 9-1393117-2 | Active | 102VAC | 35.71(mm) | Active | Yes | No | Non-Latching | 2.19 | Details | Yes | Unsealed | - | - | - | - | 4.045058 oz | 28(V) | -45°C ~ 45°C | Box or Tray | KUP | - | - | EAR99 | Industrial Relay | - | - | - | - | Relays | compliant | 11 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | 5 A | - | - | - | QUICK CONNECT | - | - | - | 5(A) | Quick Connect Terminal | 3 Form C | General Purpose | Industrial Relays | 5 A | - | 15(ms) | 120 VAC | Non-Latching | 240 VAC | 24(mA) | 10 ms | - | 102 VAC | 5 A | 2.7 VA | 2700 mW | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 3PDT | 3PDT | - | - | - | - | - | - | Power Relays | 0.023 A | 120 V | Lighted Indicator, Test Button | - | - | No | Industrial Relays | Quick Connect Terminal | - | - | - | 240(V) | - | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | - | ||
![]() R10-E2Y2-115V TE Connectivity | 38 |
| Datasheet | - | - | Through Hole | Dust Cover | - | - | - | - | - | - | - | R10-E2 | TE Connectivity / AMP | 115 | - | 9000(ohm) | - | Silver | - | - | 50 | - | - | No | TE Connectivity | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Through Hole | Through Hole | -55C to 75C | - | - | Bulk | - | 3-1393767-0 3-1393767 | - | 86VAC | 18.67(mm) | Active | No | No | Non-Latching | - | N | - | Unsealed | - | - | -- | 86 VAC | 1 oz | 28(V) | -55 to 75 °C | Box or Tray | R10 | Active | - | - | Signal | - | - | - | - | Relays | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | Solder Pin | 2 Form C | General Purpose | Industrial Relays | - | - | - | 115VAC | Non Latching | 120VAC, 30VDC - Max | - | - | - | 86 VAC | 3A | 1.5 VA | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | Power Relays | - | - | -- | - | - | No | Industrial Relays | Solder Pin | - | 24.13 mm | - | 120(V) | IP67 | 24.13(mm) | 30.2 mm | 29.6 mm | 18.7 mm | - | 30.15(mm) | ||
![]() 6-1419137-4 TE Connectivity | 721 | - | Datasheet | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | - | - | - | 119(ohm) | - | Silver Tin Oxide | 1.6VDC | - | - | - | - | No | - | - | - | 7.2 Vdc | 1.2 W | - | - | 1.6 Vdc | Plug-In | Plug-In | -40C to 125C | - | - | - | - | - | - | 7.2VDC | 15.5(mm) | - | No | No | Non-Latching | - | - | - | Unsealed | - | Quick Connect | - | - | - | - | -40 to 125 °C | - | - | - | - | - | Micro ISO Relay | - | - | - | - | - | - | 5 | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | 120(NO)/20(NC)(A) | - | 1 Form C | - | - | - | - | 5(ms) | 12 VDC | - | - | 100.8(mA) | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 23 mm | - | - | - | 23(mm) | - | - | - | - | 36.6(mm) | ||
![]() R10-E1X4-V2.5K TE Connectivity | In Stock | - | Datasheet | - | - | Socketable | Dust Cover | - | - | - | - | - | - | - | R10-E1 | TE Connectivity | - | - | 2500(ohm) | - | Silver Cadmium Oxide | - | - | 50 | - | - | No | TE Connectivity | - | - | - | 0.05HP | - | TE Connectivity Potter & Brumfield Relays | - | Plug-In | Plug-In | -55C to 75C | - | - | Bulk | - | 1-1393766-5 | - | 36VDC | 18.67(mm) | Active | No | No | Non-Latching | - | Details | - | Unsealed | - | - | - | - | 1.784333 oz | 30(V) | -55 to 75 °C | Box or Tray | R10 | - | - | - | - | - | - | - | - | Relays | - | 14 | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | Quick Connect Terminal | 4 Form C | General Purpose | Industrial Relays | - | - | - | 48 VDC | Non-Latching | 120 VAC | 19.2(mA) | - | - | 36 VDC | 5 A | 900 mW | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | Power Relays | - | - | - | - | - | No | Industrial Relays | Quick Connect Terminal | - | 29.59 mm | - | 120(V) | - | 29.59(mm) | 30.2 mm | 29.6 mm | 18.7 mm | - | 30.15(mm) | ||
![]() R10-E2P2-V700 TE Connectivity | 24 |
| Datasheet | - | - | Through Hole | Dust Cover | - | - | - | - | - | - | - | R10-E2P2 | TE Connectivity | - | - | 700(ohm) | - | Silver/Gold | - | - | 50 | - | - | No | TE Connectivity | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | -55C to 75C | - | - | Bulk | - | 1393767-2 | - | 18VDC | 18.67(mm) | Active | No | No | Non-Latching | - | - | - | Unsealed | - | - | -- | 18 VDC | - | 30(V) | -55°C ~ 75°C | Box or Tray | R10 | Active | - | - | - | - | - | - | - | Relays | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | Solder Pin | 2 Form C | General Purpose | Industrial Relays | - | - | - | 24VDC | Non Latching | 120VAC, 30VDC - Max | 34.28(mA) | - | - | 18 VDC | 3A | 900 mW | 900 mW | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | Power Relays | - | - | -- | - | - | No | Industrial Relays | Solder Pin | - | - | - | 120(V) | - | 24.13(mm) | 30.2 mm | 29.6 mm | 18.7 mm | - | 30.15(mm) | ||
![]() KUIP-11D15-24 TE Connectivity | 24 |
| Datasheet | - | - | Socketable | Dust Cover | - | - | - | - | - | - | - | KUIP-11 | - | - | - | 472(ohm) | - | Silver Cadmium Oxide | - | - | - | - | - | No | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Plain Case | Plain Case | -45C to 95C | - | - | Bulk | - | - | - | 18VDC | 35.71(mm) | Obsolete | No | No | Non-Latching | - | - | - | Unsealed | Dust Cover | - | - | - | - | 28(V) | -45 to 95 °C | Box or Tray | KUIP | - | - | - | Industrial Relay | - | - | - | - | - | - | 8 | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | 2 Form C | General Purpose | - | - | - | 15(ms) | 24VDC | Non Latching | 240VAC - Max | 51(mA) | 15 ms | - | 18 VDC | 10 A | - | - | - | - | - | - | 24 | - | - | - | - | - | Class B | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 38.89 mm | - | 240(V) | - | 38.89(mm) | - | - | - | - | 55.55(mm) | ||
![]() KUIP-11D55-12 TE Connectivity | 24 |
| Datasheet | - | - | Chassis Mount | Dust Cover | - | - | - | - | - | - | - | KUIP-11 | TE Connectivity | - | - | 120(ohm) | - | Silver Cadmium Oxide | - | - | 25 | - | - | No | TE Connectivity | - | - | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | - | Bracket Mount | Bracket | -45C to 95C | - | - | Bulk | - | 1-1393115-0 1-1393115 | - | 9VDC | 38.89(mm) | Obsolete | No | No | Non-Latching | - | Details | - | Unsealed | Dust Cover | - | -- | 9 VDC | 2.645547 oz | 28(V) | -45 to 95 °C | Box or Tray | KUIP | Active | - | - | Industrial Relay | - | - | - | - | Relays | - | 8 | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | Quick Connect | 2 Form C | General Purpose | General Purpose Relays | - | - | 15(ms) | 12VDC | Non Latching | 240VAC - Max | 100(mA) | 15ms | - | 9 VDC | 10A | 1.2 W | 1.2 W | - | - | - | - | 12V | - | - | - | - | - | Class B | - | - | - | - | DPDT | - | - | - | - | - | - | Power Relays | - | - | Insulation - Class B | - | - | No | General Purpose Relays | - | - | 73.7 mm | - | 240(V) | - | 73.7(mm) | 48.4 mm | 38.9 mm | 35.7 mm | - | - | ||
![]() KA-5DG-110 TE Connectivity | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | KA | - | - | - | 10000(ohm) | - | Silver Cadmium Oxide | - | - | - | - | - | No | - | - | - | - | 0.17HP | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | -45C to 85C | - | - | Bulk | - | - | - | 82.5VDC | 37.29(mm) | Obsolete | No | No | Non-Latching | - | - | - | Unsealed | - | - | -- | 82.5 VDC | - | - | -45°C ~ 85°C | Bulk | KA | Active | - | - | - | - | - | - | - | - | - | 8 | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | 1 Form C | General Purpose | - | - | - | 15(ms) | 110VDC | Non Latching | 240VAC - Max | 11.5(mA) | - | - | 82.5 VDC | 10A | - | 1.2 W | - | - | - | - | 110 | - | - | - | - | - | Class B | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | Insulation - Class B | - | - | No | - | - | - | - | - | 120(V) | - | 48.8(mm) | - | - | - | - | 34.93(mm) | ||
![]() V23092-B1024-A201 TE Connectivity | In Stock | - | Datasheet | 64 Weeks | - | - | SIP | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 g | 6 | Silver Tin Oxide | GOLD | - | - | - | 24 V | 3390(ohm) | - | - | 1.2VDC | - | - | TE CONNECTIVITY LTD | - | No | TE Connectivity | V23092-B1024-A201 | - | - | 1.5KVA | - | - | - | - | Through Hole | -40C to 85C | 85 °C | -40 °C | - | - | - | Active | 16.8VDC | 15.5(mm) | - | No | No | Non-Latching | 1.64 | - | Yes | Wash Tight | - | - | - | - | - | - | - | Box/Tube | - | - | - | EAR99 | Slim PCB Relay | - | - | - | 8536.49.00.50 | - | compliant | 5 | UL; VDE | PC Pin | 28 mm | 15 mm | 28mm x 15mm x 5mm | - | 6 A | RT3 | 300 V | - | SOLDER | - | - | - | 10(A) | - | 1 Form C | POWER/SIGNAL RELAY | - | 6 A | - | 12(ms) | - | - | - | 7.1(mA) | 7.5 ms | - | - | - | - | 170 mW | - | 400 V | AC | MOMENTARY | 24 | DC | 6 | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | SPDT | SPDT | 24 V | - | 0.007 A | 1 FORM C | 16.8 V | 1.2 V | - | - | - | - | - | 0.003 inch | No | - | - | - | - | - | 400(V) | - | 28(mm) | - | - | - | 5 mm | 5(mm) | ||
![]() KRP-11DY-12 TE Connectivity | 2317 |
| Datasheet | - | - | Socketable | Dust Cover | - | - | - | - | - | - | - | KRP-11DY | - | - | - | 120(ohm) | - | Silver | - | - | - | - | - | No | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | -45C to 70C | - | - | Bulk | - | - | - | 9VDC | 35.71(mm) | Obsolete | No | No | Non-Latching | - | - | - | Unsealed | - | - | -- | 9 VDC | - | 28(V) | -45°C ~ 70°C | Bulk | KRP | Active | - | - | - | - | - | - | - | - | - | 8 | - | 8-Pin Circular Plug | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | 2 Form C | General Purpose | - | - | - | 15(ms) | 12VDC | Non Latching | 240VAC - Max | 100(mA) | - | - | 9 VDC | 5A | - | 1.2 W | - | - | - | - | 12 | - | - | - | - | - | Class B | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | Insulation - Class B | - | - | No | - | - | - | - | - | 120(V) | - | 35.71(mm) | - | - | - | - | - | ||
![]() KUIP-14A15-120 TE Connectivity | In Stock | - | Datasheet | 21 Weeks | - | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | - | KUIP-14 | - | 120 | - | 1700(ohm) | - | Silver Cadmium Oxide | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | No | TE Connectivity | KUIP-14A15-120 | KUIP | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Plain Case | Plain Case | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | - | Active | 102VAC | 35.71(mm) | Obsolete | No | No | Non-Latching | 2.24 | - | Yes | Unsealed | - | - | - | - | - | 28(V) | -45 to 70 °C | Box or Tray | KUIP | - | - | EAR99 | Industrial Relay | - | - | COIL OPERATE VOLTAGE(AC): 102 V | 8536.41.00.20 | - | compliant | 11 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | 10 A | DUST PROOF | 28 V | - | QUICK CONNECT | - | - | - | 10(A) | Quick Connect Terminal | 3 Form C | General Purpose | - | 10 A | - | 15(ms) | 120VAC | Non Latching | 240VAC - Max | 24(mA) | 15 ms | - | 102 VAC | 10 A | 2.9 VA | 2700 mW | - | 120 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | Class B | - | - | - | 3PDT | 3PDT | - | - | - | - | - | - | Cube Relays | 0.023 A | 120 V | - | - | - | No | - | Quick Connect Terminal | - | 38.89 mm | - | 120(V) | - | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) |