- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Base Product Number | Coil Voltage AC | CoilResistance | Contact Materials | Degree of protection (IP) | Dropout Volt | LED Indicator | Maximum Power Rating | Mfr | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Relay Construction | RoHS | Seal | Type of electric connection | Voltage Rating (VDC) | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Part Status | Type | Depth | Pin Count | Termination Style | Contact Gender | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Contact Arrangement | Features | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Height | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | J115F21 | - | 15.32 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | -55°C ~ 125°C | J115F2 | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 240VAC | Non Latching | 277VAC, 110VDC - Max | 15.7 mA | 10 ms | 180 VAC | 40 A | 72 VAC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | ||
![]() 7-1611022-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1616017-5 TE Connectivity | 980 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1616130-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Yes | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 1617089-3 TE Connectivity | 846 |
| - | - | Through Hole | - | - | - | - | 500(ohm) | - | - | - | No | - | TE Connectivity Aerospace, Defense and Marine | Through Hole | - | - | - | - | -65C to 125C | Bulk | 12VDC | 10.414(mm) | Active | No | - | - | Latching Double Coil | Yes | Unsealed | - | 28(V) | - | - | - | * | - | - | - | 10 | PC Pin | - | 2(A) | 2 Form C | - | 4(ms) | - | - | - | 48(mA) | - | - | - | - | 24 | - | - | DPDT | - | No | - | 20.57(mm) | - | - | 13.84(mm) | ||
![]() 1608041-8 TE Connectivity | 123 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48.31.8.230.0060 Finder | In Stock | - | - | - | - | - | Dust Cover | - | 230 | - | Silver Nickel | IP20 | 46VAC | Yes | 2.5KVA | - | Din-Rail | 10 | 1 | 0 | 0 | -40C to 70C | - | 184VAC | - | - | No | 230 - 230 | 230 - 230 | Non-Latching | Yes | Unsealed | Screw connection | - | AC | No | - | - | - | Safety Relay | 78.6 | 5 | Screw Terminal | - | 20(A) | 1 Form C | - | 10(ms) | - | - | - | 7(mA) | - | - | - | - | - | - | - | SPDT | - | No | 400(V) | - | 75.3 | 15.8 | - | ||
![]() 1616017-4 TE Connectivity | 840 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A957C TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC422P2/AA Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K41P-03 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K41P-01LIFECYCLE TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK12W-P95 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6J 6017A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD413012 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6J 6007D Omron | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90-360 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70-120224 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3NC1Q0222/SE Fuji Electric | In Stock | - | - | - | DIN Rail | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT29161CF00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |