- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Approvals | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Degree of protection (IP) | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material of contact surface | Maximum Pick-Up Voltage | Mfr | Minimum Dropout Voltage | Mounting | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Termination | ECCN Code | Type | Applications | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Current | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact Rating (Current) | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Features | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Contacts | Product Length | IP Rating | Height | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 857-154 WAGO Corporation | 29 |
| - | - | - | Through Hole | - | - | - | - | - | UL | - | - | - | - | Silver Tin Oxide (AgSnO) | IP20 | - | Plastic | - | - | Wago | 857-154 | Tin | - | WAGO Corporation | - | Plug In | 6 | 1 | 0 | 0 | - | - | Box | - | - | Active | 48 - 48 | - | - | - | No | - | Plug-in connection | - | DC | No | -40°C ~ 85°C | 857 | Plug-In | - | - | - | - | - | - | - | 28 | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 8 ms | 48VDC | - | 250VAC - Max | - | 4 ms | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 15 | - | 5 | - | - | ||
![]() 782XBXM4L-12A Schneider | In Stock | - | - | - | Plug-In | - | - | - | 36 g | 8 | Silver Alloy | CE, CSA, UL | - | 12 V | 46 Ohms | - | Silver (Ag) | - | 100000 Cycle(s) | Plastic | 240 | SCHNEIDER ELECTRIC SA | - | C827102M | - | - | - | - | Plug In | - | - | - | - | 55 °C | -40 °C | - | - | Active | - | - | - | 2 Form C (DPDT-NO, NC) | 5.57 | Details | Yes | - | 1.269863 oz | - | - | - | - | .187 in. Flat Blade | EAR99 | Cube | - | - | - | - | - | - | unknown | - | CE; CSA; UL | - | 27.9 mm | 21 mm | 27.9mm x 21mm x 39.1mm | - | - | - | 12 A | - | 28 V | QUICK CONNECT | - | - | 15 A | Quick Connect Terminal | DPDT (2 Form C) | - | - | - | 12 A | - | 20 ms | 12 VAC | Non-Latching | 300 VAC, 28 VDC | 15 A | - | - | - | 900 mW | - | 277 V | AC/DC | - | AC | - | 1600 Vrms | - | DPDT | - | - | - | - | 2 FORM C | - | - | Power Relays | 13.2 V | - | 0.0074 inch | - | Plug In | 10.2 V | 1.8 V | DPDT | - | IP40 | 27.3 mm | 47.1 mm | 21 mm | 39.1 mm | - | ||
![]() G2RG2A45DC Omron | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G2RG | - | - | - | Power | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Through Hole | - | - | - | - | 5V dc | - | - | - | - | - | - | - | 800mW | - | - | - | - | - | - | 8A | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | 29mm | - | - | - | ||
![]() J116CM9-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | 3.37 g | 9 | - | - | Teledyne Relays | 18 V | - | - | - | - | - | - | 1 | TELEDYNE TECHNOLOGIES INC | Teledyne Relays | J116CM9-18M | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | Active | - | - | - | - | 5.57 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | compliant | - | - | - | 12.06 mm | 9.53 mm | 12.06mm x 9.53mm x 7.62mm | - | 110 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | - | - | - | - | 0.25 A | - | 2.5 ms | - | - | - | - | 4 ms | - | - | - | - | 115 V | AC/DC | LATCHED | DC | Random | - | - | DPDT | - | 24 V | - | - | 2 FORM C | 14.6 V | 0.54 V | - | - | - | 0.019 inch | Teledyne Relays | - | - | - | - | - | - | - | - | - | 7.62 mm | - | ||
![]() 1-1414704-0 TE Connectivity | In Stock | - | - | 25 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 150 Ohm | - | Nickel-Silver | - | 200000 Cycle(s) | - | - | TE CONNECTIVITY LTD | TE Connectivity | 1-1414704-0 | - | 6.4 | - | 1 Vdc | - | - | - | - | - | 125 °C | -40 °C | - | ROHS COMPLIANT | End Of Life | - | - | Non-Latching | - | 5.25 | - | Yes | - | - | - | - | -40 to 125 °C | - | - | EAR99 | High Current Relay | - | - | 8536.41.00.05 | - | BULK | - | compliant | - | - | - | 33 mm | 18.5 mm | 33mm x 18.5mm x 19mm | CII | - | - | 90 A | DUST PROOF | 36 V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 90 A | 90A@36VAC | 20 ms | - | - | - | 80 mA | 10 ms | 90A@36VDC | - | - | 1000 mW | 36 V | AC/DC | MOMENTARY | DC | - | - | - | SP3T | 3PST-NO | 12 V | - | 0.083 A | - | 6.2 V | 1 V | - | - | - | - | - | - | - | - | - | 32 mm | - | - | - | - | 19 mm | - | ||
![]() J422DDX-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DD-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1423177-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 732-26 Teledyne Relays | 458 | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 732 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCCMP8-S-DC12V-C Multicomp | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 160ohm | 20A | Silver Alloy | - | 100000 Cycle(s) | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCCMP8-S-DC12V-C | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | Contact Manufacturer | - | - | - | - | 5.21 | - | - | - | - | - | - | - | - | - | - | - | - | QUICKCONNECT TERMINALS ALSO AVAILABLE | - | - | - | - | unknown | - | - | - | 32 mm | 27.4 mm | 32mm x 27.4mm x 20mm | - | - | - | 30 A | - | 24 V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 30 A | - | 15 ms | 12VDC | - | - | - | 10 ms | - | - | - | 900 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | SPDT | - | 12 V | SPDT | 0.075 A | - | 8.4 V | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | ||
![]() 1393823-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6CU2114PUS24DC Omron | 222 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | G6C-U-2114P-US24DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393820-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 788-349 WAGO Corporation | 18 |
| - | - | - | DIN Rail | - | - | - | - | - | UL | - | - | - | - | Silver Nickel (AgNi) | - | - | Plastic | - | - | Wago | 7880349 | - | - | WAGO Corporation | - | DIN Rail | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | -40° ~ 70°C | 788 | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 15 ms | 110VDC | - | 250VAC - Max | 3.6 mA | 8 ms | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() 789-329 WAGO Corporation | 47 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | IP20 | - | - | - | - | Wago | 7890329 | Tin | - | WAGO Corporation | - | - | 12 | 1 | - | - | - | - | Box | - | - | Active | 24 - 24 | - | - | - | Non-Compliant | - | Spring clamp connection | - | DC | No | -20°C ~ 40°C | 789 | - | - | - | - | - | - | - | - | 90 | - | 16 A | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15 ms | 24VDC | - | 250VAC | 19 mA | 5 ms | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 55 | - | 17.5 | - | - | ||
![]() 789-325 WAGO Corporation | 47 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | IP20 | - | - | - | - | Wago | 7890325 | Tin | - | WAGO Corporation | - | - | 16 | - | - | 1 | - | - | Box | - | - | Active | 24 - 24 | - | - | - | Non-Compliant | - | Spring clamp connection | - | DC | No | -20°C ~ 40°C | 789 | - | - | - | - | - | - | - | - | 90 | - | 16 A | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15 ms | 24VDC | - | 250VAC - Max | 19 mA | 5 ms | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | (1) NO | - | - | 55 | - | 17.5 | - | - | ||
![]() 857-305 WAGO Corporation | 31 |
| - | - | - | DIN Rail | - | - | - | - | - | UL | - | - | - | - | Silver Tin Oxide (AgSnO) | IP20 | - | Plastic | - | - | Wago | 8570305 | Tin | - | WAGO Corporation | - | DIN Rail | 6 | 1 | 0 | 0 | - | - | - | - | - | Active | 48 - 48 | - | - | - | Yes | - | Spring clamp connection | - | DC | No | -40°C ~ 60°C | - | Cage Clamp | - | - | - | - | - | - | - | 94 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 8 ms | 48VDC | - | 250VAC - Max | 6.5 mA | 8 ms | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 81 | - | 6 | - | - | ||
![]() 857-368/006-000 WAGO Corporation | 24 |
| - | - | - | DIN Rail | - | - | - | - | - | CE | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | Plastic | - | - | Wago | 51292315 | - | - | WAGO Corporation | - | DIN Rail | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | -40°C ~ 60°C | 857 | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15 ms | 230VAC | - | 250VAC - Max | 16 mA | 25 ms | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() 858-303 WAGO Corporation | 47 |
| - | - | - | DIN Rail | - | - | - | - | - | UL | - | - | - | - | Silver Cerium (AgCe) | IP20 | - | Plastic | - | - | Wago | 60326929 | Other | - | WAGO Corporation | - | DIN Rail | 5 | 4 | 0 | 0 | - | - | - | - | - | Active | 12 - 12 | - | - | - | Yes | - | Spring clamp connection | - | DC | No | -25°C ~ 70°C | - | Cage Clamp | - | - | - | - | - | - | - | 73 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | 25 ms | 12VDC | Non Latching | 250VAC - Max | 75 mA | 25 ms | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 4PDT | - | - | 97 | - | 31 | - | - | ||
![]() 788-315 WAGO Corporation | 5000 |
| - | - | Socket | DIN Rail | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | IP20 | - | - | - | - | - | - | Silver | - | WAGO Corporation | - | - | 8 | 2 | 0 | 0 | - | - | Box | - | - | Active | 110 - 110 | - | - | - | Compliant | - | Spring clamp connection | - | DC | No | -40° ~ 70°C | 788 | - | - | - | - | - | - | - | - | 54 | - | 8 A | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 8 ms | 110VDC | Non Latching | 250VAC - Max | 6 mA | 13 ms | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | 86 | - | 15 | - | IP20 |