- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Housing Material | Weight | Base Product Number | Brand | Built-in depth | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Degree of protection (IP) | Dim | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Number of contacts as normally open contact | Operating Temp Range | Package | Part # Aliases | Product Status | Rad Hardened | RoHS | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Depth | Military Standard | Pin Count | Termination Style | Housing Color | Failure Rate | Contact Style | ELV | Max Current Rating | Lead Style | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Coating, Housing Type | Input Current | Seal Rating | Coil Insulation | Contact Configuration | Product | Contact Voltage Rating (DC) | Features | Product Category | Coil Termination | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2704-2A-12DWF ZETTLER | 22 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | 50 V | -40°C ~ 105°C | - | AZ2704 | - | 0.25 % | - | - | - | 100 ppm/°C | - | 7.06 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | - | - | 0.6 VDC | - | - | - | Class F | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() G9KA-1A-E DC12 Omron | 53 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 28.8 Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | PCB Mount | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | G9KA | - | - | - | - | - | - | High Power | - | - | - | - | - | Female | - | - | - | - | - | - | - | PC Pin | - | - | Socket | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30 ms | 12VDC | Non Latching | 1000VAC - Max | 417 mA | 10 ms | 9VDC | 300 A | - | - | 0.6 VDC | - | - | Sealed - Flux Protection | - | - | Power Relays | - | - | - | - | - | 54.5 mm | - | 51 mm | 51 mm | - | - | ||
![]() KUP-17D19-110 TE Connectivity | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | KUP-17D19 | TE Connectivity | - | - | 6.72 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 25 | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Socket | - | - | - | - | Bulk | 4-1393118-8 | Active | - | Details | -- | 82.5 VDC | 4 oz | - | - | -45°C ~ 50°C | Bulk | KUP | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | Quick Connect Terminal | 4PDT (4 Form C) | General Purpose | - | Industrial Relays | - | 15ms | 110VDC | Non Latching | 240VAC - Max | 16.0mA | 10ms | 82.5 VDC | 10A | 1.8 W | 1.8 W | - | - | - | - | Class B | - | Power Relays | - | Insulation - Class B | Industrial Relays | Quick Connect Terminal | - | 48.4 mm | - | 38.9 mm | 35.7 mm | - | - | ||
![]() COM-00100 SparkFun | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | SparkFun | - | - | 56 Ohms | - | Silver Alloy | - | - | - | - | 1 | SparkFun Electronics | - | - | - | SparkFun Electronics | - | - | - | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | 0.230400 oz | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplies | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | Accessories | - | 20 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 90 mA | 10 ms | 3.75 VDC | 5 A | - | - | 0.25 VDC | - | - | - | - | - | - | - | - | SparkFun Accessories | - | - | - | - | - | - | - | - | ||
![]() 0430-05-1001-00 TE Connectivity | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | TE Connectivity / Schrack | - | - | 580 Ohms | - | Silver Copper (AgCu) | - | - | - | - | 200 | TE Connectivity | - | - | - | - | - | Through Hole | - | - | - | - | - | 1415430-7 | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | - | 25 ppm/°C | Standard | 84.5 Ω | 175 °C | -65 °C | Metal Film | - | - | - | Relays | 500 mW | 500 mW | - | MIL-R-10509 | - | - | - | - | - | - | - | - | - | - | 16 A | Solder Pin | - | - | - | General Purpose Relays | - | - | 24 VDC | Non-Latching | 400 VAC | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Flame Retardant Coating, Military, Moisture Resistant | General Purpose Relays | - | 4.57 mm | 28.5 mm | - | 14.2748 mm | 4.57 mm | No | Contains Lead | ||
![]() 03B991ZZ1-0024 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Aluminium | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey, Silver | - | - | - | - | - | - | - | - | - | Grey | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 mm | - | 92.964 mm | 43.434 mm | No | - | ||
![]() 03B312CZ1-0148 TE Connectivity | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | 50 ppm/°C | - | 3.83 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | - | 8.89 mm | - | - | - | ||
![]() P40P44A13P1-240 TE Connectivity | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | P40P44 | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -55°C ~ 65°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | - | 600VAC - Max | - | - | 177 VAC | 40 A | - | 12VA | - | - | - | - | - | - | - | - | Insulation - Class A | - | - | - | - | - | - | - | - | - | ||
![]() 5TL12630 Siemens | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | Other | (W x H x D) 36 x 89.8 x 74.5 mm | - | Grey | - | - | - | 63A | - | - | - | - | 63A | 63A | 2 | - | - | - | - | - | - | - | - | - | AC | 440V | - | - | 5TL1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.5mm | - | - | - | - | - | - | - | - | - | 2P | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89.8mm | - | 36mm | 36mm | - | - | ||
![]() 8-1419121-8 TE Connectivity | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | 1206 | - | - | - | - | TE Connectivity / OEG | - | - | 1.1kohm | 16A | Silver Tin Oxide | - | - | - | - | 20 | TE Connectivity | - | - | - | Stackpole Electronics Inc | - | Through Hole | - | - | - | - | Tape & Reel (TR) | OMIH-SS-124LM,000 | Active | - | - | - | - | 0.352740 oz | - | - | -55°C ~ 125°C | Tube | HMC | 0.122 L x 0.061 W (3.10mm x 1.55mm) | ±5% | - | 2 | - | ±1000ppm/°C | Standard | 750 MOhms | - | - | Thick Film | - | - | 0.25W, 1/4W | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | Solder Pin | - | - | - | General Purpose Relays | - | - | 24VDC | Non Latching | 250 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | Power Relays | - | - | General Purpose Relays | - | - | 20.4 mm | 0.028 (0.70mm) | 29.2 mm | 12.8 mm | - | - | ||
![]() 3-1393816-4 TE Connectivity | 2455 |
| - | Gold | Socket | Socketable | - | - | - | - | - | 39.972828 g | 1393816 | - | - | 110 V | 3.2 kOhms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | Active | - | Compliant | -- | 88 VAC | - | - | - | -40°C ~ 70°C | Box/Carton | V23005, AXICOM | - | - | Active | - | PCB | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | 19 mm | - | - | Plug In | - | - | - | Compliant | 5 A | - | - | 4PDT, DPDT | 2 A | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 110VAC | Non Latching | 250VAC, 250VDC - Max | 34.4mA | - | 88 VAC | 5A | 1.15 W | 1.2 VA | - | - | - | - | - | - | - | 250 V | -- | - | - | - | 40 mm | - | 29.9974 mm | 18.9992 mm | No | Lead Free | ||
![]() G6D-F4PU 24VDC Omron | In Stock | - | - | - | - | DIN Rail | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 x 35 x 100mm | - | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±50ppm/°C | - | 14 Ohms | - | - | Wirewound | - | - | 20W | - | - | - | 35mm | - | - | - | - | R (0.01%) | - | - | - | Solder Lugs | 4 | - | - | - | - | - | PCB Pin | - | -25 → +55°C | - | 24V dc | - | 30 V dc, 250 V ac | - | - | - | - | - | - | - | Aluminum | 10.5mA | - | - | SPST | - | - | Military, Moisture Resistant | - | - | - | 100mm | 0.561 (14.25mm) | 31mm | - | - | - | ||
![]() 1492-XIM4024-16RF Rockwell | In Stock | - | - | - | - | DIN Rail | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 255 kOhms | - | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 26V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Flame Retardant Coating, Safety | - | - | - | - | -- | - | - | - | - | ||
![]() 1492-XIMTR4024-32R Rockwell | In Stock | - | - | - | - | DIN Rail | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 17.4 kOhms | - | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 26V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Flame Retardant Coating, Safety | - | - | - | - | -- | - | - | - | - | ||
![]() 1492-XIM24-16RF Rockwell | In Stock | - | - | - | - | DIN Rail | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | - | ±100ppm/°C | - | 160 Ohms | - | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 26V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Flame Retardant Coating, Safety | - | - | - | - | -- | - | - | - | - | ||
![]() AXT3E4426 Panasonic | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | AXT3E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±25ppm/°C | - | 243 Ohms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | - | ||
![]() BR246-1000B3-48V Microchip | In Stock | - | - | - | - | Chassis Mount | Axial | - | Axial | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 432 Ohms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | Solder Hook | - | S (0.001%) | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 7 ms | 48VDC | Non Latching | 115VAC, 28VDC - Max | 48 mA | 7 ms | - | 10 A | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | - | ||
![]() PT270048 TE Connectivity | In Stock | - | - | - | - | Socketable | Axial | - | Axial | - | - | - | PT270 | TE Connectivity | - | - | 3.072 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | 10 | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Socket | - | - | - | -40C to 70C | Bulk | 4-1419111-3 | Active | No | Details | - | - | 1.052363 oz | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | Standard | 237 Ohms | - | - | Metal Film | - | - | 0.125W, 1/8W | Relays | - | - | - | - | 8 | Plug In, Quick Connect - 0.110 (2.8mm) | - | R (0.01%) | - | - | - | - | - | - | 12 A | Quick Connect | DPDT (2 Form C) | General Purpose | - | General Purpose Relays | - | 15 ms | 48 VDC | Non-Latching | 400 VAC | 15.6 mA | 10 ms | 36 VDC | 12 A | 750 mW | - | 4.8 VDC | - | - | - | - | - | Power Relays | - | Military, Moisture Resistant, Weldable | General Purpose Relays | - | - | 29 mm | -- | 28 mm | 22.5 mm | - | - | ||
![]() KU93-4032 TE Connectivity | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | KU93 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±25ppm/°C | - | 14.7 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 15 ms | - | Non Latching | 240VAC, 28VDC - Max | - | 10 ms | - | 10 A | - | - | - | - | - | - | Class B | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | - | ||
![]() AZ7709-1AE-24D ZETTLER | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.28 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | GE General Purpose Control | AB763 | - | - | American Zettler | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ7709 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 18.8 mA | 4 ms | 16.8 VDC | 5 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |