- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Maximum Pick-Up Voltage | Maximum Power Rating | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Pick-up Voltage (Max) | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | RoHS | Seal | Supplier Package | Termination Method | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Style | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Load Capacitance | Operating Mode | Shell Size, MIL | Number of Poles | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Contact Current Rating | Family | Contact Termination | Contact Form | Size | Relay Type | Thread Size | Tool Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Coil Voltage (DC) | Lock Location | Absolute Pull Range (APR) | Housing Finish | Seal Rating | Coil Insulation | Switching Current | Contact Arrangement | Contact Configuration | Product | Jaw Opening | Switching Capacity | Features | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23061-C2007-A302 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KJB7T | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ20024J Panasonic | 146 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | 2.504 kOhm | - | - | Silver Palladium | - | - | - | - | - | - | - | CTS-Frequency Controls | 2.4 Vdc | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Latching | - | - | DIP | - | - | - | - | - | - | -30°C ~ 85°C | - | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | 30.72 MHz | ±280ppb | HCMOS | - | - | - | - | Standby (Power Down) | Crystal | 9.5mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1393122-4 TE Connectivity | 3 | - | - | - | Dust Cover | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | C146 68R010 | - | - | 11000(ohm) | - | - | Silver Cadmium Oxide | - | - | - | No | - | - | 0.1HP | Amphenol Tuchel Industrial | - | - | Socket | -45C to 70C | Bulk | - | 82.5VDC | - | 28.17(mm) | Active | No | Non-Latching | - | Unsealed | - | - | - | - | - | 28(V) | - | -40°C ~ 125°C | Box or Tray | heavy/mate®, C146 E | 5.709 L x 2.283 W x 3.957 H (145.00mm x 58.00mm x 100.50mm) | - | - | - | - | - | - | Hood | Industrial Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | 14 | - | Solder Lug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | Solder Lug | 4 Form C | E10 | - | M32 | - | - | - | 13(ms) | - | Non-Latching | 240 VAC | - | 10(mA) | - | - | - | - | - | - | 110 | Screw Locks on Hood | - | Powder Coated | - | - | - | 4PDT | - | - | - | - | - | No | - | - | - | 120(V) | 21.82(mm) | 32.5 mm | - | 28.2 mm | 21.8 mm | - | 34.9 mm | - | - | - | ||
![]() T9AV1L22-12 TE Connectivity | 28 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | T9AV1 | - | - | 160 Ohms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | 15 ms | 12VDC | Non Latching | 277VAC - Max | - | 75 mA | 15 ms | 9 VDC | 30 A | - | - | 1.2 VDC | - | - | - | - | Sealed - Flux Protection | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1617748-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCJ-105D3MH301 TE Connectivity | 49 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | PCJ-105 | TE Connectivity / OEG | - | 125 Ohm | 3A | - | Nickel-Silver | - | 100 | -- | - | TE Connectivity | - | - | PEI-Genesis | 0.25 Vdc | Through Hole | Through Hole | - | Bulk | 1721081-9 | - | - | - | Active | - | Non-Latching | Details | - | - | - | 0.25 VDC | 3.75 VDC | 9.392 lbs | - | - | -40 to 90 °C | Tray | * | - | - | Active | -- | - | - | - | - | Standard | - | - | - | - | Power | - | - | Relays | - | - | - | - | - | - | - | 7mm | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 3 A | - | Solder Pin | SPST-NO (1 Form A) | - | General Purpose | - | - | Through Hole | General Purpose Relays | 10 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | - | 40.0mA | 4ms | 3.75 VDC | 3A | 200 mW | 200 mW | 0.25 VDC | - | - | - | - | Sealed - Fully | Class A | 3A | SPST-NO | SPST | Power Relays | - | - | Insulation - Class A, Sealed - Fully | - | General Purpose Relays | - | 20.4 mm | - | - | 15mm | - | 20.4mm | 7 mm | - | - | - | - | - | ||
![]() RZF1-1A6-L048 TE Connectivity | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Stainless Steel | - | - | - | Thermoplastic | - | TVS06RK | TE Connectivity / Schrack | - | 4347 Ohm | - | Gold | Copper Alloy | - | 20 | - | - | TE Connectivity | 33.6 Vdc | 4000 VA | Amphenol Aerospace Operations | 4.8 Vdc | Through Hole | Panel Mount | - | Bulk | 2-1833011-0 | - | Metal | - | Active | - | Non-Latching | Details | - | - | PC Pins | - | - | - | - | - | -65°C ~ 200°C | Tube | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | - | Plug, Male Pins | Power Relay | - | 79 | - | - | Aviation, Marine, Military | - | Threaded | Relays | - | - | - | - | E | Shielded | Environment Resistant | - | - | - | - | - | Passivated | 4 | 21-35 | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | Solder Pin | SPST (1 Form A) | - | General Purpose | - | - | - | General Purpose Relays | 8 ms | 48 VDC | Non-Latching | 400 VAC | - | 11 mA | 6 ms | 33.6 VDC | 16 A | - | - | 4.8 VDC | - | - | - | - | Sealed - Flux Protection | Class F | - | SPST-NO | - | Power Relays | - | - | Coupling Nut, Firewall Usage, Self Locking | - | General Purpose Relays | - | - | - | - | 17.7 mm | - | 28.9 mm | 12.6 mm | 50.0µin (1.27µm) | - | - | - | - | ||
![]() R10-E1P4-V700-01 TE Connectivity | 28 |
| - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RK73G2A | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | - | ±50ppm/°C | - | - | 715 Ohms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() RTD15024 TE Connectivity | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum | - | - | - | - | - | TV06RW | - | - | - | - | - | - | 22D (14), 8 Twinax (4) | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | Plug Housing | For Female Sockets | - | 18 (14 + 4 Twinax) | - | - | - | - | Threaded | - | - | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | - | - | Cadmium | - | 19-18 | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY211005 TE Connectivity | In Stock |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | RY21 | TE Connectivity | - | 112Ω | - | - | Silver Nickel (AgNi) | - | 20 | - | - | TE Connectivity | - | - | PEI-Genesis | - | - | Through Hole | - | Bulk | 4-1393224-2 | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.282192 oz | - | - | -40°C ~ 70°C | Tube | * | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Power | - | - | Relays | - | - | - | - | - | - | - | 10.1mm | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8 A | - | Solder Pin | SPDT (1 Form C) | - | General Purpose | - | - | Through Hole | General Purpose Relays | 9 ms | 5V dc | Non-Latching | 400 VAC | - | 44.6 mA | 5 ms | 3.5 VDC | 8 A | 223 mW | - | 0.5 VDC | - | - | - | - | Sealed - Flux Protection | - | 8A | - | SPDT | Power Relays | - | - | - | - | General Purpose Relays | - | - | - | - | 12.3mm | - | 28.5mm | 10.1 mm | - | - | - | - | - | ||
![]() 7-1393132-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | Silver Cadmium Oxide | - | - | - | No | - | - | - | PROXXON | - | - | Flange | -55C to 65C | Retail Package | - | 94VAC | - | 82.55(mm) | Active | No | Contactor | - | Sealed | - | - | - | - | - | - | - | - | Individual | - | - | - | - | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40(A) | - | - | 3 Form X | - | - | - | Vise | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO-DM | - | - | 2.95 (75.0mm) | - | - | No | - | - | - | 600(V) | 96.52(mm) | - | - | - | - | - | 86.87(mm) | - | - | - | ||
![]() G5NB-1A-E DC5 BY OMB Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1616133-4 TE Connectivity | 936 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | - | Active | No | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 70 Ohms | - | - | - | 20pF | Fundamental | - | - | ±20ppm | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() DE1A1BL212D Panasonic | 78 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 720 Ohm | - | - | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Latching Double Coil | Compliant | - | - | - | - | - | - | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | SPST-NO/SPST-NC | - | - | - | 2 kW | - | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | Lead Free | IP67 | ||
![]() V23054E3019W135 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RZL3-1A4-L005-R TE Connectivity | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP3SL048 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT444012WG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T9GS5L24-12 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | T9GS5 | TE Connectivity / P&B | - | 160 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | 10 | -- | - | TE Connectivity | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Panel Mount | - | Bulk | 1558675-3 | - | - | - | Active | - | - | Details | - | - | - | 1.2 VDC | 9 VDC | 1 oz | - | - | -40°C ~ 105°C | Bulk | T9G | - | - | Active | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | Solder Pin | SPDT (1 Form C) | - | General Purpose | - | - | - | General Purpose Relays | 15ms | 12VDC | Non Latching | 480VAC - Max | - | 75.0mA | 22ms | 9 VDC | 20A | 900 mW | 900 mW | 1.2 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | Power Relays | - | - | Insulation - Class F, Sealed - Fully | - | General Purpose Relays | Quick Connect | - | - | - | 27 mm | - | 32 mm | 25 mm | - | - | - | - | - |