- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | Approvals | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Degree of protection (IP) | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material of contact surface | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Contact Form | Risk Rank | RoHS | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Additional Feature | Subcategory | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Current | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Device Socket Type | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Product Category | Coil Termination | Contacts | IP Rating | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 857-1330 WAGO Corporation | 39 |
| - | - | - | DIN Rail | - | - | - | - | UL | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | Plastic | - | - | Wago | 8571330 | - | - | WAGO Corporation | DIN Rail | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | -40°C ~ 60°C | - | - | 857 | - | - | - | Cage Clamp | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15 ms | 240VAC/DC | - | 250VAC - Max | 10 mA | 25 ms | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | - | ||
![]() 788-549 WAGO Corporation | 42 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | IP20 | - | - | - | - | - | - | Nickel | - | WAGO Corporation | - | - | 8 | 2 | 0 | 0 | - | - | Box | - | - | Active | 230 - 230 | 230 - 230 | - | - | - | - | Spring clamp connection | - | AC | No | -40° ~ 70°C | - | - | 788 | - | - | - | - | - | - | - | 86 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15 ms | 230VAC | - | 250VAC - Max | 3.2 mA | 8 ms | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 73 | - | 15 | - | - | - | - | - | - | ||
![]() 788-176 WAGO Corporation | 20 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | Plastic | - | - | Wago | 51291885 | - | - | WAGO Corporation | Plug In | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | -40° ~ 70°C | - | - | 788 | - | - | - | Socket | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 8 ms | 115VAC | - | 250VAC - Max | - | 6 ms | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() 788-157 WAGO Corporation | 12 |
| - | - | - | Through Hole | - | - | - | - | cULR | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | IP20 | - | Plastic | - | - | Wago | 51181122 | Nickel/gold | - | WAGO Corporation | Plug In | - | 8 | 2 | 0 | 0 | - | - | Box | - | - | Active | - | - | 24 - 24 | - | - | Yes | Plug-in connection | - | DC | No | -40°C ~ 85°C | - | - | 788 | - | - | - | Socket | - | - | - | 29 | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 7 ms | 24VDC | Non Latching | 250VAC - Max | - | 3 ms | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 15.7 | - | 12.7 | - | - | - | - | - | - | ||
![]() 788-607 WAGO Corporation | 33 |
| - | - | Socket | DIN Rail | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | IP20 | - | - | - | - | - | - | Nickel/gold | - | WAGO Corporation | - | - | 16 | 1 | 0 | 0 | - | - | Box | - | - | Active | 115 - 115 | 115 - 115 | - | - | - | Non-Compliant | Spring clamp connection | - | AC | No | -40° ~ 70°C | - | - | 788 | - | - | - | - | - | - | - | 54 | - | 50 mA | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 7 ms | 115VAC | - | 250VAC - Max | 8.2 mA | 3 ms | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 86 | - | 15 | - | - | - | - | - | IP20 | ||
![]() 788-306 WAGO Corporation | 5000 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | IP20 | - | - | - | WAGO CORP | WAGO Innovative Connections | 788-306 | Silver | - | WAGO Corporation | - | - | 16 | 1 | 0 | 0 | - | - | Box | - | Active | Active | - | - | 60 - 60 | - | 5.69 | Compliant | Spring clamp connection | - | DC | No | -40° ~ 70°C | - | - | 788 | - | - | - | - | - | - | - | 86 | unknown | 16 A | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 8 ms | 60VDC | Non Latching | 250VAC - Max | 11 mA | 6 ms | RELAY SOCKET | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 54 mm | - | 15 mm | - | - | - | - | - | IP20 | ||
![]() 789-570 WAGO Corporation | 25 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | IP20 | - | - | - | - | Wago | 7890570 | Tin | - | WAGO Corporation | - | - | 16 | 0 | 0 | 1 | - | - | Box | - | - | Active | 230 - 230 | 230 - 230 | - | - | - | - | Spring clamp connection | - | AC | No | -25°C ~ 40°C | - | - | 789 | - | - | - | - | - | - | - | 90 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 230VAC | - | 250VAC - Max | 10 mA | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | (1) NO | - | 55 | - | 17.5 | - | - | - | - | - | - | ||
![]() 859-355 WAGO Corporation | 21 |
| - | - | - | DIN Rail | - | - | - | - | UL | - | - | - | - | Silver Tin Oxide (AgSnO) | IP20 | - | Plastic | - | - | Wago | 859-355 | Tin | - | WAGO Corporation | DIN Rail | - | 5 | 1 | 0 | 0 | - | - | Box | - | - | Active | 48 - 48 | 48 - 48 | 48 - 48 | - | - | Yes | Spring clamp connection | - | AC/DC | No | -40°C ~ 50°C | - | - | 859 | - | - | - | Cage Clamp | - | - | - | 91 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 48VAC/DC | - | 250VAC - Max | 5.3 mA | 25 ms | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | SPDT | - | 56 | - | 6 | - | - | - | - | - | - | ||
![]() 788-544 WAGO Corporation | 21 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40° ~ 70°C | - | - | 788 | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 230VAC | - | 250VAC - Max | 3.2 mA | 8 ms | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 788-342 WAGO Corporation | 13 |
| - | - | - | DIN Rail | - | - | - | - | UL | - | - | - | - | Silver Nickel (AgNi) | IP20 | - | Plastic | - | - | Wago | 7880342 | Nickel | - | WAGO Corporation | DIN Rail | - | 16 | 1 | 0 | 0 | - | - | Box | - | - | Active | - | - | 48 - 48 | - | - | Yes | Spring clamp connection | - | DC | No | -40° ~ 70°C | - | - | 788 | - | - | - | Cage Clamp | - | - | - | 73 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 48VDC | - | 250VAC - Max | 8.3 mA | 8 ms | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | SPDT | - | 86 | - | 15 | - | - | - | - | - | - | ||
![]() 750XBXRCL-24A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 Ohms | Silver (Ag) | - | - | - | 10 | - | - | C507162M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 3 oz | - | - | - | Bulk | - | 750 | - | - | - | - | Cube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Pin | DPDT (2 Form C) | - | - | - | - | - | 24 VAC | Non-Latching | 300 VAC, 30 VDC | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | IP40 | 35.7 mm | 53 mm | 35 mm | - | - | - | - | - | - | ||
![]() 725BXXBC3ML-48D Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 10 | - | - | P252059EM | - | 100 mA | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO) | - | Details | - | - | - | - | - | - | - | 725B | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | Quick Connect | DPST (2 Form A) | - | - | - | - | - | 48 VDC | Non-Latching | 300 VAC, 30 VDC | 25 A | - | - | - | - | - | 1.9 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | 67.7 mm | 49.4 mm | 33.1 mm | - | - | - | - | - | - | ||
![]() 788XCXRC-48D Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 kOhms | Silver (Ag) | - | - | - | 10 | - | - | C887589M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Form C (3PDT-NO, NC) | - | Details | - | 3 oz | - | - | - | Bulk | - | 788 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Terminal | 3PDT (3 Form C) | - | - | - | - | - | 48 VDC | Non-Latching | 300 VAC, 30 VDC | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | IP40 | 35.7 mm | 50 mm | 35 mm | - | - | - | - | - | - | ||
![]() 784XDXC-48D Schneider | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | 1.55 kOhms | Silver (Ag) | - | - | Plastic | 120 | - | - | C844107M | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Yes | - | 2.821917 oz | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Quick Connect | 4PDT (4 Form C) | - | - | - | - | - | 48 VDC | Non-Latching | 300 VAC, 28 VDC | 15 A | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Quick Connect | 4PDT | IP40 | 27.3 mm | 41.8 mm | 40.6 mm | - | - | - | - | - | - | ||
![]() 40.31.9.024.5000 Finder Relays, Inc. | 15 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | 900 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | 10 | 1 | 0 | 0 | - | - | Box | - | - | Active | - | - | 24 - 24 | - | - | - | PCB connection | - | DC | No | -40°C ~ 85°C | - | - | 40 | - | - | - | - | - | - | - | 29 | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 7 ms | 24VDC | Non Latching | 400VAC - Max | 27 mA | 3 ms | - | - | 17.5 VDC | 12 A | - | - | 2.4 VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | - | - | - | - | - | ||
![]() LY2F-AC24 Omron Automation and Safety | 79 | - | Datasheet | 5 Weeks | Chassis Mount, Flanges, Socket, Surface Mount | Chassis Mount | 8 | - | - | - | - | - | 24V | - | 180Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | Quick Connect | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | 22.5mm | - | 10A | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | 43.94mm x 22.6mm x 35.56mm | - | 100MOhm | - | - | 250V | - | 10A | - | DPDT | 125V | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 46mA | 25 ms | - | 10A@24VDC | 19.2VAC | - | 1.2W | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 43.94mm | 22.6mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() RXM4GB3F7 Schneider Electric | In Stock | - | - | - | - | Socketable | - | - | - | - | - | Schneider Electric | - | - | 3.63 kOhms | Silver (Ag), Gold (Au) | - | - | - | 10 | - | Schneider Electric | - | - | - | Schneider Electric | - | Plug In | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 1.269863 oz | - | - | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | Relays | - | - | 3 A | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Quick Connect | 4PDT (4 Form C) | General Purpose | Industrial Relays | - | - | 20 ms | 120VAC | Non Latching | 250VAC, 28VDC - Max | 33.1 mA | 20 ms | - | - | 96 VAC | 3 A | - | - | 18 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | Lighted Indicator | - | Industrial Relays | Plug Pin | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44510-1091 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | 1 | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | 445101091 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 801H-1C-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 16 g | 5 | Silver Tin Oxide | - | - | - | 12 V | 400 Ω | - | - | 100000 Cycle(s) | - | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 801H-1C-C-12VDC | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Contact Manufacturer | - | - | - | - | - | 5.02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | CSA; TUV; UL | - | - | - | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 20.3mm | 50 mΩ | 100000000 Ω | 10 A | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | - | 10 A | - | 15 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | DC | 5 | - | 750 Vrms | Random | - | 1500 Vrms | SPDT | 19.2 V | 1 FORM C | 9 V | 1.2 V | - | - | 0.0035 inch | - | - | - | - | - | - | - | 20.3 mm | - | - | - | - | - | ||
![]() RL1N-T-A100 IDEC | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | - | 1 | - | - | RL1N-T-A100 | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | - | - | RL | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Quick Connect | - | - | - | - | - | - | 100 VAC to 120 VAC | Non-Latching | 250 VAC, 30 VDC | 16.6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | 49 mm | 67 mm | 33 mm | - | - | - | - | - | - |