- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil nominal voltage | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | Electrical lifespan | ElectricalLife | Factory colour | Fall time | Ihs Manufacturer | Insulation voltage | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Packaging type | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Contact type | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Response time | Contact Form | Control mode | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9405-1A-24DSEF ZETTLER | 44 |
| - | - | - | - | - | - | - | - | 24V DC | - | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 20 x 10 x 15.2 mm | - | - | - | 5ms | - | - | - | - | - | - | 150W | +85°C | American Zettler | - | -40°C | - | - | Box | - | - | Active | 2800Ω | - | - | - | - | 10A | 30V DC,277V AC | - | * | - | - | - | AZ9405-1A-24DSEF | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 15ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 20mm | 10mm | - | - | ||
![]() AZ956-12DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | Solder pins | - | 1pc(s) | (L x W x H) 13 x 7.62 x 6.9 mm | - | - | - | 0.40ms | - | - | - | - | - | - | 30W | +70°C | - | - | -40°C | - | - | - | - | - | - | 2250Ω | - | - | - | Yes | 1A | 150V DC,125V AC | - | - | - | - | - | AZ956-12DE | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E9 | - | - | 1ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9mm | 13mm | 7.62mm | - | - | ||
![]() AZ770-1C-24DEK ZETTLER | 44 |
| - | - | Through Hole | - | - | - | - | - | 24V DC | - | - | 1.28 kOhms | Solder pins | AgNi | 1pc(s) | (L x W x H) 17.85 x 10.35 x 12.95 mm | - | - | - | 4ms | - | - | - | - | - | - | 90W | +85°C | American Zettler | - | -40°C | - | - | Box | - | - | Active | 1280Ω | - | - | - | Yes | 5A | 30V DC,400V AC | -40°C ~ 85°C | * | - | - | - | AZ770-1C-24DEK | - | - | - | 1 change-over | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | 8ms | SPDT (1 Form C) | monostable, 1 coil | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 18.8 mA | 4 ms | - | 18 VDC | 5 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 12.95mm | 17.85mm | 10.35mm | - | - | ||
![]() AZ943-1CH-24DEFGW ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 19 x 15.3 x 15.7 mm | - | - | - | 5ms | - | - | - | - | - | - | 300W | +85°C | - | - | -40°C | - | - | - | - | - | - | 1600Ω | - | - | - | Yes | 15A | 30V DC,300V AC | - | - | - | - | - | AZ943-1CH-24DEFGW | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | 10ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 19mm | 15.3mm | - | - | ||
![]() MI-SS-106L GOODSKY | In Stock | - | - | - | - | - | 12.2g | 5 | Silver Alloy | - | 12V DC | 0.54W | 6 V | 68 Ω | Solder pins | Ag-alloy | 1pc(s) | (L x W x H) 29.1 x 13 x 20.6 mm | 1 x 10⁵ cycles | 100000 Cycle(s) | Blue | 8ms | GOOD SKY ELECTRIC CO LTD | - | Good Sky Electric Co Ltd | MI-SS-106L | - | - | 300W | 70°C | - | - | -30°C | 70 °C | -30 °C | - | - | Contact Manufacturer | - | 68Ω | 5.54 | - | Yes | - | 10A | 250V AC,110V DC | - | - | - | - | - | MI-SS-106L | - | - | - | 1 change-over | unknown | TUV; UL; VDE | - | 29.1 mm | 13 mm | 29.1mm x 13mm x 20.6mm | 100 mΩ | 100000000 Ω | 10 A | FLUX-TIGHT | 110 V | - | SOLDER | - | 1 x 10⁷ switching operations | - | - | 20ms | - | monostable, 1 coil | - | 10 A | - | 20 ms | - | - | - | - | 8 ms | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 5 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPDT | 7.8 V | 1 FORM C | 4.8 V | 0.3 V | - | 0.0035 inch | 20.6mm | 29.1mm | 13mm | 20.6 mm | - | ||
![]() AZ921-1A-12DEF ZETTLER | In Stock | - | - | - | - | - | 3 g | 4 | Silver Nickel | - | 12V DC | - | 12 V | 1200 Ω | - | AgNi | 1pc(s) | (L x W x H) 20.30 x 5.30 x 12.80 mm | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ921-1A-12DEF | AZ921 | 39.8V DC | 150W | +85°C | - | 8.4V DC | -40°C | 120 °C | -40 °C | - | - | Active | - | 1200Ω | 5.67 | - | Yes | - | 5 | 150V DC | - | - | e3 | - | EAR99 | AZ921-1A-12DEF | Tin (Sn) | - | - | 1 maker | compliant | TUV; UL | - | 20.3 mm | 5.3 mm | 20.3mm x 5.3mm x 12.8mm | 50 mΩ | 1000000000 Ω | 5 A | EPOXY | 150 V | - | SOLDER | - | 2 x 10E7 | - | - | 6ms | - | monostable, 1 coil | POWER/SIGNAL RELAY | 5 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 4 | - | 1000 Vrms | Random | - | 3000 Vrms | - | - | SPST | 39.8 V | 1 FORM A | 8.4 V | - | - | 0.0035 inch | 12.80mm | 20.30mm | 5.30mm | 12.8 mm | - | ||
![]() AZ851-12 ZETTLER | 46 |
| - | Surface Mount | - | 10 | 1.5 g | 10 | Silver Palladium | GOLD | 12V DC | - | 12 V | 1.028 kΩ | - | AgPd + Au | 1pc(s) | (L x W x H) 14.20 x 11.50 x 6.20 mm | - | 200000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ851-12 | AZ851 | 30V DC | 30W | +85°C | American Zettler | 9V DC | -40°C | 85 °C | -40 °C | Box | - | Active | Active | 1028Ω | 5.4 | Compliant | Yes | - | 1 | 220V DC | - | * | - | Gull Wing | EAR99 | AZ851-12 | - | 85 °C | -40 °C | 2 change-overs | compliant | CUR; UL | - | 14.2 mm | 9.3 mm | 14.2mm x 9.3mm x 6.2mm | 50 mΩ | 1000000000 Ω | 1 A | EPOXY | 220 V | 250 V | SOLDER | 1 A | 1 x 10E8 | DPDT | 220 V | 2ms | - | monostable, 1 coil | POWER/SIGNAL RELAY | 1 A | - | 2 ms | - | - | - | 11.7 mA | 1 ms | - | - | - | - | 250 V | AC/DC | LATCHED | 12 V | DC | - | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | DPDT | 30 V | 2 FORM C | 9 V | - | - | - | 6.20mm | 14.20mm | 11.50mm | 6.2 mm | Lead Free | ||
![]() AZ943-1CH-24D ZETTLER | 44 |
| - | - | Through Hole | - | 10 g | 5 | Silver Tin Oxide | - | 24V DC | - | 24 V | 1.6 kOhms | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 19.00 x 15.30 x 15.70 mm | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ943-1CH-24D | - | 53.4V DC | 300W | +70°C | American Zettler | 18V DC | -40°C | 90 °C | -40 °C | Tube | - | Active | Active | 1600Ω | 2.24 | - | Yes | - | 15 | 30V DC | -40°C ~ 90°C | * | e3 | - | EAR99 | AZ943-1CH-24D | Tin (Sn) | - | - | 1 change-over | compliant | TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 10 A | - | 30 V | - | SOLDER | - | 1 x 10E6 | - | - | 10ms | SPDT (1 Form C) | monostable, 1 coil | General Purpose | 10 A | - | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | - | 18 VDC | 10 A | 2.4 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Flux Protection | 750 Vrms | Random | Class B | 1500 Vrms | - | - | SPDT | 31.2 V | 1 FORM C | 18 V | - | - | 0.0035 inch | 15.70mm | 19.00mm | 15.30mm | 15.95 mm | - | ||
![]() AZ762-1AB-12DEF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | - | AgNi | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | - | - | - | 24.7V DC | 480W | +85°C | - | 8.4V DC | -40°C | - | - | - | - | - | - | 360Ω | - | - | - | Yes | 16 | 125V DC | - | - | - | - | - | AZ762-1AB-12DEF | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 7ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ6962-1AE-12DE ZETTLER | 27 |
| - | Through Hole | - | 4 | 8 g | 5 | Silver Tin Oxide | - | 12V DC | - | 12 V | 620 Ω | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.50 x 10.10 x 12.50 mm | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ6962-1AE-12DE | - | 27.2V DC | 300W | +85°C | American Zettler | 8.4V DC | -40°C | 100 °C | -40 °C | Box | - | Obsolete | Active | 620Ω | 8.63 | Compliant | Yes | - | 10 | 240V DC | - | * | - | PC Pin | EAR99 | AZ6962-1AE-12DE | - | 85 °C | -40 °C | 1 maker | compliant | UL; VDE | - | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | EPOXY | 240 V | 440 V | SOLDER | 10 A | 1 x 10E7 | SPST | 240 V | 7ms | - | monostable, 1 coil | POWER/SIGNAL RELAY | 10 A | - | 7 ms | - | - | - | 19.35 mA | 3 ms | - | - | - | - | 440 V | AC/DC | LATCHED | 12 V | DC | 5 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPST | 27.2 V | 1 FORM A | 8.4 V | - | - | 0.0035 inch | 12.50mm | 28.50mm | 10.10mm | 12.5 mm | Lead Free | ||
![]() AZ6991-1C-24DA ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | AgNi+Au | 1pc(s) | (L x W x H) 28.00 x 5.00 x 15.00 mm | - | - | - | - | - | - | - | - | - | 36V DC | 180W | +85°C | - | 18V DC | -40°C | - | - | - | - | - | - | 3390Ω | - | - | - | - | 8 | 125V DC | - | - | - | - | - | AZ6991-1C-24DA | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 8ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.00mm | 28.00mm | 5.00mm | - | - | ||
![]() AZ963-1AE-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 20.30 x 10.20 x 10.70 mm | - | - | - | - | - | - | - | - | - | 52.8V DC | 144W | +85°C | - | 18V DC | -40°C | - | - | - | - | - | - | 2880Ω | - | - | - | - | 6 | 220V DC | - | - | - | - | - | AZ963-1AE-24DE | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 6ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.70mm | 20.30mm | 10.20mm | - | - | ||
![]() AZ764-1CE-24D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | - | - | - | 61.2V DC | 480W | +85°C | - | 16.8V DC | -40°C | - | - | - | - | - | - | 1440Ω | - | - | - | Yes | 16 | 300V DC | - | - | - | - | - | AZ764-1CE-24D | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | 7ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ762-1AB-24DEF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | AgNi | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | - | - | - | 49.4V DC | 480W | +85°C | - | 16.8V DC | -40°C | - | - | - | - | - | - | 1440Ω | - | - | - | Yes | 16 | 125V DC | - | - | - | - | - | AZ762-1AB-24DEF | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 7ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ921-1A-24DEF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | AgNi | 1pc(s) | (L x W x H) 20.30 x 5.30 x 12.80 mm | - | - | - | - | - | - | - | - | - | 65V DC | 150W | +85°C | - | 16.8V DC | -40°C | - | - | - | - | - | - | 3200Ω | - | - | - | - | 5 | 150V DC | - | - | - | - | - | AZ921-1A-24DEF | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 10E7 | - | - | 6ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.80mm | 20.30mm | 5.30mm | - | - | ||
![]() AZ6991-1CE-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | 12V DC | - | - | 848 Ohms | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.00 x 5.00 x 15.00 mm | - | - | - | - | - | - | - | - | - | 18V DC | 180W | +85°C | American Zettler | 9V DC | -40°C | - | - | Box | - | - | Active | 848Ω | - | - | - | - | 8 | 125V DC | -40°C ~ 85°C | * | - | - | - | AZ6991-1CE-12DE | - | - | - | 1 change-over | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 8ms | SPDT (1 Form C) | monostable, 1 coil | General Purpose | - | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 14.2 mA | 4 ms | - | 9 VDC | 8 A | 0.6 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.00mm | 28.00mm | 5.00mm | - | - | ||
![]() EMI-SS-212FI GOODSKY | In Stock | - | - | - | - | - | 12.5g | - | - | - | 12V DC | 0.4W | - | - | Solder pins | Ag-alloy | 1pc(s) | (L x W x H) 29.4 x 12.8 x 17.45 mm | - | - | White | 8ms | - | - | - | - | - | 9.6V DC | 240W | 85°C | - | 0.6V DC | -40°C | - | - | - | Tube | - | - | 360Ω | - | - | - | - | 8A | 300V DC | - | - | - | - | - | EMI-SS-212FI | - | - | - | 2 change-overs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | 29.4mm | 12.8mm | - | - | ||
![]() 2349916 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | Pins | - | 1pc(s) | (L x W x H) 18.4 x 10.2 x 15.5 mm | - | - | - | - | - | 500V | - | - | - | 31.2V DC | 300W,2500W | 85°C | - | 16.8V DC | -40°C | - | - | - | - | - | - | 1280Ω | - | - | - | Yes | 10A | 250V AC | - | - | - | - | - | AZ7709T-1AE-24DEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | 18.4mm | 10.2mm | - | - | ||
![]() AZ764-1C-12DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | Solder pins | AgNi | 1pc(s) | (L x W x H) 29 x 12.7 x 15.7 mm | - | - | - | 3ms | - | - | - | - | - | - | 480W | +85°C | - | - | -40°C | - | - | - | - | - | - | 360Ω | - | - | - | Yes | 16A | 300V DC,400V AC | - | - | - | - | - | AZ764-1C-12DE | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | 7ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.7mm | - | - | ||
![]() AZ6960-1AE-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.5 x 10.1 x 12.5 mm | - | - | - | 5ms | - | - | - | - | - | - | 240W | +85°C | - | - | -40°C | - | - | - | - | - | - | 2300Ω | - | - | - | - | 10A | 24V DC,250V AC | - | - | - | - | - | AZ6960-1AE-24DE | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 10ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 28.5mm | 10.1mm | - | - |