- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6C1117PUS24DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | G6C-1117P-US24DC | - | - | - | - | - | Active | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412TM-18B Teledyne Relays | In Stock | - | - | - | - | 2.77 g | 10 | - | - | Teledyne Relays | 18 V | 880 Ω | - | 100000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | Teledyne Relays | ER412TM-18B | - | - | 125 °C | -65 °C | - | Active | - | 5.56 | - | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | Relays | - | compliant | - | 9.4 mm | - | 9.4mm x 9.86mm | 125 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | High Frequency Relays | 0.25 A | - | 2 ms | - | - | - | 7.5 ms | - | - | - | 115 V | AC/DC | LATCHED | DC | - | - | Random | - | - | - | DPDT | 24 V | - | 2 FORM C | 13.5 V | 0.59 V | - | - | 0.0094 inch | High Frequency / RF Relays | - | - | - | - | - | - | 9.86 mm | ||
![]() RY-9D-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | Fujitsu | - | 180 Ohms | Silver Palladium (AgPd) with Gold Plating | - | 100 | - | Fujitsu | - | 1 A | Through Hole | - | - | - | - | - | - | Details | - | - | Tray | RY | - | - | - | Miniature | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | PCB Relays | - | - | - | 9 VDC | Non-Latching | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim Form Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() 3-1423168-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHS23B Carlo Gavazzi | 854 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1423169-4 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1437484-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-C1GB005G-B05 Fujitsu | In Stock | - | - | - | - | - | - | - | - | Fujitsu | - | 179 Ohms | Silver Alloy (Ag) | - | 500 | - | Fujitsu | - | 1 A | Through Hole | - | - | - | - | - | - | Details | - | - | Reel | FTR-C1 | - | - | - | Miniature | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | PCB Relays | - | - | - | 5 VDC | Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() FTR-B4CB1.5Z Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 22.5 Ohms | Silver Nickel (AgNi) with Gold Plating | 100000 Cycle(s) | 50 | FUJITSU LTD | Fujitsu | FTR-B4CB1.5Z | 1 A | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | 5.25 | Details | Yes | 0.035274 oz | Tube | FTR-B4 | - | Yes | EAR99 | Miniature | - | 8536.49.00.50 | Relays | TUBE | compliant | CSA; EN; IEC; UL | 10.6 mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 0.14 A | - | 220 V | SOLDER | - | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | PCB Relays | 0.25 A | - | 3 ms | 1.5 VDC | Latching | - | 3 ms | - | 100 mW | 100 mW | 250 V | AC/DC | LATCHED | DC | - | - | - | - | - | - | DPDT | 1.5 V | 0.067 A | - | 1.13 V | -1.13 V | Low Profile Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | 9 mm | ||
![]() 301-1C-D-R1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ761-1C-12D American Zettler | In Stock | - | - | - | - | 14 g | 5 | Silver Cadmium Oxide | - | - | 12 V | 360 Ω | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ761-1C-12D | - | - | 100 °C | -40 °C | - | Active | - | 5.69 | - | Yes | - | - | - | e3 | - | EAR99 | - | Tin (Sn) | - | - | - | compliant | UL | 29.5 mm | 13.2 mm | 29.5mm x 13.2mm x 16.2mm | 50 mΩ | 1000000000 Ω | 12 A | - | 150 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 12 A | - | 7 ms | - | - | - | 3 ms | - | - | - | 400 V | AC/DC | LATCHED | DC | 5 | 1000 Vrms | Random | 5000 Vrms | VAC | - | SPDT | 24.7 V | - | 1 FORM C | 8.4 V | - | - | - | 0.0041 inch | - | - | - | - | - | - | - | 16.2 mm | ||
![]() 735-2C-C3-24VAC Song Chuan | In Stock | - | - | - | - | 80 g | 8 | Silver Tin Oxide | - | - | 24 V | 72 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 200 | SONG CHUAN PRECISION CO LTD | - | 735-2C-C3-24VAC | - | Panel Mount | 50 °C | -30 °C | - | Contact Manufacturer | 2 Form C (DPDT-NO, NC) | 5.08 | Details | - | 2.821917 oz | - | 735 | - | - | - | Standard | - | - | - | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | 28 V | QUICK CONNECT | 20 A | Quick Connect | - | - | - | 20 A | - | 25 ms | 24 VAC | Non-Latching | 240 VAC, 28 VDC | 20 ms | - | - | - | 240 V | AC/DC | LATCHED | AC | - | 1000 Vrms | - | 1600 Vrms | - | - | DPDT | - | - | 2 FORM C | - | - | Power Relays | 26.4 V | 0.088 inch | - | Quick Connect | 20.4 V | 7.2 V | 47.6 mm | 64.26 mm | 34.8 mm | 47.5 mm | ||
![]() J134M4-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | ||
![]() 2-1423171-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1437483-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1423170-3 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-C2CB003G Fujitsu | In Stock | - | - | - | - | - | - | - | - | Fujitsu | - | 30 Ohms | Silver Alloy (Ag) | - | 25 | - | Fujitsu | - | 1 A | Through Hole | - | - | - | - | - | - | Details | - | 0.130514 oz | Tube | FTR-C2 | - | - | - | Miniature | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | PCB Relays | - | - | - | 3 VDC | Non-Latching | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() 1-1437484-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DDM-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() FTR-B3SB1.5Z-B10 Fujitsu | In Stock | - | - | NO | SURFACE MOUNT-STRAIGHT | 0.85 g | 8 | Silver Nickel | GOLD | Fujitsu | 1.5 V | 22.5 Ohms | Silver Nickel (AgNi) with Gold Plating | 100000 Cycle(s) | 1000 | FUJITSU LTD | Fujitsu | FTR-B3SB1.5Z-B10 | 1 A | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | 5.14 | Details | Yes | - | Reel | FTR-B3 | - | - | EAR99 | - | - | 8536.49.00.50 | Relays | TAPE AND REEL | compliant | CSA; EN; IEC; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.45mm | 75 mΩ | 1000000000 Ω | 1 A | PLASTIC SEALED | 220 V | SOLDER | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | High Frequency Relays | 1 A | - | 3 ms | 1.5 VDC | Latching | - | 3 ms | - | 100 mW | 100 mW | 250 V | AC/DC | LATCHED | DC | - | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | 1.5 V | 0.067 A | 2 FORM C | 1.13 V | -1.13 V | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | 5.45 mm |